- Lead Free
- Number of Bits
- Package / Case
- RoHS Status
- Base Part Number
- Data Interface
- Differential Output
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Analog Devices, Inc. Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Date Of Intro | Ihs Manufacturer | Manufacturer Package Code | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Settling Time-Nom (tstl) | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Number of Bits | Supply Current-Max | Converter Type | Seated Height-Max | Linearity Error-Max (EL) | Screening Level | Input Bit Code | Negative Supply Voltage-Nom | Input Format | Analog Output Voltage-Max | Analog Output Voltage-Min | Settling Time-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD7536BD Analog Devices Inc | In Stock | - | Datasheet | NO | 28 | - | ANALOG DEVICES INC | - | - | 85 °C | -25 °C | CERAMIC, METAL-SEALED COFIRED | DIP | CERAMIC, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 0.8 μs | - | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 28 | R-CDIP-T28 | Not Qualified | OTHER | 14 | 4 mA | D/A CONVERTER | - | 0.0061% | - | BINARY | - | PARALLEL, WORD | - | - | 1.5 μs | 35.54 mm | 15.24 mm | ||
![]() AD5545-KGD-WP Analog Devices Inc | In Stock | - | Datasheet | YES | 23 | 2019-11-20 | ANALOG DEVICES INC | C-23-2 | - | 85 °C | -40 °C | UNSPECIFIED | DIE | DIE, | - | RECTANGULAR | UNCASED CHIP | Active | - | Yes | 0.5 μs | 5 V | - | No | EAR99 | - | - | 8542.39.00.01 | UPPER | NO LEAD | NOT SPECIFIED | 1 | - | compliant | NOT SPECIFIED | 0 | R-XUUC-N23 | - | INDUSTRIAL | 16 | - | D/A CONVERTER | 0.305 mm | 0.0015% | - | BINARY | - | SERIAL | - | - | - | 2.44 mm | 1.8 mm | ||
![]() AD5625BCPZ-250RL7 Analog Devices Inc | In Stock | - | Datasheet | YES | 10 | - | ANALOG DEVICES INC | - | - | 105 °C | -40 °C | UNSPECIFIED | HVSON | 3 X 3 MM, LEAD FREE, LFCSP-10 | SOLCC10,.12,20 | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | SOIC | Yes | 3 μs | 5 V | e3 | Yes | - | MATTE TIN | - | 8542.39.00.01 | DUAL | NO LEAD | - | 4 | 0.5 mm | unknown | - | 10 | S-XDSO-N10 | Not Qualified | INDUSTRIAL | 12 | 1.2 mA | D/A CONVERTER | 0.8 mm | 0.0244% | - | BINARY | - | SERIAL | 5.5 V | - | 4.5 μs | 3 mm | 3 mm | ||
![]() AD7542GKP Analog Devices Inc | In Stock | - | Datasheet | YES | 20 | - | ANALOG DEVICES INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC20,.4SQ | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Active | QLCC | No | 0.25 µs | 5 V | e0 | No | - | TIN LEAD | - | 8542.39.00.01 | QUAD | J BEND | - | 1 | 1.27 mm | not_compliant | - | 20 | S-PQCC-J20 | Not Qualified | INDUSTRIAL | 12 | 2.5 mA | D/A CONVERTER | 4.57 mm | 0.0122% | - | BINARY, OFFSET BINARY | - | PARALLEL, 4 BITS | - | - | 2 µs | 8.9662 mm | 8.9662 mm | ||
![]() AD7543GTE Analog Devices Inc | In Stock | - | Datasheet | YES | 20 | - | ANALOG DEVICES INC | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | LCC-20 | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | - | 5 V | e0 | - | 3A001.A.2.C | TIN LEAD | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 1.27 mm | unknown | - | 20 | S-CQCC-N20 | Not Qualified | MILITARY | 12 | 2.5 mA | D/A CONVERTER | 2.54 mm | 0.012% | - | BINARY | - | SERIAL | - | - | 2 µs | 8.89 mm | 8.89 mm | ||
![]() LTC2630ACSC6-HM8#TRPBF Analog Devices Inc | In Stock | - | Datasheet | YES | 6 | - | ANALOG DEVICES INC | - | - | 70 °C | - | PLASTIC/EPOXY | VSSOP | VSSOP, | TSSOP6,.08 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | - | Yes | 3.7 µs | 5 V | e3 | - | - | Matte Tin (Sn) - annealed | - | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | - | R-PDSO-G6 | - | COMMERCIAL | 8 | - | D/A CONVERTER | 1 mm | 0.3906% | - | BINARY | - | SERIAL | 4.096 V | - | - | 2 mm | 1.25 mm | ||
![]() AD7545ABE Analog Devices Inc | In Stock | - | Datasheet | YES | 20 | - | ANALOG DEVICES INC | - | - | 85 °C | -25 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | CERAMIC, LCC-20 | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | - | 5 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 1.27 mm | unknown | - | 20 | S-CQCC-N20 | Not Qualified | OTHER | 12 | 2 mA | D/A CONVERTER | 2.54 mm | 0.012% | - | BINARY, 2''S COMPLEMENT BINARY | - | PARALLEL, WORD | - | - | 1 µs | 8.89 mm | 8.89 mm | ||
![]() AD1936XSTZRL Analog Devices Inc | In Stock | - | Datasheet | YES | 48 | - | ANALOG DEVICES INC | - | - | 105 °C | -40 °C | UNSPECIFIED | LFQFP | LEAD FREE, MS-026-BBC, LQFP-48 | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | QFP | Yes | - | 3.3 V | - | Yes | - | - | WITH PROGRAMMABLE PLL | 8542.39.00.01 | QUAD | GULL WING | NOT SPECIFIED | 1 | 0.5 mm | unknown | NOT SPECIFIED | 48 | S-XQFP-G48 | Not Qualified | INDUSTRIAL | - | - | D/A CONVERTER | 1.6 mm | - | - | BINARY | - | SERIAL | - | - | - | 7 mm | 7 mm | ||
![]() AD7543GKP Analog Devices Inc | In Stock | - | Datasheet | YES | 20 | - | ANALOG DEVICES INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | QCCJ | LCC-20 | LDCC20,.4SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | No | - | 5 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | QUAD | J BEND | - | 1 | 1.27 mm | unknown | - | 20 | S-PQCC-J20 | Not Qualified | INDUSTRIAL | 12 | 2.5 mA | D/A CONVERTER | 4.57 mm | 0.012% | - | BINARY | - | SERIAL | - | - | 2 µs | 8.9662 mm | 8.9662 mm | ||
![]() AD9148BPCZRL Analog Devices Inc | In Stock | - | Datasheet | YES | 196 | - | ANALOG DEVICES INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LFBGA | LFBGA, | BGA196,14X14,32 | SQUARE | GRID ARRAY, LOW PROFILE, FINE PITCH | Obsolete | BGA | - | 0.02 µs | 3.3 V | - | - | - | - | - | 8542.39.00.01 | BOTTOM | BALL | - | 1 | 0.8 mm | unknown | - | 196 | S-PBGA-B196 | Not Qualified | INDUSTRIAL | 16 | - | D/A CONVERTER | 1.5 mm | - | - | BINARY, 2''S COMPLEMENT BINARY | - | SERIAL | 1 V | -1 V | - | 12 mm | 12 mm | ||
![]() AD5766-KGD-PT Analog Devices Inc | In Stock | - | Datasheet | YES | 39 | 2018-02-02 | ANALOG DEVICES INC | DIE | - | 105 °C | -40 °C | UNSPECIFIED | DIE | DIE, | - | SQUARE | UNCASED CHIP | Active | - | Yes | 16 µs | - | - | No | EAR99 | - | - | 8542.39.00.01 | UPPER | NO LEAD | NOT SPECIFIED | 1 | - | compliant | NOT SPECIFIED | 0 | S-XUUC-N39 | - | INDUSTRIAL | 16 | - | D/A CONVERTER | - | 0.0244% | - | BINARY | - | SERIAL | 10 V | -16 V | - | 4 mm | 4 mm | ||
![]() AD5764RASUZ Analog Devices Inc | In Stock | - | Datasheet | YES | 32 | - | ANALOG DEVICES INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TQFP | TQFP, QFP32,.35SQ,32 | QFP32,.35SQ,32 | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | Yes | 8 µs | 5 V | e3 | Yes | - | MATTE TIN | - | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.8 mm | compliant | - | 32 | S-PQFP-G32 | Not Qualified | INDUSTRIAL | 16 | - | D/A CONVERTER | 1.2 mm | 0.0061% | - | OFFSET BINARY, 2''S COMPLEMENT BINARY | - | SERIAL | 10.5263 V | -10.5263 V | 10 µs | 7 mm | 7 mm | ||
![]() PM7548ER Analog Devices Inc | In Stock | - | Datasheet | NO | 20 | - | ANALOG DEVICES INC | - | - | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | 0.300 INCH, HERMETIC SEALED, CERDIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | 15 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 20 | R-GDIP-T20 | Not Qualified | INDUSTRIAL | 12 | 3 mA | D/A CONVERTER | 5.08 mm | 0.012% | - | BINARY, OFFSET BINARY | - | PARALLEL, 8 BITS | 15 V | - | 1 µs | - | 7.62 mm | ||
![]() PM7545ER Analog Devices Inc | In Stock | - | Datasheet | NO | 20 | - | ANALOG DEVICES INC | - | - | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | 0.300 INCH, HERMETIC SEALED, CERDIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | 15 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 20 | R-GDIP-T20 | Not Qualified | INDUSTRIAL | 12 | 2 mA | D/A CONVERTER | 5.08 mm | 0.012% | - | BINARY, 2''S COMPLEMENT BINARY | - | PARALLEL, WORD | 15 V | - | 1 μs | - | 7.62 mm | ||
![]() AD7533LR Analog Devices Inc | In Stock | - | Datasheet | YES | 16 | - | ANALOG DEVICES INC | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 0.8 µs | 15 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | - | 16 | R-PDSO-G16 | Not Qualified | INDUSTRIAL | 10 | 2 mA | D/A CONVERTER | 2.65 mm | 0.05% | - | BINARY | - | PARALLEL, WORD | - | - | 1 µs | 10.3 mm | 7.5 mm | ||
![]() PM7541AFX Analog Devices Inc | In Stock | - | Datasheet | NO | 18 | - | ANALOG DEVICES INC | - | - | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | HERMETIC SEALED, CERDIP-18 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 0.6 µs | 15 V | e0 | - | EAR99 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 18 | R-GDIP-T18 | Not Qualified | INDUSTRIAL | 12 | 2 mA | D/A CONVERTER | 5.08 mm | 0.012% | - | BINARY, OFFSET BINARY | - | PARALLEL, WORD | 15 V | - | 1 µs | - | 7.62 mm | ||
![]() AD8600CHIPS Analog Devices Inc | In Stock | - | Datasheet | YES | 43 | - | ANALOG DEVICES INC | - | - | 85 °C | -40 °C | UNSPECIFIED | DIE | DIE | DIE OR CHIP | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | No | 2 µs | 5 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | UPPER | NO LEAD | - | 1 | - | unknown | - | 43 | R-XUUC-N | Not Qualified | INDUSTRIAL | 8 | - | D/A CONVERTER | - | 0.3906% | - | BINARY | -5 V | PARALLEL, 8 BITS | 5 V | - | - | - | - | ||
![]() AD5390BCP-5-REEL Analog Devices Inc | In Stock | - | Datasheet | YES | 64 | - | ANALOG DEVICES INC | - | 3 | 85 °C | -40 °C | UNSPECIFIED | HVQCCN | 9 X 9 MM, MO-220VMMD-4, LFCSP-64 | LCC64,.35SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | No | 8 µs | 5 V | e0 | - | - | TIN LEAD | - | 8542.39.00.01 | QUAD | NO LEAD | 240 | 1 | 0.5 mm | unknown | - | 64 | S-XQCC-N64 | Not Qualified | INDUSTRIAL | 14 | - | D/A CONVERTER | 1 mm | 0.0183% | - | BINARY | - | SERIAL | 5.5 V | - | 10 µs | 9 mm | 9 mm | ||
![]() AD7118UQ/883B Analog Devices Inc | In Stock | - | Datasheet | NO | 16 | - | ANALOG DEVICES INC | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | CERDIP-16 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | - | 5 V | e0 | - | 3A001.A.2.C | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 16 | R-GDIP-T16 | Not Qualified | MILITARY | 6 | 2 mA | D/A CONVERTER | 5.08 mm | - | MIL-STD-883 Class B | BINARY | - | PARALLEL, WORD | - | - | - | 19.05 mm | 7.62 mm | ||
![]() PM7224HP Analog Devices Inc | In Stock | - | Datasheet | NO | 18 | - | ANALOG DEVICES INC | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | - | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | - | R-PDIP-T18 | Not Qualified | COMMERCIAL | 8 | 6 mA | D/A CONVERTER | - | 0.39% | - | BINARY | - | - | - | - | 5 µs | - | - |