- Lead Free
- Number of Bits
- Package / Case
- RoHS Status
- Base Part Number
- Data Interface
- Differential Output
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Analog Devices, Inc. Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Terminals | Development Kit | Digital Supply Voltage | DNL - Differential Nonlinearity | Factory Pack Quantity | Gain Error | Ihs Manufacturer | INL - Integral Nonlinearity | Interface Type | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | RoHS | Rohs Code | Settling Time-Nom (tstl) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Output Type | Temperature Grade | Number of Channels | Operating Supply Current | Number of Bits | Supply Current-Max | Converter Type | Reference Voltage | Seated Height-Max | Reference Type | Resolution | Settling Time | Linearity Error-Max (EL) | Screening Level | Input Bit Code | Number of Converters | Negative Supply Voltage-Nom | Input Format | Analog Output Voltage-Max | Analog Output Voltage-Min | Product | Settling Time-Max | Shutdown | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AD53000-2 Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC2611IDD-1 Analog Devices Inc | In Stock | - | Datasheet | - | YES | 10 | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | 1 | - | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, | - | SQUARE | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | - | - | No | 9 μs | - | - | 3 V | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | NO LEAD | - | 1 | 0.5 mm | not_compliant | - | S-PDSO-N10 | Not Qualified | - | INDUSTRIAL | - | - | 14 | - | D/A CONVERTER | - | 0.8 mm | - | - | - | 0.0977% | - | BINARY | - | - | SERIAL | 5.5 V | - | - | - | - | 3 mm | 3 mm | ||
![]() AD5764RASUZ-REEL7 Analog Devices Inc | In Stock | - | Datasheet | - | YES | 32 | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TQFP | TQFP, QFP32,.35SQ,32 | QFP32,.35SQ,32 | SQUARE | FLATPACK, THIN PROFILE | Obsolete | QFP | - | Yes | 8 μs | - | - | 5 V | - | - | e3 | Yes | - | - | MATTE TIN | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.8 mm | compliant | 32 | S-PQFP-G32 | Not Qualified | - | INDUSTRIAL | - | - | 16 | - | D/A CONVERTER | - | 1.2 mm | - | - | - | 0.0061% | - | OFFSET BINARY, 2''S COMPLEMENT BINARY | - | - | SERIAL | 10.5263 V | -10.5263 V | - | 10 μs | - | 7 mm | 7 mm | ||
![]() AD5065BRUZ-1REEL7 Analog Devices Inc | In Stock | - | Datasheet | - | YES | 14 | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSSOP | ROHS COMPLIANT, MO-153AB-1, TSSOP-14 | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | Yes | 14 μs | - | - | 5 V | - | - | e3 | Yes | - | - | MATTE TIN | 8542.39.00.01 | DUAL | GULL WING | - | 2 | 0.65 mm | unknown | 14 | R-PDSO-G14 | Not Qualified | - | AUTOMOTIVE | - | - | 16 | 4 mA | D/A CONVERTER | - | 1.2 mm | - | - | - | 0.0023% | - | BINARY | - | - | SERIAL | 5 V | - | - | - | - | 5 mm | 4.4 mm | ||
![]() AD7398BR-REEL7 Analog Devices Inc | In Stock | - | Datasheet | - | YES | 16 | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | 1 | - | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | MS-013AA, WSOIC-16 | SOP16,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 6 μs | - | - | 5 V | - | - | e0 | - | - | - | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | 240 | 1 | 1.27 mm | not_compliant | 16 | R-PDSO-G16 | Not Qualified | - | AUTOMOTIVE | - | - | 12 | 2.7 mA | D/A CONVERTER | - | 2.65 mm | - | - | - | 0.0366% | - | BINARY | - | -5 V | SERIAL | 5 V | - | - | - | - | 10.3 mm | 7.5 mm | ||
![]() DAC01DY Analog Devices Inc | In Stock | - | Datasheet | - | NO | 14 | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | 70 °C | - | CERAMIC, GLASS-SEALED | DIP | HERMETIC SEALED, CERAMIC, DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 1.5 μs | - | - | 15 V | - | - | e0 | - | EAR99 | - | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | 14 | R-GDIP-T14 | Not Qualified | - | COMMERCIAL | - | - | 6 | 9.3 mA | D/A CONVERTER | - | 5.08 mm | - | - | - | 0.781% | - | BINARY, 2''S COMPLEMENT BINARY, 1''S COMPLEMENT BINARY, COMPLEMENTARY OFFSET BINARY | - | -15 V | PARALLEL, WORD | 11.89 V | -11.89 V | - | 3 μs | - | 19.43 mm | 7.62 mm | ||
![]() AD7547SE Analog Devices Inc | In Stock | - | Datasheet | - | YES | 28 | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | CERAMIC, LCC-28 | LCC28,.45SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | No | 0.8 μs | - | - | 12 V | - | - | e0 | - | 3A001.A.2.C | - | TIN LEAD | 8542.39.00.01 | QUAD | NO LEAD | - | 2 | 1.27 mm | unknown | 28 | S-CQCC-N28 | Not Qualified | - | MILITARY | - | - | 12 | 2 mA | D/A CONVERTER | - | 2.54 mm | - | - | - | 0.0244% | - | BINARY | - | - | PARALLEL, WORD | - | - | - | 2 μs | - | 11.43 mm | 11.43 mm | ||
![]() AD7525BD Analog Devices Inc | In Stock | - | Datasheet | - | NO | 16 | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | 85 °C | -25 °C | CERAMIC | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | - | 15 V | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-XDIP-T16 | Not Qualified | - | OTHER | - | - | - | 1 mA | D/A CONVERTER | - | - | - | - | - | 0.05% | - | BINARY CODED DECIMAL | - | - | - | - | - | - | - | - | - | - | ||
![]() PM7224FX Analog Devices Inc | In Stock | - | Datasheet | - | NO | 18 | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | 0.300 INCH, CERDIP-18 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | - | - | - | - | - | e0 | - | EAR99 | - | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | 18 | R-GDIP-T18 | Not Qualified | - | INDUSTRIAL | - | - | 8 | 6 mA | D/A CONVERTER | - | 5.08 mm | - | - | - | 0.391% | - | BINARY | - | -5 V | PARALLEL, 8 BITS | 12.5 V | - | - | 5 µs | - | - | 7.62 mm | ||
![]() AD558T Analog Devices Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD394TM Analog Devices Inc | In Stock | - | Datasheet | - | NO | 28 | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | 125 °C | -55 °C | METAL | DIP | LOW PROFILE, HERMETIC SEALED, METAL, DIP-28 | DIP28,.6 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 10 µs | - | - | 15 V | - | - | e0 | - | 3A001.A.2.C | - | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | 28 | R-MDIP-T28 | Not Qualified | - | MILITARY | - | - | 12 | 28 mA | D/A CONVERTER | - | 5.21 mm | - | - | - | 0.0244% | MIL-STD-883 Class B | BINARY | - | -15 V | PARALLEL, WORD | 10 V | -10 V | - | 15 µs | - | 39.88 mm | 15.24 mm | ||
![]() AD7225UE Analog Devices Inc | In Stock | - | Datasheet | - | YES | 28 | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | CERAMIC, LCC-28 | LCC28,.45SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | No | - | - | - | 15 V | - | - | e0 | - | 3A001.A.2.C | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | NO LEAD | - | 4 | 1.27 mm | unknown | 28 | S-CQCC-N28 | Not Qualified | - | MILITARY | - | - | 8 | 12 mA | D/A CONVERTER | - | 2.54 mm | - | - | - | 0.1953% | - | BINARY | - | -5 V | PARALLEL, 8 BITS | 5 V | -5 V | - | 5 µs | - | 11.43 mm | 11.43 mm | ||
![]() AD7545SE Analog Devices Inc | In Stock | - | Datasheet | - | YES | 20 | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | CERAMIC, LCC-20 | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | No | - | - | - | 5 V | - | - | e0 | - | 3A001.A.2.C | - | TIN LEAD | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 1.27 mm | unknown | 20 | S-CQCC-N20 | Not Qualified | - | MILITARY | - | - | 12 | 2 mA | D/A CONVERTER | - | 2.54 mm | - | - | - | 0.0488% | - | BINARY | - | - | PARALLEL, WORD | - | - | - | 2 µs | - | 8.89 mm | 8.89 mm | ||
![]() AD7545ACE Analog Devices Inc | In Stock | - | Datasheet | - | YES | 20 | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | 85 °C | -25 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | CERAMIC, LCC-20 | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | No | - | - | - | 5 V | - | - | e0 | - | EAR99 | - | TIN LEAD | 8542.39.00.01 | QUAD | NO LEAD | - | 1 | 1.27 mm | unknown | 20 | S-CQCC-N20 | Not Qualified | - | OTHER | - | - | 12 | 2 mA | D/A CONVERTER | - | 2.54 mm | - | - | - | 0.012% | - | BINARY, 2''S COMPLEMENT BINARY | - | - | PARALLEL, WORD | - | - | - | 1 µs | - | 8.89 mm | 8.89 mm | ||
![]() AD7533LR Analog Devices Inc | In Stock | - | Datasheet | - | YES | 16 | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 0.8 µs | - | - | 15 V | - | - | e0 | - | - | - | TIN LEAD | 8542.39.00.01 | DUAL | GULL WING | - | 2 | 1.27 mm | unknown | 16 | R-PDSO-G16 | Not Qualified | - | INDUSTRIAL | - | - | 10 | 2 mA | D/A CONVERTER | - | 2.65 mm | - | - | - | 0.05% | - | BINARY | - | - | PARALLEL, WORD | - | - | - | 1 µs | - | 10.3 mm | 7.5 mm | ||
![]() LTC2630AHSC6-HM8#TRPBF Analog Devices Inc | In Stock | - | Datasheet | - | YES | 6 | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | VSSOP | VSSOP, | TSSOP6,.08 | RECTANGULAR | SMALL OUTLINE, VERY THIN PROFILE, SHRINK PITCH | Active | - | - | Yes | 3.7 µs | - | - | 5 V | - | - | e3 | - | - | - | Matte Tin (Sn) - annealed | 8542.39.00.01 | DUAL | GULL WING | - | 1 | 0.65 mm | compliant | - | R-PDSO-G6 | - | - | AUTOMOTIVE | - | - | 8 | - | D/A CONVERTER | - | 1 mm | - | - | - | 0.3906% | - | BINARY | - | - | SERIAL | 4.096 V | - | - | - | - | 2 mm | 1.25 mm | ||
![]() AD5821A-WAFER Analog Devices Inc | In Stock | - | Datasheet | - | YES | 8 | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | 85 °C | -40 °C | UNSPECIFIED | DIE | DIE, | - | RECTANGULAR | UNCASED CHIP | Active | DIE | - | - | 250 µs | - | - | 3 V | - | - | - | - | - | - | - | 8542.39.00.01 | UPPER | NO LEAD | - | 1 | - | compliant | 8 | R-XUUC-N8 | Not Qualified | - | INDUSTRIAL | - | - | 10 | - | D/A CONVERTER | - | - | - | - | - | 0.3906% | - | BINARY | - | - | SERIAL | 5.5 V | 0.48 V | - | - | - | 1.69 mm | 1.515 mm | ||
![]() AD7225TE Analog Devices Inc | In Stock | - | Datasheet | - | YES | 28 | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | QCCN | CERAMIC, LCC-28 | LCC28,.45SQ | SQUARE | CHIP CARRIER | Obsolete | QLCC | - | No | - | - | - | 15 V | - | - | e0 | - | 3A001.A.2.C | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | QUAD | NO LEAD | - | 4 | 1.27 mm | unknown | 28 | S-CQCC-N28 | Not Qualified | - | MILITARY | - | - | 8 | 12 mA | D/A CONVERTER | - | 2.54 mm | - | - | - | 0.3906% | - | BINARY | - | -5 V | PARALLEL, 8 BITS | 5 V | -5 V | - | 5 µs | - | 11.43 mm | 11.43 mm | ||
![]() AD9725BSV Analog Devices Inc | In Stock | - | Datasheet | - | YES | 80 | - | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | HTFQFP | MS-026-ADD-HD, TQFP-80 | TQFP80,.55SQ | SQUARE | FLATPACK, HEAT SINK/SLUG, THIN PROFILE, FINE PITCH | Obsolete | QFP | - | No | - | - | - | 3.3 V | - | - | e0 | - | EAR99 | - | TIN LEAD | 8542.39.00.01 | QUAD | GULL WING | - | 1 | 0.5 mm | not_compliant | 80 | S-PQFP-G80 | Not Qualified | - | INDUSTRIAL | - | - | 14 | - | D/A CONVERTER | - | 1.2 mm | - | - | - | - | - | BINARY, 2''S COMPLEMENT BINARY | - | - | PARALLEL, WORD | - | 1.14 V | - | - | - | 12 mm | 12 mm | ||
![]() AD5778RBCPZ Analog Devices | In Stock | - | Datasheet | QFN-32 | - | - | DC2692A-A | 2.85 V to 5.5 V | 0.2 LSB | 73 | 0.7 %FSR | - | 12 LSB | SPI | + 125 C | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | 5.5 V | 2.85 V | - | Tube | AD5778 | - | - | - | SoftSpan DAC | - | - | - | - | - | - | - | - | - | - | - | Current | - | 2 Channel | 2.6 mA | - | - | - | 1.25 V | - | External, Internal | 16 bit | 19.2 us | - | - | - | 2 Converter | - | - | - | - | Digital to Analog Converters | - | Shutdown | - | - |