- Lead Free
- Number of Bits
- Package / Case
- RoHS Status
- Base Part Number
- Data Interface
- Differential Output
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Analog Devices, Inc. Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Analog Supply Voltage | Base Product Number | Digital Supply Voltage | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Settling Time-Nom (tstl) | Supply Voltage-Nom | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Terminal Finish | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Output Type | Brand Name | Temperature Grade | Number of Channels | Number of Bits | Architecture | Converter Type | Seated Height-Max | Reference Type | Data Interface | Differential Output | Resolution | Sampling Rate | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | Linearity Error-Max (EL) | Input Bit Code | INL/DNL (LSB) | Input Format | Number of D/A Converters | Analog Output Voltage-Max | Analog Output Voltage-Min | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX7549JCWP T Analog Devices | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | - | MX7549 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current - Unbuffered | - | - | - | 12 | R-2R | - | - | External | - | No | - | - | 5V ~ 15V | 5V ~ 15V | 1.5µs | - | - | ±1 (Max), ±0.5 (Max) | - | 2 | - | - | - | ||
![]() MAX5591BEUI Analog Devices | 33 |
| Datasheet | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28-TSSOP | - | 2.7 V to 5.25 V | MAX5591 | 1.8 V to 5.25 V | - | 3-Wire, Microwire, QSPI, SPI | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | Tube | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage - Buffered | - | - | 8 Channel | 12 | R-2R | - | - | External | SPI, DSP | No | 12 bit | - | 2.7V ~ 5.25V | 1.8V ~ 5.25V | 6µs | - | - | ±2, ±1 (Max) | - | 8 | - | - | - | ||
![]() MAX5308EUE T Analog Devices | 41 |
| Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16-TSSOP | - | - | MAX5308 | - | - | 3-Wire, DSP, Microwire, QSPI, SPI | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage - Buffered | - | - | 8 Channel | 10 | - | - | - | External | SPI, DSP | No | 10 bit | - | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 5µs (Typ) | - | - | ±0.5, ±0.5 (Max) | - | 8 | - | - | - | ||
![]() MAX5703ATA T Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | MAX570 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage - Buffered | - | - | - | 8 | - | - | - | External, Internal | SPI, DSP | No | - | - | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 2.8µs (Typ) | - | - | ±0.05, ±0.05 | - | 1 | - | - | - | ||
![]() MX7541AKEWN T Analog Devices | 41 |
| Datasheet | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | 18-SOIC | - | - | MX7541 | - | - | Parallel | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current - Unbuffered | - | - | 1 Channel | 12 | R-2R | - | - | External | Parallel | Yes | 12 bit | - | 5V ~ 16V | 5V ~ 16V | 600ns (Typ) | - | - | ±0.5 (Max), ±0.5 (Max) | - | 1 | - | - | - | ||
![]() LTC2652HUH-16#TRPBF Analog Devices | 611 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc. | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX508BEWP T Analog Devices | 33 |
| Datasheet | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | - | MAX508 | - | - | Parallel | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage - Buffered | - | - | 1 Channel | 12 | R-2R | - | - | Internal | Parallel | No | 12 bit | - | ±11.4V ~ 15.75V | 11.4V ~ 15.75V | 5µs | - | - | ±1 (Max), ±1 (Max) | - | 1 | - | - | - | ||
![]() LTC1599ACN#PBF Analog Devices | In Stock | - | Datasheet | Through Hole | 24-DIP (0.300, 7.62mm) | NO | 24-PDIP | 24 | - | LTC1599 | - | ANALOG DEVICES INC | - | Analog Devices Inc | 05-08-1510 (N24) | LTC1599ACN#PBF | - | Analog Devices Inc. | - | 1 | - | 70 °C | Tube | PLASTIC/EPOXY | DIP | DIP, | RECTANGULAR | IN-LINE | Active | Active | NOT SPECIFIED | 5.1 | Yes | 1 µs | 5 V | 0°C ~ 70°C | - | e3 | No | MATTE TIN | CMOS | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | compliant | 24 | R-PDIP-T24 | Not Qualified | Current - Unbuffered | Analog Devices Inc | COMMERCIAL | - | 16 | R-2R | D/A CONVERTER | 3.937 mm | External | Parallel | Yes | - | - | 5V | 5V | 1µs (Typ) | 0.0015% | BINARY | ±0.35, ±0.2 | PARALLEL, WORD | 1 | 10 V | -10 V | 7.62 mm | ||
![]() MAX5717GSD T Analog Devices | 13 |
| Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | - | MAX5717 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage - Unbuffered | - | - | - | 16 | R-2R | - | - | External | SPI, DSP | No | - | - | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 1.5µs (Typ) | - | - | ±0.25, ±0.125 | - | 1 | - | - | - | ||
![]() MAX5805BATB Analog Devices | In Stock | - | Datasheet | Surface Mount | 10-WFDFN Exposed Pad | - | 10-TDFN (3x2) | - | - | MAX5805 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage - Buffered | - | - | - | 12 | R-2R | - | - | External, Internal | I²C | No | - | - | 2.7V ~ 5.5V | 2.7V ~ 5.5V | 6.3µs (Typ) | - | - | ±0.5, ±0.2 | - | 1 | - | - | - | ||
![]() MAX5891EGK TD Analog Devices | 13 |
| Datasheet | Surface Mount | 68-VFQFN Exposed Pad | - | 68-QFN (10x10) | - | - | MAX5891 | - | - | Parallel | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current - Unbuffered | - | - | 1 Channel | 16 | Current Steering | - | - | External, Internal | LVDS - Parallel | Yes | 16 bit | 600 MS/s | 1.71V ~ 1.89V, 3.135V ~ 3.465V | 1.71V ~ 1.89V, 3.135V ~ 3.465V | 11µs (Typ) | - | - | ±3.8, ±2.8 | - | 1 | - | - | - | ||
![]() MAX510BEWE T Analog Devices | 17 |
| Datasheet | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | MAX510 | - | - | 3-Wire, 4-Wire, Microwire, QSPI, SPI | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage - Buffered | - | - | 4 Channel | 8 | R-2R | - | - | External | SPI | No | 8 bit | - | ±5V | 5V | 6µs (Typ) | - | - | -, ±1 (Max) | - | 4 | - | - | - | ||
![]() MX7533LCWE TG52 Analog Devices | In Stock | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16-SOIC | - | - | MX753 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current - Buffered | - | - | - | 10 | R-2R | - | - | External | Parallel | Yes | - | - | 5V ~ 16.5V | 5V ~ 16.5V | 800ns | - | - | - | - | 1 | - | - | - | ||
![]() MAX5251AEPP Analog Devices | In Stock | - | Datasheet | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20-PDIP | - | - | MAX5251 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | - | - | - | - | - | - | Obsolete | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage - Buffered | - | - | - | 10 | R-2R | - | - | External | SPI | No | - | - | 3V ~ 3.6V | 3V ~ 3.6V | 12µs (Typ) | - | - | ±0.25, ±1 (Max) | - | 4 | - | - | - | ||
![]() MAX5170BEEE T Analog Devices | 25 |
| Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | - | MAX5170 | - | - | 3-Wire, Microwire, QSPI, SPI | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage - Buffered | - | - | 1 Channel | 14 | R-2R | - | - | External | SPI | No | 14 bit | - | 5V | 5V | 18µs (Typ) | - | - | ±2 (Max), ±1 (Max) | - | 1 | - | - | - | ||
![]() MAX5735AUTN Analog Devices | 2322 |
| Datasheet | Surface Mount | 56-WFQFN Exposed Pad | - | 56-TQFN (8x8) | - | - | MAX5735 | - | - | 3-Wire, DSP, Microwire, QSPI, SPI | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | 0 C | - | SMD/SMT | - | Tube | - | - | - | - | - | - | Active | - | - | - | - | - | 0°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage - Buffered | - | - | 32 Channel | 16 | Pipelined | - | - | External | SPI, DSP | No | 16 bit | - | 5V | 2.7V ~ 5.25V | 20µs (Typ) | - | - | ±4, ±1 (Max) | - | 32 | - | - | - | ||
![]() MX7537LCWG Analog Devices | In Stock | - | Datasheet | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | - | - | MX7537 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | - | - | - | - | - | - | Obsolete | - | - | - | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current - Unbuffered | - | - | - | 12 | R-2R | - | - | External | Parallel | No | - | - | 10.8V ~ 16.5V | 10.8V ~ 16.5V | 1.5µs | - | - | ±0.5 (Max), ±1 (Max) | - | 2 | - | - | - | ||
![]() MAX5898EGK D Analog Devices | 2895 |
| Datasheet | Surface Mount | 68-VFQFN Exposed Pad | - | 68-QFN (10x10) | - | 1.8 V, 3.3 V | MAX5898 | 1.8 V, 3.3 V | - | Parallel | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | Tube | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current - Unbuffered | - | - | 2 Channel | 16 | Oversampling Interpolating DAC | - | - | External, Internal | Parallel | Yes | 16 bit | 500 MS/s | 1.71V ~ 1.89V, 3.135V ~ 3.465V | 1.71V ~ 1.89V | 11µs (Typ) | - | - | ±3, ±1 | - | 2 | - | - | - | ||
![]() MX7847J/D Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | MX784 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX5351BEUA T Analog Devices | 27 |
| Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | - | - | MAX5351 | - | - | 3-Wire, Microwire, QSPI, SPI | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Voltage - Buffered | - | - | 1 Channel | 13 | R-2R | - | - | External | SPI | No | 13 bit | - | 3.15V ~ 3.6V | 3.15V ~ 3.6V | 16µs (Typ) | - | - | ±2 (Max), ±1 (Max) | - | 1 | - | - | - |