- Lead Free
- Number of Bits
- Package / Case
- RoHS Status
- Base Part Number
- Data Interface
- Differential Output
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Analog Devices, Inc. Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Output Type | Power Supplies | Number of Bits | Supply Current-Max | Architecture | Converter Type | Reference Type | Data Interface | Differential Output | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | Linearity Error-Max (EL) | Input Bit Code | INL/DNL (LSB) | Negative Supply Voltage-Nom | Input Format | Number of D/A Converters | Analog Output Voltage-Max | Analog Output Voltage-Min | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC2640CTS8-HM10#TRMPBF Linear Technology/Analog Devices | 49 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | YES | 0°C~70°C | Tape & Reel (TR) | 2010 | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | LTC2640 | 8 | R-PDSO-G8 | Voltage - Buffered | 3/5V | 10 | 0.26mA | - | D/A CONVERTER | External, Internal | SPI | No | 5V | - | 4.2μs (Typ) | 0.0977% | BINARY | ±0.2, ±0.5 (Max) | - | SERIAL | 1 | 4.096V | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() LTC2640ITS8-LM10#TRMPBF Linear Technology/Analog Devices | 49 |
| Datasheet | 8 Weeks | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | YES | -40°C~85°C | Tape & Reel (TR) | 2010 | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 30 | LTC2640 | 8 | R-PDSO-G8 | Voltage - Buffered | 3/5V | 10 | 0.26mA | - | D/A CONVERTER | External, Internal | SPI | No | 2.7V~5.5V | 2.7V~5.5V | 3.8μs (Typ) | 0.0977% | BINARY | ±0.2, ±0.5 (Max) | - | SERIAL | 1 | 2.5V | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() LTC2634IUD-LZ8#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-WFQFN Exposed Pad | - | -40°C~85°C | Tube | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | LTC2634 | 16 | - | Voltage - Buffered | - | 8 | - | - | - | External, Internal | SPI | No | 2.7V~5.5V | 2.7V~5.5V | 3.3μs (Typ) | - | - | ±0.05, ±0.5 (Max) | - | - | 4 | - | - | - | - | - | ROHS3 Compliant | ||
![]() LTC2604IGN-1#PBF Linear Technology/Analog Devices | In Stock |
| Datasheet | 8 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | -40°C~85°C | Tube | 2009 | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 4 | 3V | 0.635mm | 30 | LTC2604 | 16 | - | Voltage - Buffered | 3/5V | 16 | 2mA | - | D/A CONVERTER | External | SPI | No | 2.5V~5.5V | 2.5V~5.5V | 10μs (Typ) | 0.0977% | BINARY | ±14, ±1 (Max) | - | SERIAL | 4 | - | - | 1.75mm | - | 3.899mm | ROHS3 Compliant | ||
![]() LTC2666IUH-16#PBF Linear Technology/Analog Devices | 44 | - | Datasheet | 8 Weeks | Surface Mount | 32-WFQFN Exposed Pad | YES | -40°C~85°C | Tube | 2015 | SoftSpan™ | e3 | Active | 1 (Unlimited) | 32 | - | Matte Tin (Sn) | QUAD | - | - | 1 | 15V | 0.5mm | - | LTC2666 | 32 | S-PQCC-N32 | Voltage - Buffered | 5+-15V | 16 | 6.5mA | - | D/A CONVERTER | External, Internal | SPI | No | ±4.5V~15.75V | 5V | 20μs (Typ) | 0.1221% | BINARY | ±2.2, ±0.2 | -15V | SERIAL | 8 | - | - | - | 5mm | 5mm | ROHS3 Compliant | ||
![]() LTC2636CDE-LMI12#PBF Linear Technology/Analog Devices | 10050 |
| Datasheet | 16 Weeks | Surface Mount | 14-WFDFN Exposed Pad | YES | 0°C~70°C | Tube | 2011 | - | e3 | Active | 1 (Unlimited) | 14 | EAR99 | Matte Tin (Sn) | DUAL | - | 260 | 8 | 3V | 0.5mm | 30 | LTC2636 | 14 | R-PDSO-N14 | Voltage - Buffered | 3/5V | 12 | 1.5mA | - | D/A CONVERTER | External, Internal | SPI | No | 2.7V~5.5V | 2.7V~5.5V | 4.4μs (Typ) | 0.061% | BINARY | ±1, ±1 (Max) | - | SERIAL | 8 | 2.5V | - | - | 4mm | 3mm | ROHS3 Compliant | ||
![]() LTC2640CTS8-LZ8#TRMPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | YES | 0°C~70°C | Tape & Reel (TR) | 2010 | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 30 | LTC2640 | 8 | - | Voltage - Buffered | 3/5V | 8 | 0.26mA | - | D/A CONVERTER | External, Internal | SPI | No | 2.7V~5.5V | 2.7V~5.5V | 3.2μs (Typ) | - | BINARY | ±0.05, ±0.5 (Max) | - | SERIAL | 1 | 2.5V | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() LTC2631ITS8-HM8#TRMPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 12 Weeks | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | YES | -40°C~85°C | Tape & Reel (TR) | 2008 | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | LTC2631 | 8 | - | Voltage - Buffered | 5V | 8 | 0.27mA | - | D/A CONVERTER | External, Internal | I2C | No | 5V | - | 3.7μs (Typ) | - | BINARY | ±0.05, ±0.5 (Max) | - | SERIAL | 1 | 4.096V | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() LTC2634CUD-HMX10#PBF Linear Technology/Analog Devices | 27 |
| Datasheet | 14 Weeks | Surface Mount | 16-WFQFN Exposed Pad | - | 0°C~70°C | Tube | 2005 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | LTC2634 | 16 | - | Voltage - Buffered | - | 10 | - | - | - | External, Internal | SPI | No | 5V | - | 4.2μs (Typ) | - | - | ±0.2, ±0.5 (Max) | - | - | 4 | - | - | - | - | - | ROHS3 Compliant | ||
![]() LTC2631HTS8-LZ10#TRMPBF Linear Technology/Analog Devices | 516 |
| Datasheet | 14 Weeks | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | YES | -40°C~125°C | Tape & Reel (TR) | 2008 | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 30 | LTC2631 | 8 | R-PDSO-G8 | Voltage - Buffered | 3/5V | 10 | 0.26mA | - | D/A CONVERTER | External, Internal | I2C | No | 2.7V~5.5V | 2.7V~5.5V | 3.8μs (Typ) | 0.0977% | BINARY | ±0.2, ±0.5 (Max) | - | SERIAL | 1 | 2.5V | - | - | 2.9mm | - | ROHS3 Compliant | ||
![]() LTC2632CTS8-LX10#TRMPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | - | 0°C~70°C | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | LTC2632 | 8 | - | Voltage - Buffered | - | 10 | - | - | - | External, Internal | SPI | No | 2.7V~5.5V | 2.7V~5.5V | 3.9μs (Typ) | - | - | ±0.2, ±0.5 (Max) | - | - | 2 | - | - | - | - | - | ROHS3 Compliant | ||
![]() LTC1661CN8#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 0°C~70°C | Tube | - | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | - | - | 2 | 5V | - | - | LTC1661 | 8 | R-PDIP-T8 | Voltage - Unbuffered | 3/5V | 10 | 0.195mA | Oversampling Interpolating DAC | D/A CONVERTER | External | SPI | No | 2.7V~5.5V | 2.7V~5.5V | 30μs (Typ) | 0.1953% | BINARY | ±0.4, ±0.1 | - | SERIAL | 2 | 5.5V | - | 3.937mm | - | - | ROHS3 Compliant | ||
![]() LTC2624CGN#PBF Linear Technology/Analog Devices | 2100 |
| Datasheet | 8 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 0°C~70°C | Tube | 2000 | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 4 | 3V | 0.635mm | 30 | LTC2624 | 16 | R-PDSO-G16 | Voltage - Buffered | 3/5V | 12 | 2mA | - | D/A CONVERTER | External | SPI | No | 2.5V~5.5V | 2.5V~5.5V | 7μs (Typ) | 0.0977% | BINARY | ±0.9, ±0.5 (Max) | - | SERIAL | 4 | - | - | 1.75mm | - | 3.899mm | ROHS3 Compliant | ||
![]() LTC2620CGN#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 0°C~70°C | Tube | 2003 | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 3V | 0.635mm | 30 | LTC2620 | 16 | R-PDSO-G16 | Voltage - Buffered | 3/5V | 12 | 4mA | - | D/A CONVERTER | External | SPI | No | 2.5V~5.5V | 2.5V~5.5V | 7μs (Typ) | 0.0977% | BINARY | ±0.75, ±0.5 (Max) | - | SERIAL | 8 | 3V | - | 1.75mm | - | - | ROHS3 Compliant | ||
![]() LTC2620CUFD#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 20 Weeks | Surface Mount | 20-WFQFN Exposed Pad | YES | 0°C~70°C | Tube | 2010 | - | e3 | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | QUAD | - | 250 | 1 | 3V | 0.5mm | - | LTC2620 | 20 | R-PQCC-N20 | Voltage - Buffered | 3/5V | 12 | 4mA | - | D/A CONVERTER | External | SPI | No | 2.5V~5.5V | 2.5V~5.5V | 7μs (Typ) | 0.0977% | BINARY | ±0.75, ±0.5 (Max) | - | SERIAL | 8 | - | - | - | 5mm | 4mm | ROHS3 Compliant | ||
![]() LTC1655CN8#PBF Linear Technology/Analog Devices | 53 | - | Datasheet | 8 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 0°C~70°C | Tube | - | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | - | - | 1 | 5V | 2.54mm | - | LTC1655 | 8 | R-PDIP-T8 | Voltage - Buffered | 5V | 16 | - | - | D/A CONVERTER | Internal | SPI | No | 5V | - | 20μs (Typ) | 0.0305% | BINARY | ±8, ±0.3 | - | SERIAL | 1 | 4.096V | - | 3.937mm | - | 7.62mm | ROHS3 Compliant | ||
![]() LTC2604IGN#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | -40°C~85°C | Tube | 2009 | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 4 | 3V | 0.635mm | 30 | LTC2604 | 16 | - | Voltage - Buffered | 3/5V | 16 | - | - | D/A CONVERTER | External | SPI | No | 2.5V~5.5V | 2.5V~5.5V | 10μs (Typ) | 0.0977% | BINARY | ±14, ±1 (Max) | - | SERIAL | 4 | - | - | 1.75mm | - | 3.899mm | ROHS3 Compliant | ||
![]() LTC1650CS#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 0°C~70°C | Tube | 2001 | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | LTC1650 | 16 | - | Voltage - Buffered | +-5V | 16 | 7.75mA | - | D/A CONVERTER | External | SPI | No | ±5V | 5V | 4μs (Typ) | 0.0244% | BINARY | ±4, ±0.15 | -5V | SERIAL | 1 | 4.096V | -4.096V | - | 9.9mm | 3.9mm | ROHS3 Compliant | ||
![]() LTC1595ACS8#PBF Linear Technology/Analog Devices | 5000 |
| Datasheet | 14 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 0°C~70°C | Tube | 1999 | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | LTC1595 | 8 | R-PDSO-G8 | Current - Unbuffered | 5V | 16 | - | R-2R | D/A CONVERTER | External | SPI | No | 5V | - | 1μs (Typ) | - | BINARY, OFFSET BINARY | ±0.35, ±0.2 | - | SERIAL | 1 | - | - | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() LTC2668CUJ-12#PBF Linear Technology/Analog Devices | 2258 | - | Datasheet | 8 Weeks | Surface Mount | 40-WFQFN Exposed Pad | YES | 0°C~70°C | Tube | 2015 | SoftSpan™ | e3 | Active | 1 (Unlimited) | 40 | - | Matte Tin (Sn) | QUAD | - | 260 | 1 | 15V | 0.5mm | 30 | LTC2668 | 40 | S-PQCC-N40 | Voltage - Buffered | - | 12 | - | - | D/A CONVERTER | External, Internal | SPI | No | ±4.5V~15.75V | 1.71V~5.5V | 15.5μs (Typ) | 0.0244% | BINARY | ±0.2, ±0.05 | -15V | SERIAL | 16 | 10V | -10V | 0.8mm | 6mm | 6mm | ROHS3 Compliant |