- Lead Free
- Number of Bits
- Package / Case
- RoHS Status
- Base Part Number
- Data Interface
- Differential Output
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Analog Devices, Inc. Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Output Type | Power Supplies | Number of Bits | Supply Current-Max | Architecture | Converter Type | Reference Type | Data Interface | Differential Output | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | Linearity Error-Max (EL) | Input Bit Code | INL/DNL (LSB) | Input Format | Number of D/A Converters | Analog Output Voltage-Max | Analog Output Voltage-Min | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC2637CMS-LMX10#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) | YES | 0°C~70°C | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 8 | 3V | 0.5mm | 30 | LTC2637 | 16 | R-PDSO-G16 | Voltage - Buffered | 3/5V | 10 | 1.5mA | - | D/A CONVERTER | External, Internal | I2C | No | 2.7V~5.5V | 2.7V~5.5V | 4.1μs (Typ) | 0.0977% | BINARY | ±0.2, ±0.5 (Max) | SERIAL | 8 | 2.5V | - | 1.1mm | 4.039mm | 3mm | ROHS3 Compliant | ||
![]() LTC8043FS8#TRPBF Linear Technology/Analog Devices | 8 |
| Datasheet | 8 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | 1996 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 250 | 1 | 5V | - | - | LTC8043 | 8 | R-PDSO-G8 | Current - Unbuffered | 5V | 12 | 0.5mA | R-2R | D/A CONVERTER | External | SPI | No | 5V | - | 1μs | 0.0244% | BINARY, OFFSET BINARY | ±1 (Max), ±1 (Max) | SERIAL | 1 | - | - | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() LTC1659CMS8#TRPBF Linear Technology/Analog Devices | 45 |
| Datasheet | 14 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 0°C~70°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 30 | LTC1659 | 8 | R-PDSO-G8 | Voltage - Buffered | 3/5V | 12 | 0.45mA | - | D/A CONVERTER | External | SPI | No | 2.7V~5.5V | 2.7V~5.5V | 14μs (Typ) | - | BINARY | ±5.5 (Max), ±0.5 (Max) | SERIAL | 1 | 5.5V | - | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() LTC2636IMS-LMI10#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 8 | 3V | 0.5mm | 30 | LTC2636 | 16 | R-PDSO-G16 | Voltage - Buffered | 3/5V | 10 | 1.5mA | - | D/A CONVERTER | External, Internal | SPI | No | 2.7V~5.5V | 2.7V~5.5V | 4μs (Typ) | 0.0977% | BINARY | ±0.2, ±0.5 (Max) | SERIAL | 8 | 2.5V | - | 1.1mm | 4.039mm | 3mm | ROHS3 Compliant | ||
![]() LTC8043ES8#TRPBF Linear Technology/Analog Devices | 1 |
| Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | 1996 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 250 | 1 | 5V | - | - | LTC8043 | 8 | R-PDSO-G8 | Current - Unbuffered | - | 12 | - | R-2R | D/A CONVERTER | External | SPI | No | 5V | - | 1μs | - | BINARY, OFFSET BINARY | ±0.5 (Max), ±0.5 (Max) | SERIAL | 1 | - | - | - | 4.9mm | 3.9mm | ROHS3 Compliant | ||
![]() LTC2634HMSE-LMI12#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | -40°C~125°C | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | 30 | LTC2634 | 10 | S-PDSO-G10 | Voltage - Buffered | 3/5V | 12 | 0.9mA | - | D/A CONVERTER | External, Internal | SPI | No | 2.7V~5.5V | 2.7V~5.5V | 4.2μs (Typ) | 0.061% | BINARY | ±1, ±1 (Max) | SERIAL | 4 | 2.5V | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() LTC2636IMS-HMI10#TRPBF Linear Technology/Analog Devices | 8 |
| Datasheet | 14 Weeks | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 8 | 5V | 0.5mm | 30 | LTC2636 | 16 | R-PDSO-G16 | Voltage - Buffered | 5V | 10 | 1.5mA | - | D/A CONVERTER | External, Internal | SPI | No | 5V | - | 4.3μs (Typ) | 0.0977% | BINARY | ±0.2, ±0.5 (Max) | SERIAL | 8 | 4.096V | - | 1.1mm | 4.039mm | 3mm | ROHS3 Compliant | ||
![]() LTC2636IMS-HZ10#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 8 | 5V | 0.5mm | 30 | LTC2636 | 16 | R-PDSO-G16 | Voltage - Buffered | 5V | 10 | 1.5mA | - | D/A CONVERTER | External, Internal | SPI | No | 5V | - | 4.3μs (Typ) | 0.0977% | BINARY | ±0.2, ±0.5 (Max) | SERIAL | 8 | 4.096V | - | 1.1mm | 4.039mm | 3mm | ROHS3 Compliant | ||
![]() LTC2637IMS-HMI10#TRPBF Linear Technology/Analog Devices | 8 |
| Datasheet | 14 Weeks | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 8 | 5V | 0.5mm | 30 | LTC2637 | 16 | R-PDSO-G16 | Voltage - Buffered | 5V | 10 | 1.5mA | - | D/A CONVERTER | External, Internal | I2C | No | 5V | - | 4.3μs (Typ) | 0.0977% | BINARY | ±0.2, ±0.5 (Max) | SERIAL | 8 | 4.096V | - | 1.1mm | 4.039mm | 3mm | ROHS3 Compliant | ||
![]() LTC2634HMSE-HMX12#TRPBF Linear Technology/Analog Devices | 22 |
| Datasheet | 14 Weeks | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | -40°C~125°C | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | 30 | LTC2634 | 10 | S-PDSO-G10 | Voltage - Buffered | 5V | 12 | 0.9mA | - | D/A CONVERTER | External, Internal | SPI | No | 5V | - | 4.8μs (Typ) | 0.061% | BINARY | ±1, ±1 (Max) | SERIAL | 4 | - | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() LTC2637IMS-LMI10#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 8 | 3V | 0.5mm | 30 | LTC2637 | 16 | R-PDSO-G16 | Voltage - Buffered | 3/5V | 10 | 1.5mA | - | D/A CONVERTER | External, Internal | I2C | No | 2.7V~5.5V | 2.7V~5.5V | 4.1μs (Typ) | 0.0977% | BINARY | ±0.2, ±0.5 (Max) | SERIAL | 8 | 2.5V | - | 1.1mm | 4.039mm | 3mm | ROHS3 Compliant | ||
![]() LTC2635HMSE-LZ12#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | -40°C~125°C | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | - | 1 | 3V | 0.5mm | - | LTC2635 | 10 | S-PDSO-G10 | Voltage - Buffered | 5V | 12 | 0.9mA | - | D/A CONVERTER | External, Internal | I2C | No | 2.7V~5.5V | 2.7V~5.5V | 4.4μs (Typ) | 0.061% | BINARY | ±1, ±1 (Max) | SERIAL | 4 | 2.5V | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() LTC2635HMSE-LMO12#TRPBF Linear Technology/Analog Devices | 6 |
| Datasheet | 16 Weeks | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | -40°C~125°C | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | - | 1 | 3V | 0.5mm | - | LTC2635 | 10 | S-PDSO-G10 | Voltage - Buffered | 5V | 12 | 0.9mA | - | D/A CONVERTER | External, Internal | I2C | No | 2.7V~5.5V | 2.7V~5.5V | 4.4μs (Typ) | 0.061% | BINARY | ±1, ±1 (Max) | SERIAL | 4 | 2.5V | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() LTC1659IMS8#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 30 | LTC1659 | 8 | R-PDSO-G8 | Voltage - Buffered | 3/5V | 12 | 0.45mA | - | D/A CONVERTER | External | SPI | No | 2.7V~5.5V | 2.7V~5.5V | 14μs (Typ) | - | BINARY | ±5.5 (Max), ±0.5 (Max) | SERIAL | 1 | 5.5V | - | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() LTC2642CMS-14#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 0°C~70°C | Tape & Reel (TR) | 2013 | e3 | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | 30 | LTC2642 | 10 | - | Voltage - Unbuffered | 3/5V | 14 | 0.2mA | R-2R | D/A CONVERTER | External | SPI | No | 2.7V~5.5V | 2.7V~5.5V | 1μs (Typ) | - | OFFSET BINARY | ±0.5, ±0.5 | SERIAL | 1 | 2.5V | -2.5V | - | 3mm | 3mm | ROHS3 Compliant | ||
![]() LTC2636HMS-HMI10#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) | YES | -40°C~125°C | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 8 | 5V | 0.5mm | 30 | LTC2636 | 16 | R-PDSO-G16 | Voltage - Buffered | 5V | 10 | 1.5mA | - | D/A CONVERTER | External, Internal | SPI | No | 5V | - | 4.3μs (Typ) | 0.0977% | BINARY | ±0.2, ±0.5 (Max) | SERIAL | 8 | 4.096V | - | 1.1mm | 4.039mm | 3mm | ROHS3 Compliant | ||
![]() LTC2637HMS-HMI10#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) | YES | -40°C~125°C | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 8 | 5V | 0.5mm | 30 | LTC2637 | 16 | R-PDSO-G16 | Voltage - Buffered | 5V | 10 | 1.5mA | - | D/A CONVERTER | External, Internal | I2C | No | 5V | - | 4.3μs (Typ) | 0.0977% | BINARY | ±0.2, ±0.5 (Max) | SERIAL | 8 | 4.096V | - | 1.1mm | 4.039mm | 3mm | ROHS3 Compliant | ||
![]() LTC2637HMS-HMI12#TRPBF Linear Technology/Analog Devices | 8 |
| Datasheet | 14 Weeks | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) | YES | -40°C~125°C | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 8 | 5V | 0.5mm | 30 | LTC2637 | 16 | R-PDSO-G16 | Voltage - Buffered | 5V | 12 | 1.5mA | - | D/A CONVERTER | External, Internal | I2C | No | 5V | - | 5μs (Typ) | 0.061% | BINARY | ±1, ±1 (Max) | SERIAL | 8 | 4.096V | - | 1.1mm | 4.039mm | 3mm | ROHS3 Compliant | ||
![]() LTC2630ISC6-HM10#TRMPBF Linear Technology/Analog Devices | 40 |
| Datasheet | 8 Weeks | Surface Mount | 6-VSSOP, SC-88, SOT-363 | YES | -40°C~85°C | Tape & Reel (TR) | 2012 | e3 | Active | 1 (Unlimited) | 6 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | LTC2630 | 6 | R-PDSO-G6 | Voltage - Buffered | 5V | 10 | 0.28mA | - | D/A CONVERTER | Internal, Supply | SPI | No | 5V | - | 4.4μs (Typ) | 0.0977% | BINARY | ±0.2, ±0.5 (Max) | SERIAL | 1 | 4.096V | - | - | 2mm | - | ROHS3 Compliant | ||
![]() LTC2635CMSE-HMI12#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | 0°C~70°C | Tube | 2010 | e3 | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | LTC2635 | 10 | S-PDSO-G10 | Voltage - Buffered | 5V | 12 | 0.9mA | - | D/A CONVERTER | External, Internal | I2C | No | 5V | - | 5μs (Typ) | 0.061% | BINARY | ±1, ±1 (Max) | SERIAL | 4 | 5.5V | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant |