- Lead Free
- Number of Bits
- Package / Case
- RoHS Status
- Base Part Number
- Data Interface
- Differential Output
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Analog Devices, Inc. Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Output Type | Power Supplies | Number of Bits | Supply Current-Max | Architecture | Converter Type | Reference Type | Data Interface | Differential Output | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | Linearity Error-Max (EL) | Input Bit Code | INL/DNL (LSB) | Input Format | Number of D/A Converters | Analog Output Voltage-Max | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC1665CGN#PBF Linear Technology/Analog Devices | 21 |
| Datasheet | 14 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | - | 0°C~70°C | Tube | 1999 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | - | 30 | LTC1665 | 16 | R-PDSO-G16 | Voltage - Unbuffered | 3/5V | 8 | 0.73mA | Oversampling Interpolating DAC | D/A CONVERTER | External | SPI | No | 2.7V~5.5V | 2.7V~5.5V | 30μs (Typ) | 0.39% | BINARY | ±0.2, ±0.1 | SERIAL | - | 5V | 1.75mm | 4.9mm | 3.9116mm | ROHS3 Compliant | ||
![]() LTC1597-1ACN#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | - | Through Hole | 28-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C | Tube | 2007 | e3 | Obsolete | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) | DUAL | - | - | 1 | 5V | 2.54mm | compliant | - | LTC1597 | 28 | R-PDIP-T28 | Current - Unbuffered | 5V | 16 | - | R-2R | D/A CONVERTER | External | Parallel | No | 5V | - | 1μs (Typ) | - | BINARY, OFFSET BINARY | ±0.35, ±0.2 | - | 1 | - | 3.937mm | 34.789mm | 7.62mm | RoHS Compliant | ||
![]() LTC1597BCN#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | - | Through Hole | 28-DIP (0.300, 7.62mm) | NO | - | 0°C~70°C | Tube | 2007 | e3 | Obsolete | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) | DUAL | - | 260 | 1 | 5V | 2.54mm | compliant | 40 | LTC1597 | 28 | R-PDIP-T28 | Current - Unbuffered | 5V | 16 | - | R-2R | D/A CONVERTER | External | Parallel | No | 5V | - | 1μs (Typ) | - | BINARY, OFFSET BINARY | ±2 (Max), ±1 (Max) | - | 1 | - | 3.937mm | 34.789mm | 7.62mm | RoHS Compliant | ||
![]() LTC2636CMS-HZ12#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) | YES | - | 0°C~70°C | Tube | 2011 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 8 | 5V | 0.5mm | - | 30 | LTC2636 | 16 | R-PDSO-G16 | Voltage - Buffered | 5V | 12 | 1.5mA | - | D/A CONVERTER | External, Internal | SPI | No | 5V | - | 4.8μs (Typ) | 0.061% | BINARY | ±1, ±1 (Max) | SERIAL | 8 | 4.096V | 1.1mm | 4.039mm | 3mm | ROHS3 Compliant | ||
![]() LTC2634IMSE-LZ8#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | - | 30 | LTC2634 | 10 | S-PDSO-G10 | Voltage - Buffered | 3/5V | 8 | 0.9mA | - | D/A CONVERTER | External, Internal | SPI | No | 2.7V~5.5V | 2.7V~5.5V | 3.3μs (Typ) | 0.1953% | BINARY | ±0.05, ±0.5 (Max) | SERIAL | 4 | 2.5V | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() LTC2634IMSE-HZ8#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | 30 | LTC2634 | 10 | S-PDSO-G10 | Voltage - Buffered | 5V | 8 | 0.9mA | - | D/A CONVERTER | External, Internal | SPI | No | 5V | - | 3.8μs (Typ) | 0.1953% | BINARY | ±0.05, ±0.5 (Max) | SERIAL | 4 | - | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() LTC2634IMSE-LMX8#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | - | -40°C~85°C | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | - | 30 | LTC2634 | 10 | S-PDSO-G10 | Voltage - Buffered | 3/5V | 8 | 0.9mA | - | D/A CONVERTER | External, Internal | SPI | No | 2.7V~5.5V | 2.7V~5.5V | 3.3μs (Typ) | 0.1953% | BINARY | ±0.05, ±0.5 (Max) | SERIAL | 4 | 2.5V | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() LTC2635HMSE-LMI8#PBF Linear Technology/Analog Devices | 49 |
| Datasheet | 14 Weeks | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | - | -40°C~125°C | Tube | 2010 | e3 | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 3V | 0.5mm | - | - | LTC2635 | 10 | S-PDSO-G10 | Voltage - Buffered | 5V | 8 | 0.9mA | - | D/A CONVERTER | External, Internal | I2C | No | 2.7V~5.5V | 2.7V~5.5V | 3.5μs (Typ) | 0.1953% | BINARY | ±0.05, ±0.5 (Max) | SERIAL | 4 | 5.5V | 1.1mm | 3mm | 3mm | ROHS3 Compliant | ||
![]() LTC2633HTS8-LI10#TRMPBF Linear Technology/Analog Devices | 8 |
| Datasheet | 14 Weeks | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | YES | - | -40°C~125°C | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | - | 1 | 3V | 0.65mm | - | - | LTC2633 | 8 | R-PDSO-G8 | Voltage - Buffered | 3/5V | 10 | 0.6mA | - | D/A CONVERTER | External, Internal | I2C | No | 2.7V~5.5V | 2.7V~5.5V | 4μs (Typ) | 0.0977% | BINARY | ±0.2, ±0.5 (Max) | SERIAL | 2 | 5.5V | 1mm | - | - | ROHS3 Compliant | ||
![]() LTC2633HTS8-LI10#TRPBF Linear Technology/Analog Devices | 6 |
| Datasheet | 16 Weeks | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | YES | - | -40°C~125°C | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | - | 1 | 3V | 0.65mm | - | - | LTC2633 | 8 | R-PDSO-G8 | Voltage - Buffered | 3/5V | 10 | 0.6mA | - | D/A CONVERTER | External, Internal | I2C | No | 2.7V~5.5V | 2.7V~5.5V | 4μs (Typ) | 0.0977% | BINARY | ±0.2, ±0.5 (Max) | SERIAL | 2 | 5.5V | 1mm | - | - | ROHS3 Compliant | ||
![]() LTC2645CMS-L8#TRPBF Linear Technology/Analog Devices | 25 |
| Datasheet | 16 Weeks | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) | - | - | 0°C~70°C | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | LTC2645 | 16 | - | Voltage - Buffered | - | 8 | - | - | - | External, Internal | PWM | No | 2.7V~5.5V | 2.7V~5.5V | 7μs (Typ) | - | - | ±0.05, ±0.5 (Max) | - | 4 | - | - | - | - | ROHS3 Compliant | ||
![]() LTC2645IMS-L8#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | LTC2645 | 16 | - | Voltage - Buffered | - | 8 | - | - | - | External, Internal | PWM | No | 2.7V~5.5V | 2.7V~5.5V | 7μs (Typ) | - | - | ±0.05, ±0.5 (Max) | - | 4 | - | - | - | - | ROHS3 Compliant | ||
![]() LTC2636CMS-LMX8#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) | YES | - | 0°C~70°C | Tube | 2011 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 8 | 3V | 0.5mm | - | 30 | LTC2636 | 16 | R-PDSO-G16 | Voltage - Buffered | 3/5V | 8 | 1.5mA | - | D/A CONVERTER | External, Internal | SPI | No | 2.7V~5.5V | 2.7V~5.5V | 3.4μs (Typ) | 0.1953% | BINARY | ±0.05, ±0.5 (Max) | SERIAL | - | 2.5V | 1.1mm | 4.039mm | 3mm | ROHS3 Compliant | ||
![]() LTC2644IMS-L10#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 12-TSSOP (0.118, 3.00mm Width) | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | LTC2644 | 12 | - | Voltage - Buffered | - | 10 | - | - | - | External, Internal | PWM | No | 2.7V~5.5V | 2.7V~5.5V | 7.4μs (Typ) | - | - | ±0.2, ±0.5 (Max) | - | 2 | - | - | - | - | ROHS3 Compliant | ||
![]() LTC2637CMS-HMI8#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) | YES | - | 0°C~70°C | Tube | 2010 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 8 | 5V | 0.5mm | - | - | LTC2637 | 16 | R-PDSO-G16 | Voltage - Buffered | 5V | 8 | 1.5mA | - | D/A CONVERTER | External, Internal | I2C | No | 5V | - | 3.9μs (Typ) | 0.1953% | BINARY | ±0.05, ±0.5 (Max) | SERIAL | - | 4.096V | 1.1mm | 4.039mm | 3mm | ROHS3 Compliant | ||
![]() LTC2636CMS-HMI8#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | 2011 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 8 | 5V | 0.5mm | - | 30 | LTC2636 | 16 | R-PDSO-G16 | Voltage - Buffered | 5V | 8 | 1.5mA | - | D/A CONVERTER | External, Internal | SPI | No | 5V | - | 3.8μs (Typ) | 0.1953% | BINARY | ±0.05, ±0.5 (Max) | SERIAL | - | 4.096V | 1.1mm | 4.039mm | 3mm | ROHS3 Compliant | ||
![]() LTC1329IS8-50#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 0°C~70°C | Tube | 1997 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | LTC1329 | - | - | Current - Unbuffered | - | 8 | - | - | - | Internal | SPI | No | 2.7V~6.5V | 2.7V~6.5V | - | - | - | -, ±0.9 (Max) | - | 1 | - | - | - | - | ROHS3 Compliant | ||
![]() LTC2637CMS-LMX8#PBF Linear Technology/Analog Devices | 22 |
| Datasheet | 14 Weeks | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) | YES | - | 0°C~70°C | Tube | 2010 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 8 | 3V | 0.5mm | - | - | LTC2637 | 16 | R-PDSO-G16 | Voltage - Buffered | 3/5V | 8 | 1.5mA | - | D/A CONVERTER | External, Internal | I2C | No | 2.7V~5.5V | 2.7V~5.5V | 3.5μs (Typ) | 0.1953% | BINARY | ±0.05, ±0.5 (Max) | SERIAL | - | 2.5V | 1.1mm | 4.039mm | 3mm | ROHS3 Compliant | ||
![]() LTC2637CMS-HMI8#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 16-TFSOP (0.118, 3.00mm Width) | YES | - | 0°C~70°C | Tape & Reel (TR) | 2010 | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 8 | 5V | 0.5mm | - | 30 | LTC2637 | 16 | R-PDSO-G16 | Voltage - Buffered | 5V | 8 | 1.5mA | - | D/A CONVERTER | External, Internal | I2C | No | 5V | - | 3.9μs (Typ) | 0.1953% | BINARY | ±0.05, ±0.5 (Max) | SERIAL | - | 4.096V | 1.1mm | 4.039mm | 3mm | ROHS3 Compliant | ||
![]() LTC2635CMSE-HZ10#PBF Linear Technology/Analog Devices | 8 |
| Datasheet | 16 Weeks | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | - | 0°C~70°C | Tube | 2010 | e3 | Active | 1 (Unlimited) | 10 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 0.5mm | - | - | LTC2635 | 10 | - | Voltage - Buffered | 3/5V | 10 | 0.9mA | - | D/A CONVERTER | External, Internal | I2C | No | 5V | - | 4.3μs (Typ) | 0.0977% | BINARY | ±0.2, ±0.5 (Max) | SERIAL | 4 | 5.5V | 1.1mm | 3mm | 3mm | ROHS3 Compliant |