- Lead Free
- Number of Bits
- Package / Case
- RoHS Status
- Base Part Number
- Data Interface
- Differential Output
- Max Supply Voltage
- Min Supply Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Analog Devices, Inc. Data Acquisition - Digital to Analog Converters (DAC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Power Supplies | Number of Bits | Supply Current-Max | Architecture | Converter Type | Reference Type | Data Interface | Differential Output | Voltage - Supply, Analog | Voltage - Supply, Digital | Settling Time | Linearity Error-Max (EL) | Input Bit Code | INL/DNL (LSB) | Negative Supply Voltage-Nom | Input Format | Number of D/A Converters | Analog Output Voltage-Max | Analog Output Voltage-Min | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTC2656CCUFD-L16#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 20-WFQFN Exposed Pad | YES | 0°C~70°C | Tube | 2010 | - | e3 | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | QUAD | - | - | 1 | 3V | 0.5mm | - | LTC2656 | 20 | R-PQCC-N20 | - | Voltage - Buffered | - | 16 | - | - | D/A CONVERTER | External, Internal | SPI | No | 2.7V~5.5V | 2.7V~5.5V | 8.9μs (Typ) | - | BINARY | ±6, ±0.3 | - | SERIAL | 8 | 2.5V | - | - | 5mm | 4mm | ROHS3 Compliant | ||
![]() LTC2600IUFD#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 20-WFQFN Exposed Pad | YES | -40°C~85°C | Tape & Reel (TR) | 2010 | - | e3 | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | QUAD | - | 250 | 1 | 3V | 0.5mm | - | LTC2600 | 20 | R-PQCC-N20 | - | Voltage - Buffered | 3/5V | 16 | 4mA | - | D/A CONVERTER | External | SPI | No | 2.5V~5.5V | 2.5V~5.5V | 10μs (Typ) | 0.0977% | BINARY | ±12, ±1 (Max) | - | SERIAL | 8 | - | - | - | 5mm | 4mm | ROHS3 Compliant | ||
![]() LTC2600CUFD#PBF Linear Technology/Analog Devices | 4 |
| Datasheet | 8 Weeks | Surface Mount | 20-WFQFN Exposed Pad | YES | 0°C~70°C | Tube | 2010 | - | e3 | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | QUAD | - | 250 | 1 | 3V | 0.5mm | - | LTC2600 | 20 | R-PQCC-N20 | - | Voltage - Buffered | 3/5V | 16 | 4mA | - | D/A CONVERTER | External | SPI | No | 2.5V~5.5V | 2.5V~5.5V | 10μs (Typ) | 0.0977% | BINARY | ±12, ±1 (Max) | - | SERIAL | 8 | - | - | - | 5mm | 4mm | ROHS3 Compliant | ||
![]() LTC2656BCFE-L16#TRPBF Linear Technology/Analog Devices | 8 |
| Datasheet | 16 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | 0°C~70°C | Tape & Reel (TR) | 2010 | - | e3 | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 30 | LTC2656 | 20 | R-PDSO-G20 | - | Voltage - Buffered | 3/5V | 16 | 4.25mA | - | D/A CONVERTER | External, Internal | SPI | No | 2.7V~5.5V | 2.7V~5.5V | 8.9μs (Typ) | 0.0061% | BINARY | ±2, ±0.3 | - | SERIAL | 8 | 2.5V | - | 1.2mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() LTC2666CUH-12#TRPBF Linear Technology/Analog Devices | 8 |
| Datasheet | 16 Weeks | Surface Mount | 32-WFQFN Exposed Pad | YES | 0°C~70°C | Tape & Reel (TR) | 2015 | SoftSpan™ | - | Active | 1 (Unlimited) | 32 | - | - | QUAD | - | - | 1 | 15V | 0.5mm | - | LTC2666 | 32 | S-PQCC-N32 | - | Voltage - Buffered | 5+-15V | 12 | 6.5mA | - | D/A CONVERTER | External, Internal | SPI | No | ±4.5V~15.75V | 5V | 15.5μs (Typ) | 0.0076% | BINARY | ±0.2, ±0.05 | -15V | SERIAL | 8 | - | - | - | 5mm | 5mm | ROHS3 Compliant | ||
![]() LTC1595BIS8#TRPBF Linear Technology/Analog Devices | 8 |
| Datasheet | 26 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | 2012 | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | LTC1595 | 8 | R-PDSO-G8 | - | Current - Unbuffered | 5V | 16 | - | R-2R | D/A CONVERTER | External | SPI | No | 5V | - | 1μs (Typ) | - | BINARY, OFFSET BINARY | ±2 (Max), ±1 (Max) | - | SERIAL | 1 | - | - | - | 4.9025mm | 3.899mm | ROHS3 Compliant | ||
![]() LTC2657BCFE-L16#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | 0°C~70°C | Tape & Reel (TR) | 2009 | - | e3 | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 30 | LTC2657 | 20 | R-PDSO-G20 | - | Voltage - Buffered | 3/5V | 16 | 4.25mA | - | D/A CONVERTER | External, Internal | I2C | No | 2.7V~5.5V | 2.7V~5.5V | 9.1μs (Typ) | 0.0061% | BINARY | ±2, ±0.3 | - | SERIAL | 8 | 2.5V | - | 1.2mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() LTC2657BCFE-H16#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | 0°C~70°C | Tape & Reel (TR) | 2009 | - | e3 | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | 30 | LTC2657 | 20 | R-PDSO-G20 | - | Voltage - Buffered | 3/5V | 16 | 4.25mA | - | D/A CONVERTER | External, Internal | I2C | No | 5V | - | 9.1μs (Typ) | 0.0061% | BINARY | ±2, ±0.3 | - | SERIAL | 8 | 4.096V | - | 1.2mm | 6.5mm | 4.4mm | ROHS3 Compliant | ||
![]() LTC2605IGN#TRPBF Linear Technology/Analog Devices | 8 |
| Datasheet | 26 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | -40°C~85°C | Tape & Reel (TR) | 2009 | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | 30 | LTC2605 | 16 | - | - | Voltage - Buffered | 3/5V | 16 | 4mA | - | D/A CONVERTER | External | I2C | No | 2.7V~5.5V | 2.7V~5.5V | 10μs (Typ) | 0.0977% | BINARY | ±18, ±1 (Max) | - | SERIAL | 8 | 5.5V | - | 1.75mm | - | - | ROHS3 Compliant | ||
![]() LTC2657BCUFD-L16#TRPBF Linear Technology/Analog Devices | 8 |
| Datasheet | 14 Weeks | Surface Mount | 20-WFQFN Exposed Pad | YES | 0°C~70°C | Tape & Reel (TR) | 2006 | - | e3 | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | QUAD | - | 260 | 1 | 3V | 0.5mm | 30 | LTC2657 | 20 | R-PQCC-N20 | - | Voltage - Buffered | 3/5V | 16 | 4.25mA | - | D/A CONVERTER | External, Internal | I2C | No | 2.7V~5.5V | 2.7V~5.5V | 9.1μs (Typ) | 0.0061% | BINARY | ±2, ±0.3 | - | SERIAL | 8 | 2.5V | - | - | 5mm | 4mm | ROHS3 Compliant | ||
![]() LTC2605CGN#TRPBF Linear Technology/Analog Devices | 8 |
| Datasheet | 26 Weeks | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 0°C~70°C | Tape & Reel (TR) | 2009 | - | e3 | Active | 1 (Unlimited) | 16 | EAR99 | Matte Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | 0.635mm | 30 | LTC2605 | 16 | - | - | Voltage - Buffered | 3/5V | 16 | 4mA | - | D/A CONVERTER | External | I2C | No | 2.7V~5.5V | 2.7V~5.5V | 10μs (Typ) | 0.0977% | BINARY | ±18, ±1 (Max) | - | SERIAL | 8 | 5.5V | - | 1.75mm | - | - | ROHS3 Compliant | ||
![]() LTC1595BIN8#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Through Hole | 8-DIP (0.300, 7.62mm) | NO | -40°C~85°C | Tube | 2012 | - | e3 | Active | 1 (Unlimited) | 8 | EAR99 | Matte Tin (Sn) | DUAL | - | - | 1 | 5V | 2.54mm | - | LTC1595 | 8 | R-PDIP-T8 | - | Current - Unbuffered | 5V | 16 | - | R-2R | D/A CONVERTER | External | SPI | No | 5V | - | 1μs (Typ) | - | BINARY, OFFSET BINARY | ±2 (Max), ±1 (Max) | - | SERIAL | 1 | - | - | 3.937mm | - | 7.62mm | ROHS3 Compliant | ||
![]() LTC2666IUH-12#TRPBF Linear Technology/Analog Devices | 8 |
| Datasheet | 26 Weeks | Surface Mount | 32-WFQFN Exposed Pad | YES | -40°C~85°C | Tape & Reel (TR) | 2015 | SoftSpan™ | - | Active | 1 (Unlimited) | 32 | - | - | QUAD | - | - | 1 | 15V | 0.5mm | - | LTC2666 | 32 | S-PQCC-N32 | - | Voltage - Buffered | 5+-15V | 12 | 6.5mA | - | D/A CONVERTER | External, Internal | SPI | No | ±4.5V~15.75V | 5V | 15.5μs (Typ) | 0.0076% | BINARY | ±0.2, ±0.05 | -15V | SERIAL | 8 | - | - | - | 5mm | 5mm | ROHS3 Compliant | ||
![]() LTC2657BCUFD-H16#TRPBF Linear Technology/Analog Devices | 25 |
| Datasheet | 14 Weeks | Surface Mount | 20-WFQFN Exposed Pad | YES | 0°C~70°C | Tape & Reel (TR) | 2006 | - | e3 | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | QUAD | - | 260 | 1 | 5V | 0.5mm | 30 | LTC2657 | 20 | R-PQCC-N20 | - | Voltage - Buffered | 3/5V | 16 | 4.25mA | - | D/A CONVERTER | External, Internal | I2C | No | 5V | - | 9.1μs (Typ) | 0.0061% | BINARY | ±2, ±0.3 | - | SERIAL | 8 | 4.096V | - | - | 5mm | 4mm | ROHS3 Compliant | ||
![]() LTC2656BCUFD-L16#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 20-WFQFN Exposed Pad | YES | 0°C~70°C | Tube | 2010 | - | e3 | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | QUAD | - | 260 | 1 | 3V | 0.5mm | 30 | LTC2656 | 20 | R-PQCC-N20 | - | Voltage - Buffered | 3/5V | 16 | 4.25mA | - | D/A CONVERTER | External, Internal | SPI | No | 2.7V~5.5V | 2.7V~5.5V | 8.9μs (Typ) | 0.0061% | BINARY | ±2, ±0.3 | - | SERIAL | 8 | 2.5V | - | - | 5mm | 4mm | ROHS3 Compliant | ||
![]() LTC2755BCUP-16#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 64-WFQFN Exposed Pad | YES | 0°C~70°C | Tube | 2008 | SoftSpan™ | e3 | Active | 1 (Unlimited) | 64 | EAR99 | Matte Tin (Sn) | QUAD | NO LEAD | 260 | 1 | 5V | 0.5mm | 30 | LTC2755 | 64 | - | Not Qualified | Current - Unbuffered | 3/5V | 16 | 0.001mA | Multiplying DAC | D/A CONVERTER | External | Parallel | Yes | 2.7V~5.5V | 2.7V~5.5V | 2μs (Typ) | 0.0031% | BINARY | ±2 (Max), ±1 (Max) | - | - | 4 | 10V | -10V | 0.8mm | 9mm | 9mm | ROHS3 Compliant | ||
![]() LTC2657BCUFD-H16#PBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 14 Weeks | Surface Mount | 20-WFQFN Exposed Pad | YES | 0°C~70°C | Tube | 2006 | - | e3 | Active | 1 (Unlimited) | 20 | EAR99 | Matte Tin (Sn) | QUAD | - | 260 | 1 | 5V | 0.5mm | 30 | LTC2657 | 20 | R-PQCC-N20 | - | Voltage - Buffered | 3/5V | 16 | 4.25mA | - | D/A CONVERTER | External, Internal | I2C | No | 5V | - | 9.1μs (Typ) | 0.0061% | BINARY | ±2, ±0.3 | - | SERIAL | 8 | 4.096V | - | - | 5mm | 4mm | ROHS3 Compliant | ||
![]() LTC2754AIUKG-16#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 52-WFQFN Exposed Pad | YES | -40°C~85°C | Tape & Reel (TR) | 2006 | SoftSpan™ | e3 | Active | 1 (Unlimited) | 52 | EAR99 | Matte Tin (Sn) | QUAD | NO LEAD | 260 | 1 | 5V | 0.5mm | 30 | LTC2754 | 52 | R-PQCC-N52 | Not Qualified | Current - Unbuffered | 5V | 16 | 0.001mA | Multiplying DAC | D/A CONVERTER | External | SPI | Yes | 2.7V~5.5V | 2.7V~5.5V | 2μs (Typ) | 0.0015% | BINARY | ±0.4, ±0.2 | - | SERIAL | 4 | 10V | -10V | 0.8mm | 8mm | 7mm | ROHS3 Compliant | ||
![]() LTC2666HUH-12#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 32-WFQFN Exposed Pad | YES | -40°C~125°C | Tape & Reel (TR) | 2015 | SoftSpan™ | - | Active | 1 (Unlimited) | 32 | - | - | QUAD | - | - | 1 | 15V | 0.5mm | - | LTC2666 | 32 | S-PQCC-N32 | - | Voltage - Buffered | 5+-15V | 12 | 6.5mA | - | D/A CONVERTER | External, Internal | SPI | No | ±4.5V~15.75V | 5V | 15.5μs (Typ) | 0.0076% | BINARY | ±0.2, ±0.05 | -15V | SERIAL | 8 | - | - | - | 5mm | 5mm | ROHS3 Compliant | ||
![]() LTC2755BIUP-16#PBF Linear Technology/Analog Devices | 751 | - | Datasheet | 14 Weeks | Surface Mount | 64-WFQFN Exposed Pad | YES | -40°C~85°C | Tube | 2008 | SoftSpan™ | e3 | Active | 1 (Unlimited) | 64 | EAR99 | Matte Tin (Sn) | QUAD | NO LEAD | 260 | 1 | 5V | 0.5mm | 30 | LTC2755 | 64 | - | Not Qualified | Current - Unbuffered | 3/5V | 16 | 0.001mA | Multiplying DAC | D/A CONVERTER | External | Parallel | Yes | 2.7V~5.5V | 2.7V~5.5V | 2μs (Typ) | 0.0031% | BINARY | ±2 (Max), ±1 (Max) | - | - | 4 | 10V | -10V | 0.8mm | 9mm | 9mm | ROHS3 Compliant |