- Actuator Type
- Additional Feature
- Applications
- Approvals
- Breaker Type
- Conductor Material
- Connector Support Type
- Construction
- Current Rating
- DIN Conformance
- Diameter
- IEC Conformance
Attribute column
Manufacturer
Analog Devices, Inc. Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Conductor Material | Approvals | Ihs Manufacturer | Insulator Material | Jacket Material | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | Series | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Applications | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Shielding | Construction | Reach Compliance Code | Current Rating | Number of Conductors | Actuator Type | Wire Gauge | Illumination Voltage (Nominal) | Connector Support Type | Number of Poles | Illumination | Breaker Type | Rated Current | Rated Voltage | Stranding | Wire and Cable Name | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1424418 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1627496 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1424152 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1868E Analog Devices | In Stock | - | Datasheet | Panel Mount | BARE COPPER | EN; ISO/IEC; TIA/EIA | BELDEN INC | POLYETHYLENE | POLYVINYL CHLORIDE | -- | Belden Inc | 1868E | 60 °C | -30 °C | Active | 1.49 | Yes | SNAPAK® | Active | -- | 0.145 Ω | 10 BASE-T, 100 BASE-T, FDDI, ATM | STANDARDS: ISO/IEC 11801, EN 50173, TIA/EIA 568-A | NO | NO | YES | YES | STRANDED | compliant | 50A | 8 | Rocker | 26 AWG | -- | WIRE AND CABLE | 1 | -- | Magnetic (Hydraulic Delay) | 1.5 A | 72 V | 7X34 | COMMUNICATION CABLE | 5.9 mm | ||
![]() 1438891 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1424169 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1438710 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1423725 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1424420 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1528455 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |