- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Qualification Status
- Rohs Code
Attribute column
Manufacturer
Analogic PMIC - Voltage Regulators - Linear Switching
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Number of Terminals | Capacitors series | Case - inch | Case - mm | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Kind of capacitor | Mounting | Nominal diameter | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Shrink diameter | Shrunk diameter | Type of capacitor | Packaging | Tolerance | JESD-609 Code | ECCN Code | Type | Terminal Finish | Color | HTS Code | Capacitance | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Dielectric | Input Voltage-Nom | Temperature Grade | Note | Analog IC - Other Type | Control Mode | Output Current-Max | Control Technique | Seated Height-Max | Switcher Configuration | Switching Frequency-Max | Output Voltage-Max | Output Voltage-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AAT1160IRN-0.6-T1 Advanced AnalogicTech | In Stock | - | Datasheet | - | polyolefin | - | KGM | 0603 | 1608 | ADVANCED ANALOGIC TECHNOLOGIES INC | - | - | MLCC | SMD | 15.7 mm | - | - | - | - | - | , | - | - | - | Transferred | - | 15.4 mm | 5.1 mm | ceramic | supplied in bundles in increments of 1.0 m | ±10% | - | EAR99 | Self-extinguishing heat shrink tubing with adhesive layer | - | black | 8542.39.00.01 | 10µF | - | - | - | - | unknown | - | - | X5R | - | - | Possible deviation of the diameter to shrink up to +1.5 mm | - | - | - | - | - | - | - | - | - | 1000 mm | - | ||
![]() AAT1217ICA-1.2-T1 Advanced AnalogicTech | In Stock | - | Datasheet | - | - | - | - | - | - | ADVANCED ANALOGIC TECHNOLOGIES INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AIC1610PO Analog Integrations Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | ANALOG INTEGRATIONS CORP | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AIC1642-50PUTR Analog Integrations Corporation | In Stock | - | Datasheet | YES | - | 3 | - | - | - | ANALOG INTEGRATIONS CORP | - | 0.9 V | - | - | - | 85 °C | -40 °C | 5 V | PLASTIC/EPOXY | - | , TO-236 | TO-236 | - | - | Contact Manufacturer | Yes | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | 1 | - | compliant | - | Not Qualified | - | 3 V | INDUSTRIAL | - | SWITCHING REGULATOR | VOLTAGE-MODE | 0.6 A | PULSE FREQUENCY MODULATION | - | BOOST | 130 kHz | 5.125 V | 4.875 V | - | - | ||
![]() AAT1143IJS-1.5-T1 Advanced AnalogicTech | In Stock | - | Datasheet | - | - | - | - | - | - | ADVANCED ANALOGIC TECHNOLOGIES INC | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AIC1642-30PXTR Analog Integrations Corporation | In Stock | - | Datasheet | YES | - | 3 | - | - | - | ANALOG INTEGRATIONS CORP | - | 0.9 V | - | - | - | 85 °C | -40 °C | 3 V | PLASTIC/EPOXY | - | , TO-243 | TO-243 | - | - | Contact Manufacturer | Yes | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | 1 | - | compliant | - | Not Qualified | - | 1.8 V | INDUSTRIAL | - | SWITCHING REGULATOR | VOLTAGE-MODE | 0.6 A | PULSE FREQUENCY MODULATION | - | BOOST | 130 kHz | 3.075 V | 2.925 V | - | - | ||
![]() AIC1642-50GUTR Analog Integrations Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | ANALOG INTEGRATIONS CORP | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AIC2351GV5BG Analog Integrations Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | ANALOG INTEGRATIONS CORP | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AIC1647GVTR Analog Integrations Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | ANALOG INTEGRATIONS CORP | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AIC1576PSTR Analog Integrations Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | ANALOG INTEGRATIONS CORP | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AIC2351-33GV5TR Analog Integrations Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | ANALOG INTEGRATIONS CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AIC1638-50PXTR Analog Integrations Corporation | In Stock | - | Datasheet | YES | - | 3 | - | - | - | ANALOG INTEGRATIONS CORP | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | - | , TO-243 | TO-243 | - | - | Contact Manufacturer | Yes | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | Not Qualified | - | - | INDUSTRIAL | - | - | VOLTAGE-MODE | - | - | - | - | 130 kHz | - | - | - | - | ||
![]() AIC1639-33CXTR Analog Integrations Corporation | In Stock | - | Datasheet | YES | - | 3 | - | - | - | ANALOG INTEGRATIONS CORP | 6 V | 0.9 V | - | - | - | 85 °C | -40 °C | 3.3 V | PLASTIC/EPOXY | LSOF | , TO-243 | TO-243 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE | Contact Manufacturer | No | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | SINGLE | FLAT | 1 | 1.5 mm | compliant | R-PSSO-F3 | Not Qualified | - | 2 V | INDUSTRIAL | - | SWITCHING CONTROLLER | VOLTAGE-MODE | 0.05 A | PULSE FREQUENCY MODULATION | 1.6 mm | BOOST | 130 kHz | 3.382 V | 3.218 V | 4.5 mm | 2.445 mm | ||
![]() AIC2351-18GV5TR Analog Integrations Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | ANALOG INTEGRATIONS CORP | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AIC2510-12PM5 Analog Integrations Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | ANALOG INTEGRATIONS CORP | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AIC1642-30PUTR Analog Integrations Corporation | In Stock | - | Datasheet | YES | - | 3 | - | - | - | ANALOG INTEGRATIONS CORP | - | 0.9 V | - | - | - | 85 °C | -40 °C | 3 V | PLASTIC/EPOXY | - | , TO-236 | TO-236 | - | - | Contact Manufacturer | Yes | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | 1 | - | compliant | - | Not Qualified | - | 1.8 V | INDUSTRIAL | - | SWITCHING REGULATOR | VOLTAGE-MODE | 0.6 A | PULSE FREQUENCY MODULATION | - | BOOST | 130 kHz | 3.075 V | 2.925 V | - | - | ||
![]() AIC2511GE5TR Analog Integrations Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | ANALOG INTEGRATIONS CORP | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AIC1577GSTR Analog Integrations Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | ANALOG INTEGRATIONS CORP | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AIC1638-33CXTR Analog Integrations Corporation | In Stock | - | Datasheet | YES | - | 3 | - | - | - | ANALOG INTEGRATIONS CORP | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | - | , TO-243 | TO-243 | - | - | Contact Manufacturer | No | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | Not Qualified | - | - | INDUSTRIAL | - | - | VOLTAGE-MODE | - | - | - | - | 130 kHz | - | - | - | - | ||
![]() AIC1647CVTR Analog Integrations Corporation | In Stock | - | Datasheet | YES | - | 5 | - | - | - | ANALOG INTEGRATIONS CORP | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSOP | TSOP, TSOP5/6,.11,37 | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Contact Manufacturer | No | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | GULL WING | - | 0.95 mm | compliant | R-PDSO-G5 | Not Qualified | - | - | INDUSTRIAL | - | - | CURRENT-MODE | - | - | - | - | 1600 kHz | - | - | - | - |