- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- Rohs Code
- Peak Reflow Temperature (Cel)
- Number of Terminals
- Package Body Material
- Surface Mount
- Package Equivalence Code
Attribute column
Manufacturer
Analogic PMIC - Voltage Regulators - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Ihs Manufacturer | Kind of connector | Line Regulation-Max | Load Regulation-Max | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Nom (Vsup) | Threshold Voltage-Nom | Type of connector | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Adjustable Threshold | Seated Height-Max | Supply Current-Max (Isup) | Dropout Voltage1-Nom | Voltage Tolerance-Max | Output Current1-Max | Operating Temperature TJ-Max | Input Voltage Absolute-Max | Adjustability | Output Voltage1-Nom | Profile | Saturation Current | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AAT3236IJS-2.8-T1 Advanced AnalogicTech | In Stock | - | Datasheet | - | - | socket | 2x7 | 2.54mm | THT | ADVANCED ANALOGIC TECHNOLOGIES INC | female | - | - | - | - | - | - | - | - | - | - | - | Obsolete | Yes | 2.54mm | straight | - | - | pin strips | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | 260 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | beryllium copper | 1 | - | - | ||
![]() AAT3215IGV-3.3-T1 Advanced AnalogicTech | In Stock | - | Datasheet | - | - | - | - | - | - | ADVANCED ANALOGIC TECHNOLOGIES INC | - | - | - | - | - | - | - | - | , | - | - | - | Transferred | Yes | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | 260 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | ||
![]() AAT3527ICX-2.63-200-T1 Advanced AnalogicTech | In Stock | - | Datasheet | YES | 4 | - | - | - | - | ADVANCED ANALOGIC TECHNOLOGIES INC | - | - | - | 3 | 85 °C | -40 °C | PLASTIC/EPOXY | - | , TO-253 | TO-253 | - | - | Transferred | Yes | - | - | - | +2.63V | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | 260 | - | - | unknown | - | - | - | Not Qualified | - | INDUSTRIAL | - | - | - | NO | - | 0.003 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AIC1680N-25PXTR Analog Integrations Corporation | In Stock | - | Datasheet | YES | 3 | - | - | - | - | ANALOG INTEGRATIONS CORP | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | , TO-243 | TO-243 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | Yes | - | - | 2 V | +2.5V | - | - | EAR99 | - | BAT BUP SW:N;MNL RST:N;OV DET:N;PW FL IP:N;PW FL IO:N;PW FL OP:N;PRG RST DLY:N;UV DET:N;WD:N;WWD:N | 8542.39.00.01 | - | SINGLE | FLAT | - | 1 | 1.5 mm | compliant | - | R-PSSO-F3 | - | Not Qualified | 10 V | INDUSTRIAL | 1.5 V | 1 | VOLTAGE DETECTOR | YES | 1.6 mm | 0.0048 mA | - | - | - | - | - | - | - | - | - | 4.5 mm | 2.445 mm | ||
![]() AAT3201IGV-3.3-T1 Advanced AnalogicTech | In Stock | - | Datasheet | - | - | - | - | - | - | ADVANCED ANALOGIC TECHNOLOGIES INC | - | - | - | 3 | - | - | - | - | , | - | - | - | Obsolete | Yes | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | 260 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AIC1680N-25CUTR Analog Integrations Corporation | In Stock | - | Datasheet | YES | 3 | - | - | - | - | ANALOG INTEGRATIONS CORP | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TO-236 | TO-236 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Contact Manufacturer | No | - | - | 2 V | +2.5V | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | BAT BUP SW:N;MNL RST:N;OV DET:N;PW FL IP:N;PW FL IO:N;PW FL OP:N;PRG RST DLY:N;UV DET:N;WD:N;WWD:N | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.95 mm | compliant | - | R-PDSO-G3 | - | Not Qualified | 10 V | INDUSTRIAL | 1.5 V | 1 | VOLTAGE DETECTOR | YES | 1.45 mm | 0.0048 mA | - | - | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() AIC809-31PUTR Analog Integrations Corporation | In Stock | - | Datasheet | YES | 3 | - | - | - | - | ANALOG INTEGRATIONS CORP | - | - | - | - | - | - | PLASTIC/EPOXY | - | , TO-236 | TO-236 | - | - | Contact Manufacturer | Yes | - | - | - | +3.1V | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | Not Qualified | - | - | - | - | VOLTAGE SUPERVISOR/RESET IC | NO | - | 0.003 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AIC1680C-19GVTR Analog Integrations Corporation | In Stock | - | Datasheet | YES | 5 | - | - | - | - | ANALOG INTEGRATIONS CORP | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, | - | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Contact Manufacturer | - | - | - | 2 V | +1.9V | - | - | EAR99 | - | BAT BUP SW:N;MNL RST:N;OV DET:N;PW FL IP:N;PW FL IO:N;PW FL OP:N;PRG RST DLY:N;UV DET:N;WD:N;WWD:N | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.95 mm | compliant | - | R-PDSO-G5 | - | - | 10 V | INDUSTRIAL | 1.5 V | 1 | VOLTAGE DETECTOR | YES | 1.45 mm | - | - | - | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() AIC1221-18GY3TR Analog Integrations Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | ANALOG INTEGRATIONS CORP | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AAT3242ITP-PP-T1 Advanced AnalogicTech | In Stock | - | Datasheet | - | - | - | - | - | - | ADVANCED ANALOGIC TECHNOLOGIES INC | - | - | - | 1 | - | - | - | - | , | - | - | - | Obsolete | Yes | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | 260 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AIC809N-44PUTR Analog Integrations Corporation | In Stock | - | Datasheet | YES | 3 | - | - | - | - | ANALOG INTEGRATIONS CORP | - | - | - | - | - | - | PLASTIC/EPOXY | - | , TO-236 | TO-236 | - | - | Contact Manufacturer | Yes | - | - | - | +4.4V | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | Not Qualified | - | - | - | - | VOLTAGE SUPERVISOR/RESET IC | NO | - | 0.003 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AIC1723A-50GETR Analog Integrations Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | ANALOG INTEGRATIONS CORP | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AIC1732-50PXTR Analog Integrations Corporation | In Stock | - | Datasheet | YES | 3 | - | - | - | - | ANALOG INTEGRATIONS CORP | - | 0.015% | 0.04% | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | , TO-243 | TO-243 | - | - | Contact Manufacturer | Yes | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | TR | - | - | - | - | - | compliant | - | - | 1 | Not Qualified | - | - | - | - | - | - | - | - | 0.4 V | 2% | 0.3 A | - | 12 V | FIXED | 5 V | - | - | - | - | ||
![]() AIC1680N-42PUTR Analog Integrations Corporation | In Stock | - | Datasheet | YES | 3 | - | - | - | - | ANALOG INTEGRATIONS CORP | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | LSSOP | LSSOP, TO-236 | TO-236 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Contact Manufacturer | Yes | - | - | 2 V | +4.2V | - | - | EAR99 | - | BAT BUP SW:N;MNL RST:N;OV DET:N;PW FL IP:N;PW FL IO:N;PW FL OP:N;PRG RST DLY:N;UV DET:N;WD:N;WWD:N | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.95 mm | compliant | - | R-PDSO-G3 | - | Not Qualified | 10 V | INDUSTRIAL | 1.5 V | 1 | VOLTAGE DETECTOR | YES | 1.45 mm | 0.0048 mA | - | - | - | - | - | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() AIC811-26GVTR Analog Integrations Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | ANALOG INTEGRATIONS CORP | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | Yes | - | - | - | - | - | - | EAR99 | - | BAT BUP SW:N;MNL RST:Y;OV DET:N;PW FL IP:N;PW FL IO:N;PW FL OP:N;PRG RST DLY:N;UV DET:N;WD:N;WWD:N | 8542.39.00.01 | - | - | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | - | - | - | - | VOLTAGE SUPERVISOR/RESET IC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AAT3237BIGU-2.85-T1 Advanced AnalogicTech | In Stock | - | Datasheet | - | - | - | - | - | - | ADVANCED ANALOGIC TECHNOLOGIES INC | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AIC1085-33GMTR Analog Integrations Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | ANALOG INTEGRATIONS CORP | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AIC1117A-50CYTR Analog Integrations Corporation | In Stock | - | Datasheet | YES | 3 | - | - | - | - | ANALOG INTEGRATIONS CORP | - | 0.01% | 0.02% | - | - | - | PLASTIC/EPOXY | - | , SOT-223 | SOT-223 | - | - | Contact Manufacturer | No | - | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | TR | - | - | - | - | - | compliant | - | - | 1 | Not Qualified | - | - | - | - | - | - | - | - | 1.3 V | 1% | 1 A | 125 °C | 7 V | FIXED | 5 V | - | - | - | - | ||
![]() AAT3201IGV-2.8-T1 Advanced AnalogicTech | In Stock | - | Datasheet | - | - | - | - | - | - | ADVANCED ANALOGIC TECHNOLOGIES INC | - | - | - | 3 | - | - | - | - | , | - | - | - | Obsolete | Yes | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | 260 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AAT2500IWP-AG-T1 Advanced AnalogicTech | In Stock | - | Datasheet | - | - | - | - | - | - | ADVANCED ANALOGIC TECHNOLOGIES INC | - | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | - | - | - | - | - | - | EAR99 | - | - | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |