- Mfr
- Package
- Product Status
- Series
- Base Product Number
- Mounting Type
- Operating Temperature
- Package / Case
- Absolute Pull Range (APR)
- Base Resonator
- Configuration
- Current - Continuous Drain (Id) @ 25℃
Attribute column
Manufacturer
Analog Integrations Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current - Continuous Drain (Id) @ 25℃ | Mfr | Package | Product Status | Operating Temperature | Series | Size / Dimension | Type | Technology | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Configuration | Spread Spectrum Bandwidth | Power - Max | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Absolute Pull Range (APR) | FET Feature | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZL-1414-1U30-101 Analog Integrations | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | SG-8101 | - | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | XO (Standard) | - | 1.8V ~ 3.3V | 159.272728 MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | 3.5mA | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | ||
![]() KIT-1414-FAN-1U30-101 Analog Integrations | In Stock | - | - | - | - | - | - | - | Kamaya Inc. | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSG-JBNV02-VAST1U01-C2 Analog Integrations | In Stock | - | - | Surface Mount | SOT-23-6 | SOT-23-6L | SIL3439 | 1.2A, 1A | Micro Commercial Co | Bulk | Active | -55°C ~ 150°C (TJ) | - | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | N and P-Channel | - | 1.25W | 300mOhm @ 650mA, 4.5V, 850mOhm @ 1A, 4.5V | 1.1V @ 250µA | 33pF @ 16V, 40pF @ 16V | 0.8nC @ 4.5V, 0.86nC @ 4.5V | 20V | - | Logic Level Gate | - | - |