- Packaging
- Series
- Features
- Part Status
- Operating Temperature
- Failure Rate
- Tolerance
- Composition
- Height Seated (Max)
- Number of Terminations
- Package / Case
- Resistance
Attribute column
Manufacturer
Analog Integrations Racks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Contact Finish Mating | Contact Materials | Lead Free Status / RoHS Status | Lifetime @ Temp. | Mfr | Package | Primary Material | Product Status | RoHS | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Power (Watts) | Capacitance | Fastening Type | Power Rating | Max Power Dissipation | Orientation | Military Standard | Shell Finish | Lead Length | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Wire/Cable Type | Cable Length | Manufacturer Size Code | Features | Diameter | Height Seated (Max) | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLP-B300070009 Analog Integrations | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BKP-2AG2-24G-A1 Analog Integrations | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | Active | - | 2 | - | ±25ppm/°C | - | - | 39.2 Ohms | - | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | Military, Moisture Resistant, Weldable | - | -- | - | - | - | - | ||
![]() BKP-32PSAS-XJ30-4603M Analog Integrations | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | Active | - | 2 | - | ±25ppm/°C | - | - | 5.49 kOhms | - | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | Military, Moisture Resistant, Weldable | - | -- | - | - | - | - | ||
![]() SSG-JBSA31S-3163T-55RP-B Analog Integrations | In Stock | - | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | - | - | IDT | - | Connector, IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat Flex | 50 mm | - | - | - | - | - | - | No | - | ||
![]() SSG-JBSA32S-3163T-55RP-A Analog Integrations | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | Tape & Reel (TR) | - | - | 0.1 % | - | - | 2 | - | 25 ppm/°C | - | - | 374 Ω | 175 °C | -65 °C | Metal Film | - | - | - | - | - | 125 mW | 125 mW | - | MIL-PRF-55182 | - | - | - | 0.001 % | - | - | - | - | Military, Moisture Resistant, Weldable | 2.39 mm | - | 6.35 mm | 2.39 mm | No | Contains Lead | ||
![]() XC-11D1-SA10-0-R Analog Integrations | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BKT-AOC-NI-2U01-03-A1 Analog Integrations | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HDT-G35-DM1-A1 Analog Integrations | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BKT-BKP-NI-2U02-01-A1 Analog Integrations | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSG-JBSA21S-4603-I9RS-A Analog Integrations | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | Active | - | 2 | - | ±25ppm/°C | - | - | 35.7 Ohms | - | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | Military, Moisture Resistant, Weldable | - | -- | - | - | - | - | ||
![]() HDT-DS-R Analog Integrations | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | Active | - | 2 | - | ±25ppm/°C | - | - | 402 kOhms | - | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | Military, Moisture Resistant, Weldable | - | -- | - | - | - | - | ||
![]() PSG-SB-4URCP2DP0601 Analog Integrations | In Stock | - | - | - | - | Through Hole | Axial | - | - | - | - | - | - | -- | -- | - | - | - | - | - | 50V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/1, CSR13 | 0.185 Dia x 0.474 L (4.70mm x 12.04mm) | ±10% | Active | -- | - | - | - | - | Hermetically Sealed | - | - | - | - | - | - | - | 3.9µF | - | - | - | - | - | - | - | -- | C (0.01%) | -- | - | - | B | Military | - | -- | - | - | - | - | ||
![]() BKT-EAR-LT-3U05-A1 Analog Integrations | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSG-TB-1URCTDP0111 Analog Integrations | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BKP-SA2C-04H35G-A1 Analog Integrations | In Stock | - | - | - | - | Panel Mount, Through Hole | - | Flange | - | Aluminum | - | Gold | Copper Alloy | - | - | Glenair | Retail Package | Metal | Active | - | - | -65°C ~ 175°C | - | 806 | - | - | - | - | - | Solder | - | Plug, Male Pins | - | - | - | - | - | Silver | - | - | - | Threaded | - | - | B | - | Electroless Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC-2N1-60RH-0-20L-A Analog Integrations | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RMC-2A0-0-0-200-A Analog Integrations | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HDT-T35-DM1-AVID03-A1 Analog Integrations | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PSG-TB-1URPHDP0101 Analog Integrations | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XC-12H-SA10-0-A Analog Integrations | In Stock | - | - | - | - | - | - | - | 34 | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 17.3482 mm | - | - | - | - | - | - | - | - | - | - | - | - | - |