- Features
- Operating Temperature
- Packaging
- Resistance
- Series
- Actuator Height off PCB, Vertical
- Actuator Length, Right Angle
- Actuator Material
- Actuator Orientation
- Actuator Type
- Base Product Number
- Circuit
Attribute column
Manufacturer
Analog Integrations Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Actuator Material | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Ingress Protection | Termination Style | Actuator Type | Circuit | Failure Rate | Switch Function | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Operating Force | Actuator Orientation | Outline | Contact Rating @ Voltage | Switch Travel | Actuator Height off PCB, Vertical | Features | Height Seated (Max) | Actuator Length, Right Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CBL-CNV-SAS/SGLSATAR Analog Integrations | In Stock | - | - | Through Hole | - | - | - | 228CDVA | CTS Electrocomponents | Tray | Active | -25°C ~ 70°C | - | 228C | - | - | - | - | - | - | - | - | - | PC Pin | Round Button | SPST-NO | - | Off-Mom | 3 VDC | LED, White | Illuminated | 100,000 Cycles | 160gf | Top Actuated | 7.50mm x 7.50mm | 0.05A @ 12VDC | 0.25mm | 16.60mm | - | - | - | ||
![]() CBL-PSC-USASPEC-16-R Analog Integrations | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±1% | Active | 2 | ±25ppm/°C | 30.1 Ohms | Metal Film | 0.25W, 1/4W | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | -- | - | ||
![]() CBL-PSC-EUSPEC Analog Integrations | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | 3.01 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |