- Mounting Type
- Operating Temperature
- Series
- Type
- Absolute Pull Range (APR)
- Base Product Number
- Base Resonator
- Connector Type
- Contact Shape
- Contact Sizes
- Contact Type
- Current - Supply (Disable) (Max)
Attribute column
Manufacturer
Analog Integrations AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Insert Material | Base Product Number | Contact Sizes | Lead Free Status / RoHS Status | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Connector Type | Type | Number of Positions | Fastening Type | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Housing Color | Current - Supply (Disable) (Max) | Note | Shell Size, MIL | Spread Spectrum Bandwidth | Includes | Absolute Pull Range (APR) | Features | Height Seated (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PSM-1SR950E-Z-R Analog Integrations | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | SG-8101 | - | - | EPSON | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | - | - | 122.167958 MHz | ±20ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | 1.1µA | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | ||
![]() PSM-A1M05001132XZ0 Analog Integrations | In Stock | - | - | Panel Mount | - | Flange | Circular | Composite | -- | - | 16 | -- | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | Active | Receptacle Housing | For Female Sockets | 2 | Threaded | Crimp | - | A | Shielded | Environment Resistant | - | - | - | Cadmium | 11-2 | - | - | - | Olive Drab | - | Contacts Not Included | B | - | -- | - | -- | - | -- | - |