- Additional Feature
- Analog IC - Other Type
- ECCN Code
- Ihs Manufacturer
- Input Voltage-Max
- Input Voltage-Min
- Input Voltage-Nom
- JESD-30 Code
- Number of Functions
- Number of Outputs
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
Anaren PMIC - Power Supply Controllers, Monitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | ECCN Code | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DAC2815D Anaren Microwave | In Stock | - | Datasheet | NO | 8 | ANAREN INC | 50 V | 11 V | 85 °C | -40 °C | 15 V | CERAMIC, METAL-SEALED COFIRED | DMA | , | SQUARE | MICROELECTRONIC ASSEMBLY | Obsolete | No | EAR99 | ADDITIONAL -15V OUTPUT AVAILABLE | DUAL | PIN/PEG | NOT SPECIFIED | 1 | unknown | NOT SPECIFIED | S-CDMA-P8 | 2 | Not Qualified | 28 V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | 6 W | 16.5 V | 13.5 V | ||
![]() DAC2812D Anaren Microwave | In Stock | - | Datasheet | NO | 8 | ANAREN INC | 50 V | 11 V | 85 °C | -40 °C | 12 V | CERAMIC, METAL-SEALED COFIRED | DMA | , | SQUARE | MICROELECTRONIC ASSEMBLY | Obsolete | No | EAR99 | ADDITIONAL -12V OUTPUT AVAILABLE | DUAL | PIN/PEG | NOT SPECIFIED | 1 | unknown | NOT SPECIFIED | S-CDMA-P8 | 2 | Not Qualified | 28 V | INDUSTRIAL | YES | DC-DC REGULATED POWER SUPPLY MODULE | 6 W | 13.2 V | 10.8 V |