- Packaging
- RoHS Status
- Factory Lead Time
- Impedance
- Part Status
- Moisture Sensitivity Level (MSL)
- Frequency Range
- Published
- Power (Watts)
- Operating Temperature (Max.)
- Operating Temperature (Min.)
- RF/Microwave Device Type
Attribute column
Manufacturer
Anaren Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Attenuation | Attenuation-Nom | Attenuator Step Size | Brand | Factory Pack QuantityFactory Pack Quantity | Family Name | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Frequency | Maximum Operating Temperature | Maximum VSWR | Minimum Frequency | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package Type | Part Life Cycle Code | Product Depth (mm) | Rad Hardened | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Pin Count | Number of Channels | Rated Temperature | Impedance | Number of Bits | Product Type | Frequency Range | RF/Microwave Device Type | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Attenuation Value | Product Category | Product Length (mm) | Length | Product Height (mm) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D10AA10Z4 Anaren | 1000 | - | - | - | Surface Mount | 5 mm x 2.5 mm | - | - | - | 2 | 10 dB | 10 dB | - | - | 1000 | - | ANAREN INC | - | D10AA10Z4 | 3 GHz | + 125 C | 1.25 | DC | - 55 C | Surface Mount | SMD/SMT | 3000 MHz | 125C | -55C | Military | 125 °C | -55 °C | CSMD | Active | 2.54 mm | No | 2.29 | Details | Yes | 0.008483 oz | MouseReel | - | 0.25 dB | e3 | Yes | - | - | - | - | - | Surface Mount Attenuator | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125 °C | -55 °C | - | - | - | - | 10 W | - | - | - | 2.54 mm | COMPONENT | - | compliant | - | 2 | 1 Channel | - | 50 Ohms | - | - | - | FIXED ATTENUATOR | 1.25 | 40 dBm | 50 Ω | - | - | 5.08 mm | 5.08 mm | 0.64 mm | No | - | ||
![]() D10AA30Z4 Anaren | In Stock | - | - | - | - | 5 mm x 2.5 mm | - | - | - | - | 30 dB | 30 dB | - | - | 1000 | D10AA30Z4 | ANAREN INC | - | D10AA30Z4 | 3 GHz | + 125 C | 1.25 | DC | - 55 C | Surface Mount | SMD/SMT | 3000 MHz | 125C | -55C | Military | 125 °C | -55 °C | CSMD | Active | 2.54 mm | No | 2.25 | Details | Yes | 0.017231 oz | MouseReel | - | 1.5 dB | e3 | Yes | - | - | - | - | - | Surface Mount Attenuator | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 10 W | - | - | - | - | COMPONENT | - | compliant | - | 2 | 1 Channel | - | 50 Ohms | - | - | - | FIXED ATTENUATOR | 1.25 | 40 dBm | 50 Ω | - | - | 5.08 mm | - | 0.64 mm | - | - | ||
![]() C100N50Z4A Anaren | 924 | - | Datasheet | 5 Weeks | Surface Mount | Nonstandard SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 100W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | - | - | 0Hz~4GHz | RF/MICROWAVE TERMINATION | - | - | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() G150N50W4B Anaren | 55 | - | Datasheet | 8 Weeks | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2700MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2005 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 150W | - | - | - | - | - | - | - | COMPONENT | - | - | - | - | - | - | 50Ohm | - | - | 0Hz~2.7GHz | RF/MICROWAVE TERMINATION | - | 51.76dBm | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() XRA10AA2SES Anaren | In Stock | - | - | - | - | - | - | - | - | - | 2 dB | - | - | - | 1000 | - | - | - | - | 6 GHz | + 150 C | - | - | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | - | - | - | - | - | - | - | - | - | Chip Attenuator | - | - | - | - | - | - | - | - | 10 W | - | - | - | - | - | - | - | - | - | 1 Channel | - | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D10AA7Z4 Anaren | In Stock | - | - | - | - | - | - | - | - | - | 7 dB | 7 dB | - | - | 1000 | - | ANAREN INC | - | D10AA7Z4 | 3 GHz | + 125 C | 1.25 | - | - 55 C | - | - | 3000 MHz | - | - | - | 125 °C | -55 °C | - | Active | - | - | 5.69 | Details | - | - | Cut Tape | - | - | e3 | - | - | - | - | - | - | - | - | MATTE TIN OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | - | unknown | - | - | 1 Channel | - | 50 Ohms | - | - | - | FIXED ATTENUATOR | 1.25 | 40 dBm | 50 Ω | - | - | - | - | - | - | - | ||
![]() 100-20AE-S Anaren | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Anaren | - | - | - | Anaren | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Attenuators | - | - | - | - | - | - | Attenuators | - | - | - | - | - | ||
![]() RFP-250250-4AA4 Anaren | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 250250-4AA20 Anaren | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XRA10AAxxSES Anaren | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Anaren | 1000 | - | - | Anaren | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Attenuators | - | - | - | - | - | - | Attenuators | - | - | - | - | - | ||
![]() D50AAxxZ4A Anaren | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Anaren | 1000 | - | - | Anaren | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | - | - | Si | - | - | - | - | - | - | - | - | - | - | Attenuators | - | - | - | - | - | - | Attenuators | - | - | - | - | - | ||
![]() XRA10AA20SES Anaren | In Stock | - | - | - | - | - | - | - | - | - | 20 dB | - | - | - | 1000 | - | - | - | - | 6 GHz | + 150 C | - | - | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | - | - | - | - | - | - | - | - | - | Chip Attenuator | - | - | - | - | - | - | - | - | 10 W | - | - | - | - | - | - | - | - | - | 1 Channel | - | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XRA10AA30SES Anaren | In Stock | - | - | - | - | - | - | - | - | - | 30 dB | - | - | - | 1000 | - | - | - | - | 6 GHz | + 150 C | - | - | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | - | - | - | - | - | - | - | - | - | Chip Attenuator | - | - | - | - | - | - | - | - | 10 W | - | - | - | - | - | - | - | - | - | 1 Channel | - | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 250250-4AA10-1 Anaren | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D30NAXXZ4 Anaren | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Anaren | 1000 | - | - | Anaren | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | - | - | Si | - | - | - | - | - | - | - | - | - | - | Attenuators | - | - | - | - | - | - | Attenuators | - | - | - | - | - | ||
![]() 100NXXCAF Anaren | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Anaren | 50 | - | - | Anaren | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | - | - | Si | - | - | - | - | - | - | - | - | - | - | Attenuators | - | - | - | - | - | - | Attenuators | - | - | - | - | - | ||
![]() D10AA20Z4 Anaren | 1900 | - | - | 5 Weeks | Surface Mount | 2-SMD, No Lead | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 125°C | -55°C | - | - | - | - | - | - | 10W | - | 2.54mm | COMPONENT | - | - | - | - | - | - | 50Ohm | - | - | 0Hz~3GHz | FIXED ATTENUATOR | - | 40dBm | - | 20dB | - | - | 5.08mm | - | No | RoHS Compliant | ||
![]() G450N50W4 Anaren | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 50Ohm | - | - | - | - | 450W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50Ohm | - | - | 0Hz~1.7GHz | RF/MICROWAVE TERMINATION | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 20-50TPR Anaren | In Stock | - | Datasheet | 8 Weeks | Screw | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6000MHz | 150°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | Tray | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 20W | - | - | - | - | - | - | - | COMPONENT | - | - | - | - | - | - | 50Ohm | - | - | 0Hz~6GHz | RF/MICROWAVE TERMINATION | - | 43.01dBm | - | - | - | - | - | - | No | RoHS Compliant | ||
![]() 20-100RP-S Anaren | In Stock | - | Datasheet | 8 Weeks | - | - | YES | FLAT | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2010 | 5% | - | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | - | 100Ohm | - | 150°C | -55°C | Thick Film | - | OPERATING FREQUENCY: 4GHZ | - | 20W | TR | - | - | 6.35mm | - | FIXED RESISTOR | - | Not | - | - | 100°C | 100Ohm | - | - | 0Hz~4GHz | - | - | - | - | - | - | - | 13.1mm | - | - | RoHS Compliant |