- Packaging
- RoHS Status
- Factory Lead Time
- Impedance
- Part Status
- Moisture Sensitivity Level (MSL)
- Frequency Range
- Published
- Power (Watts)
- Operating Temperature (Max.)
- Operating Temperature (Min.)
- RF/Microwave Device Type
Attribute column
Manufacturer
Anaren Attenuators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Depth | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Rated Temperature | Impedance | Frequency Range | RF/Microwave Device Type | VSWR-Max | Input Power-Max (CW) | Attenuation Value | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C16N50Z4A Anaren | In Stock | - | Datasheet | 5 Weeks | - | Nonstandard SMD | - | - | - | - | 3000MHz | 125°C | -55°C | Bag | 2006 | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 16W | - | - | - | - | - | COMPONENT | - | - | - | - | 50Ohm | 0Hz~3GHz | RF/MICROWAVE TERMINATION | 1.25 | 42.04dBm | - | - | - | RoHS Compliant | ||
![]() 100N50TW Anaren | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | 5000MHz | 150°C | -55°C | Tray | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | 50Ohm | - | - | - | - | 100W | - | - | - | - | - | COMPONENT | - | - | - | - | 50Ohm | 0Hz~5GHz | RF/MICROWAVE TERMINATION | 1.25 | 50dBm | - | - | - | RoHS Compliant | ||
![]() 250-50TC Anaren | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | 3000MHz | 150°C | -55°C | Tray | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 250W | - | - | - | - | - | COMPONENT | - | - | - | - | 50Ohm | 0Hz~3GHz | RF/MICROWAVE TERMINATION | 1.3 | 53.98dBm | - | - | No | RoHS Compliant | ||
![]() 100200N4Z50-2 Anaren | In Stock | - | Datasheet | 5 Weeks | - | 2-SMD, No Lead | - | - | - | - | 2000MHz | 125°C | -55°C | Tape & Reel (TR) | 2009 | - | e0 | - | Active | 1 (Unlimited) | - | - | - | - | TIN LEAD | - | - | - | 10W | - | - | - | - | - | COMPONENT | - | - | - | - | 50Ohm | 0Hz~2GHz | RF/MICROWAVE TERMINATION | 1.25 | 40dBm | - | - | - | RoHS Compliant | ||
![]() 100NXXAE Anaren Microwave | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() G150N50W4E Anaren | 2500 | - | - | 8 Weeks | - | - | - | - | - | - | 2700MHz | 150°C | -50°C | Tray | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 150W | - | - | - | - | - | MODULE | - | - | - | - | 50Ohm | 0Hz~3GHz | RF/MICROWAVE TERMINATION | - | 51.76dBm | - | - | - | RoHS Compliant | ||
![]() 60-50TPR Anaren | In Stock | - | Datasheet | 8 Weeks | Screw | - | - | - | - | 2 | 6000MHz | 150°C | -55°C | Tray | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 60W | - | - | - | - | - | COMPONENT | - | - | - | - | 50Ohm | 0Hz~6GHz | RF/MICROWAVE TERMINATION | - | 47.78dBm | - | - | No | RoHS Compliant | ||
![]() A150N50X4C Anaren | In Stock | - | - | 5 Weeks | Surface Mount | Nonstandard SMD | - | - | - | - | 3000MHz | 150°C | -55°C | Bag | 1999 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 150W | - | - | - | - | - | COMPONENT | - | - | - | - | 50Ohm | 0Hz~3GHz | RF/MICROWAVE TERMINATION | 1.1 | 51.76dBm | - | - | No | RoHS Compliant | ||
![]() A4B50X1A Anaren | In Stock | - | Datasheet | 5 Weeks | - | Nonstandard SMD | - | - | - | - | 6000MHz | 150°C | -55°C | Bag | 2006 | - | e4 | yes | Active | 1 (Unlimited) | - | - | - | - | Silver (Ag) | - | - | - | 4W | - | - | - | - | - | COMPONENT | - | - | - | - | 50Ohm | 0Hz~6GHz | RF/MICROWAVE TERMINATION | 1.1 | 36.02dBm | - | - | - | RoHS Compliant | ||
![]() 100200-4Y50-2 Anaren | In Stock | - | - | 5 Weeks | - | 2-SMD, No Lead | YES | WRAPAROUND | SURFACE MOUNT | - | - | 125°C | -55°C | Tape & Reel (TR) | 2009 | 2% | e4 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | 50Ohm | SILVER | - | - | Thick Film | - | OPERATING FREQUENCY: 3GHZ | - | 5W | TR | 2.54mm | - | FIXED RESISTOR | Not | 5W | 100°C | 50Ohm | 0Hz~3GHz | - | - | - | - | 5.08mm | - | RoHS Compliant | ||
![]() 10-50TVR Anaren | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | 4000MHz | 150°C | -55°C | Tray | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 10W | - | - | - | - | - | COMPONENT | - | - | - | - | 50Ohm | 0Hz~4GHz | RF/MICROWAVE TERMINATION | 1.25 | 40dBm | - | - | No | RoHS Compliant | ||
![]() D30NA30Z4 Anaren | 361 | - | - | 5 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | - | - | Active | - | - | - | - | - | - | - | - | - | 30W | - | - | - | - | - | - | - | - | - | - | - | - | FIXED ATTENUATOR | - | - | 30dB | - | - | Non-RoHS Compliant | ||
![]() A125N50X4 Anaren | In Stock | - | - | 5 Weeks | - | Nonstandard SMD | - | - | - | - | 4000MHz | 150°C | -55°C | Bag | 2012 | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 125W | - | - | - | - | - | COMPONENT | - | - | - | - | 50Ohm | 0Hz~4GHz | RF/MICROWAVE TERMINATION | - | 50.97dBm | - | - | - | RoHS Compliant | ||
![]() 30-100R Anaren | In Stock | - | - | 8 Weeks | - | - | YES | FLAT | SURFACE MOUNT | - | - | - | - | Tray | 2010 | 5% | e4 | yes | Active | 1 (Unlimited) | 2 | Axial | EAR99 | 100Ohm | Silver (Ag) | 150°C | -55°C | Thick Film | - | OPERATING FREQUENCY: 6GHZ | 8533.29.00.00 | 30W | TR | 2.54mm | - | FIXED RESISTOR | Not | - | 100°C | 100Ohm | 0Hz~6GHz | - | - | - | - | 5.08mm | - | RoHS Compliant | ||
![]() J100N50X4 Anaren | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | 3000MHz | 125°C | -55°C | Tray | 2010 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 100W | - | - | - | - | - | COMPONENT | - | - | - | - | 50Ohm | 0Hz~3GHz | RF/MICROWAVE TERMINATION | 1.25 | 50dBm | - | - | - | RoHS Compliant | ||
![]() 10-50TVC Anaren | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | 4000MHz | 150°C | -55°C | Tray | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | 50Ohm | - | - | - | - | 10W | - | - | - | - | - | COMPONENT | - | - | - | - | 50Ohm | 0Hz~4GHz | RF/MICROWAVE TERMINATION | 1.3 | 40dBm | - | - | - | RoHS Compliant | ||
![]() 100200-4Z50-2 Anaren | In Stock | - | - | 5 Weeks | - | 2-SMD, No Lead | - | - | - | - | 3000MHz | 125°C | -55°C | Tape & Reel (TR) | 2010 | - | e4 | - | Active | 1 (Unlimited) | - | - | - | - | SILVER | - | - | - | 10W | - | - | - | - | - | COMPONENT | - | - | - | - | 50Ohm | 0Hz~3GHz | RF/MICROWAVE TERMINATION | 1.25 | 40dBm | - | - | - | RoHS Compliant | ||
![]() A100N50X4A Anaren | In Stock | - | Datasheet | 5 Weeks | - | Nonstandard SMD | - | - | - | - | 3500MHz | 150°C | -55°C | Bag | 2009 | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 100W | - | - | - | - | - | COMPONENT | - | - | - | - | 50Ohm | 0Hz~3.5GHz | RF/MICROWAVE TERMINATION | 1.22 | 50dBm | - | - | - | RoHS Compliant | ||
![]() 20-75RP Anaren | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 20W | - | - | - | - | - | - | - | - | - | - | 75Ohm | 0Hz~4GHz | - | - | - | - | - | - | RoHS Compliant | ||
![]() 10-100RV Anaren | In Stock | - | - | 8 Weeks | - | - | YES | FLAT | SURFACE MOUNT | - | - | - | - | Tray | 2010 | 5% | e4 | - | Active | 1 (Unlimited) | 2 | Axial | EAR99 | 100Ohm | SILVER | 150°C | -55°C | Thick Film | - | OPERATING FREQUENCY: 6GHZ | - | 10W | TR | 5.08mm | - | FIXED RESISTOR | Not | - | 100°C | 100Ohm | 0Hz~6GHz | - | - | - | - | 7.62mm | - | RoHS Compliant |