- Packaging
- Part Status
- Factory Lead Time
- Mounting Type
- Package / Case
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Frequency Range
- Published
- Return Loss-Min
- Series
- Impedance-Unbalanced/Balanced
Attribute column
Manufacturer
Anaren Balun
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Manufacturer Package Identifier | Brand | Ihs Manufacturer | Impedance-Unbalanced/Balanced | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Frequency (Max) | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Product Depth (mm) | Risk Rank | Rohs Code | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Depth | Resistor Type | Reach Compliance Code | Frequency | Pin Count | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Operating Frequency | Impedance | Lead/Base Style | Product Type | Frequency Range | Insertion Loss | Operating Frequency-Min | Resistance Tolerance | Insertion Loss (dB) | Transformer Type | Turns Ratio - Primary:Secondary | Insertion Loss (Max) | Return Loss-Min | Cut-off Frequency-Max | Cut-off Frequency-Min | Phase Difference | Product Category | Turns Ratio | Secondary Impedance | Primary Impedance | Product Length (mm) | Height | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BD0826J50200AHF Anaren | 64 | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | BD0826J50200AHF | - | - | 50 / 200Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | Xinger® | e4 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | 105°C | -55°C | MATCHING | - | - | - | 2W | - | - | - | not_compliant | 1.75GHz | - | 2012 | 0805 | L2.04XB1.29XH0.68 (mm) | - | 200Ohm | - | - | 800MHz~2.6GHz | - | - | - | 1.2 dB | RF TRANSFORMER | - | 1.5dB | 8.5dB | - | - | 3° | - | - | - | - | - | 750μm | 2.04mm | 1.29mm | - | - | RoHS Compliant | - | ||
![]() BD4859N5050AHF Anaren | 10 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric) | - | - | 4 | - | - | - | 50 / 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | Xinger® | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -55°C | - | - | - | - | - | - | 1.04mm | - | - | - | - | 1010 | 0404 | - | - | 50Ohm | - | - | 4.8GHz~5.9GHz | - | - | - | 0.5 dB | RF TRANSFORMER | 1:1 | 0.7dB | 16dB | 5900MHz | - | 3° | - | - | - | - | - | 0.56mm | 1.04mm | - | - | - | RoHS Compliant | - | ||
![]() B0430J50100AHF Anaren | In Stock |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 6 | - | - | - | 50 / 100Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | Xinger® | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -55°C | MATCHING | - | - | - | 1W | - | 1.29mm | - | - | 3GHz | - | 2012 | 0805 | - | - | 100Ohm | - | - | 400MHz~2.5GHz 2.5Ghz~3GHz | - | - | - | 3.4 dB | RF TRANSFORMER | 1:1.41 | 4.0dB | 7dB, 8.4dB | - | - | 7° | - | - | - | - | - | - | 2.04mm | - | - | No | RoHS Compliant | - | ||
![]() B0922N7575AHF Anaren | 356 | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric) | - | - | 4 | - | - | - | 75 / 75Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | Xinger® | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | 85°C | -55°C | - | - | - | - | - | - | 1.04mm | - | - | 2.15GHz | - | 1010 | 0404 | - | - | 75Ohm | Solder | - | 950MHz~2.15GHz | - | - | - | 0.55 dB | RF TRANSFORMER | 1:1 | 0.76dB | 13.2dB | - | - | 18.39° | - | - | - | - | - | 0.71mm | 1.04mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() BD2425J50100AHF Anaren | In Stock |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 6 | - | - | - | 50 / 100Ohm | - | - | - | - | 2500000kHz | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | Xinger® | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 85°C | -55°C | MATCHING | - | - | - | 2W | - | 1.29mm | - | - | - | - | - | - | L2.04XB1.29XH0.71 (mm) | - | - | - | - | 2.4GHz~2.5GHz | - | 2400000kHz | - | 0.75 dB | RF TRANSFORMER | 1:1.41 | 0.7dB | 14dB | 2500MHz | 2400MHz | 5° | - | - | 50OhmS | 100OhmS | - | 0.71mm | 2.04mm | - | - | No | RoHS Compliant | - | ||
![]() BD2425J50200AHF Anaren | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 6 | - | - | - | 50 / 200Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | Xinger® | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 85°C | -55°C | - | - | - | - | - | - | 1.29mm | - | - | 2.5GHz | - | - | - | L2.04XB1.29XH0.71 (mm) | - | - | - | - | 2.4GHz~2.5GHz | - | - | - | 0.8 dB | RF TRANSFORMER | 1:1.41 | 0.6dB | 12.2dB | - | - | 2° | - | - | - | - | - | 0.71mm | 2.04mm | - | - | - | RoHS Compliant | - | ||
![]() B0322J5050AHF Anaren | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 6 | - | - | - | 50 / 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | Xinger® | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | 85°C | -55°C | - | - | - | - | - | - | 1.29mm | - | - | - | - | 2012 | 0805 | L2.04XB1.29XH0.71 (mm) | - | 50Ohm | - | - | 300MHz~2.2GHz | - | - | - | 1.3 dB | RF TRANSFORMER | 1:1 | 1.6dB | 12.2dB | 2200MHz | 300MHz | 17° | - | - | - | - | - | 0.71mm | 2.04mm | - | - | - | RoHS Compliant | - | ||
![]() BD3150N50100AHF Anaren | 3 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric) | - | - | 4 | - | - | - | 50 / 100Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | Xinger® | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | 85°C | -55°C | - | - | - | - | - | - | 1.04mm | - | - | - | - | 1010 | 0404 | - | - | 100Ohm | - | - | 3.1GHz~5GHz | - | - | - | 0.6 dB | RF TRANSFORMER | 1:1.41 | 0.9dB | 13dB | 5000MHz | 3100MHz | 3° | - | - | - | - | - | 0.57mm | 1.04mm | - | - | - | RoHS Compliant | - | ||
![]() BD0810J50200AHF Anaren | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 6 | - | - | - | 50 / 200Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | Xinger® | - | - | Active | 1 (Unlimited) | SMD/SMT | 5A991.G | - | - | - | 85°C | -55°C | - | - | 8517.70.00.00 | - | - | - | 1.29mm | - | - | - | - | 2012 | 0805 | - | - | 200Ohm | - | - | 800MHz~1GHz | - | - | - | 0.7 dB | RF TRANSFORMER | 1:2 | 1.0dB | 14.5dB | 1000MHz | 800MHz | 5.9° | - | - | - | - | - | - | 2.04mm | - | - | No | RoHS Compliant | - | ||
![]() BD1631J50100AHF Anaren | In Stock |
| - | 12 Weeks | Gold | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 6 | - | - | - | 50 / 100Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | Xinger® | e4 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | 85°C | -55°C | - | - | - | - | - | - | 1.29mm | - | - | 1.6GHz | - | 2012 | 0805 | - | - | 100Ohm | - | - | 1.6GHz~3.1GHz | - | - | - | 0.6 dB | RF TRANSFORMER | 1:1.41 | 0.9dB | 10dB | - | - | 2.3° | - | - | - | - | - | - | 2.04mm | - | - | - | RoHS Compliant | - | ||
![]() BD2425N50200AHF Anaren | 10 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric) | - | - | 4 | - | - | - | 50 / 200Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | Xinger® | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | 1010 | 0404 | - | - | 200Ohm | - | - | 2.4GHz~2.5GHz | - | - | - | 0.6 dB | RF TRANSFORMER | 1:2 | 0.7dB | 21dB | 2500MHz | - | 2° | - | - | - | - | - | 0.56mm | - | - | - | No | RoHS Compliant | - | ||
![]() BD1722J50100AHF Anaren | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 6 | - | - | - | 50 / 100Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | Xinger® | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 85°C | -55°C | - | - | - | - | - | - | 1.29mm | - | - | - | - | - | - | - | - | - | - | - | 1.7GHz~2.2GHz | - | - | - | 1.2 dB | RF TRANSFORMER | 1:1.41 | 0.9dB | 13dB | 2200MHz | 1700MHz | 4° | - | - | - | - | - | - | 2.04mm | - | - | No | RoHS Compliant | - | ||
![]() BD2425N50100AHF Anaren | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric) | - | - | 4 | - | - | - | 50 / 100Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2008 | Xinger® | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -55°C | - | - | - | - | - | - | 1.04mm | - | - | - | - | 1010 | 0404 | - | - | 100Ohm | - | - | 2.4GHz~2.5GHz | - | - | - | 0.6 dB | RF TRANSFORMER | 1:1.41 | 0.7dB | 18dB | 2500MHz | - | 1° | - | - | - | - | - | 0.56mm | 1.04mm | - | - | - | RoHS Compliant | - | ||
![]() BD1222J50200AHF Anaren | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 6 | - | - | - | 50 / 200Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2010 | Xinger® | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 85°C | -55°C | - | - | - | - | - | - | 1.29mm | - | - | - | - | - | - | - | - | - | - | - | 1.2GHz~2.2GHz | - | - | - | 0.6 dB | RF TRANSFORMER | 1:2 | 0.4dB | -18dB | 2200MHz | 1200MHz | 2° | - | - | - | - | - | - | 2.04mm | - | - | No | RoHS Compliant | - | ||
![]() BD2040J50100AHF Anaren | In Stock | - | - | 12 Weeks | Gold | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 6 | - | - | - | 50 / 100Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2013 | Xinger® | - | - | Active | 1 (Unlimited) | - | 5A991.G | - | - | - | 85°C | -55°C | MATCHING | - | 8517.70.00.00 | - | 2W | - | 1.29mm | - | - | 4GHz | - | - | - | 2.04mm x 1.29mm x 0.71mm | - | - | - | - | 2GHz~4GHz | - | - | - | 1.1 dB | DATACOM TRANSFORMER | 1:1.41 | - | 14dB | - | - | 10° | - | - | 50OhmS | 100OhmS | - | 0.71mm | 2.04mm | - | - | - | RoHS Compliant | - | ||
![]() BD2425N5050AHF Anaren | In Stock |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric) | - | - | 4 | - | - | - | 50 / 50Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | Xinger® | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -55°C | - | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | - | 1.04mm | - | - | - | - | 1010 | 0404 | - | - | 50Ohm | - | - | 2.4GHz~2.5GHz | - | - | - | 0.7 dB | RF TRANSFORMER | 1:1 | 0.9dB | 15dB | 2500MHz | - | 3° | - | - | - | - | - | 0.56mm | 1.04mm | - | - | - | RoHS Compliant | - | ||
![]() B0225J7575AHF Anaren | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | 75 / 75Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | Xinger® | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | 85°C | -55°C | MATCHING | - | - | - | 0.5W | - | - | - | - | 2.5GHz | - | 2012 | 0805 | L2.04XB1.29XH0.76 (mm) | - | 75Ohm | - | - | 200MHz~2.5GHz | - | - | - | 0.9 dB | RF TRANSFORMER | 1:1 | 1.2dB | 14dB | - | - | 40° | - | - | - | - | - | 0.76mm | 2.04mm | 1.29mm | - | - | RoHS Compliant | - | ||
![]() X4BD40L1-5050G Anaren | In Stock | - | - | - | - | - | - | - | - | - | - | - | Anaren | - | - | Anaren | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transformers | - | - | - | - | - | - | - | - | - | - | - | - | - | Audio & Signal Transformers | - | - | - | - | - | - | - | - | - | - | - | - | Audio Transformers / Signal Transformers | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B0225J7575A00 Anaren | In Stock | - | - | - | - | - | - | - | YES | SURFACE MOUNT | - | - | - | ANAREN INC | - | Anaren Microwave | B0225J7575A00 | B0225J7575A00 | Surface Mount | - | -55C to 85C | 85 °C | -55 °C | ROHS COMPLIANT | Obsolete | 1.29(mm) | 5.79 | Yes | Tape and Reel | - | - | e4 | Yes | - | - | - | EAR99 | 25 ppm/°C | 16.2 kOhm | Gold (Au) - with Nickel (Ni) barrier | - | - | - | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | 0.75 W | TAPE & REEL | - | Precision | compliant | - | 6 | - | - | 2.04mm X 1.29mm X 0.7mm | 0.2GHZ TO 2.5GHZ(Hz) | - | - | - | - | 1.1(dB) | - | 0.1 | - | BALUN TRANSFORMER | - | - | - | 2500 MHz | 200 MHz | - | - | 1:1 | - | - | 2.04(mm) | 0.7 mm | 2.04 mm | 1.29 mm | 0.7(mm) | - | - | - | ||
![]() B0922J7575A50HF Anaren | In Stock | - | Datasheet | 12 Weeks | Gold | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 6 | - | - | - | 75 / 75Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | Xinger® | - | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | - | - | - | 85°C | -55°C | - | - | - | - | - | - | 1.29mm | - | - | 2.15GHz | - | 2012 | 0805 | L2.04XB1.29XH0.59 (mm) | - | 75Ohm | - | - | 950MHz~2.15GHz | - | - | - | 0.8 dB | RF TRANSFORMER | 1:1 | 1.1dB | 12dB | - | - | 3° | - | - | - | - | - | 0.59mm | 2.04mm | - | - | - | RoHS Compliant | - |