- Packaging
- Part Status
- Factory Lead Time
- Mounting Type
- Package / Case
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Frequency Range
- Published
- Return Loss-Min
- Series
- Impedance-Unbalanced/Balanced
Attribute column
Manufacturer
Anaren Balun
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Impedance-Unbalanced/Balanced | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Power Rating | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Temperature Grade | Impedance | Bandwidth | Frequency Range | Telecom IC Type | Operating Frequency-Min | Insertion Loss (dB) | Transformer Type | Turns Ratio - Primary:Secondary | Insertion Loss (Max) | Return Loss-Min | Cut-off Frequency-Max | Cut-off Frequency-Min | Phase Difference | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BD0810J50100AHF Anaren | 1 | - | - | 12 Weeks | Gold | Surface Mount | Surface Mount | 0805 (2012 Metric) | 6 | 50 / 100Ohm | - | - | - | Tape & Reel (TR) | 2006 | Xinger® | e4 | yes | Active | 1 (Unlimited) | - | SMD/SMT | 5A991.G | - | 85°C | -55°C | - | - | 8517.70.00.00 | - | - | - | - | - | - | - | 1.29mm | 1GHz | - | - | - | - | 2012 | 0805 | L2.04XB1.29XH0.72 (mm) | - | 100Ohm | - | 800MHz~1GHz | - | - | 0.7 dB | RF TRANSFORMER | 1:1.41 | 0.95dB | 13dB | - | - | 1° | 0.72mm | - | 2.04mm | - | - | RoHS Compliant | ||
![]() BD1722J50200AHF Anaren | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | 6 | 50 / 200Ohm | - | - | - | Tape & Reel (TR) | 2010 | - | e4 | yes | Active | 1 (Unlimited) | - | - | 5A991.G | Gold (Au) - with Nickel (Ni) barrier | 85°C | -55°C | - | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | 8517.70.00.00 | - | TR, 7 INCH | - | - | - | - | - | 1.29mm | - | - | - | - | - | 2012 | 0805 | - | - | - | - | 1.7GHz~2.2GHz | - | - | 0.7 dB | RF TRANSFORMER | 1:2 | - | 20dB | 2200MHz | 1700MHz | 4° | - | - | 2.04mm | - | - | RoHS Compliant | ||
![]() BD2326L50200AHF Anaren | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | 6 | 50 / 200Ohm | - | - | - | Tape & Reel (TR) | 2013 | Xinger® | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | 750μm | - | - | - | - | - | - | - | L1.5XB0.75XH0.7 (mm) | - | - | - | 2.3GHz~2.6GHz | - | - | 1.1 dB | RF TRANSFORMER | 1:2 | 0.9dB | -18dB | - | 2300MHz | 3° | 0.7mm | - | 1.5mm | 0.75mm | - | RoHS Compliant | ||
![]() BD2130J5050AHF Anaren | In Stock |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | 6 | 50 / 50Ohm | - | - | - | Tape & Reel (TR) | 2010 | Xinger® | e4 | - | Active | 1 (Unlimited) | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | 1.29mm | - | - | - | - | - | - | - | - | - | - | - | 2.1GHz~3GHz | - | - | 1.2 dB | RF TRANSFORMER | 1:1 | 1.0dB | -17dB | 3000MHz | 2100MHz | 5° | - | - | 2.04mm | - | - | RoHS Compliant | ||
![]() BD3150L50100AHF Anaren | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | 6 | 50 / 100Ohm | 5kHz | - | - | Tape & Reel (TR) | 2010 | Xinger® | e4 | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -55°C | SIGNAL | - | - | 2W | - | - | - | - | - | - | 840μm | - | - | - | - | - | 1608 | 0603 | - | - | 100Ohm | - | 3.1GHz~5GHz | - | 3.1kHz | 0.8 dB | RF TRANSFORMER | 1:1.41 | - | 12dB | 5000MHz | 3100MHz | 4° | - | - | 1.59mm | 0.84mm | No | RoHS Compliant | ||
![]() BD4859N50100AHF Anaren | In Stock |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric) | 3 | 50 / 100Ohm | - | - | - | Tape & Reel (TR) | 2011 | Xinger® | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | 1.04mm | 5.9GHz | - | - | - | - | 1010 | 0404 | L1.04XB1.04XH0.56 (mm) | - | 100Ohm | - | 4.8GHz~5.9GHz | - | - | 0.4 dB | RF TRANSFORMER | 1:1.41 | 0.6dB | 15dB | - | - | 3° | 0.56mm | - | 1.04mm | - | No | RoHS Compliant | ||
![]() B0809J50ATI Anaren | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 50 / -Ohm | - | - | - | Tape & Reel (TR) | 2010 | Xinger® | - | - | Active | 1 (Unlimited) | 6 | SMD/SMT | - | - | 85°C | -55°C | - | - | 8542.39.00.01 | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 0.65mm | - | - | NOT SPECIFIED | 6 | R-XDMA-N6 | Not Qualified | 2012 | 0805 | - | OTHER | 50Ohm | - | 850MHz~915MHz | TELECOM CIRCUIT | - | 0.5 dB | - | - | 0.6dB | 15.3dB | - | - | - | - | 0.75mm | 2.04mm | 1.29mm | - | RoHS Compliant | ||
![]() BD0810J50150AHF Anaren | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | 6 | 50 / 150Ohm | - | - | - | Tape & Reel (TR) | 2010 | Xinger® | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | 1.29mm | - | - | - | - | - | - | - | - | - | - | - | 800MHz~1GHz | - | - | 1.1 dB | RF TRANSFORMER | - | 0.9dB | -20dBm | 1000MHz | 800MHz | 6° | - | - | 2.04mm | - | - | RoHS Compliant | ||
![]() B0205F50200AHF Anaren | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 1608 (4121 Metric) | 10 | 50 / 200Ohm | - | - | - | Tape & Reel (TR) | 2006 | Xinger® | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | 2.1mm | - | - | - | - | - | 4121 | 1608 | - | - | 200Ohm | - | 200MHz~500MHz | - | - | 1.3 dB | RF TRANSFORMER | 1:2 | 1.6dB | 13.9dB | 500MHz | 200MHz | 1.3° | 0.89mm | - | 4.1mm | - | - | RoHS Compliant | ||
![]() BD2425N5075AHF Anaren | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric) | - | 50 / 75Ohm | - | 85°C | -55°C | Tape & Reel (TR) | 2008 | Xinger® | e4 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | HEIGHT DIMENSION INCLUDES TERMINALS ALSO, HALOGEN FREE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.04mm X 1.04mm X 0.56mm | - | - | - | 2.4GHz~2.5GHz | - | - | - | RF TRANSFORMER | - | 0.7dB | -18dB | 2500MHz | 2400MHz | 3° | 0.56mm | - | 1.04mm | 1.04mm | - | RoHS Compliant | ||
![]() B0310J50100AHF Anaren | In Stock |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | 6 | 50 / 100Ohm | - | - | - | Tape & Reel (TR) | 2006 | Xinger® | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 105°C | -55°C | - | - | - | - | - | - | - | - | - | - | 1.29mm | 1GHz | - | - | - | - | 2012 | 0805 | - | - | 100Ohm | 700MHz | 300MHz~1GHz | - | - | 1 dB | RF TRANSFORMER | 1:1.41 | 1.0dB | 8.1dB | - | - | 38° | 840μm | - | 2.04mm | - | - | RoHS Compliant | ||
![]() BD0205F5050AHF Anaren | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 1608 (4121 Metric) | 10 | 50 / 50Ohm | - | - | - | Tape & Reel (TR) | 2006 | Xinger® | - | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | 2.1mm | - | - | - | - | - | 4121 | 1608 | L4.1XB2.1XH0.84 (mm) | - | 50Ohm | - | 70MHz~1GHz | - | - | 3 dB | RF TRANSFORMER | 1:1 | 3.4dB | 4dB | - | 70MHz | 1° | 0.84mm | - | 4.1mm | - | - | RoHS Compliant | ||
![]() 3A425 Anaren | In Stock | - | - | 11 Weeks | - | Surface Mount | Surface Mount | 3-SMD, No Lead | - | 50 / 50Ohm | - | - | - | Tape & Reel (TR) | 2011 | Xinger® | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 85°C | -55°C | - | LOW PROFILE | - | - | - | - | - | - | - | - | 1.25mm | - | - | - | - | - | - | - | 20.07mm X 19.05mm X 1.93mm | - | - | - | 800MHz~1GHz | - | - | - | RF TRANSFORMER | - | 0.35dB | 15dB | 1000MHz | 800MHz | 180° ±5° | 1.93mm | - | 2mm | 19.05mm | - | RoHS Compliant | ||
![]() BD2425N100ATI Anaren | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric) | 4 | 50 / -Ohm | - | - | - | Tape & Reel (TR) | 2006 | Xinger® | e4 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | GOLD OVER NICKEL | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | 1.04mm | - | - | - | - | - | 1010 | 0404 | - | - | 50Ohm | - | 2.3GHz~2.6GHz | - | - | 0.68 dB | RF TRANSFORMER | - | 0.84dB | 17.3dB | 2600MHz | 2300MHz | - | 0.57mm | - | 1.04mm | - | - | RoHS Compliant | ||
![]() BD1416N50100AHF Anaren | 10 |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric) | 5 | 50 / 100Ohm | - | - | - | Tape & Reel (TR) | 2012 | Xinger® | - | yes | Active | 1 (Unlimited) | - | - | - | - | 85°C | -55°C | - | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | TR, 7 INCH | - | - | - | - | - | 1.04mm | - | - | - | - | - | - | - | - | - | - | - | 1.4GHz~1.6GHz | - | - | 0.9 dB | RF TRANSFORMER | 1:1.41 | - | -18dB | 1600MHz | 1400MHz | 4° | - | - | 1.04mm | - | - | RoHS Compliant | ||
![]() BD2327N50100AHF Anaren | 10 |
| - | 12 Weeks | Gold | Surface Mount | Surface Mount | 0404 (1010 Metric) | 4 | 50 / 100Ohm | - | - | - | Tape & Reel (TR) | 2011 | Xinger® | e4 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | 1.04mm | 2.7GHz | - | - | - | - | - | - | - | - | - | - | 2.3GHz~2.7GHz | - | - | 0.8 dB | RF TRANSFORMER | 1:1.41 | 0.6dB | -17dB | - | - | 7° | 0.56mm | - | 1.04mm | - | No | RoHS Compliant | ||
![]() BD1722N5050AHF Anaren | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric) | 4 | 50 / 50Ohm | - | - | - | Tape & Reel (TR) | 2006 | Xinger® | e4 | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -55°C | - | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | - | - | - | - | - | 1.04mm | - | - | - | - | - | 1010 | 0404 | - | - | 50Ohm | - | 1.7GHz~2.2GHz | - | - | 0.82 dB | RF TRANSFORMER | 1:1 | 1.02dB | 12.5dB | 2200MHz | 1700MHz | 3.42° | 0.57mm | - | 1.04mm | - | - | RoHS Compliant | ||
![]() BD2425NNRF Anaren | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 0404 (1010 Metric) | 4 | 50 / -Ohm | - | - | - | Tape & Reel (TR) | 2006 | Xinger® | e4 | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -55°C | - | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | - | - | - | - | - | 1.05mm | - | - | - | - | - | 1010 | 0404 | 1.05mm X 1.05mm X 0.57mm | - | 50Ohm | - | 2.4GHz~2.525GHz | - | - | 1.25 dB | RF TRANSFORMER | - | - | 18dB | 2525MHz | - | - | 0.57mm | - | 1.05mm | - | - | RoHS Compliant | ||
![]() BD0922J75100AHF Anaren | In Stock |
| - | 12 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | 6 | 75 / 100Ohm | - | - | - | Tape & Reel (TR) | 2011 | Xinger® | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | 1.29mm | - | - | - | - | - | - | - | - | - | - | - | 900MHz~2.2GHz | - | - | - | RF TRANSFORMER | 1:1.15 | 1.3dB | 12dB | 2200MHz | 900MHz | 4° | - | - | 2.04mm | - | - | RoHS Compliant | ||
![]() 3W525S Anaren | In Stock | - | - | 12 Weeks | - | Surface Mount | Surface Mount | 3-SMD, No Lead | 6 | 50 / 50Ohm | - | - | - | Tape & Reel (TR) | 2004 | Xinger® | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | 85°C | -55°C | - | - | - | - | - | - | - | - | - | - | 12.19mm | - | - | - | - | - | - | - | - | - | - | - | 1.8GHz~2.5GHz | - | - | - | RF TRANSFORMER | 1.41:1 | 0.38dB | 15dB | 2500MHz | 1800MHz | 180° ±5° | 1.93mm | - | 16.51mm | - | - | RoHS Compliant |