- Packaging
- Part Status
- Factory Lead Time
- Mounting Type
- Package / Case
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Frequency Range
- Published
- Return Loss-Min
- Series
- Impedance-Unbalanced/Balanced
Attribute column
Manufacturer
Anaren Balun
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Impedance-Unbalanced/Balanced | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Packing Method | Depth | Frequency | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Impedance | Frequency Range | Insertion Loss (dB) | Transformer Type | Turns Ratio - Primary:Secondary | Insertion Loss (Max) | Return Loss-Min | Cut-off Frequency-Max | Cut-off Frequency-Min | Phase Difference | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BD2425N50ATI Anaren | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 0404 (1010 Metric) | - | 4 | - | - | - | - | Tape & Reel (TR) | 2006 | Xinger® | - | yes | Active | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -55°C | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | TR, 7 INCH | 1.05mm | 2.6GHz | 1010 | 0404 | L1.05XB1.05XH0.62 (mm) | 50Ohm | 2.3GHz~2.6GHz | 0.4 dB | RF TRANSFORMER | - | 0.6dB | 13dB | - | - | - | 0.62mm | 1.05mm | - | - | RoHS Compliant | ||
![]() BD2425J5050AHF Anaren | In Stock | - | - | 12 Weeks | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3A525 Anaren | In Stock | - | - | 11 Weeks | Surface Mount | Surface Mount | 3-SMD, No Lead | - | - | 50 / 50Ohm | - | - | - | Tape & Reel (TR) | 2003 | Xinger® | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 85°C | -55°C | - | - | - | 12.19mm | - | - | - | 16.51mm X 12.19mm X 1.93mm | - | 1.5GHz~1.9GHz | - | RF TRANSFORMER | 1.41:1 | 0.35dB | 15dB | 1900MHz | 1500MHz | 180° ±5° | 1.93mm | 16.51mm | - | - | RoHS Compliant | ||
![]() BD2425P50100AHF Anaren | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 0404 (1010 Metric) | - | - | 50 / 100Ohm | - | - | - | Tape & Reel (TR) | 2006 | Xinger® | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -55°C | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | - | 1010 | 0404 | 1.05mm X 1.05mm X 0.45mm | 100Ohm | 2.4GHz~2.5GHz | 0.8 dB | RF TRANSFORMER | - | 0.9dB | 15dB | 2500MHz | 2400MHz | 6° | 0.45mm | 1.05mm | 1.05mm | - | RoHS Compliant | ||
![]() B0110E50200AHF Anaren | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 50 / 200Ohm | - | - | Industrial grade | Tape & Reel (TR) | 2014 | Xinger® | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | 50MHz~1.45GHz | - | RF TRANSFORMER | - | 2.5dB | -10dB | - | - | 180° | - | - | - | - | RoHS Compliant | ||
![]() B0922J7575AHF Anaren | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | 6 | 75 / 75Ohm | - | - | - | Tape & Reel (TR) | 2010 | Xinger® | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 85°C | -55°C | - | - | - | 1.29mm | 2.15GHz | - | - | L2.04XB1.29XH0.71 (mm) | - | 950MHz~2.15GHz | 1.2 dB | RF TRANSFORMER | 1:1 | - | -10dB | - | - | 3° | 0.71mm | 2.04mm | - | - | RoHS Compliant | ||
![]() BD2425NCSR Anaren | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 0404 (1010 Metric) | - | - | 50 / -Ohm | - | - | - | Tape & Reel (TR) | 2006 | Xinger® | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -55°C | - | - | - | - | - | - | - | - | 50Ohm | 2.4GHz~2.5GHz | 0.35 dB | - | - | 1.0dB | 10dB | - | - | 2° | - | - | - | - | RoHS Compliant | ||
![]() BD170240N50100AHF Anaren | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 0404 (1010 Metric) | - | - | 50 / 100Ohm | - | - | - | Tape & Reel (TR) | 2016 | Xinger® | e4 | - | Active | - | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | 17.7GHz~23.6GHz | - | RF TRANSFORMER | - | 1.5dB | 12dB | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3A412S Anaren | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 3-SMD, No Lead | - | 6 | 50 / 50Ohm | - | - | - | Tape & Reel (TR) | 2004 | Xinger® | - | - | Active | 1 (Unlimited) | - | 5A991.G | - | 85°C | -55°C | - | 8517.70.00.00 | - | 19.05mm | - | - | - | L25.4XB19.05XH1.91 (mm) | - | 800MHz~1GHz | - | RF TRANSFORMER | 2:1 | 0.4dB | 15dB | 1000MHz | 800MHz | 180° ±5° | 1.91mm | 25.4mm | - | - | RoHS Compliant | ||
![]() BD2425N50AIR Anaren | In Stock | - | - | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() BD2425P5075AHF Anaren | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 0404 (1010 Metric) | - | - | 50 / 75Ohm | 85°C | -55°C | - | Tape & Reel (TR) | 2009 | Xinger® | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | HEIGHT DIMENSION INCLUDES TERMINALS ALSO | - | - | - | - | - | - | 1.05mm X 1.05mm X 0.45mm | - | 2.4GHz~2.5GHz | - | RF TRANSFORMER | - | 0.8dB | -15dB | 2500MHz | 2400MHz | 7° | 0.45mm | 1.05mm | 1.05mm | - | RoHS Compliant | ||
![]() BD2239N5050AHF Anaren | In Stock | - | - | 12 Weeks | - | Surface Mount | 0404 (1010 Metric) | - | - | 50 / 50Ohm | - | - | - | Tape & Reel (TR) | 2016 | Xinger® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2GHz~3.9GHz | - | - | - | 1.6dB | 8dB | - | - | 3.4° | - | - | - | - | - | ||
![]() BD3238N5050AHF Anaren | In Stock | - | - | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | 50 / 50Ohm | - | - | - | Tape & Reel (TR) | 2015 | Xinger® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.9dB | 12dB | - | - | 3° | - | - | - | - | RoHS Compliant | ||
![]() BD4859N50150AHF Anaren | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 0404 (1010 Metric) | - | - | 50 / 150Ohm | 85°C | -55°C | - | Tape & Reel (TR) | 2008 | Xinger® | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | 1.04mm X 1.04mm X 0.56mm | - | 4.8GHz~5.9GHz | - | RF TRANSFORMER | - | 0.4dB | -17dB | 5900MHz | 4800MHz | 4° | 0.56mm | 1.04mm | 1.04mm | - | RoHS Compliant | ||
![]() BD60120N50100AHF Anaren | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 0404 (1010 Metric) | YES | - | 50 / 100Ohm | 85°C | -55°C | - | Tape & Reel (TR) | 2016 | Xinger® | - | - | Active | - | - | - | - | - | - | - | - | TR, 7 INCH | - | - | - | - | L1.04XB1.04XH0.67 (mm) | - | 5.9GHz~11.7GHz | - | RF TRANSFORMER | - | 0.8dB | 15dB | 11700MHz | 5900MHz | 7° | 0.67mm | 1.04mm | 1.04mm | - | - | ||
![]() 3A325 Anaren | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | 3-SMD, No Lead | - | - | 50 / 50Ohm | - | - | - | Tape & Reel (TR) | 2008 | Xinger® | - | - | Active | 1 (Unlimited) | - | EAR99 | - | 85°C | -55°C | LOW PROFILE | - | - | 19.05mm | - | - | - | 22.1mm X 19.05mm X 1.93mm | - | 470MHz~860MHz | 0.65 dB | RF TRANSFORMER | 1.41:1 | - | 10dB | 860MHz | 470MHz | 180° ±5° | 1.93mm | 22.1mm | - | - | RoHS Compliant | ||
![]() B4859A53 Anaren | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | 6 | 50 / 100Ohm | - | - | - | Tape & Reel (TR) | 2006 | Xinger® | e4 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Gold (Au) - with Nickel (Ni) barrier | 85°C | -55°C | HEIGHT DIMENSION INCLUDES TERMINAL ALSO | - | - | 21.84mm | - | - | - | - | - | 4.8GHz~5.9GHz | 0.9 dB | RF TRANSFORMER | 1:1.414 | 0.7dB | -15dB | 5900MHz | 4800MHz | 5° | - | 40.64mm | - | No | RoHS Compliant | ||
![]() B0922A21HF Anaren | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 3A625 Anaren | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 3-SMD, No Lead | - | - | 50 / 50Ohm | - | - | - | Tape & Reel (TR) | 2010 | Xinger® | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | - | 16.51mm X 12.2mm X 1.91mm | - | 2.3GHz~2.7GHz | - | RF TRANSFORMER | - | 0.35dB | 15dB | 2700MHz | 2300MHz | 180° ±5° | 1.91mm | 16.51mm | 12.2mm | - | RoHS Compliant | ||
![]() BD3438J50200AHF Anaren | In Stock | - | - | 12 Weeks | - | Surface Mount | 6-SMD, No Lead | - | - | 50 / 200Ohm | - | - | - | Tape & Reel (TR) | - | Xinger® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.4GHz~3.8GHz | - | - | - | 0.7dB | - | - | - | 4° | - | - | - | - | RoHS Compliant |