- Packaging
- RF/Microwave Device Type
- Construction
- Part Status
- Frequency
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Applications
- Coupler Type
- Factory Lead Time
- Published
- Package / Case
Attribute column
Manufacturer
Anaren RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Manufacturer Package Identifier | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Max Power Dissipation | Depth | Construction | Frequency | Case Code (Metric) | Case Code (Imperial) | Impedance | Power - Max | RF/Microwave Device Type | Insertion Loss | Isolation | VSWR-Max | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Return Loss | Coupler Type | Coupling Factor | Height | Length | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DC0710J5010AHF Anaren | 4 | - | - | 12 Weeks | - | - | 0805 (2012 Metric) | 6 | - | - | - | - | Tape & Reel (TR) | 2007 | Xinger® | - | - | Active | 1 (Unlimited) | SMD/SMT | Nickel/Gold (Ni/Au) - ENIG | 85°C | -55°C | General Purpose | - | 2W | - | COMPONENT | 700MHz~1GHz | 2012 | 0805 | - | - | DIRECTIONAL COUPLER | - | - | - | 0.21 dB | 33.01dBm | 50Ohm | 17.5dB | Standard | 10.9dB | - | - | - | RoHS Compliant | ||
![]() X3C19P2-30S Anaren | 19 | - | Datasheet | 12 Weeks | - | - | 2520 (6450 Metric) | 4 | X3C19P2-30S | - | - | Industrial grade | Tape & Reel (TR) | 2008 | Xinger III® | - | - | Active | 1 (Unlimited) | SMD/SMT | Tin (Sn) - immersion | 85°C | -55°C | DCS, LTE, PCS, WCDMA | - | 200W | - | COMPONENT | 1.4GHz~2.7GHz | 6450 | 2520 | - | - | DIRECTIONAL COUPLER | - | - | 1.22 | 0.1 dB | 53.01dBm | 50Ohm | 24.9dB | Standard | 30.4dB | - | - | No | RoHS Compliant | ||
![]() C1720J5003AHF Anaren | 1573 | - | Datasheet | 12 Weeks | Gold | Surface Mount | 0805 (2012 Metric) | 6 | - | - | - | Industrial grade | Tape & Reel (TR) | 2006 | Xinger® | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | - | 85°C | -55°C | DCS, PCS, WCDMA | - | 4W | - | COMPONENT | 1.7GHz~2GHz | 2012 | 0805 | 50Ohm | - | 90 DEGREE HYBRID COUPLER | - | 36dB | - | 0.3 dB | - | - | 27dB | Standard | 3dB | - | - | - | RoHS Compliant | ||
![]() DC2337J5010AHF Anaren | 1 |
| - | 12 Weeks | - | - | 0805 (2012 Metric) | 6 | - | - | - | Industrial grade | Tape & Reel (TR) | 2006 | Xinger® | e4 | - | Active | 1 (Unlimited) | SMD/SMT | Gold (Au) - with Nickel (Ni) barrier | 85°C | -55°C | General Purpose | - | 2W | - | COMPONENT | 2.3GHz~3.7GHz | 2012 | 0805 | - | - | DIRECTIONAL COUPLER | 0.29dB | - | - | 0.21 dB | 33.01dBm | 50Ohm | 20dB | Standard | 10dB | - | - | - | RoHS Compliant | ||
![]() X3C09P2-03S Anaren | 1 |
| Datasheet | 12 Weeks | - | - | 2520 (6450 Metric) | 4 | - | - | - | - | Tape & Reel (TR) | 2007 | Xinger III® | e3 | - | Active | 1 (Unlimited) | SMD/SMT | Tin (Sn) | 95°C | -55°C | AMPS, CDMA, WCDMA | HIGH ISOLATION | 187W | - | COMPONENT | 800MHz~1GHz | 6450 | 2520 | - | - | 90 DEGREE HYBRID COUPLER | - | 23dB | 1.15 | 0.2 dB | 52.72dBm | 50Ohm | 24.9dB | Standard | 3dB | - | - | - | RoHS Compliant | ||
![]() X3C09E2-20S Anaren | 1 |
| Datasheet | 12 Weeks | - | - | 4-SMD, No Lead | 4 | - | - | - | Industrial grade | Tape & Reel (TR) | 2007 | Xinger III® | e3 | - | Active | 1 (Unlimited) | SMD/SMT | Tin (Sn) | 95°C | -55°C | AMPS, CDMA, WCDMA | - | 225W | - | COMPONENT | 800MHz~1GHz | - | - | - | - | DIRECTIONAL COUPLER | - | - | 1.22 | 0.075 dB | 53.01dBm | 50Ohm | - | Standard | 20dB | - | - | - | RoHS Compliant | ||
![]() XC1900A-03S Anaren | 8 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | 4 | - | - | - | Industrial grade | Tape & Reel (TR) | 2006 | Xinger II® | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | Tin (Sn) | 95°C | -55°C | AMPS | HIGH ISOLATION | 150W | 8.89mm | COMPONENT | 1.4GHz~2GHz | - | - | - | - | 90 DEGREE HYBRID COUPLER | - | 25dB | 1.15 | 0.15 dB | 51.76dBm | 50Ohm | 24.9dB | Standard | 3dB | - | 14.22mm | No | RoHS Compliant | ||
![]() XC0900A-03S Anaren | 500 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | 4 | - | - | - | Industrial grade | Tape & Reel (TR) | 2006 | Xinger II® | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | Tin (Sn) | 95°C | -55°C | AMPS | - | 175W | 8.89mm | COMPONENT | 811MHz~1GHz | - | - | - | - | 90 DEGREE HYBRID COUPLER | - | 23dB | 1.15 | 0.15 dB | 53.52dBm | 50Ohm | 24.9dB | Standard | 3dB | - | 14.22mm | No | RoHS Compliant | ||
![]() C2327J5003AHF Anaren | 5 | - | Datasheet | 12 Weeks | - | Surface Mount | 0805 (2012 Metric) | 6 | - | - | - | Industrial grade | Tape & Reel (TR) | 2006 | Xinger® | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | Gold (Au) - with Nickel (Ni) barrier | 85°C | -55°C | General Purpose | - | 4W | - | COMPONENT | 2.3GHz~2.7GHz | 2012 | 0805 | 50Ohm | - | 90 DEGREE HYBRID COUPLER | - | 22dB | - | 0.3 dB | - | - | 18dB | Standard | 3dB | - | - | No | RoHS Compliant | ||
![]() X3C19P1-03S Anaren | 1 |
| Datasheet | 12 Weeks | - | - | 2520 (6450 Metric) | - | - | - | - | - | Tape & Reel (TR) | 2010 | Xinger III® | e3 | - | Active | 1 (Unlimited) | SMD/SMT | Tin (Sn) | 95°C | -55°C | DCS, LTE, PCS, WCDMA | HIGH ISOLATION | 90W | - | COMPONENT | 1.4GHz~2GHz | 6450 | 2520 | - | - | 90 DEGREE HYBRID COUPLER | - | 23dB | 1.3 | 0.22 dB | 50.41dBm | 50Ohm | 24.9dB | Standard | 3dB | - | - | - | RoHS Compliant | ||
![]() 11305-3S Anaren | 3751 | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | 4 | - | - | - | Industrial grade | Cut Tape (CT) | 2004 | Xinger® | e3 | - | Active | 1 (Unlimited) | SMD/SMT | Tin (Sn) | 85°C | -55°C | General Purpose | - | 60W | - | COMPONENT | 1GHz~2GHz | - | - | - | - | 90 DEGREE HYBRID COUPLER | - | 20dB | 1.3 | 0.45 dB | - | 50Ohm | - | Standard | - | 2.11mm | - | - | RoHS Compliant | ||
![]() X3C09P1-03S Anaren | 1399 | - | Datasheet | 12 Weeks | - | - | 2520 (6450 Metric) | 4 | - | - | - | Industrial grade | Tape & Reel (TR) | 2010 | Xinger III® | e3 | - | Active | 1 (Unlimited) | SMD/SMT | Tin (Sn) | 95°C | -55°C | AMPS, CDMA, WCDMA | - | 90W | - | COMPONENT | 800MHz~1GHz | 6450 | 2520 | - | - | 90 DEGREE HYBRID COUPLER | - | 23dB | 1.15 | 0.22 dB | 50dBm | 50Ohm | 24.9dB | Standard | 3dB | - | - | No | RoHS Compliant | ||
![]() X3C26P1-03S Anaren | 10 |
| Datasheet | 12 Weeks | - | - | 2520 (6450 Metric) | 4 | - | 95°C | -55°C | Industrial grade | Tape & Reel (TR) | 2003 | Xinger III® | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | - | - | LTE, WiMAX | HIGH ISOLATION | 80W | - | COMPONENT | 2.3GHz~2.9GHz | 6450 | 2520 | - | 80W | 90 DEGREE HYBRID COUPLER | - | 20dB | 1.22 | 0.2 dB | - | 50Ohm | 20.1dB | Standard | 3dB | - | - | - | RoHS Compliant | ||
![]() C5060J5003AHF Anaren | In Stock | - | Datasheet | 12 Weeks | - | - | 0805 (2012 Metric) | - | - | 105°C | -55°C | - | Digi-Reel® | 2012 | Xinger® | - | - | Active | 1 (Unlimited) | - | - | - | - | General Purpose | - | 4W | - | COMPONENT | 5GHz~6GHz | 2012 | 0805 | - | 4W | 90 DEGREE HYBRID COUPLER | - | 27dB | - | 0.2 dB | 36.02dBm | 50Ohm | 26dB | Standard | 3dB | - | - | - | RoHS Compliant | ||
![]() X3C25P1-05S Anaren | 1 |
| Datasheet | 12 Weeks | - | - | 4-SMD, No Lead | 4 | - | - | - | Industrial grade | Cut Tape (CT) | 2010 | Xinger III® | e3 | - | Active | 1 (Unlimited) | SMD/SMT | Tin (Sn) | 95°C | -55°C | General Purpose | - | 60W | - | COMPONENT | 2.3GHz~2.7GHz | - | - | - | - | DIRECTIONAL COUPLER | - | - | 1.22 | 0.18 dB | 50dBm | 50Ohm | - | Standard | 5dB | - | - | - | RoHS Compliant | ||
![]() XC0900E-03S Anaren | 1 |
| Datasheet | 12 Weeks | - | - | 4-SMD, No Lead | 4 | - | - | - | Industrial grade | Tape & Reel (TR) | 2007 | Xinger II® | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | Tin (Sn) | 95°C | -55°C | General Purpose | HIGH ISOLATION | 80W | - | COMPONENT | 800MHz~1GHz | - | - | - | - | 90 DEGREE HYBRID COUPLER | 0.22dB | 23dB | 1.19 | 0.2 dB | - | 50Ohm | - | Standard | - | - | - | - | RoHS Compliant | ||
![]() XC1900E-03S Anaren | 3200 | - | - | 12 Weeks | - | - | 4-SMD, No Lead | 4 | - | - | - | Industrial grade | Tape & Reel (TR) | 2007 | Xinger II® | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | Tin (Sn) | 95°C | -55°C | General Purpose | - | 120W | - | COMPONENT | 1.7GHz~2GHz | - | - | - | - | 90 DEGREE HYBRID COUPLER | - | 25dB | 1.17 | 0.12 dB | 50.79dBm | 50Ohm | - | Standard | - | - | - | - | RoHS Compliant | ||
![]() 10261-3 Anaren | In Stock | - | - | 8 Weeks | - | Surface Mount | - | 4 | - | - | - | - | Tray | 2001 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | Military | - | - | - | COMPONENT | 62.5MHz~125MHz | - | - | - | 600W | 90 DEGREE HYBRID COUPLER | 0.35dB | 20dB | 1.2 | - | 57.78dBm | 50Ohm | 20.8dB | Standard | 3dB | - | - | No | RoHS Compliant | ||
![]() C0810J5003AHF Anaren | 660 | - | - | 12 Weeks | - | - | 0805 (2012 Metric) | 6 | - | - | - | Industrial grade | Tape & Reel (TR) | 2006 | Xinger® | - | yes | Active | 1 (Unlimited) | SMD/SMT | - | 85°C | -55°C | CDMA, WCDMA | - | 4W | - | COMPONENT | 800MHz~1GHz | 2012 | 0805 | 50Ohm | - | 90 DEGREE HYBRID COUPLER | - | 23dB | - | 0.5 dB | - | - | 31dB | Standard | 3dB | - | - | - | RoHS Compliant | ||
![]() XC2100A-03S Anaren | 190 | - | - | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | 4 | - | - | - | Industrial grade | Tape & Reel (TR) | 2007 | Xinger II® | e3 | yes | Active | 1 (Unlimited) | - | Tin (Sn) | 95°C | -55°C | General Purpose | HIGH ISOLATION | 145W | 8.89mm | COMPONENT | 2GHz~2.3GHz | - | - | - | - | 90 DEGREE HYBRID COUPLER | - | 25dB | 1.15 | 0.15 dB | 51.61dBm | 50Ohm | - | Standard | - | - | 14.22mm | No | RoHS Compliant |