- Packaging
- RF/Microwave Device Type
- Construction
- Part Status
- Frequency
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Applications
- Coupler Type
- Factory Lead Time
- Published
- Package / Case
Attribute column
Manufacturer
Anaren RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Depth | Construction | Frequency | Case Code (Metric) | Case Code (Imperial) | Impedance | Power - Max | RF/Microwave Device Type | Isolation | VSWR-Max | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Return Loss | Coupler Type | Coupling Factor | Length | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JP510S Anaren | 1388 | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | 4 | - | - | Industrial grade | Tape & Reel (TR) | 2004 | Xinger® | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -55°C | General Purpose | - | - | 20W | 5.08mm | COMPONENT | 2GHz~2.3GHz | - | - | - | - | DIRECTIONAL COUPLER | - | 1.22 | 0.25 dB | - | 50Ohm | - | Standard | 10dB | 6.35mm | No | RoHS Compliant | ||
![]() X3C21P1-03S Anaren | 9 |
| Datasheet | 12 Weeks | - | - | 2520 (6450 Metric) | 4 | - | - | - | Tape & Reel (TR) | 1998 | Xinger III® | e3 | - | Active | 1 (Unlimited) | SMD/SMT | - | Tin (Sn) | 95°C | -55°C | LTE, WiMAX | HIGH ISOLATION | - | 90W | - | COMPONENT | 1.8GHz~2.4GHz | 6450 | 2520 | - | - | 90 DEGREE HYBRID COUPLER | 23dB | 1.33 | 0.22 dB | - | 50Ohm | 24.9dB | Standard | 3dB | - | - | RoHS Compliant | ||
![]() C3337J5003AHF Anaren | 230 |
| - | 12 Weeks | - | - | 0805 (2012 Metric) | 6 | - | - | - | Tape & Reel (TR) | 2006 | Xinger® | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -55°C | General Purpose | - | - | 4W | - | COMPONENT | 3.3GHz~3.7GHz | 2012 | 0805 | 50Ohm | - | 90 DEGREE HYBRID COUPLER | 22dB | - | 0.2 dB | - | - | 18dB | Standard | 3dB | - | - | RoHS Compliant | ||
![]() X3C19E2-20S Anaren | 1 |
| Datasheet | 12 Weeks | - | - | 4-SMD, No Lead | 4 | - | - | Industrial grade | Tape & Reel (TR) | 2007 | Xinger III® | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 95°C | -55°C | DCS, PCS, WCDMA | - | - | 225W | - | COMPONENT | 1.4GHz~2.7GHz | - | - | - | - | DIRECTIONAL COUPLER | - | 1.22 | 0.1 dB | 53.01dBm | 50Ohm | 24.9dB | Standard | 20.3dB | - | - | RoHS Compliant | ||
![]() X3C09P2-30S Anaren | 1 |
| - | 12 Weeks | - | - | 2520 (6450 Metric) | 4 | - | - | Industrial grade | Tape & Reel (TR) | 2007 | Xinger III® | e3 | - | Active | 1 (Unlimited) | SMD/SMT | - | Tin (Sn) | 95°C | -55°C | AMPS, CDMA, WCDMA | - | - | 225W | - | COMPONENT | 800MHz~1GHz | 6450 | 2520 | - | - | DIRECTIONAL COUPLER | - | 1.22 | 0.1 dB | 53.01dBm | 50Ohm | 24.9dB | Standard | 30.2dB | - | - | RoHS Compliant | ||
![]() XC0900A-10S Anaren | 131 |
| - | 12 Weeks | - | - | 4-SMD, No Lead | 4 | 95°C | -55°C | Industrial grade | Tape & Reel (TR) | 2007 | Xinger II® | e3 | yes | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | General Purpose | - | - | 250W | - | COMPONENT | 800MHz~1GHz | - | - | - | 250W | DIRECTIONAL COUPLER | - | 1.19 | 0.16 dB | 53.98dBm | 50Ohm | - | Standard | 10dB | - | - | RoHS Compliant | ||
![]() DC0710J5020AHF Anaren | 10 |
| - | 12 Weeks | Gold | Surface Mount | 0805 (2012 Metric) | 6 | - | - | Industrial grade | Tape & Reel (TR) | 2006 | Xinger® | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -55°C | General Purpose | - | - | 2W | - | COMPONENT | 700MHz~1GHz | 2012 | 0805 | - | - | DIRECTIONAL COUPLER | - | - | 0.22 dB | 33.01dBm | 50Ohm | 21.41dB | Standard | 19.5dB | - | - | RoHS Compliant | ||
![]() X3C26P1-30S Anaren | 1620 | - | Datasheet | 12 Weeks | - | - | 2520 (6450 Metric) | 4 | - | - | Industrial grade | Tape & Reel (TR) | 2010 | Xinger III® | e3 | - | Active | 1 (Unlimited) | SMD/SMT | - | Tin (Sn) | 95°C | -55°C | LTE, WiMAX | - | - | 200W | - | COMPONENT | 2.3GHz~2.9GHz | 6450 | 2520 | - | - | DIRECTIONAL COUPLER | - | 1.15 | 0.1 dB | 50dBm | 50Ohm | 24.9dB | Standard | 30dB | - | - | RoHS Compliant | ||
![]() XC2100A-05S Anaren | 25052 | - | Datasheet | 12 Weeks | - | - | 4-SMD, No Lead | - | 95°C | -55°C | - | Tape & Reel (TR) | 2007 | Xinger II® | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | General Purpose | - | - | 175W | - | COMPONENT | 2GHz~2.3GHz | - | - | - | 175W | DIRECTIONAL COUPLER | - | 1.15 | 0.15 dB | 52.43dBm | 50Ohm | - | Standard | - | - | - | RoHS Compliant | ||
![]() DC2337J5020AHF Anaren | 20 |
| - | 12 Weeks | Gold | Surface Mount | 0805 (2012 Metric) | 6 | - | - | - | Tape & Reel (TR) | 2006 | Xinger® | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -55°C | General Purpose | - | - | 2W | - | COMPONENT | 2.3GHz~3.7GHz | 2012 | 0805 | - | - | DIRECTIONAL COUPLER | - | - | 0.14 dB | 33.01dBm | 50Ohm | 21.2dB | Standard | 21.3dB | - | No | RoHS Compliant | ||
![]() 1P603AS Anaren | 3500 | - | - | 12 Weeks | - | - | 4-SMD, No Lead | - | - | - | - | Tape & Reel (TR) | 2013 | Xinger® | e3 | - | Active | 1 (Unlimited) | SMD/SMT | - | Tin (Sn) | 85°C | -55°C | General Purpose | - | - | 25W | - | - | 2.3GHz~2.7GHz | - | - | - | - | 90 DEGREE HYBRID COUPLER | 20dB | - | 0.3 dB | - | - | - | Standard | - | - | - | RoHS Compliant | ||
![]() X3C07P1-03S Anaren | 10 | - | - | 12 Weeks | Tin | Surface Mount | 2520 (6450 Metric) | 4 | - | - | Industrial grade | Tape & Reel (TR) | 2007 | Xinger III® | e3 | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 95°C | -55°C | General Purpose | HIGH ISOLATION | - | 130W | - | COMPONENT | 600MHz~900MHz | 6450 | 2520 | - | - | 90 DEGREE HYBRID COUPLER | 23dB | 1.15 | 0.2 dB | - | 50Ohm | - | Standard | 3dB | - | - | RoHS Compliant | ||
![]() DC1722J5010AHF Anaren | 5000 | - | - | 12 Weeks | Gold | Surface Mount | 0805 (2012 Metric) | 6 | - | - | - | Tape & Reel (TR) | 2006 | Xinger® | - | - | Active | 1 (Unlimited) | SMD/SMT | - | - | 85°C | -55°C | General Purpose | - | - | 2W | - | COMPONENT | 1.7GHz~2.2GHz | 2012 | 0805 | - | - | DIRECTIONAL COUPLER | - | - | 0.16 dB | 33.01dBm | 50Ohm | 20dB | Standard | 10.5dB | - | - | RoHS Compliant | ||
![]() XC0450L-03S Anaren | 1 |
| - | 12 Weeks | - | - | 4-SMD, No Lead | - | 95°C | -55°C | - | Tape & Reel (TR) | 2007 | Xinger II® | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | General Purpose | - | - | 200W | - | COMPONENT | 410MHz~480MHz | - | - | - | 200W | 90 DEGREE HYBRID COUPLER | 23dB | 1.15 | 0.2 dB | 53.01dBm | 50Ohm | - | Standard | - | - | - | RoHS Compliant | ||
![]() 1P503AS Anaren | 1 |
| Datasheet | 12 Weeks | - | - | 4-SMD, No Lead | - | - | - | - | Tape & Reel (TR) | 2013 | Xinger® | e3 | - | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | General Purpose | - | - | 30W | - | - | 1.7GHz~2GHz | - | - | - | 30W | 90 DEGREE HYBRID COUPLER | 18dB | - | 0.25 dB | - | - | - | Standard | - | - | - | RoHS Compliant | ||
![]() C1517J5003AHF Anaren | 1 |
| Datasheet | 12 Weeks | Gold | Surface Mount | 0805 (2012 Metric) | - | - | - | - | Digi-Reel® | 2006 | Xinger® | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -55°C | General Purpose | - | - | 4W | - | - | 1.5GHz~1.7GHz | 2012 | 0805 | - | - | 90 DEGREE HYBRID COUPLER | 28dB | - | 0.2 dB | - | - | 25dB | Standard | 3dB | - | - | RoHS Compliant | ||
![]() X3C19P1-05S Anaren | 1 |
| Datasheet | 12 Weeks | - | - | 4-SMD, No Lead | 4 | - | - | - | Tape & Reel (TR) | 2010 | Xinger III® | e3 | - | Active | 1 (Unlimited) | SMD/SMT | - | Tin (Sn) | 95°C | -55°C | General Purpose | - | - | 70W | - | COMPONENT | 1.7GHz~2GHz | - | - | - | - | DIRECTIONAL COUPLER | - | 1.22 | 0.15 dB | 50dBm | 50Ohm | - | Standard | 5dB | - | - | RoHS Compliant | ||
![]() X3C19P2-03S Anaren | In Stock | - | Datasheet | 12 Weeks | - | - | 2520 (6450 Metric) | 4 | - | - | Industrial grade | Tape & Reel (TR) | 2010 | Xinger III® | e3 | - | Active | 1 (Unlimited) | SMD/SMT | - | Tin (Sn) | 95°C | -55°C | DCS, LTE, PCS, WCDMA | HIGH ISOLATION | - | 176W | - | COMPONENT | 1.7GHz~2GHz | 6450 | 2520 | - | - | 90 DEGREE HYBRID COUPLER | 23dB | 1.15 | 0.22 dB | - | 50Ohm | 24.9dB | Standard | 3dB | - | - | RoHS Compliant | ||
![]() C0409J5003AHF Anaren | 1 | - | - | 12 Weeks | - | - | 6-SMD, No Lead | - | - | - | - | Tape & Reel (TR) | 2015 | Xinger® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | - | 4W | - | - | 400MHz~900MHz | - | - | - | 4W | 90 DEGREE HYBRID COUPLER | 24dB | - | 0.6 dB | - | - | -20dB | Standard | - | - | - | RoHS Compliant | ||
![]() C2023J5003AHF Anaren | 1419 | - | - | 12 Weeks | - | - | 0805 (2012 Metric) | 6 | - | - | Industrial grade | Tape & Reel (TR) | 2006 | Xinger® | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | 5A991.G | Gold (Au) - with Nickel (Ni) barrier | 85°C | -55°C | General Purpose | - | 8517.70.00.00 | 4W | - | COMPONENT | 2GHz~2.3GHz | 2012 | 0805 | 50Ohm | - | 90 DEGREE HYBRID COUPLER | 25dB | - | 0.3 dB | - | - | 22dB | Standard | 3dB | - | - | RoHS Compliant |