- Packaging
- RF/Microwave Device Type
- Construction
- Part Status
- Frequency
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Applications
- Coupler Type
- Factory Lead Time
- Published
- Package / Case
Attribute column
Manufacturer
Anaren RF Directional Coupler
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Max Power Dissipation | Depth | Construction | Frequency | Power - Max | RF/Microwave Device Type | Insertion Loss | Isolation | VSWR-Max | Insertion Loss (dB) | Input Power-Max (CW) | Characteristic Impedance | Return Loss | Coupler Type | Coupling Factor | Length | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1G0618-10 Anaren | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | - | - | Tray | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Military | SMA-F | - | - | - | COAXIAL | 8GHz~12.4GHz | 50W | DIRECTIONAL COUPLER | 0.6dB | - | 1.45 | - | 46.99dBm | 50Ohm | 14.5dB | Standard | 10dB | - | - | RoHS Compliant | ||
![]() 10330-3 Anaren | In Stock | - | - | 8 Weeks | - | Surface Mount | - | 4 | - | - | - | Tray | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Military | - | - | - | - | COMPONENT | 700MHz~1.4GHz | 150W | 90 DEGREE HYBRID COUPLER | 0.3dB | 18dB | 1.25 | - | 51.76dBm | 50Ohm | 19dB | Standard | 3dB | - | No | RoHS Compliant | ||
![]() 1M803S Anaren | 4000 | - | Datasheet | 12 Weeks | - | - | 4-SMD, No Lead | 4 | - | - | - | Cut Tape (CT) | 2007 | Xinger® | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | - | Tin (Sn) | 85°C | -55°C | General Purpose | - | - | 20W | - | COMPONENT | 4.8GHz~6GHz | - | 90 DEGREE HYBRID COUPLER | - | 20dB | 1.21 | 0.25 dB | - | 50Ohm | - | Standard | - | - | - | RoHS Compliant | ||
![]() 11306-3S Anaren | 27 | - | - | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | 4 | - | - | Industrial grade | Tape & Reel (TR) | 2003 | Xinger® | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | - | Tin (Sn) | 85°C | -55°C | General Purpose | HIGH ISOLATION | - | 100W | - | COMPONENT | 2GHz~4GHz | - | 90 DEGREE HYBRID COUPLER | - | 20dB | 1.3 | 0.35 dB | - | 50Ohm | - | Standard | - | - | - | RoHS Compliant | ||
![]() 1F1304-3S Anaren | 1500 | - | - | 12 Weeks | Tin | Surface Mount | 4-SMD, No Lead | 4 | - | - | Industrial grade | Tape & Reel (TR) | 2012 | Xinger® | e3 | yes | Active | 1 (Unlimited) | - | - | - | 85°C | -55°C | - | HIGH ISOLATION | - | 100W | - | COMPONENT | 470MHz~860MHz | - | 90 DEGREE HYBRID COUPLER | - | 21dB | 1.25 | 0.4 dB | 50dBm | 50Ohm | - | Standard | - | - | - | RoHS Compliant | ||
![]() JP503AS Anaren | 2800 |
| - | 12 Weeks | - | - | 4-SMD, No Lead | 4 | 85°C | -55°C | Industrial grade | Tape & Reel (TR) | 2013 | Xinger® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | General Purpose | HIGH ISOLATION | - | 25W | - | COMPONENT | 2.3GHz~2.7GHz | 25W | 90 DEGREE HYBRID COUPLER | - | 20dB | 1.2 | 0.3 dB | - | 50Ohm | - | Standard | - | - | - | RoHS Compliant | ||
![]() XC2500E-03S Anaren | 10 |
| - | 12 Weeks | - | - | 4-SMD, No Lead | - | 95°C | -55°C | - | Tape & Reel (TR) | 2006 | Xinger II® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | General Purpose | HIGH ISOLATION | - | 80W | - | COMPONENT | 2.3GHz~2.7GHz | 80W | 90 DEGREE HYBRID COUPLER | - | 22dB | 1.17 | 0.15 dB | 49.03dBm | 50Ohm | - | Standard | - | - | - | RoHS Compliant | ||
![]() 1B0260-3 Anaren | In Stock | - | - | 8 Weeks | - | Surface Mount | - | 4 | - | - | - | Tray | 2011 | - | e4 | - | Obsolete | 1 (Unlimited) | - | - | GOLD | - | - | Military | - | - | - | - | COMPONENT | 225MHz~400MHz | 250W | 90 DEGREE HYBRID COUPLER | 0.3dB | 18dB | 1.2 | - | 53.98dBm | 50Ohm | 20.8dB | Standard | 3dB | - | No | RoHS Compliant | ||
![]() 10260-3 Anaren | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | Tray | 2001 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Military | - | - | - | - | COMPONENT | 225MHz~400MHz | 250W | 90 DEGREE HYBRID COUPLER | 0.3dB | 20dB | 1.2 | - | 53.98dBm | 50Ohm | 20.8dB | Standard | 3dB | - | - | RoHS Compliant | ||
![]() 1H0262-3 Anaren | In Stock | - | - | 8 Weeks | - | Surface Mount | SMD/SMT | 4 | - | - | - | Tray | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Military | - | - | - | 38.1mm | MODULE | 160MHz~230MHz | 400W | 90 DEGREE HYBRID COUPLER | 0.3dB | 20dB | 1.2 | - | 56.02dBm | 50Ohm | 20.8dB | Standard | 3dB | 36.3mm | No | RoHS Compliant | ||
![]() XC2500P-20S Anaren | 9 |
| - | 12 Weeks | - | - | 4-SMD, No Lead | 4 | 85°C | -55°C | Industrial grade | Tape & Reel (TR) | 2007 | Xinger II® | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | General Purpose | - | - | 50W | - | COMPONENT | 2.3GHz~2.7GHz | 50W | DIRECTIONAL COUPLER | - | - | 1.2 | 0.2 dB | - | 50Ohm | - | Standard | 20dB | - | - | RoHS Compliant | ||
![]() X3C19F1-20S Anaren | In Stock | - | - | 12 Weeks | - | - | 4-SMD, No Lead | - | 140°C | -55°C | - | Tape & Reel (TR) | 2013 | Xinger III® | - | - | Active | 1 (Unlimited) | - | - | - | - | - | General Purpose | HIGH ISOLATION | - | 25W | - | COMPONENT | 1.4GHz~2.7GHz | 25W | DIRECTIONAL COUPLER | - | - | 1.22 | 0.1 dB | 43.98dBm | 50Ohm | - | Standard | 20dB | - | - | RoHS Compliant | ||
![]() X3C09P1-04S Anaren | In Stock | - | Datasheet | 12 Weeks | - | - | 4-SMD, No Lead Exposed Pad | - | - | - | - | Tape & Reel (TR) | 2014 | Xinger III® | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | - | 70W | - | - | 800MHz~1GHz | 70W | DIRECTIONAL COUPLER | - | - | - | 0.2 dB | - | - | - | Standard | - | - | - | RoHS Compliant | ||
![]() X3C09F1-20S Anaren | 1 |
| Datasheet | 12 Weeks | - | - | 4-SMD, No Lead | - | 140°C | -55°C | - | Tape & Reel (TR) | 2013 | Xinger III® | e3 | - | Active | 2 (1 Year) | - | - | Tin (Sn) | - | - | General Purpose | - | - | 25W | - | COMPONENT | 700MHz~1GHz | 25W | DIRECTIONAL COUPLER | - | - | 1.22 | 0.075 dB | 43.98dBm | 50Ohm | - | Standard | 20dB | - | - | RoHS Compliant | ||
![]() XC0900A-05S Anaren | 1 |
| Datasheet | 12 Weeks | - | - | 4-SMD, No Lead | - | 95°C | -55°C | Industrial grade | Tape & Reel (TR) | 2007 | Xinger II® | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | General Purpose | - | - | 250W | - | COMPONENT | 800MHz~1GHz | 250W | DIRECTIONAL COUPLER | - | - | 1.19 | 0.19 dB | 53.98dBm | 50Ohm | - | Standard | - | - | - | RoHS Compliant | ||
![]() 1A0220-3 Anaren | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | Tray | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Military | - | - | - | - | COMPONENT | 800MHz~4.2GHz | 55W | 90 DEGREE HYBRID COUPLER | 0.45dB | 16dB | 1.43 | - | 47.4dBm | - | 15dB | Standard | 3dB | - | - | RoHS Compliant | ||
![]() 1M710S Anaren | 2 |
| - | 12 Weeks | - | - | 4-SMD, No Lead | 4 | 85°C | -55°C | Industrial grade | Tape & Reel (TR) | 2011 | Xinger® | e3 | yes | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | General Purpose | - | - | 34W | - | COMPONENT | 3.3GHz~3.7GHz | 34W | DIRECTIONAL COUPLER | - | - | 1.2 | 0.25 dB | - | 50Ohm | - | Standard | 10.5dB | - | - | RoHS Compliant | ||
![]() 10263-3 Anaren | In Stock | - | - | 8 Weeks | - | - | 200 | - | - | - | - | Tray | 2001 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Military | - | - | - | - | COMPONENT | 250MHz~500MHz | 200W | 90 DEGREE HYBRID COUPLER | 0.3dB | 20dB | 1.2 | - | 53.01dBm | 50Ohm | 20.8dB | Standard | 3dB | - | - | RoHS Compliant | ||
![]() 1D0263-3 Anaren | In Stock | - | Datasheet | 8 Weeks | - | - | 200 | - | - | - | - | Tray | 2001 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Military | - | - | - | - | MODULE | 300MHz~550MHz | 200W | 90 DEGREE HYBRID COUPLER | 0.3dB | 20dB | 1.2 | - | 53.01dBm | 50Ohm | 20.8dB | Standard | 3dB | - | - | RoHS Compliant | ||
![]() XC0900P-03AS Anaren | 1 |
| - | 12 Weeks | - | - | 4-SMD, No Lead | - | 95°C | -55°C | - | Tape & Reel (TR) | 2012 | Xinger II® | - | - | Active | 1 (Unlimited) | - | 5A991.G | - | - | - | General Purpose | - | 8517.70.00.00 | 225W | - | - | 800MHz~1GHz | 225W | 90 DEGREE HYBRID COUPLER | - | 25dB | - | 0.16 dB | - | - | - | Standard | - | - | - | RoHS Compliant |