- Packaging
- Number of Bands
- VSWR
- Applications
- Gain
- Mounting Type
- Termination
- Antenna Type
- Frequency Group
- Frequency Range
- RF Family/Standard
- Frequency (Center/Band)
Attribute column
Manufacturer
Antenova RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Frequency (Max) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Applications | Construction | Frequency | Polarization | Impedance | Bandwidth | Gain | Max Frequency | Frequency Range | RF/Microwave Device Type | RF Family/Standard | Antenna Type | Operating Frequency-Min | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Characteristic Impedance | Return Loss | Features | Height | Length | Width | Height (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRF2I019-100 Antenova | 30 |
| - | 8 Weeks | - | Adhesive | - | - | Bulk | 2015 | Montana | Active | Not Applicable | U.FL (UMCC), IPEX MHF1 | ISM | - | - | - | - | - | 1.9dBi | - | 863MHz~870MHz 902MHz~928MHz | - | General ISM | Flat Patch | - | 1.7 | 2 | UHF 300MHz~1GHz | 868MHz 915MHz | - | -11dB | Cable - 100mm | 152.4μm | - | - | - | - | RoHS Compliant | - | ||
![]() SRFWG018-200 Antenova | 30 |
| - | 8 Weeks | - | Adhesive | - | - | Bulk | 2016 | Asper | Active | - | U.FL (UMCC), IPEX MHF1 (2) | Bluetooth, GNSS, Wi-Fi | - | - | - | - | - | 4.25dBi, 5.6dBi | - | 1.559GHz~1.609GHz 2.4GHz~2.5GHz | - | Bluetooth, Navigation, WiFi | Flat Patch | - | 1.3, 1.4 | 2 | UHF 1GHz~2GHz UHF 2GHz~3GHz | 1.561GHz 1.575GHz 1.602GHz 2.4GHz | - | -18.4dB, -14.5dB | Cable - 200mm | 152.4μm | - | - | - | - | RoHS Compliant | - | ||
![]() SRF2I019-200 Antenova | 30 |
| - | 8 Weeks | - | Adhesive | - | - | Bulk | 2015 | Montana | Active | - | U.FL (UMCC), IPEX MHF1 | ISM | - | - | - | - | - | 1.9dBi | - | 863MHz~870MHz 902MHz~928MHz | - | General ISM | Flat Patch | - | 1.7 | 2 | UHF 300MHz~1GHz | 868MHz 915MHz | - | -11dB | Cable - 200mm | 152.4μm | - | - | - | - | RoHS Compliant | - | ||
![]() SRF2W012-50 Antenova | 30 |
| - | 8 Weeks | - | Adhesive | - | - | Bulk | 2015 | Dromus | Active | - | U.FL (UMCC), IPEX MHF1 | WLAN | - | - | - | - | - | 4dBi | - | 2.4GHz~2.5GHz 4.9GHz~5.9GHz | - | WiFi | Flat Patch | - | 1.8 | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.4GHz | - | -14dB | - | 152.4μm | - | - | - | - | RoHS Compliant | - | ||
![]() SR4L034-R Antenova | 6711 | - | Datasheet | 8 Weeks | - | Surface Mount | - | 960MHz | Tape & Reel (TR) | - | Inversa | Active | 1 (Unlimited) | Solder | 3G, 4G, CDMA, DCS, EDGE, GPRS, GSM, HSPA, IMT, LTE, PCS, UMTS, WCDMA | COMPONENT | - | LINEAR | - | - | 0.4dBi, 1.6dBi, 2.1dBi, 3.5dBi, 3.6dBi | - | 698MHz~798MHz 824MHz~960MHz 1.71GHz~2.17GHz 2.3GHz~2.4GHz 2.5GHz~2.69GHz | MOBILE STATION ANTENNA | Cellular | PCB Trace | 698MHz | 2.5, 2.8, 3.5, 3.7 | 4 | Wide B | 829MHz 1.94GHz 2.35GHz 2.595GHz | 50Ohm | -4.9dB, -5.1dB, -6dB, -6.6dB, -7dB | - | - | - | - | 0.130 3.30mm | - | RoHS Compliant | - | ||
![]() B5812-01 Antenova | In Stock | - | Datasheet | - | Snap in | Snap-In | - | - | Tray | 2006 | Flavus | Obsolete | 1 (Unlimited) | SMA Male | GSM | - | 1.99GHz | - | 50Ohm | - | - | - | 880MHz~960MHz 1.71GHz~1.99GHz | - | Cellular | Molded | - | 1.2, 1.2, 1 | 4 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 800MHz 900MHz 1.8GHz 1.9GHz | - | - | - | 3.8354mm | 27.3mm | 7.9mm | - | - | RoHS Compliant | - | ||
![]() B5812-04 Antenova | In Stock | - | Datasheet | - | Snap in | Snap-In | - | - | Tray | 2006 | Flavus | Obsolete | 1 (Unlimited) | SMA Male | GSM | - | 1.99GHz | - | 50Ohm | - | - | - | 880MHz~960MHz 1.71GHz~1.99GHz | - | Cellular | Molded | - | 1.2, 1.2, 1 | 4 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 800MHz 900MHz 1.8GHz 1.9GHz | - | - | - | 3.8354mm | 27.3mm | 7.9mm | - | - | RoHS Compliant | - | ||
![]() SRCW004 Antenova | 52195 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | - | - | Cut Tape (CT) | 2015 | - | Active | 1 (Unlimited) | Solder | Bluetooth, WLAN, Zigbee™ | - | - | - | - | - | 2.5dBi | - | 2.4GHz~2.5GHz | - | 802.15.4, Bluetooth, WiFi | Chip | - | 1.6 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | -10dB | - | 482.6μm | - | - | - | - | RoHS Compliant | - | ||
![]() SRFC011-150 Antenova | 35 |
| - | 8 Weeks | - | Adhesive | - | - | Bulk | 2016 | - | Active | Not Applicable | U.FL (UMCC), IPEX MHF1 | GSM, WCDMA | - | - | - | - | - | 4dBi | - | 824MHz~960MHz 1.71GHz~2.17GHz | - | Cellular | Flat Patch | - | 2.2 | 2 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 892MHz 1.9GHz | - | -12dB | - | 152.4μm | - | - | - | - | RoHS Compliant | - | ||
![]() B4844 Antenova | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | - | Bulk | 2011 | Titanis | Obsolete | 1 (Unlimited) | SMA Male | Bluetooth, WiMedia™, WLAN, Zigbee™ | - | - | - | 50Ohm | - | 2.2dBi | 2.5GHz | 2.4GHz~2.5GHz | - | 802.15.4, Bluetooth, WiFi | Blade | - | 1.6 | 1 | UHF 2GHz~3GHz | 2.45GHz | - | -13dB | - | - | - | - | 1.902 48.30mm | No | Non-RoHS Compliant | - | ||
![]() B6090 Antenova | In Stock | - | Datasheet | 12 Weeks | - | Connector Mount | SMA | - | Bulk | 2006 | Titanis | Active | 1 (Unlimited) | SMA Male, Reverse Thread | Bluetooth, Wi-Fi, WiMedia™, Zigbee™ | - | 2.4GHz | - | 50Ohm | - | 4.1dBi | - | 2.4GHz~2.5GHz | - | 802.15.4, Bluetooth, WiFi | Blade | - | 1.2 | 1 | UHF 2GHz~3GHz | - | - | - | - | 62.992mm | - | - | - | - | RoHS Compliant | - | ||
![]() SRF2W021-50 Antenova | 13 |
| - | 8 Weeks | Adhesive | Adhesive | - | - | Bulk | 2015 | Amoris | Active | - | U.FL (UMCC), IPEX MHF1 | Wi-Fi | - | - | - | - | - | 2.8dBi, 5.1dBi | - | 2.4GHz~2.5GHz 4.9GHz~5.9GHz | - | WiFi | Flat Patch | - | 1.7 | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.4GHz | - | -14dB, -10dB | Cable - 50mm | 152.4μm | - | - | 0.006 0.15mm | - | RoHS Compliant | - | ||
![]() A6250 Antenova | In Stock | - | - | - | Surface Mount | Surface Mount | - | - | Tape & Reel (TR) | 2003 | Impexa | Obsolete | 1 (Unlimited) | Solder | Bluetooth, WLAN, Zigbee™ | - | 2.5GHz | - | - | - | 1dBi | - | 2.4GHz~2.5GHz | - | 802.15.4, Bluetooth, WiFi | PCB Trace | - | 1.9 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | -10dB | - | 1.016mm | 6.1mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() 1020B5743-03 Antenova | In Stock | - | Datasheet | - | Snap in | Snap-In | - | - | Tray | 2006 | Flavus | Obsolete | 1 (Unlimited) | SMA Male | Bluetooth, Wi-Fi, WiMedia™, Zigbee™ | - | 2.4GHz | - | 50Ohm | 160MHz | 4dBi | - | 2.4GHz~2.5GHz | - | 802.15.4, Bluetooth, WiFi | Molded | - | 1.5 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | - | 1.016mm | 27.3mm | 7.9mm | 0.252 6.40mm | - | RoHS Compliant | Lead Free | ||
![]() SR42W001 Antenova | 268 | - | - | 8 Weeks | Surface Mount | Surface Mount | - | - | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | Solder | WLAN | - | - | - | - | - | 2dBi | - | 2.4GHz~2.5GHz 4.9GHz~5.9GHz | - | WiFi | Chip | - | 1.5 | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.4GHz | - | -12dB | - | 812.8μm | - | - | - | - | RoHS Compliant | - | ||
![]() SRFL029-200 Antenova | 13 |
| - | 8 Weeks | - | Adhesive | - | - | Bulk | 2016 | Moseni | Active | - | U.FL (UMCC), IPEX MHF1 | GSM, LTE, W-CDMA | - | - | - | - | - | 3.8dBi | - | 698MHz~798MHz 824MHz~960MHz 1.71GHz~2.17GHz 2.3GHz~2.4GHz 2.5GHz~2.69GHz | - | Cellular | Flat Patch | - | 1.7 | 5 | Wide B | 748MHz 892MHz 1.94GHz 2.35GHz 2.6GHz | - | -8dB | Cable - 200mm | - | - | - | 0.006 0.15mm | - | RoHS Compliant | - | ||
![]() SRFC011-100 Antenova | 30 |
| - | 8 Weeks | - | Adhesive | - | - | Bulk | 2016 | - | Active | Not Applicable | U.FL (UMCC), IPEX MHF1 | GSM, WCDMA | - | - | - | - | - | 4dBi | - | 824MHz~960MHz 1.71GHz~2.17GHz | - | Cellular | Flat Patch | - | 2.2 | 2 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 892MHz 1.9GHz | - | -12dB | - | 152.4μm | - | - | - | - | RoHS Compliant | - | ||
![]() SRFL026-200 Antenova | 13 |
| - | 8 Weeks | - | Adhesive | - | - | Bulk | 2016 | Mitis | Active | - | U.FL (UMCC), IPEX MHF1 | GSM, LTE, W-CDMA | - | - | - | - | - | 3.5dBi | - | 698MHz~798MHz 824MHz~960MHz 1.71GHz~2.17GHz 2.3GHz~2.4GHz 2.5GHz~2.69GHz | - | Cellular | Flat Patch | - | 3.1 | 5 | Wide B | 748MHz 892MHz 1.94GHz 2.35GHz 2.6GHz | - | -10dB | Cable - 200mm | - | - | - | 0.006 0.15mm | - | RoHS Compliant | - | ||
![]() SR42W009 Antenova | 13 |
| - | 9 Weeks | - | Surface Mount | - | - | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | Solder | WLAN | - | - | - | - | - | 5dBi | - | 2.4GHz~2.5GHz 5.1GHz~5.8GHz | - | WiFi | Chip | - | 1.5 | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.5GHz | - | -7dB | - | - | - | - | 0.173 4.40mm | - | RoHS Compliant | - | ||
![]() SRFWG018-150 Antenova | 13 |
| - | 8 Weeks | - | Adhesive | - | - | Bulk | 2016 | Asper | Active | - | U.FL (UMCC), IPEX MHF1 (2) | Bluetooth, GNSS, Wi-Fi | - | - | - | - | - | 5.6dBi | - | 1.559GHz~1.609GHz 2.4GHz~2.5GHz | - | Bluetooth, Navigation, WiFi | Flat Patch | - | 1.4 | 2 | UHF 1GHz~2GHz UHF 2GHz~3GHz | 1.561GHz 1.575GHz 1.602GHz 2.4GHz | - | -18dB | Cable - 150mm | 152.4μm | - | - | - | - | RoHS Compliant | - |