- Packaging
- Number of Bands
- VSWR
- Applications
- Gain
- Mounting Type
- Termination
- Antenna Type
- Frequency Group
- Frequency Range
- RF Family/Standard
- Frequency (Center/Band)
Attribute column
Manufacturer
Antenova RF Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Frequency | Impedance | Gain | Frequency Range | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Features | Height | Height (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SR4L049-L Antenova | 8611 |
| Datasheet | 8 Weeks | - | Surface Mount | Tape & Reel (TR) | - | Integra | Active | 1 (Unlimited) | Solder | - | - | 3G, 4G, CDMA, DCS, EDGE, GPRS, GSM, HSPA, IMT, LTE, PCS, UMTS, WCDMA | - | - | 1.9dBi, 3dBi, 3.3dBi, 3.5dBi | 791MHz~960MHz 1.71GHz~2.17GHz 2.3GHz~2.4GHz 2.5GHz~2.69GHz | Cellular | PCB Trace | 1.9, 2.3, 3.6, 4.1 | 4 | Wide B | 875.5MHz 1.94GHz 2.35GHz 2.595GHz | -4.5dB, -5dB, -7.8dB, -9.7dB | - | - | 0.130 3.30mm | - | RoHS Compliant | - | ||
![]() A10415 Antenova | In Stock | - | Datasheet | 6 Weeks | PCB, Screw | Surface Mount | Tray | 2011 | Acuta | Obsolete | 1 (Unlimited) | Solder | 85°C | -40°C | GPS | 1.57542GHz | 50Ohm | 0.4dB | 1.573GHz~1.577GHz | Navigation | Stamped Metal | 2 | 1 | UHF 1GHz~2GHz | 1.575GHz | -10dB | - | 3.9878mm | - | No | RoHS Compliant | Lead Free | ||
![]() SRFC025-150 Antenova | 30 |
| - | 8 Weeks | - | Adhesive | Bulk | 2016 | - | Active | Not Applicable | U.FL (UMCC), IPEX MHF1 | - | - | GSM, WCDMA | - | - | 5.4dBi | 824MHz~960MHz 1.71GHz~2.17GHz | Cellular | Flat Patch | 2.2 | 2 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 892MHz 1.9GHz | -17dB | - | 152.4μm | - | - | RoHS Compliant | - | ||
![]() SRFWG018-100 Antenova | 22 |
| - | 8 Weeks | - | Adhesive | Bulk | 2016 | Asper | Active | - | U.FL (UMCC), IPEX MHF1 (2) | - | - | Bluetooth, GNSS, Wi-Fi | - | - | 5.6dBi | 1.559GHz~1.609GHz 2.4GHz~2.5GHz | Bluetooth, Navigation, WiFi | Flat Patch | 1.4 | 2 | UHF 1GHz~2GHz UHF 2GHz~3GHz | 1.561GHz 1.575GHz 1.602GHz 2.4GHz | -18dB | Cable - 100mm | 152.4μm | - | - | RoHS Compliant | - | ||
![]() SRFL029-100 Antenova | 379 |
| - | 8 Weeks | - | Adhesive | Bulk | 2016 | Moseni | Active | Not Applicable | U.FL (UMCC), IPEX MHF1 | - | - | GSM, LTE, W-CDMA | - | - | 3.8dBi | 698MHz~798MHz 824MHz~960MHz 1.71GHz~2.17GHz 2.3GHz~2.4GHz 2.5GHz~2.69GHz | Cellular | Flat Patch | 1.7 | 5 | Wide B | 748MHz 892MHz 1.94GHz 2.35GHz 2.6GHz | -8dB | Cable - 100mm | - | 0.006 0.15mm | - | RoHS Compliant | - | ||
![]() SRFC025-100 Antenova | 35 |
| - | 8 Weeks | - | Adhesive | Bulk | 2016 | - | Active | Not Applicable | U.FL (UMCC), IPEX MHF1 | - | - | GSM, WCDMA | - | - | 5.4dBi | 824MHz~960MHz 1.71GHz~2.17GHz | Cellular | Flat Patch | 2.2 | 2 | UHF 300MHz~1GHz UHF 1GHz~2GHz | 892MHz 1.9GHz | -17dB | - | 152.4μm | - | - | RoHS Compliant | - | ||
![]() SRF2W021-100 Antenova | 35 |
| - | 8 Weeks | Adhesive | Adhesive | Bulk | 2015 | Amoris | Active | Not Applicable | U.FL (UMCC), IPEX MHF1 | - | - | Wi-Fi | - | - | 2.8dBi, 5.1dBi | 2.4GHz~2.5GHz 4.9GHz~5.9GHz | WiFi | Flat Patch | 1.7 | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.4GHz | -14dB, -10dB | Cable - 100mm | 152.4μm | 0.006 0.15mm | - | RoHS Compliant | - | ||
![]() A10204-1 Antenova | In Stock | - | - | 8 Weeks | - | Surface Mount | Tape & Reel (TR) | - | Brevis | Active | 1 (Unlimited) | Solder | - | - | Beidou, Galileo, GLONASS, GNSS, GPS | - | - | 0.5dBi | 1.559GHz~1.609GHz | Navigation | Chip | 1.9 | 1 | UHF 1GHz~2GHz | 1.575GHz | -10dB | - | - | 0.126 3.20mm | - | RoHS Compliant | - | ||
![]() A5839H Antenova | 13 |
| Datasheet | 8 Weeks | - | Surface Mount | Tape & Reel (TR) | - | Rufa | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 2.4GHz~2.5GHz | - | PCB Trace | 1.8 | 1 | UHF 2GHz~3GHz | 2.45GHz | - | - | - | 0.043 1.10mm | - | RoHS Compliant | - | ||
![]() SR4G053 Antenova | 3355 |
| Datasheet | 8 Weeks | - | Surface Mount | Tape & Reel (TR) | - | Raptor | Active | 1 (Unlimited) | Solder | - | - | GNSS | - | - | - | 1.164GHz~1.249GHz 1.559GHz~1.609GHz | Navigation | Chip | - | 2 | UHF 1GHz~2GHz | 1.2065GHz 1.584GHz | - | - | - | 0.067 1.70mm | - | RoHS Compliant | - | ||
![]() 1020B5743-04 Antenova | In Stock | - | Datasheet | - | - | Snap-In | Tray | 2006 | Flavus | Obsolete | 1 (Unlimited) | SMA Male | - | - | Bluetooth, Wi-Fi, WiMedia™, Zigbee™ | - | - | 4dBi | 2.4GHz~2.5GHz | 802.15.4, Bluetooth, WiFi | Molded | 1.5 | 1 | UHF 2GHz~3GHz | 2.4GHz | - | - | - | 0.268 6.80mm | - | - | - | ||
![]() B5786-04 Antenova | In Stock | - | Datasheet | - | - | Snap-In | Tray | 2006 | Flavus | Obsolete | 1 (Unlimited) | SMA Male | - | - | Bluetooth, WLAN | - | - | 4dBi, 3dBi | 2.4GHz~2.5GHz 5.15GHz~5.825GHz | Bluetooth, WiFi | Molded | 2 | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5GHz | - | - | - | 0.152 3.85mm | - | - | - | ||
![]() SR4I052 Antenova | 1800 |
| Datasheet | 8 Weeks | - | Surface Mount | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Solder | - | - | ISM | - | - | 1.6dBi | 863MHz~928MHz | General ISM | PCB Trace | 2.4 | 1 | UHF 300MHz~1GHz | 896MHz | -7.5dB | - | - | 0.035 0.90mm | - | RoHS Compliant | - | ||
![]() B4844-R Antenova | In Stock | - | Datasheet | - | - | Panel Mount | - | 2014 | Titanis | Obsolete | 2 (1 Year) | SMA Male, Reverse Thread | - | - | Bluetooth, WiMedia™, WLAN, Zigbee™ | - | - | 2.2dBi | 2.4GHz~2.5GHz | 802.15.4, Bluetooth, WiFi | Blade | 1.6 | 1 | UHF 2GHz~3GHz | 2.45GHz | -13dB | - | - | 1.902 48.30mm | - | - | - | ||
![]() SRF2W021-150 Antenova | 30 |
| - | 8 Weeks | Adhesive | Adhesive | Bulk | 2015 | Amoris | Active | - | U.FL (UMCC), IPEX MHF1 | - | - | Wi-Fi | - | - | 2.8dBi, 5.1dBi | 2.4GHz~2.5GHz 4.9GHz~5.9GHz | WiFi | Flat Patch | 1.7 | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5.4GHz | -14dB, -10dB | Cable - 150mm | 152.4μm | 0.006 0.15mm | - | RoHS Compliant | - | ||
![]() A5887H Antenova | 30 |
| - | 8 Weeks | - | Surface Mount | Tape & Reel (TR) | - | Rufa | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 2.4GHz~2.5GHz | - | PCB Trace | - | 1 | UHF 2GHz~3GHz | 2.45GHz | - | - | - | 0.043 1.10mm | - | RoHS Compliant | - | ||
![]() SR4L049-R Antenova | 3807 |
| Datasheet | 8 Weeks | - | Surface Mount | Tape & Reel (TR) | - | Integra | Active | 1 (Unlimited) | Solder | - | - | 3G, 4G, CDMA, DCS, EDGE, GPRS, GSM, HSPA, IMT, LTE, PCS, UMTS, WCDMA | - | - | 1.9dBi, 3dBi, 3.3dBi, 3.5dBi | 791MHz~960MHz 1.71GHz~2.17GHz 2.3GHz~2.4GHz 2.5GHz~2.69GHz | Cellular | PCB Trace | 1.9, 2.3, 3.6, 4.1 | 4 | Wide B | 875.5MHz 1.94GHz 2.35GHz 2.595GHz | -4.5dB, -5dB, -7.8dB, -9.7dB | - | - | 0.130 3.30mm | - | RoHS Compliant | - | ||
![]() B5786-01 Antenova | In Stock | - | Datasheet | - | - | Snap-In | Tray | 2006 | Flavus | Obsolete | 1 (Unlimited) | Solder | - | - | Bluetooth, WLAN | - | - | 4dBi, 3dBi | 2.4GHz~2.5GHz 5.15GHz~5.825GHz | Bluetooth, WiFi | Molded | 2 | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.4GHz 5GHz | - | - | - | 0.236 6.00mm | - | - | - | ||
![]() A10194H Antenova | 1813 |
| Datasheet | 8 Weeks | - | Surface Mount | Tape & Reel (TR) | - | Mixtus | Active | 1 (Unlimited) | Solder | - | - | 802.11n, Wi-Fi | - | - | - | 2.4GHz~2.5GHz 4.9GHz~5.9GHz | WiFi | Chip | 1.4, 1.8 | 2 | UHF 2GHz~3GHz SHF f > 4GHz | 2.45GHz 5.4GHz | - | - | - | 0.035 0.90mm | - | RoHS Compliant | - | ||
![]() A6111H Antenova | 13 |
| Datasheet | 8 Weeks | - | Surface Mount | Tape & Reel (TR) | - | Comata | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | 2.4GHz~2.5GHz | - | PCB Trace | 2.3 | 1 | UHF 2GHz~3GHz | 2.45GHz | - | - | - | 0.130 3.30mm | - | RoHS Compliant | - |