- Series
- Form Factor
- Memory Size
- Mfr
- Product Status
- Package
- Type
- Operating Temperature
- Memory Types
- Voltage - Supply
- Speed - Write
- Current - Max
Attribute column
Manufacturer
Apacer Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Weight | Active Mode Current | Base Product Number | Brand | Code Name | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Sustained Read | Sustained Write | Operating Temperature | Series | Size / Dimension | Connector Type | Type | Applications | Subcategory | Voltage - Supply | Output | Termination Style | Output Type | Operating Supply Voltage | Configuration | Memory Size | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Current - Max | Product Type | Maximum Pressure | Form Factor | Speed - Read | Speed - Write | Product | Features | Product Category | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A52.259LLB.00211 Apacer | In Stock | - | - | - | - | - | 480 mA | - | - | - | 80 mm x 22 mm x 3.88 mm | - | SATA | - | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | - | 560 MB/s | 520 MB/s | 0°C ~ 70°C | SH250-M280 | 80.00mm x 22.00mm x 3.88mm | 75-pin SATA | SATA III | - | - | 3.3V | - | - | - | 3.3 V | 3D TLC | 320GB | - | - | - | - | - | 480mA | - | - | M.2 Module | 560MB/s | 520MB/s | M.2 SSDs | - | - | - | ||
![]() A72.25CJGA.002ES Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - | Bulk | Active | - | - | - | 0°C ~ 70°C | ST250-300 | 50.80mm x 29.85mm x 4.85mm | - | ATA | - | - | 3.3V | - | - | - | - | - | 256GB | - | - | - | - | - | 365mA | - | - | mSATA | 560MB/s | 510MB/s | - | - | - | - | ||
![]() A52.245HGB.00216 Apacer | In Stock | - | - | - | - | - | 565 mA | - | - | LDPC | 80 mm x 22 mm x 3.88 mm | - | SATA | - | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | - | 560 MB/s | 455 MB/s | 0°C ~ 70°C | SV240-M280 | 80.00mm x 22.00mm x 3.88mm | 75-pin M.2 | ATA | - | - | 3.3V | - | - | - | 3.3 V | 3D TLC | 120GB | - | - | - | - | - | 565mA | - | - | M.2 Module | 560MB/s | 455MB/s | SATA SSDs | - | - | - | ||
![]() A82.255LGC.001EM Apacer | In Stock | - | - | Module | - | - | 380 mA | - | - | LDPC | 29.85 mm x 26.8 mm x 3.85 mm | - | SATA | - | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Schneider Electric | 0 C | Box | Active | - | 560 MB/s | 470 MB/s | -25°C ~ 70°C (TA) | OsiSense XM | 29.85mm x 26.80mm x 3.85mm | 52-pin mSATA | SATA III | Industrial Automation | - | - | - | Screw Terminal | - | 3.3 V | 3D TLC | 960GB | ±2% | 101.53 ~ 1015.26PSI (700 ~ 7000kPa) | Switch | Threaded | Female - 1/4 (6.35mm) G | 380mA | - | 2320.6PSI (16000kPa) | mSATA | 560MB/s | 470MB/s | SATA SSDs | - | - | - | ||
![]() A52.255JHA.00104 Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - | Bulk | Active | - | - | - | -40°C ~ 85°C | SV250-M280 | 80.00mm x 22.00mm x 2.38mm | - | SATA III | - | - | 3.3V | - | - | - | - | - | 240GB | - | - | - | - | - | 455mA | - | - | M.2 Module | 560MB/s | 510MB/s | - | - | - | - | ||
![]() A32.255JHB.003EF Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - | Bulk | Active | - | - | - | -40°C ~ 85°C | SV250-M242 BiCS5 | 42.00mm x 22.00mm x 3.80mm | - | SATA III | - | - | 3.3V | - | - | - | - | - | 240GB | - | - | - | - | - | 370mA | - | - | M.2 Module | 560MB/s | 470MB/s | - | - | - | - | ||
![]() APSDM016GS2AN-ET Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (MLC) | Apacer Memory America | - | Bulk | Active | - | - | - | 0°C ~ 70°C | SDM5A-M 7P/180D Slim2 | 41.40mm x 19.80mm x 7.50mm | - | SATA III | - | - | 5V | - | - | - | - | - | 16GB | - | - | - | - | - | 145mA | - | - | Disk-On-Module, SATA DOM | 105MB/s | 22MB/s | - | - | - | - | ||
![]() APP480G1DN-01VTD Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - | Bulk | Active | - | - | - | 0°C ~ 70°C | * | 80.00mm x 22.00mm x 3.88mm | - | NVMe | - | - | 3.3V | - | - | - | - | - | 480GB | - | - | - | - | - | - | - | - | M.2 Module | - | 2.085GB/s | - | - | - | - | ||
![]() APM2T42SM22032GTN-6ETM Apacer | In Stock | - | - | - | - | - | - | APM2T42 | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (MLC) | Apacer Memory America | - | Bulk | Active | Non-Compliant | - | - | 0°C ~ 70°C | SM220-M242 | 42.00mm x 22.00mm x 3.60mm | - | SATA III | - | - | 3.3V | - | - | - | - | - | 32GB | - | - | - | - | - | 255mA | - | - | M.2 Module | 215MB/s | 45MB/s | - | - | - | Lead Free | ||
![]() A32.255LHB.003EF Apacer | In Stock | - | - | - | - | - | 380 mA | - | - | LDPC | 42 mm x 22 mm x 3.88 mm | - | SATA | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | Bulk | Active | - | 560 MB/s | 470 MB/s | -40°C ~ 85°C | SV250-M242 BiCS5 | 42.00mm x 22.00mm x 3.80mm | 75-pin M.2 | SATA III | - | - | 3.3V | - | - | - | 3.3 V | 3D TLC | 960GB | - | - | - | - | - | 380mA | - | - | M.2 Module | 560MB/s | 470MB/s | SATA SSDs | - | - | - | ||
![]() A72.255JHA.003EF Apacer | In Stock | - | - | - | - | - | 370 mA | - | TE Connectivity / Raychem | LDPC | 50.8 mm x 29.85 mm x 4.85 mm | 1 | SATA | TE Connectivity | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | Bulk | Active | Details | 560 MB/s | 470 MB/s | -40°C ~ 85°C | SV250-300 BiCS5 | 50.80mm x 29.85mm x 4.85mm | 52-pin mSATA | ATA | - | Wire & Cable Management | 3.3V | - | - | - | 3.3 V | 3D TLC | 240GB | - | - | - | - | - | 370mA | Heat Shrink Cable Boots & End Caps | - | mSATA | 560MB/s | 470MB/s | SATA SSDs | - | Heat Shrink Cable Boots & End Caps | - | ||
![]() AE2.255JGC.005EM Apacer | In Stock | - | - | - | - | - | 250 mA | - | - | LDPC | 100 mm x 69.85 mm x 6.9 mm | - | SATA | - | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | - | 560 MB/s | 470 MB/s | 0°C ~ 70°C | SV250-25 BiCS5 | 100.00mm x 69.85mm x 6.90mm | 7-pin Signal, 15-pin Power | ATA | - | - | 5V | - | - | - | 5 V | 3D TLC | 240GB | - | - | - | - | - | 250mA | - | - | 2.5 | 560MB/s | 470MB/s | SATA SSDs | - | - | - | ||
![]() APM008GMFFN-5BTW Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (MLC) | Apacer Memory America | - | Bulk | Active | - | - | - | -40°C ~ 85°C | SM210-300 | 50.80mm x 29.85mm x 3.80mm | - | SATA III | - | - | 3.3V | - | - | - | - | - | 8GB | - | - | - | - | - | 235mA | - | - | mSATA | 120MB/s | 25MB/s | - | - | - | - | ||
![]() B92.925KHV.00106 Apacer | In Stock | - | - | - | - | - | 890 mA | - | - | LDPC | 80 mm x 22 mm x 2.58 mm | - | PCIe | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | Bulk | Active | - | 1740 MB/s | 1510 MB/s | -40°C ~ 85°C | PV920-M280 | 80.00mm x 22.00mm x 4.08mm | 75-pin M.2 | NVMe | - | - | 3.3V | - | - | - | 3.3 V | 3D TLC | 480GB | - | - | - | - | - | 890mA | - | - | M.2 Module | 1.7GB/s | 1.5GB/s | PCIe SSDs | - | - | - | ||
![]() A52.242KGB.00240 Apacer | In Stock | - | - | - | - | - | 595 mA | - | - | LDPC | 80 mm x 22 mm x 3.88 mm | - | SATA | - | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | - | 560 MB/s | 490 MB/s | 0°C ~ 70°C | SV240-M280 BiCS5 | 80.00mm x 22.00mm x 3.88mm | 75-pin M.2 | SATA III | - | - | 3.3V | - | - | - | 3.3 V | 3D TLC | 512GB | - | - | - | - | - | 595mA | - | - | M.2 Module | 560MB/s | 490MB/s | SATA SSDs | - | - | - | ||
![]() A52.255HHA.004EF Apacer | In Stock | - | - | - | - | - | 370 mA | - | - | LDPC | 80 mm x 22 mm x 2.38 mm | - | SATA | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | Bulk | Active | - | 440 MB/s | 190 MB/s | -40°C ~ 85°C | SV250-M280 BiCS5 | 80.00mm x 22.00mm x 2.38mm | 75-pin M.2 | ATA | - | - | 3.3V | - | - | - | 3.3 V | 3D TLC | 120GB | - | - | - | - | - | 370mA | - | - | M.2 Module | 440MB/s | 190MB/s | SATA SSDs | - | - | - | ||
![]() APM2T80SS21016GFS-6BTGW Apacer | In Stock | - | - | - | - | - | 325 mA | - | - | - | 80 mm x 22 mm x 2.23 mm | - | SATA | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (SLC) | Apacer Memory America | - 40 C | Bulk | Active | - | 365 MB/s | 135 MB/s | -40°C ~ 85°C | SS210-M280 | 80.00mm x 22.00mm x 2.23mm | 75-pin M.2 | SATA III | - | - | 3.3V | - | - | - | 3.3 V | SLC | 16GB | - | - | - | - | - | 325mA | - | - | M.2 Module | 365MB/s | 135MB/s | SATA SSDs | - | - | - | ||
![]() APS25AF7240G-5FTT Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (SLC) | Apacer Memory America | - | Bulk | Active | - | - | - | 0°C ~ 70°C | SS210-25 | 100.00mm x 69.85mm x 6.90mm | - | SATA III | - | - | 5V | - | - | - | - | - | 240GB | - | - | - | - | - | 560mA | - | - | 2.5 | 310MB/s | 440MB/s | - | - | - | - | ||
![]() A52.259HLA.00211 Apacer | In Stock | - | - | - | - | - | 395 mA | - | - | - | 80 mm x 22 mm x 2.38 mm | - | SATA | - | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | - | 560 MB/s | 485 MB/s | 0°C ~ 70°C | SH250-M280 | 80.00mm x 22.00mm x 2.38mm | 75-pin SATA | SATA III | - | - | 3.3V | - | - | - | 3.3 V | 3D TLC | 40GB | - | - | - | - | - | 480mA | - | - | M.2 Module | 560MB/s | 485MB/s | M.2 SSDs | - | - | - | ||
![]() B72.915HGB.00207 Apacer | In Stock | - | - | - | - | - | 545 mA | - | - | LDPC | 42 mm x 22 mm x 3.88 mm | - | PCIe | - | + 70 C | - | - | 0 C | - | - | - | 1440 MB/s | 495 MB/s | - | - | - | 75-pin M.2 | - | - | - | - | - | - | - | 3.3 V | 3D TLC | 120 GB | - | - | - | - | - | - | - | - | M.2 2242-D5-B-M | - | - | PCIe SSDs | - | - | - |