- Series
- Form Factor
- Memory Size
- Mfr
- Product Status
- Package
- Type
- Operating Temperature
- Memory Types
- Voltage - Supply
- Speed - Write
- Current - Max
Attribute column
Manufacturer
Apacer Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Active Mode Current | Base Product Number | Brand | Code Name | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Sustained Read | Sustained Write | Operating Temperature | Packaging | Series | Size / Dimension | Connector Type | Type | Subcategory | Voltage - Supply | Operating Supply Voltage | Configuration | Memory Size | Current - Max | Product Type | Form Factor | Speed - Read | Speed - Write | Product | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APSDM004GA2AN-QTM1 Apacer | In Stock | - | - | - | 150 mA | - | - | - | - | - | SATA | - | + 70 C | - | - | 0 C | - | - | - | 105 MB/s | 24 MB/s | - | - | SDM5A-M | - | 7-Pin SATA Signal Connector | - | - | - | 5 V | MLC | 4 GB | - | - | 7P/180D | - | - | SATA Disk Modules | - | ||
![]() APS297F032G-6BTF Apacer | In Stock | - | - | - | 310 mA | - | - | - | 54 mm x 39.8 mm x 4 mm | - | SATA | - | + 70 C | Solid State Drive (SSD) FLASH - NAND (SLC) | Apacer Memory America | 0 C | Bulk | Active | - | 555 MB/s | 245 MB/s | 0°C ~ 70°C | - | SS210-297 | 54.00mm x 39.80mm x 4.00mm | 7-Pin SATA Signal Connector, 15-Pin SATA Power Connector | SATA III | - | 5V | 5 V | SLC | 32 GB | 310mA | - | JEDEC MO-297 | 555MB/s | 245MB/s | SATA Flash Drives | - | ||
![]() APM2T42SS22032GTN-6ET Apacer | In Stock | - | - | - | 260 mA | - | - | - | 42 mm x 22 mm x 3.60 mm | - | SATA | - | + 70 C | Solid State Drive (SSD) FLASH - NAND (SLC) | Apacer Memory America | 0 C | Bulk | Active | - | 65 MB/s | 65 MB/s | 0°C ~ 70°C | - | SS220-M242 | 42.00mm x 22.00mm x 3.60mm | M.2 B | ATA | - | 3.3V | 3.3 V | MLC | 32 GB | 260mA | - | M.2 2242-D2-B-M | 65MB/s | 65MB/s | ATA Flash Drives | - | ||
![]() APSDM008GB2AN-PTM1W Apacer | In Stock | - | - | - | 155 mA | - | - | - | 32.5 mm x 29.4 mm x 8.53 mm | - | SATA | - | + 85 C | - | - | - 40 C | - | - | - | 105 MB/s | 24 MB/s | - | - | SDM5A-M | - | 7-Pin SATA Signal Connector | - | - | - | 5 V | MLC | 8 GB | - | - | 7P/180D | - | - | SATA Disk Modules | - | ||
![]() APS297F512G-6BTM1GWF Apacer | In Stock | - | - | - | 825 mA | - | - | - | 54 mm x 39.8 mm x 4 mm | - | SATA | - | + 85 C | - | - | - 40 C | - | - | - | 530 MB/s | 490 MB/s | - | - | SM210-297 | - | 7-Pin SATA Signal Connector, 15-Pin SATA Power Connector | - | - | - | 5 V | MLC | 512 GB | - | - | JEDEC MO-297 | - | - | SATA Flash Drives | - | ||
![]() APS25AF7240G-6FTT Apacer | In Stock | - | - | - | 475 mA | - | - | - | - | 15 | SATA | - | + 70 C | Solid State Drive (SSD) FLASH - NAND (SLC) | Apacer Memory America | 0 C | Bulk | Active | Details | 320 MB/s | 440 MB/s | 0°C ~ 70°C | Bulk | SS210-25 | 100.00mm x 69.85mm x 6.90mm | 7-Pin SATA Signal, 15-Pin SATA Power | ATA | - | 5V | - | SLC | 240 GB | 475mA | - | 2.5 | 320MB/s | 440MB/s | SATA Flash Drives | - | ||
![]() A32.25CJGB.00178 Apacer | In Stock | - | - | - | 435 mA | - | - | - | 42 mm x 22 mm x 3.8 mm | 1 | SATA | - | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | Details | 560 Mb/s | 520 Mb/s | 0°C ~ 70°C | Bulk | ST250-M242 | 42.00mm x 22.00mm x 3.80mm | 75-Pin | ATA | - | 3.3V | 3.3 V | SLC | 256 GB | 430mA | - | M.2 2242-D5-B-M | 560MB/s | 470MB/s | M.2 SSDs | - | ||
![]() B92.935LHU.00104 Apacer Memory America | In Stock | - | - | - | 1830 mA | - | Apacer | - | - | - | PCIe | Apacer | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | Bulk | Active | - | 3105 MB/s | 2620 MB/s | -40°C ~ 85°C | - | PV210-M280 | 80.00mm x 22.00mm x 3.88mm | 75-Pin M.2 | NVMe | Memory & Data Storage | 3.3V | 3.3 V | 3D TLC | 960GB | 1.83A | Solid State Drives - SSD | M.2 Module | 3.105GB/s | 2.62GB/s | PCIe SSDs | Solid State Drives - SSD | ||
![]() A52.P25JHB.00121 Apacer Memory America | In Stock | - | - | - | 595 mA | - | Apacer | - | 22 mm x 80 mm x 3.88 mm | - | SATA | Apacer | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | Bulk | Active | - | 560 MB/s | 480 MB/s | -40°C ~ 85°C | - | SV24P-M280 | 80.00mm x 22.00mm x 3.88mm | 75-Pin M.2 | SATA III | Memory & Data Storage | 3.3V | 3.3 V | 3D TLC | 240GB | 595mA | Solid State Drives - SSD | M.2 Module | 560MB/s | 480MB/s | SATA Flash Drives | Solid State Drives - SSD | ||
![]() A52.255FGA.00246 Apacer Memory America | In Stock | - | - | - | 270 mA | - | - | - | 80 mm x 22 mm x 2.38 mm | - | SATA | - | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | - | 215 MB/s | 125 MB/s | 0°C ~ 70°C | - | SV250-M280 | 80.00mm x 22.00mm x 2.38mm | 75-pin SATA | SATA III | - | 3.3V | 3.3 V | 3D TLC | 30GB | 270mA | - | M.2 Module | 215MB/s | 125MB/s | M.2 SSDs | - | ||
![]() APSDM016GL2WN-PT Apacer Memory America | In Stock | - | - | - | 245 mA | - | Apacer | - | 33 mm x 29.3 mm x 1 mm | 10 | Serial | Apacer | + 70 C | Solid State Drive (SSD) FLASH - NAND (SLC) | Apacer Memory America | 0 C | Bulk | Active | Details | 435 MB/s | 200 MB/s | -40°C ~ 85°C | Bulk | SDM5A 7P/180D | 33.00mm x 29.30mm x 9.05mm | 7-pin signal | SATA III | Memory & Data Storage | 5V | 5 V | SLC | 16GB | 245mA | Solid State Drives - SSD | Disk-On-Module, SATA DOM | 435MB/s | 200MB/s | SATA Disk Modules | Solid State Drives - SSD | ||
![]() APSDM032GS2AN-PTM1W Apacer Memory America | In Stock | - | - | - | - | - | Apacer | - | - | 10 | - | Apacer | - | - | Apacer Memory America | - | Bulk | Active | Details | - | - | - | Bulk | - | - | - | - | Memory & Data Storage | - | - | - | - | - | Solid State Drives - SSD | - | - | - | - | Solid State Drives - SSD | ||
![]() APS297F016G-6BTF Apacer Memory America | In Stock | - | - | - | 200 mA | - | Apacer | - | 54 mm x 39.8 mm x 4 mm | - | SATA | Apacer | + 70 C | Solid State Drive (SSD) FLASH - NAND (SLC) | Apacer Memory America | 0 C | Tray | Active | - | 115 MB/s | 75 MB/s | 0°C ~ 70°C | - | SS210-297 | 54.00mm x 39.80mm x 4.00mm | 7-Pin SATA Signal Connector, 15-Pin SATA Power Connector | SATA III | Memory & Data Storage | 5V | 5 V | SLC | 16GB | 200mA | Solid State Drives - SSD | Slim-SATA | 115MB/s | 75MB/s | SATA Flash Drives | Solid State Drives - SSD | ||
![]() APSDM008GE2AN-PTM1 Apacer Memory America | In Stock | - | - | - | 155 mA | - | Apacer | - | 32.5 mm x 23.13 mm x 17.8 mm | - | SATA | Apacer | + 70 C | Solid State Drive (SSD) FLASH - NAND (MLC) | Apacer Memory America | 0 C | Bulk | Active | - | 105 MB/s | 24 MB/s | 0°C ~ 70°C | - | SDM5A-M 7P/90D | 32.50mm x 23.13mm x 17.80mm | 7-Pin SATA Signal Connector | SATA III | Memory & Data Storage | 5V | 5 V | MLC | 8GB | 155mA | Solid State Drives - SSD | Disk-On-Module, SATA DOM | 105MB/s | 24MB/s | SATA Disk Modules | Solid State Drives - SSD | ||
![]() APSDM004GE2AN-QTM1 Apacer Memory America | In Stock | - | - | - | 150 mA | - | Apacer | - | - | - | SATA | Apacer | + 70 C | Solid State Drive (SSD) FLASH - NAND (MLC) | Apacer Memory America | 0 C | Bulk | Active | - | 105 MB/s | 24 MB/s | 0°C ~ 70°C | - | SDM5A-M 7P/90D | 32.50mm x 23.13mm x 17.80mm | 7-Pin SATA Signal Connector | SATA III | Memory & Data Storage | 5V | 5 V | MLC | 4GB | 150mA | Solid State Drives - SSD | Disk-On-Module, SATA DOM | 105MB/s | 24MB/s | SATA Disk Modules | Solid State Drives - SSD | ||
![]() AC2.255JGF.00145 Apacer Memory America | In Stock | - | - | - | 315 mA | - | Apacer | LDPC | - | 10 | SATA | Apacer | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | Details | 560 MB/s | 510 MB/s | 0°C ~ 70°C | Bulk | SV250-7LP2 | 33.00mm x 29.30mm x 8.85mm | 7-Pin SATA | SATA III | Memory & Data Storage | 5V | 5 V | TLC 3D NAND | 240GB | 315mA | Solid State Drives - SSD | Disk-On-Module, SATA DOM | 560MB/s | 510MB/s | SATA Disk Modules | Solid State Drives - SSD | ||
![]() B92.225JGU.00205 Apacer Memory America | In Stock | - | - | - | 1.06 A | - | Apacer | - | 22 mm x 80 mm x 4.08 mm | 1 | NVMe, PCIe | Apacer | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | - | 1645 MB/s | 1040 MB/s | 0°C ~ 70°C | Bulk | PV220-M280 | 80.00mm x 22.00mm x 2.58mm | 75-pin M.2 | NVMe | Memory & Data Storage | 3.3V | 3.3 V | TLC 3D NAND | 240GB | 1.32A | Solid State Drives - SSD | M.2 Module | 1.645GB/s | 1.04GB/s | M.2 SSDs | Solid State Drives - SSD | ||
![]() AP256GPPSS25-R Apacer Memory America | In Stock | - | - | - | - | AP256G | Apacer | - | 100 mm x 69.85 mm x 7 mm | - | SATA | Apacer | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | Details | 550 MB/s | 450 MB/s | 0°C ~ 70°C | - | - | 100.00mm x 69.85mm x 6.90mm | 7-Pin Signal, 15-Pin Power | SATA III | Memory & Data Storage | 5V | 5 V | TLC 3D NAND | 256GB | - | Solid State Drives - SSD | 2.5" | 550MB/s | 500MB/s | 2.5 in | Solid State Drives - SSD | ||
![]() APSDM016GK2AN-PTM1W Apacer Memory America | In Stock | - | - | - | - | - | Apacer | - | - | 10 | - | Apacer | - | - | Apacer Memory America | - | Bulk | Active | Details | - | - | - | Bulk | - | - | - | - | Memory & Data Storage | - | - | - | - | - | Solid State Drives - SSD | - | - | - | - | Solid State Drives - SSD | ||
![]() APSDM016GS2AN-PTM1 Apacer Memory America | In Stock | - | - | - | - | - | Apacer | - | - | 10 | - | Apacer | - | - | Apacer Memory America | - | Bulk | Active | Details | - | - | - | Bulk | - | - | - | - | Memory & Data Storage | - | - | - | - | - | Solid State Drives - SSD | - | - | - | - | Solid State Drives - SSD |