- Series
- Form Factor
- Memory Size
- Mfr
- Product Status
- Package
- Type
- Operating Temperature
- Memory Types
- Voltage - Supply
- Speed - Write
- Current - Max
Attribute column
Manufacturer
Apacer Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Active Mode Current | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Sustained Read | Sustained Write | Operating Temperature | Packaging | Series | Size / Dimension | Connector Type | Type | Subcategory | Voltage - Supply | Operating Supply Voltage | Configuration | Memory Size | Current - Max | Product Type | Form Factor | Speed - Read | Speed - Write | Product | Product Category | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP-FD25C23E0128GS-3T Apacer Memory America | In Stock | - | - | - | - | 295 mA | Apacer | 100 mm x 69.9 mm x 9.3 mm | - | ATA / IDE | Apacer | + 85 C | Solid State Drive (SSD) FLASH - NAND (SLC) | Apacer Memory America | - 40 C | Bulk | Active | - | 100 MB/s | 95 MB/s | 0°C ~ 70°C | - | AFD257 | 100.00mm x 69.90mm x 9.30mm | 44-Pin Male | ATA | Memory & Data Storage | 5V | 5 V | SLC | 128GB | 295mA | Solid State Drives - SSD | 2.5" | 100MB/s | 95MB/s | ATA Flash Drives | Solid State Drives - SSD | ||
![]() APS25AFB032G-6BTT Apacer Memory America | In Stock | - | - | - | - | 305 mA | Apacer | 100 mm x 69.84 mm x 9.3 mm | - | SATA | Apacer | + 70 C | Solid State Drive (SSD) FLASH - NAND (SLC) | Apacer Memory America | 0 C | Bulk | Active | - | 530 MB/s | 270 MB/s | 0°C ~ 70°C | - | SS210-25 | 100.00mm x 69.84mm x 9.30mm | 7-Pin SATA Signal Connector, 15-Pin SATA Power Connector | SATA III | Memory & Data Storage | 5V | 5 V | SLC | 32GB | 305mA | Solid State Drives - SSD | 2.5" | 530MB/s | 270MB/s | ATA Flash Drives | Solid State Drives - SSD | ||
![]() A82.255GHC.00146 Apacer Memory America | In Stock | - | - | - | - | 320 mA | Apacer | - | - | SATA | Apacer | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | Bulk | Active | - | 425 MB/s | 260 MB/s | -40°C ~ 85°C | - | SV250-300B | 29.85mm x 26.80mm x 3.85mm | 52-Pin mSATA Connector | SATA III | Memory & Data Storage | 3.3V | 3.3 V | 3D TLC | 60GB | 320mA | Solid State Drives - SSD | mSATA | 425MB/s | 260MB/s | ATA Flash Drives | Solid State Drives - SSD | ||
![]() AC2.255HHE.00145 Apacer Memory America | In Stock | - | - | - | - | 245 MB/s | Apacer | 33 mm x 29.3 mm x 8.85 mm | - | SATA | Apacer | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | Bulk | Active | - | 310 MB/s | 305 MB/s | -40°C ~ 85°C | - | SV250-7LP2 | 33.00mm x 29.30mm x 8.85mm | 7-Pin SATA Signal Connector | SATA III | Memory & Data Storage | 5V | 5 V | 3D TLC | 120GB | 245mA | Solid State Drives - SSD | Disk-On-Module, SATA DOM | 310MB/s | 305MB/s | SATA Disk Modules | Solid State Drives - SSD | ||
![]() A52.255JGA.00146 Apacer Memory America | In Stock | - | - | - | - | 405 mA | Apacer | - | - | SATA | Apacer | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | - | 560 MB/s | 510 MB/s | 0°C ~ 70°C | - | SV250-M280 | 80.00mm x 22.00mm x 2.38mm | 75-Pin M.2 | SATA III | Memory & Data Storage | 3.3V | 3.3 V | 3D TLC | 240GB | 405mA | Solid State Drives - SSD | M.2 Module | 560MB/s | 510MB/s | SATA Flash Drives | Solid State Drives - SSD | ||
![]() A52.259HYA.002E9 Apacer Memory America | In Stock | - | - | - | - | 405 mA | Apacer | - | - | SATA | Apacer | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | - | 560 MB/s | 480 MB/s | 0°C ~ 70°C | - | SH250-M280 | 80.00mm x 22.00mm x 2.38mm | 75-Pin M.2 | SATA III | Memory & Data Storage | 3.3V | 3.3 V | 3D TLC | 40GB | 405mA | Solid State Drives - SSD | M.2 Module | 560MB/s | 480MB/s | M.2 SSDs | Solid State Drives - SSD | ||
![]() A52.259KZA.002E9 Apacer Memory America | In Stock | - | - | - | - | 450 mA | Apacer | 80 mm x 22 mm x 2.38 mm | - | SATA | Apacer | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | Bulk | Active | - | 560 MB/s | 510 MB/s | -40°C ~ 85°C | - | SH250-M280 | 80.00mm x 22.00mm x 2.38mm | 75-Pin M.2 | SATA III | Memory & Data Storage | 3.3V | 3.3 V | 3D TLC | 160GB | 450mA | Solid State Drives - SSD | M.2 Module | 560MB/s | 510MB/s | M.2 SSDs | Solid State Drives - SSD | ||
![]() A32.255HGB.00146 Apacer Memory America | In Stock | - | - | - | - | 400 mA | Apacer | - | - | SATA | Apacer | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | - | 560 MB/s | 480 MB/s | 0°C ~ 70°C | - | SV250-M242 | 42.00mm x 22.00mm x 3.80mm | 75-Pin SATA-based M.2 Module Pinout | SATA III | Memory & Data Storage | 3.3V | 3.3 V | 3D TLC | 120GB | 400mA | Solid State Drives - SSD | M.2 Module | 560MB/s | 480MB/s | ATA Flash Drives | Solid State Drives - SSD | ||
![]() A52.259FZA.002E9 Apacer Memory America | In Stock | - | - | - | - | 265 mA | Apacer | - | - | SATA | Apacer | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | Bulk | Active | - | 210 MB/s | 120 MB/s | -40°C ~ 85°C | - | SH250-M280 | 80.00mm x 22.00mm x 2.38mm | 75-Pin M.2 | SATA III | Memory & Data Storage | 3.3V | 3.3 V | 3D TLC | 10GB | 265mA | Solid State Drives - SSD | M.2 Module | 210MB/s | 120MB/s | M.2 SSDs | Solid State Drives - SSD | ||
![]() A52.P25HGB.00121 Apacer Memory America | In Stock | - | - | - | - | 565 mA | Apacer | 22 mm x 80 mm x 3.88 mm | - | SATA | Apacer | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | - | 560 MB/s | 460 MB/s | 0°C ~ 70°C | - | SV24P-M280 | 80.00mm x 22.00mm x 3.88mm | 75-Pin M.2 | SATA III | Memory & Data Storage | 3.3V | 3.3 V | 3D TLC | 120GB | 640mA | Solid State Drives - SSD | M.2 Module | 560MB/s | 495MB/s | SATA Flash Drives | Solid State Drives - SSD | ||
![]() A82.255FHC.00146 Apacer Memory America | In Stock | - | - | - | Bulk | 235 mA | Apacer | 29.85 mm x 26.8 mm x 3.85 mm | - | SATA | Apacer | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | - | Active | - | 220 MB/s | 125 MB/s | -40°C ~ 85°C | - | SV250-300B | 29.85mm x 26.80mm x 3.85mm | 52-Pin mSATA Connector | SATA III | Memory & Data Storage | 3.3V | 3.3 V | 3D TLC | 30GB | 235mA | Solid State Drives - SSD | mSATA | 220MB/s | 125MB/s | ATA Flash Drives | Solid State Drives - SSD | ||
![]() APSDM004GQ2AN-PT Apacer Memory America | In Stock | - | - | - | - | 200 mA | Apacer | 52.25 mm x 24 mm x 15.2 mm | 10 | SATA | Apacer | + 70 C | Solid State Drive (SSD) FLASH - NAND (SLC) | Apacer Memory America | 0 C | Bulk | Active | Details | 85 MB/s | 29 MB/s | 0°C ~ 70°C | Bulk | SDM5A 7P/90D | - | 7-pin | SATA III | Memory & Data Storage | 5V | 5 V | SLC | 4GB | 135mA | Solid State Drives - SSD | Disk-On-Module, SATA DOM | 43MB/s | 29MB/s | SATA Flash Drives | Solid State Drives - SSD | ||
![]() APSDM002GA2AN-PT Apacer Memory America | In Stock | - | - | - | - | 150 mA | Apacer | - | - | SATA | Apacer | + 70 C | Solid State Drive (SSD) FLASH - NAND (SLC) | Apacer Memory America | 0 C | Bulk | Active | - | 43 MB/s | 14 MB/s | 0°C ~ 70°C | - | SDM5A 7P/180D | - | 7-Pin SATA Signal Connector | SATA III | Memory & Data Storage | 5V | 5 V | SLC | 2GB | 150mA | Solid State Drives - SSD | Disk-On-Module, SATA DOM | 43MB/s | 14MB/s | SATA Disk Modules | Solid State Drives - SSD | ||
![]() APSDM016GA2AN-PTGC Apacer Memory America | In Stock | - | - | - | - | 245 mA | Apacer | 30 mm x 27.8 mm x 8.2 mm | - | SATA | Apacer | + 70 C | Solid State Drive (SSD) FLASH - NAND (SLC) | Apacer Memory America | 0 C | Bulk | Active | - | 435 MB/s | 185 MB/s | 0°C ~ 70°C | - | SDM5A 7P/180D | - | 7-Pin SATA Signal Connector | SATA III | Memory & Data Storage | 5V | 5 V | SLC | 16GB | 165mA | Solid State Drives - SSD | Disk-On-Module, SATA DOM | 44MB/s | 40MB/s | SATA Disk Modules | Solid State Drives - SSD | ||
![]() APS297F032G-6BTM1GF Apacer | In Stock | - | - | - | 235 mA | - | 54 mm x 39.8 mm x 4 mm | - | SATA | - | + 70 C | - | - | 0 C | - | - | - | 400 MB/s | 100 MB/s | - | - | SM210-297 | - | 7-Pin SATA Signal Connector, 15-Pin SATA Power Connector | - | - | - | 5 V | MLC | 32 GB | - | - | JEDEC MO-297 | - | - | SATA Flash Drives | - | |||
![]() APM2T42SS22002GTN-6ET Apacer | In Stock | - | - | - | - | 210 mA | - | 42 mm x 22 mm x 3.60 mm | - | SATA | - | + 70 C | Solid State Drive (SSD) FLASH - NAND (SLC) | Apacer Memory America | 0 C | Bulk | Active | - | 60 MB/s | 28 MB/s | 0°C ~ 70°C | - | SS220-M242 | 42.00mm x 22.00mm x 3.60mm | M.2 B | ATA | - | 3.3V | 3.3 V | MLC | 2 GB | 210mA | - | M.2 2242-D2-B-M | 60MB/s | 28MB/s | ATA Flash Drives | - | ||
![]() APSDM008GB2AN-PTM1 Apacer | In Stock | - | - | - | 155 mA | - | 32.5 mm x 29.4 mm x 8.53 mm | - | SATA | - | + 70 C | - | - | 0 C | - | - | - | 105 MB/s | 24 MB/s | - | - | SDM5A-M | - | 7-Pin SATA Signal Connector | - | - | - | 5 V | MLC | 8 GB | - | - | 7P/180D | - | - | SATA Disk Modules | - | |||
![]() APS297F128G-6BTM1GWF Apacer | In Stock | - | - | - | 325 mA | - | 54 mm x 39.8 mm x 4 mm | - | SATA | - | + 85 C | - | - | - 40 C | - | - | - | 545 MB/s | 180 MB/s | - | - | SM210-297 | - | 7-Pin SATA Signal Connector, 15-Pin SATA Power Connector | - | - | - | 5 V | MLC | 128 GB | - | - | JEDEC MO-297 | - | - | SATA Flash Drives | - | |||
![]() APSDM004GB2AN-QTM1 Apacer | In Stock | - | - | - | 150 mA | - | 32.5 mm x 29.4 mm x 8.53 mm | - | SATA | - | + 70 C | - | - | 0 C | - | - | - | 105 MB/s | 24 MB/s | - | - | SDM5A-M | - | 7-Pin SATA Signal Connector | - | - | - | 5 V | MLC | 4 GB | - | - | 7P/180D | - | - | SATA Disk Modules | - | |||
![]() APS297F064G-6BTWF Apacer | In Stock | - | - | - | - | 455 mA | - | 54 mm x 39.8 mm x 4 mm | - | SATA | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (SLC) | Apacer Memory America | - 40 C | Bulk | Active | - | 555 MB/s | 440 MB/s | -40°C ~ 85°C | - | SS210-297 | 54.00mm x 39.80mm x 4.00mm | 7-Pin SATA Signal Connector, 15-Pin SATA Power Connector | SATA III | - | 5V | 5 V | SLC | 64 GB | 455mA | - | JEDEC MO-297 | 555MB/s | 440MB/s | SATA Flash Drives | - |