- Series
- Form Factor
- Memory Size
- Mfr
- Product Status
- Package
- Type
- Operating Temperature
- Memory Types
- Voltage - Supply
- Speed - Write
- Current - Max
Attribute column
Manufacturer
Apacer Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Active Mode Current | Code Name | Dimensions | Interface Type | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Package | Product Status | Sustained Read | Sustained Write | Operating Temperature | Series | Size / Dimension | Connector Type | Type | Voltage - Supply | Operating Supply Voltage | Configuration | Memory Size | Current - Max | Form Factor | Speed - Read | Speed - Write | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A52.255JGA.009E7 Apacer | In Stock | - | - | - | 375 mA | LDPC | 80 mm x 22 mm x 2.38 mm | SATA | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | 560 MB/s | 495 MB/s | 0°C ~ 70°C | SV250-M280 BiCS5 | 80.00mm x 22.00mm x 2.38mm | 75-pin M.2 | ATA | 3.3V | 3.3 V | 3D TLC | 240GB | 375mA | M.2 Module | 560MB/s | 495MB/s | SATA SSDs | ||
![]() B92.915JGA.00207 Apacer | In Stock | - | - | - | 650 mA | LDPC | 80 mm x 22 mm x 2.38 mm | PCIe | + 70 C | - | - | 0 C | - | - | 1615 MB/s | 955 MB/s | - | PV910-M280 | - | 75-pin M.2 | - | - | 3.3 V | 3D TLC | 240 GB | - | M.2 2280-D5-B-M | - | - | PCIe SSDs | ||
![]() A52.25CJGA.002ES Apacer | In Stock | - | - | - | 375 mA | LDPC | 80 mm x 22 mm x 2.38 mm | SATA | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | 560 MB/s | 510 MB/s | 0°C ~ 70°C | ST250-M280 | 80.00mm x 22.00mm x 2.38mm | 75-pin M.2 | ATA | 3.3V | 3.3 V | 3D TLC | 256GB | 375mA | M.2 Module | 560MB/s | 510MB/s | SATA SSDs | ||
![]() A72.243BHA.00140 Apacer | In Stock | - | - | - | 625 mA | LDPC | 50.8 mm x 29.85 mm x 4.85 mm | SATA | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | Bulk | Active | 560 MB/s | 500 MB/s | -40°C ~ 85°C | SV240-300 BiCS5 | 50.80mm x 29.85mm x 4.85mm | 52-pin mSATA | SATA III | 3.3V | 3.3 V | 3D TLC | 2TB | 625mA | mSATA | 560MB/s | 500MB/s | SATA SSDs | ||
![]() APSDM001GK3AN-2AT Apacer | In Stock | - | - | - | - | - | - | - | - | - | Apacer Memory America | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APSDM004GK2AN-ET Apacer | In Stock | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (MLC) | Apacer Memory America | - | Bulk | Active | - | - | 0°C ~ 70°C | SDM5A-M 7P/180D Slim2 | 41.40mm x 19.80mm x 7.50mm | - | SATA III | 5V | - | - | 4GB | 150mA | Disk-On-Module, SATA DOM | 105MB/s | 24MB/s | - | ||
![]() B72.225LGU.00122 Apacer | In Stock | - | - | - | 1.255 A | LDPC | 42 mm x 22 mm x 4.08 mm | PCIe | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | 2390 MB/s | 2210 MB/s | 0°C ~ 70°C | PV220-M242 | 42.00mm x 22.00mm x 4.08mm | 75-pin M.2 | NVMe | 3.3V | 3.3 V | 3D TLC | 960GB | 1.255A | PCIe 2.0 | 2.4GB/s | 2.2GB/s | PCIe SSDs | ||
![]() APS18A7A256G-8BTM1GL Apacer | In Stock | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (SLC) | Apacer Memory America | - | Tray | Active | - | - | 0°C ~ 70°C | SFD18A | 78.50mm x 54.00mm x 5.00mm | - | SATA III | 3.3V, 5V | - | - | 256GB | 575mA | 1.8 | 310MB/s | 435MB/s | - | ||
![]() A12.245KHC.00116 Apacer | In Stock | - | - | - | 400 mA | LDPC | 100 mm x 69.85 mm x 6.9 mm | SATA | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | Bulk | Active | 560 MB/s | 495 MB/s | -40°C ~ 85°C | SV240-25 | 100.00mm x 69.85mm x 6.90mm | 7-pin Signal, 15-pin Power | ATA | 5V | 5 V | 3D TLC | 480GB | 400mA | 2.5 | 560MB/s | 495MB/s | SATA SSDs | ||
![]() APS25ABB064G-BTW Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APHA002GR13CG-2T Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APSDM004GM5AN-PT Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APSDM004G63AN-AT Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP4GAH333B Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP4GAH223W Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP-CF032GR9FS-ETNDNRB Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APS25A77128G-6BTMWT Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP-CF008GR9NS-NDNRB Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP-CF004GR9NS-NDNRA Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP-FM016GL3005S-EDT Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |