- Series
- Form Factor
- Memory Size
- Mfr
- Product Status
- Package
- Type
- Operating Temperature
- Memory Types
- Voltage - Supply
- Speed - Write
- Current - Max
Attribute column
Manufacturer
Apacer Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Active Mode Current | Brand | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Sustained Read | Sustained Write | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Connector Type | Type | Subcategory | Voltage - Supply | Operating Supply Voltage | Configuration | Memory Size | Current - Max | Product Type | Form Factor | Speed - Read | Speed - Write | Product | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A52.255KHA.00146 Apacer Memory America | In Stock | - | - | - | 420 mA | Apacer | - | - | SATA | Apacer | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | Bulk | Active | - | 560 MB/s | 515 MB/s | - | -40°C ~ 85°C | - | SV250-M280 | 80.00mm x 22.00mm x 2.38mm | 75-Pin M.2 | SATA III | Memory & Data Storage | 3.3V | 3.3 V | 3D TLC | 480GB | 420mA | Solid State Drives - SSD | M.2 Module | 560MB/s | 515MB/s | SATA Flash Drives | Solid State Drives - SSD | ||
![]() APM016GMFFN-6BT Apacer Memory America | In Stock | - | - | - | 265 mA | Apacer | - | - | mSATA | Apacer | + 70 C | Solid State Drive (SSD) FLASH - NAND (SLC) | Apacer Memory America | 0 C | Bulk | Active | - | - | - | - | 0°C ~ 70°C | - | SS210-300 | 50.80mm x 29.85mm x 3.80mm | - | SATA III | Memory & Data Storage | 3.3V | 3.3 V | SLC | 16GB | 265mA | Solid State Drives - SSD | mSATA | 125MB/s | 75MB/s | ATA Flash Drives | Solid State Drives - SSD | ||
![]() APM2T42SM22064GFN-6FTM Apacer Memory America | In Stock | - | - | - | 310 mA | Apacer | - | - | SATA | Apacer | + 70 C | Solid State Drive (SSD) FLASH - NAND (MLC) | Apacer Memory America | 0 C | Bulk | Active | - | 275 MB/s | 85 MB/s | - | 0°C ~ 70°C | - | SM220-M242 | 42.00mm x 22.00mm x 3.60mm | 75-Pin SATA-based M.2 Module Pinout | SATA III | Memory & Data Storage | 3.3V | 3.3 V | MLC | 64GB | 310mA | Solid State Drives - SSD | M.2 Module | 275MB/s | 85MB/s | ATA Flash Drives | Solid State Drives - SSD | ||
![]() APM256GMFAN-6BTM1G Apacer Memory America | In Stock | - | - | - | 745 mA | Apacer | 50.8 mm x 29.85 mm x 3.8 mm | - | SATA | Apacer | + 70 C | Solid State Drive (SSD) FLASH - NAND (MLC) | Apacer Memory America | 0 C | Bulk | Active | - | 540 MB/s | 350 MB/s | - | 0°C ~ 70°C | - | SM210-300 | 50.80mm x 29.85mm x 3.80mm | - | SATA III | Memory & Data Storage | 3.3V | - | MLC | 256GB | 745mA | Solid State Drives - SSD | mSATA | 540MB/s | 350MB/s | ATA Flash Drives | Solid State Drives - SSD | ||
![]() AP-FD25C23E0064GS-3T Apacer Memory America | In Stock | - | - | - | 290 mA | Apacer | 100 mm x 69.9 mm x 9.3 mm | - | ATA / IDE | Apacer | + 85 C | Solid State Drive (SSD) FLASH - NAND (SLC) | Apacer Memory America | - 40 C | Bulk | Active | - | 100 MB/s | 95 MB/s | - | 0°C ~ 70°C | - | AFD257 | 100.00mm x 69.90mm x 9.30mm | 44-Pin Male | ATA | Memory & Data Storage | 5V | 5 V | SLC | 64GB | 290mA | Solid State Drives - SSD | 2.5" | 100MB/s | 95MB/s | ATA Flash Drives | Solid State Drives - SSD | ||
![]() APSDM008GS2AN-PTM1 Apacer Memory America | In Stock | - | - | - | - | Apacer | - | 10 | - | Apacer | - | - | Apacer Memory America | - | Bulk | Active | Details | - | - | - | - | Bulk | - | - | - | - | Memory & Data Storage | - | - | - | - | - | Solid State Drives - SSD | - | - | - | - | Solid State Drives - SSD | ||
![]() APSDM016GM4AN-8BTMW Apacer | In Stock | - | - | - | 270 mA | - | - | 1 | - | - | + 85 C | - | - | - 40 C | - | - | Details | 215 MB/s | 50 MB/s | 0.434810 oz | - | Bulk | mSATA A1-M | - | 52-pin mSATA | - | - | - | 3.3 V | MLC | 16 GB | - | - | MO-300 | - | - | mSATA SSDs | - | ||
![]() APM064GMFQN-4BTM1GW Apacer | In Stock | - | - | - | 335 mA | - | 50.8 mm x 29.85 mm x 3.8 mm | 1 | SATA | - | + 85 C | - | - | - 40 C | - | - | - | 390 MB/s | 90 MB/s | - | - | - | - | - | 52-pin | - | - | - | 3.3 V | MLC | 64 GB | - | - | MO-300 | - | - | SATA Flash Drives | - | ||
![]() APSDM016G82AN-PTM1 Apacer | In Stock | - | - | - | 175 mA | - | 52.5 mm x 23 mm x 15.2 mm | 1 | Serial | - | + 70 C | - | - | 0 C | - | - | Details | 215 MB/s | 48 MB/s | - | - | Bulk | SDM5A-M | - | 7-pin signal, 15-pin power | - | - | - | 5 V | MLC | 16 GB | - | - | 7P/270D N1 | - | - | SATA Disk Modules | - | ||
![]() A72.255JHA.00104 Apacer | In Stock | - | - | - | - | - | 50.8 mm x 29.85 mm x 4.85 mm | 1 | SATA | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | Bulk | Active | Details | 560 MB/s | 510 MB/s | 0.432067 oz | -40°C ~ 85°C | Bulk | SV250-300 | 50.80mm x 29.85mm x 4.85mm | 52-pin | SATA III | - | 3.3V | 3.3 V | TLC 3D NAND | 240 GB | 390mA | - | MO-300 | 560MB/s | 510MB/s | SATA Flash Drives | - | ||
![]() AC2.255JGF.00103 Apacer | In Stock | - | - | - | 300 mA | - | - | 1 | SATA | - | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | Details | 560 MB/s | 510 MB/s | - | 0°C ~ 70°C | Bulk | SV250-7LP2 | 33.00mm x 29.30mm x 8.85mm | 7-pin | SATA III | - | 5V | 5 V | TLC | 240 GB | 300mA | - | 7P180D | 560MB/s | 510MB/s | SATA Disk Modules | - | ||
![]() 85.DC9E0.B011C Apacer | In Stock | - | - | - | - | - | 100 mm x 69.85 mm x 7 mm | 15 | SATA | - | + 70 C | - | - | 0 C | - | - | Details | 550 MB/s | 490 MB/s | 1.821195 oz | - | Bulk | AS33A | - | 7-pin Signal, 15-pin Power | - | - | - | 5 V | TLC 3D NAND | 512 GB | - | - | 2.5 in | - | - | SATA Flash Drives | - | ||
![]() A72.255FHA.00104 Apacer | In Stock | - | - | - | - | - | 50.8 mm x 29.85 mm x 4.85 mm | 30 | SATA | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | Bulk | Active | Details | 220 MB/s | 135 MB/s | 0.432067 oz | -40°C ~ 85°C | Bulk | SV250-300 | 50.80mm x 29.85mm x 4.85mm | 52-pin | SATA III | - | 3.3V | 3.3 V | TLC 3D NAND | 30 GB | 390mA | - | MO-300 | 220MB/s | 125MB/s | SATA Flash Drives | - | ||
![]() AC2.255GGF.00103 Apacer | In Stock | - | - | - | 255 mA | - | - | 1 | SATA | - | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | Details | 445 MB/s | 270 MB/s | - | 0°C ~ 70°C | Bulk | SV250-7LP2 | 33.00mm x 29.30mm x 8.85mm | 7-pin | SATA III | - | 5V | 5 V | TLC | 60 GB | 300mA | - | 7P180D | 445MB/s | 270MB/s | SATA Disk Modules | - | ||
![]() 85.DCDA0.B011C Apacer | In Stock | - | - | - | - | - | 22 mm x 80 mm x 2.38 mm | 30 | NVMe, PCIe | - | + 70 C | - | - | 0 C | - | - | Details | 1600 MB/s | 850 MB/s | 0.824529 oz | - | Bulk | AS228A | - | 75-pin | - | - | - | 3.3 V | TLC 3D NAND | 256 GB | - | - | M.2 2280 | - | - | M.2 SSDs | - | ||
![]() 85.DC9A0.B011C Apacer | In Stock | - | - | - | - | - | - | 15 | SATA | - | + 70 C | - | - | 0 C | - | - | Details | 550 MB/s | 490 MB/s | 2.171906 oz | - | Bulk | AS33A | - | 7-pin Signal, 15-pin Power | - | - | - | 5 V | TLC | 256 GB | - | - | 2.5 in | - | - | SATA Flash Drives | - | ||
![]() AE2.255FHC.00104 Apacer | In Stock | - | - | - | 210 mA | - | - | 1 | SATA | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | Bulk | Active | Details | 220 MB/s | 135 MB/s | 1.851971 oz | -40°C ~ 85°C | Bulk | SV250-25 | 100.00mm x 69.85mm x 6.90mm | 7-pin Signal, 15-pin Power | SATA III | - | 5V | 5 V | TLC | 30 GB | 330mA | - | 2.5 in | 215MB/s | 125MB/s | SATA Flash Drives | - | ||
![]() A72.255JGA.00104 Apacer | In Stock | - | - | - | - | - | - | 30 | SATA | - | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | Details | 560 MB/s | 510 MB/s | 0.432067 oz | 0°C ~ 70°C | Bulk | SV250-300 | 50.80mm x 29.85mm x 4.85mm | 52-pin | SATA III | - | 3.3V | 3.3 V | TLC | 240 GB | 390mA | - | MO-300 | 560MB/s | 510MB/s | SATA Flash Drives | - | ||
![]() AC2.255JHF.00103 Apacer | In Stock | - | - | - | 300 mA | - | - | 1 | SATA | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | Bulk | Active | Details | 560 MB/s | 510 MB/s | - | -40°C ~ 85°C | Bulk | SV250-7LP2 | 33.00mm x 29.30mm x 8.85mm | 7-pin | SATA III | - | 5V | 5 V | TLC | 240 GB | 300mA | - | 7P180D | 560MB/s | 510MB/s | SATA Disk Modules | - | ||
![]() A72.255HHA.00104 Apacer | In Stock | - | - | - | - | - | 50.8 mm x 29.85 mm x 4.85 mm | 30 | SATA | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | Bulk | Active | Details | 560 MB/s | 495 MB/s | 0.432067 oz | -40°C ~ 85°C | Bulk | SV250-300 | 50.80mm x 29.85mm x 4.85mm | 52-pin | SATA III | - | 3.3V | 3.3 V | TLC 3D NAND | 120 GB | 390mA | - | MO-300 | 560MB/s | 490MB/s | SATA Flash Drives | - |