- Series
- Form Factor
- Memory Size
- Mfr
- Product Status
- Package
- Type
- Operating Temperature
- Memory Types
- Voltage - Supply
- Speed - Write
- Current - Max
Attribute column
Manufacturer
Apacer Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Active Mode Current | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Sustained Read | Sustained Write | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Connector Type | Type | Voltage - Supply | Operating Supply Voltage | Configuration | Memory Size | Current - Max | Form Factor | Speed - Read | Speed - Write | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 85.DCD60.B011C Apacer | In Stock | - | - | - | - | - | 1 | NVMe, PCIe | + 70 C | - | - | 0 C | - | - | Details | 1500 MB/s | 450 MB/s | 0.824529 oz | - | Bulk | AS228AP2 | - | 75-pin | - | - | 3.3 V | TLC 3D NAND | 128 GB | - | M.2 2280 | - | - | M.2 SSDs | ||
![]() AE2.255HGC.00104 Apacer | In Stock | - | - | - | 300 mA | - | 1 | SATA | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | Details | 560 MB/s | 495 MB/s | 1.851971 oz | 0°C ~ 70°C | Bulk | SV250-25 | 100.00mm x 69.85mm x 6.90mm | 7-pin Signal, 15-pin Power | SATA III | 5V | 5 V | TLC | 120 GB | 330mA | 2.5 in | 560MB/s | 490MB/s | SATA Flash Drives | ||
![]() A72.255GHA.00104 Apacer | In Stock | - | - | - | - | 50.8 mm x 29.85 mm x 4.85 mm | 30 | SATA | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | Bulk | Active | Details | 435 MB/s | 260 MB/s | 0.434810 oz | -40°C ~ 85°C | Bulk | SV250-300 | 50.80mm x 29.85mm x 4.85mm | 52-pin | SATA III | 3.3V | 3.3 V | TLC 3D NAND | 60 GB | 390mA | MO-300 | 430MB/s | 260MB/s | SATA Flash Drives | ||
![]() 85.DCA10.B011C Apacer | In Stock | - | - | - | - | 22 mm x 42 mm x 3.8 mm | 1 | SATA | + 70 C | - | - | 0 C | - | - | Details | 290 MB/s | 100 MB/s | 2.724384 oz | - | Bulk | AS224A | - | NGFF | - | - | 3.3 V | TLC | 16 GB | - | M.2 2242 | - | - | SATA Flash Drives | ||
![]() AE2.255GGC.00204 Apacer | In Stock | - | - | - | 255 mA | 100 mm x 69.85 mm x 7 mm | 15 | SATA | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | Details | 430 MB/s | 260 MB/s | 1.851971 oz | 0°C ~ 70°C | Bulk | SV250-25 | 100.00mm x 69.85mm x 6.90mm | 7-pin Signal, 15-pin Power | SATA III | 5V | 5 V | TLC 3D NAND | 60 GB | 330mA | 2.5 in | 435MB/s | 260MB/s | SATA Flash Drives | ||
![]() AE2.255FGC.00204 Apacer | In Stock | - | - | - | 210 mA | - | 1 | SATA | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | Details | 220 MB/s | 135 MB/s | 1.851971 oz | 0°C ~ 70°C | Bulk | SV250-25 | 100.00mm x 69.85mm x 6.90mm | 7-pin Signal, 15-pin Power | SATA III | 5V | 5 V | TLC | 30 GB | 330mA | 2.5 in | 215MB/s | 125MB/s | SATA Flash Drives | ||
![]() APM2T42SM22032GTN-4ET Apacer | In Stock | - | - | - | 570 mA | 42 mm x 22 mm x 3.6 mm | 1 | SATA | + 70 C | Solid State Drive (SSD) FLASH - NAND (SLC) | Apacer Memory America | 0 C | Bulk | Active | Details | 60 MB/s | 60 MB/s | - | 0°C ~ 70°C | Bulk | SS220-M242 | 42.00mm x 22.00mm x 3.60mm | 75-pin SATA | SATA III | 3.3V | 3.3 V | SLC | 32 GB | 280mA | M.2 2242 | 60MB/s | 60MB/s | M.2 SSDs | ||
![]() APS297F256G-4BTM1GF Apacer | In Stock | - | - | - | 515 mA | 54 mm x 39.8 mm x 4 mm | 30 | SATA | + 70 C | - | - | 0 C | - | - | Details | 520 MB/s | 350 MB/s | 0.898287 oz | - | Bulk | SM210-297 | - | 7-pin signal, 15-pin power | - | - | 5 V | MLC | 256 GB | - | MO-297 | - | - | SATA Flash Drives | ||
![]() A52.259KMA.00211 Apacer | In Stock | - | - | - | 450 mA | 22 mm x 80 mm x 2.38 mm | 1 | SATA | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | Bulk | Active | - | 560 MB/s | 520 MB/s | - | -40°C ~ 85°C | Bulk | SH250-M280 | 80.00mm x 22.00mm x 2.38mm | 75-pin SATA | SATA III | 3.3V | 3.3 V | TLC 3D NAND | 160 GB | 480mA | M.2 2280-D5-B-M | 560MB/s | 520MB/s | M.2 SSDs | ||
![]() A52.259HMA.00211 Apacer | In Stock | - | - | - | 395 mA | 80 mm x 22 mm x 2.38 mm | 1 | SATA | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | Bulk | Active | - | 560 MB/s | 485 MB/s | - | -40°C ~ 85°C | Bulk | SH250-M280 | 80.00mm x 22.00mm x 2.38mm | 75-pin SATA | SATA III | 3.3V | 3.3 V | TLC 3D NAND | 40 GB | 480mA | M.2 2280-D5-B-M | 560MB/s | 485MB/s | M.2 SSDs | ||
![]() APS25AF7512G-6BTM1GT Apacer | In Stock | - | - | - | 710 mA | 100 mm x 69.84 mm x 9.3 mm | 15 | SATA | + 70 C | - | - | 0 C | - | - | Details | 490 MB/s | 470 MB/s | - | - | Bulk | - | - | 7-Pin SATA Signa, 15-Pin SATA Power | - | - | 5 V | MLC | 512 GB | - | 2.5 in | - | - | SATA Flash Drives | ||
![]() APS297F128G-6BTM1GF Apacer | In Stock | - | - | - | 325 mA | - | - | SATA | + 70 C | - | - | 0 C | - | - | - | 545 MB/s | 180 MB/s | - | - | - | SM210-297 | - | 7-Pin SATA Signal Connector, 15-Pin SATA Power Connector | - | - | 5 V | MLC | 128 GB | - | JEDEC MO-297 | - | - | SATA Flash Drives | ||
![]() APS297F064G-6BTM1GF Apacer | In Stock | - | - | - | 320 mA | 54 mm x 39.8 mm x 4 mm | - | SATA | + 70 C | - | - | 0 C | - | - | - | 540 MB/s | 205 MB/s | - | - | - | SM210-297 | - | 7-Pin SATA Signal Connector, 15-Pin SATA Power Connector | - | - | 5 V | MLC | 64 GB | - | JEDEC MO-297 | - | - | SATA Flash Drives | ||
![]() APS25AFB240G-6FTT Apacer | In Stock | - | - | - | 475 mA | 100 mm x 69.84 mm x 9.3 mm | - | SATA | + 70 C | Solid State Drive (SSD) FLASH - NAND (SLC) | Apacer Memory America | 0 C | Bulk | Active | - | 320 MB/s | 440 MB/s | - | 0°C ~ 70°C | - | SS210-25 | 100.00mm x 69.84mm x 9.30mm | 7-Pin SATA Signal Connector, 15-Pin SATA Power Connector | SATA III | 5V | 5 V | SLC | 240 GB | 475mA | 2.5 in | 320MB/s | 440MB/s | ATA Flash Drives | ||
![]() APS297F128G-6BTWF Apacer | In Stock | - | - | - | 470 mA | 54 mm x 39.8 mm x 4 mm | - | SATA | + 85 C | Solid State Drive (SSD) FLASH - NAND (SLC) | Apacer Memory America | - 40 C | Bulk | Active | - | 550 MB/s | 450 MB/s | - | -40°C ~ 85°C | - | SS210-297 | 54.00mm x 39.80mm x 4.00mm | 7-Pin SATA Signal Connector, 15-Pin SATA Power Connector | SATA III | 5V | 5 V | SLC | 128 GB | 470mA | JEDEC MO-297 | 550MB/s | 450MB/s | SATA Flash Drives | ||
![]() APM2T42SS22002GTN6ETW Apacer | In Stock | - | - | - | 210 mA | 42 mm x 22 mm x 3.60 mm | - | SATA | + 85 C | Solid State Drive (SSD) FLASH - NAND (SLC) | Apacer Memory America | - 40 C | Bulk | Active | - | 60 MB/s | 28 MB/s | - | -40°C ~ 85°C | - | SS220-M242 | 42.00mm x 22.00mm x 3.60mm | M.2 B | ATA | 3.3V | 3.3 V | MLC | 2 GB | 210mA | M.2 2242-D2-B-M | 60MB/s | 28MB/s | ATA Flash Drives | ||
![]() APM2T42SS22001GTN6ETW Apacer | In Stock | - | - | - | 185 mA | 42 mm x 22 mm x 3.60 mm | - | SATA | + 85 C | Solid State Drive (SSD) FLASH - NAND (SLC) | Apacer Memory America | - 40 C | Bulk | Active | - | 32 MB/s | 14 MB/s | - | -40°C ~ 85°C | - | SS220-M242 | 42.00mm x 22.00mm x 3.60mm | M.2 B | ATA | 3.3V | 3.3 V | MLC | 1 GB | 185mA | M.2 2242-D2-B-M | 32MB/s | 14MB/s | ATA Flash Drives | ||
![]() APS297F064G-6BTM1GWF Apacer | In Stock | - | - | - | 320 mA | 54 mm x 39.8 mm x 4 mm | - | SATA | + 85 C | - | - | - 40 C | - | - | - | 540 MB/s | 205 MB/s | - | - | - | SM210-297 | - | 7-Pin SATA Signal Connector, 15-Pin SATA Power Connector | - | - | 5 V | MLC | 64 GB | - | JEDEC MO-297 | - | - | SATA Flash Drives | ||
![]() APSDM016GB2AN-PTM1W Apacer | In Stock | - | - | - | 145 mA | 32.5 mm x 29.4 mm x 8.53 mm | - | SATA | + 85 C | - | - | - 40 C | - | - | - | 105 MB/s | 22 MB/s | - | - | - | SDM5A-M | - | 7-Pin SATA Signal Connector | - | - | 5 V | MLC | 16 GB | - | 7P/180D | - | - | SATA Disk Modules | ||
![]() APSDM016GA2AN-PTM1 Apacer | In Stock | - | - | - | 145 mA | 30 mm x 27.8 mm x 8.2 mm | - | SATA | + 70 C | - | - | 0 C | - | - | - | 105 MB/s | 22 MB/s | - | - | - | SDM5A-M | - | 7-Pin SATA Signal Connector | - | - | 5 V | MLC | 16 GB | - | 7P/180D | - | - | SATA Disk Modules |