- Series
- Form Factor
- Memory Size
- Mfr
- Product Status
- Package
- Type
- Operating Temperature
- Memory Types
- Voltage - Supply
- Speed - Write
- Current - Max
Attribute column
Manufacturer
Apacer Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Active Mode Current | Brand | Code Name | Dimensions | Interface Type | Manufacturer | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Package | Product Status | Sustained Read | Sustained Write | Operating Temperature | Series | Size / Dimension | Part Status | Connector Type | Type | Subcategory | Voltage - Supply | Operating Supply Voltage | Configuration | Memory Size | Current - Max | Product Type | Form Factor | Speed - Read | Speed - Write | Product | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A52.P15KGA.001DT Apacer | In Stock | - | - | - | 420 mA | - | LDPC | 80 mm x 22 mm x 2.38 mm | SATA | - | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | 555 MB/s | 490 MB/s | 0°C ~ 70°C | SV25P-M280 | 80.00mm x 22.00mm x 3.88mm | - | 75-pin M.2 | SATA III | - | 3.3V | 3.3 V | 3D TLC | 480GB | 420mA | - | M.2 Module | 555MB/s | 490MB/s | SATA SSDs | - | ||
![]() B72.135HHB.00102 Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - | Bulk | Active | - | - | -40°C ~ 85°C | PV910-M242 | - | - | - | NVMe | - | 3.3V | - | - | 120GB | 690mA | - | M.2 Module | 1.55GB/s | 500MB/s | - | - | ||
![]() A52.A22KGB.00143 Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - | Bulk | Active | - | - | 0°C ~ 70°C | SV240-M280 BiCS5 | 80.00mm x 22.00mm x 3.88mm | - | - | SATA III | - | 3.3V | - | - | 512GB | 595mA | - | M.2 Module | 560MB/s | 490MB/s | - | - | ||
![]() A32.255HHB.003EF Apacer | In Stock | - | - | - | 300 mA | - | LDPC | 42 mm x 22 mm x 3.88 mm | SATA | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | Bulk | Active | 440 MB/s | 190 MB/s | -40°C ~ 85°C | SV250-M242 BiCS5 | 42.00mm x 22.00mm x 3.80mm | - | 75-pin M.2 | SATA III | - | 3.3V | 3.3 V | 3D TLC | 120GB | 300mA | - | M.2 Module | 440MB/s | 190MB/s | SATA SSDs | - | ||
![]() A52.259LMB.00211 Apacer | In Stock | - | - | - | 480 mA | - | - | 80 mm x 22 mm x 3.88 mm | SATA | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | Bulk | Active | 560 MB/s | 520 MB/s | -40°C ~ 85°C | SH250-M280 | 80.00mm x 22.00mm x 3.88mm | - | 75-pin SATA | SATA III | - | 3.3V | 3.3 V | 3D TLC | 320GB | 480mA | - | M.2 Module | 560MB/s | 520MB/s | M.2 SSDs | - | ||
![]() APM2T42SM22256GTN-5UTMG Apacer | In Stock | - | - | - | - | Apacer | - | - | - | Apacer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Memory & Data Storage | - | - | - | 256 GB | - | Solid State Drives - SSD | M.2 2242 | - | - | - | Solid State Drives - SSD | ||
![]() APM016GNEAN-6ETW Apacer | In Stock | - | - | - | 245 mA | - | - | 29.85 mm x 26.8 mm x 3.95 mm | SATA | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (SLC) | Apacer Memory America | - 40 C | Bulk | Active | 65 MB/s | 65 MB/s | -40°C ~ 85°C | SS220-300B mSATA mini | 29.85mm x 26.8mm x 3.95mm | - | 52-pin mSATA | ATA | - | 3.3V | 3.3 V | SLC | 16GB | 245mA | - | mSATA | 65MB/s | 65MB/s | SATA SSDs | - | ||
![]() AE2.P15KHC.001EH Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - | Bulk | Active | - | - | -40°C ~ 85°C | SV25P-25 BiCS5 | 100.00mm x 69.85mm x 6.90mm | - | - | SATA III | - | 5V | - | - | 480GB | 275mA | - | 2.5 | 555MB/s | 500MB/s | - | - | ||
![]() APSDM032GQ2WN-CTW Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | FLASH - NAND (SLC) | - | - | - | - | - | - | -40°C ~ 85°C | SDM5A 7P/90D MP2 | 52.25mm x 24.00mm x 15.20mm | Active | - | SATA III | - | 5V | - | - | 32GB | 215mA (Typ) | - | Disk-On-Module, SATA DOM | 65MB/s | 105MB/s | - | - | ||
![]() B92.925JHV.00106 Apacer | In Stock | - | - | - | 820 mA | - | LDPC | 80 mm x 22 mm x 2.58 mm | PCIe | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | Bulk | Active | 1735 MB/s | 1010 MB/s | -40°C ~ 85°C | PV920-M280 | 80.00mm x 22.00mm x 4.08mm | - | 75-pin M.2 | NVMe | - | 3.3V | 3.3 V | 3D TLC | 240GB | 820mA | - | M.2 Module | 1.7GB/s | 1.01GB/s | PCIe SSDs | - | ||
![]() B92.225LGU.00322 Apacer | In Stock | - | - | - | 1.24 A | - | LDPC | 80 mm x 22 mm x 4.08 mm | PCIe | - | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | 2390 MB/s | 2205 MB/s | 0°C ~ 70°C | PV220-M280 BiCS3 | 80.00mm x 22.00mm x 4.08mm | - | 75-pin M.2 | NVMe | - | 3.3V | 3.3 V | 3D TLC | 960GB | 1.27A | - | M.2 Module | 1.7GB/s | 1.66GB/s | PCIe SSDs | - | ||
![]() B72.135GHA.00102 Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - | Bulk | Active | - | - | -40°C ~ 85°C | PV910-M242 | - | - | - | NVMe | - | 3.3V | - | - | 60GB | 690mA | - | M.2 Module | 775MB/s | 255MB/s | - | - | ||
![]() APP960G1DN-01VTD Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - | Bulk | Active | - | - | 0°C ~ 70°C | PV310-M280 | 80.00mm x 22.00mm x 3.88mm | - | - | NVMe | - | 3.3V | - | - | 960GB | - | - | M.2 Module | - | - | - | - | ||
![]() B92.225HGV.00105 Apacer | In Stock | - | - | - | 965 mA | - | LDPC | 80 mm x 22 mm x 2.58 mm | PCIe | - | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | 1460 MB/s | 520 MB/s | 0°C ~ 70°C | PV220-M280 BiCS3 | 80.00mm x 22.00mm x 2.58mm | - | 75-pin M.2 | NVMe | - | 3.3V | 3.3 V | 3D TLC | 120GB | 965mA | - | M.2 Module | 1.5GB/s | 520MB/s | PCIe SSDs | - | ||
![]() APSDM004GQ2WN-ET Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (SLC) | Apacer Memory America | - | Bulk | Active | - | - | -40°C ~ 85°C | SDM5A 7P/90D MP2 | 52.25mm x 24.00mm x 15.20mm | - | - | SATA III | - | 5V | - | - | 4GB | 200mA | - | Disk-On-Module, SATA DOM | 65MB/s | 60MB/s | - | - | ||
![]() APSDM016GA2AN-ETM1 Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | Apacer Memory America | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APSDM032GG3AN-2ATW Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | Apacer Memory America | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APSDM004GB3AN-2AT Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | Apacer Memory America | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APS25AFB064G-5BTT Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (MLC) | Apacer Memory America | - | Bulk | Active | - | - | 0°C ~ 70°C | SU210-25 | 100.00mm x 69.84mm x 9.30mm | - | - | SATA III | - | 5V | - | - | 64GB | 485mA | - | 2.5 | 545MB/s | 450MB/s | - | - | ||
![]() B92.225MHU.00522 Apacer | In Stock | - | - | - | 1.24 A | - | LDPC | 80 mm x 22 mm x 4.08 mm | PCIe | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | Bulk | Active | 2070 MB/s | 2000 MB/s | -40°C ~ 85°C | PV220-M280 BiCS3 | 80.00mm x 22.00mm x 4.08mm | - | 75-pin M.2 | NVMe | - | 3.3V | 3.3 V | 3D TLC | 1.92TB | 1.32A | - | M.2 Module | 1.7GB/s | 1.685GB/s | PCIe SSDs | - |