- Series
- Form Factor
- Memory Size
- Mfr
- Product Status
- Package
- Type
- Operating Temperature
- Memory Types
- Voltage - Supply
- Speed - Write
- Current - Max
Attribute column
Manufacturer
Apacer Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Active Mode Current | Code Name | Dimensions | Interface Type | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Package | Product Status | Sustained Read | Sustained Write | Operating Temperature | Series | Size / Dimension | Connector Type | Type | Voltage - Supply | Operating Supply Voltage | Configuration | Memory Size | Current - Max | Form Factor | Speed - Read | Speed - Write | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AE2.255HGC.005EM Apacer | In Stock | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - | Bulk | Active | - | - | 0°C ~ 70°C | SV250-25 BiCS5 | 100.00mm x 69.85mm x 6.90mm | - | ATA | 5V | - | - | 120GB | 210mA | 2.5 | 440MB/s | 190MB/s | - | ||
![]() A12.P25KHC.00121 Apacer | In Stock | - | - | - | 430 mA | LDPC | 100 mm x 69.85 mm x 6.9 mm | SATA | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | Bulk | Active | 560 MB/s | 495 MB/s | -40°C ~ 85°C | SV24P-25 | 100.00mm x 69.85mm x 6.90mm | 7-pin Signal, 15-pin Power | ATA | 5V | 5 V | 3D TLC | 480GB | 430mA | 2.5 | 560MB/s | 495MB/s | SATA SSDs | ||
![]() B92.925JHV.00106 Apacer | In Stock | - | - | - | 820 mA | LDPC | 80 mm x 22 mm x 2.58 mm | PCIe | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | Bulk | Active | 1735 MB/s | 1010 MB/s | -40°C ~ 85°C | PV920-M280 | 80.00mm x 22.00mm x 4.08mm | 75-pin M.2 | NVMe | 3.3V | 3.3 V | 3D TLC | 240GB | 820mA | M.2 Module | 1.7GB/s | 1.01GB/s | PCIe SSDs | ||
![]() B92.22CHGV.00324 Apacer | In Stock | - | - | - | 810 mA | LDPC | 80 mm x 22 mm x 2.58 mm | PCIe | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | 1140 MB/s | 550 MB/s | 0°C ~ 70°C | PT220-M280 BiCS5 | 80.00mm x 22.00mm x 2.58mm | 75-pin M.2 | NVMe | 3.3V | 3.3 V | 3D TLC | 128GB | 810mA | PCIe 2.0 | 1.1GB/s | 550MB/s | PCIe SSDs | ||
![]() B72.135KHB.00102 Apacer | In Stock | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - | Bulk | Active | - | - | -40°C ~ 85°C | PV910-M242 | - | - | NVMe | 3.3V | - | - | 480GB | 690mA | M.2 Module | - | 1.255GB/s | - | ||
![]() B92.225HHV.00105 Apacer | In Stock | - | - | - | 965 mA | LDPC | 80 mm x 22 mm x 2.58 mm | PCIe | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | Bulk | Active | 1460 MB/s | 520 MB/s | -40°C ~ 85°C | PV220-M280 BiCS3 | 80.00mm x 22.00mm x 2.58mm | 75-pin M.2 | NVMe | 3.3V | 3.3 V | 3D TLC | 120GB | 965mA | M.2 Module | 1.5GB/s | 520MB/s | PCIe SSDs | ||
![]() AE2.P15KHC.001EH Apacer | In Stock | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - | Bulk | Active | - | - | -40°C ~ 85°C | SV25P-25 BiCS5 | 100.00mm x 69.85mm x 6.90mm | - | SATA III | 5V | - | - | 480GB | 275mA | 2.5 | 555MB/s | 500MB/s | - | ||
![]() APM016GNEAN-6ETW Apacer | In Stock | - | - | - | 245 mA | - | 29.85 mm x 26.8 mm x 3.95 mm | SATA | + 85 C | Solid State Drive (SSD) FLASH - NAND (SLC) | Apacer Memory America | - 40 C | Bulk | Active | 65 MB/s | 65 MB/s | -40°C ~ 85°C | SS220-300B mSATA mini | 29.85mm x 26.8mm x 3.95mm | 52-pin mSATA | ATA | 3.3V | 3.3 V | SLC | 16GB | 245mA | mSATA | 65MB/s | 65MB/s | SATA SSDs | ||
![]() A12.245MGC.00216 Apacer | In Stock | - | - | - | 430 mA | LDPC | 100 mm x 69.85 mm x 6.9 mm | SATA | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | 560 MB/s | 485 MB/s | 0°C ~ 70°C | SV240-25 | 100.00mm x 69.85mm x 6.90mm | 7-pin Signal, 15-pin Power | ATA | 5V | 5 V | 3D TLC | 1.92TB | 430mA | 2.5 | 560MB/s | 485MB/s | SATA SSDs | ||
![]() B72.225JGU.00122 Apacer | In Stock | - | - | - | 1.12 A | LDPC | 42 mm x 22 mm x 4.08 mm | PCIe | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | 2185 MB/s | 1110 MB/s | 0°C ~ 70°C | PV220-M242 | 42.00mm x 22.00mm x 4.08mm | 75-pin M.2 | NVMe | 3.3V | 3.3 V | 3D TLC | 240GB | 1.12A | PCIe 2.0 | 2.2GB/s | 1.11GB/s | PCIe SSDs | ||
![]() A72.243AHA.00240 Apacer | In Stock | - | - | - | 620 mA | LDPC | 50.8 mm x 29.85 mm x 4.85 mm | SATA | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | Bulk | Active | 560 MB/s | 515 MB/s | -40°C ~ 85°C | SV240-300 BiCS5 | 50.80mm x 29.85mm x 4.85mm | 52-pin mSATA | SATA III | 3.3V | 3.3 V | 3D TLC | 1TB | 620mA | mSATA | 560MB/s | 515MB/s | SATA SSDs | ||
![]() A52.255HGA.00104 Apacer | In Stock | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - | Bulk | Active | - | - | 0°C ~ 70°C | SV250-M280 | 80.00mm x 22.00mm x 2.38mm | - | SATA III | 3.3V | - | - | 120GB | 455mA | M.2 Module | 560MB/s | 490MB/s | - | ||
![]() B72.135GHA.00102 Apacer | In Stock | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - | Bulk | Active | - | - | -40°C ~ 85°C | PV910-M242 | - | - | NVMe | 3.3V | - | - | 60GB | 690mA | M.2 Module | 775MB/s | 255MB/s | - | ||
![]() B92.225LGU.00322 Apacer | In Stock | - | - | - | 1.24 A | LDPC | 80 mm x 22 mm x 4.08 mm | PCIe | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | 2390 MB/s | 2205 MB/s | 0°C ~ 70°C | PV220-M280 BiCS3 | 80.00mm x 22.00mm x 4.08mm | 75-pin M.2 | NVMe | 3.3V | 3.3 V | 3D TLC | 960GB | 1.27A | M.2 Module | 1.7GB/s | 1.66GB/s | PCIe SSDs | ||
![]() APSDM016GS2AN-ETW Apacer | In Stock | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (MLC) | Apacer Memory America | - | Bulk | Active | - | - | -40°C ~ 85°C | SDM5A-M 7P/180D Slim2 | 41.40mm x 19.80mm x 7.50mm | - | SATA III | 5V | - | - | 16GB | 145mA | Disk-On-Module, SATA DOM | 105MB/s | 22MB/s | - | ||
![]() B72.915KHB.00207 Apacer | In Stock | - | - | - | 645 mA | LDPC | 42 mm x 22 mm x 3.88 mm | PCIe | + 85 C | - | - | - 40 C | - | - | 1525 MB/s | 1280 MB/s | - | - | - | 75-pin M.2 | - | - | 3.3 V | 3D TLC | 480 GB | - | M.2 2242-D5-B-M | - | - | PCIe SSDs | ||
![]() B72.915KGB.00207 Apacer | In Stock | - | - | - | 645 mA | LDPC | 42 mm x 22 mm x 3.88 mm | PCIe | + 70 C | - | - | 0 C | - | - | 1525 MB/s | 1280 MB/s | - | - | - | 75-pin M.2 | - | - | 3.3 V | 3D TLC | 480 GB | - | M.2 2242-D5-B-M | - | - | PCIe SSDs | ||
![]() B92.915HGA.00207 Apacer | In Stock | - | - | - | 600 mA | LDPC | 80 mm x 22 mm x 2.38 mm | PCIe | + 70 C | - | - | 0 C | - | - | 1430 MB/s | 495 MB/s | - | - | - | 75-pin M.2 | - | - | 3.3 V | 3D TLC | 120 GB | - | M.2 2280-D5-B-M | - | - | PCIe SSDs | ||
![]() B92.915HHA.00207 Apacer | In Stock | - | - | - | 600 mA | LDPC | 80 mm x 22 mm x 2.38 mm | PCIe | + 85 C | - | - | - 40 C | - | - | 1430 MB/s | 495 MB/s | - | - | - | 75-pin M.2 | - | - | 3.3 V | 3D TLC | 120 GB | - | M.2 2280-D5-B-M | - | - | PCIe SSDs | ||
![]() B92.225JHU.00105 Apacer | In Stock | - | - | - | 1.06 A | LDPC | 80 mm x 22 mm x 4.08 mm | PCIe | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | Bulk | Active | 1645 MB/s | 1040 MB/s | -40°C ~ 85°C | PV220-M280 BiCS3 | 80.00mm x 22.00mm x 4.08mm | 75-pin M.2 | NVMe | 3.3V | 3.3 V | 3D TLC | 240GB | 1.06A | M.2 Module | 1.7GB/s | 1.04MB/s | PCIe SSDs |