- Series
- Form Factor
- Memory Size
- Mfr
- Product Status
- Package
- Type
- Operating Temperature
- Memory Types
- Voltage - Supply
- Speed - Write
- Current - Max
Attribute column
Manufacturer
Apacer Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Active Mode Current | Code Name | Dimensions | Interface Type | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Package | Product Status | Sustained Read | Sustained Write | Operating Temperature | Series | Size / Dimension | Connector Type | Type | Voltage - Supply | Operating Supply Voltage | Configuration | Memory Size | Current - Max | Form Factor | Speed - Read | Speed - Write | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APSDM008GM5AN-PTW Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APS25P6B064G-5CMW Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APSDM016G63AN-AT Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APSDM001GB5AN-PT Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APS1867128G-2BTM Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APS25MBA064G-BTM Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APS25H12016G-HTM Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APM032GM1AN-GTW Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APM008GM1AN-GTW Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP16GAH152B Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP32GAH223W Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B92.22CLGU.00321 Apacer | In Stock | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - | Bulk | Active | - | - | 0°C ~ 70°C | PT220-M280 BiCS5 | 80.00mm x 22.00mm x 4.08mm | - | NVMe | 3.3V | - | - | 1TB | 1.21A | PCIe 2.0 | 2.4GB/s | 2.2GB/s | - | ||
![]() B92.935KHU.00211 Apacer | In Stock | - | - | - | 1.625 A | LDPC | 80 mm x 22 mm x 3.88 mm | PCIe | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | Bulk | Active | 3250 MB/s | 2195 MB/s | -40°C ~ 85°C | PV210-M280 | 80.00mm x 22.00mm x 3.88mm | 75-pin M.2 | NVMe | 3.3V | 3.3 V | 3D TLC | 480GB | 1.625A | PCIe 2.0 | 3.3GB/s | 2.1GB/s | PCIe SSDs | ||
![]() A82.255HGC.00104 Apacer | In Stock | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - | Bulk | Active | - | - | 0°C ~ 70°C | SV250-300B | 29.85mm x 26.80mm x 3.85mm | - | SATA III | 3.3V | - | - | 120GB | 430mA | mSATA | 560MB/s | 490MB/s | - | ||
![]() A72.255MHA.001EF Apacer | In Stock | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - | Bulk | Active | - | - | -40°C ~ 85°C | SV250-300 BiCS5 | 50.80mm x 29.85mm x 4.85mm | - | ATA | 3.3V | - | - | 1.92TB | 390mA | mSATA | 555MB/s | 470MB/s | - | ||
![]() A52.255JGA.00104 Apacer | In Stock | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - | Bulk | Active | - | - | 0°C ~ 70°C | SV250-M280 | 80.00mm x 22.00mm x 2.38mm | - | SATA III | 3.3V | - | - | 240GB | 455mA | M.2 Module | 560MB/s | 510MB/s | - | ||
![]() APSDM004GB3AN-2AT Apacer | In Stock | - | - | - | - | - | - | - | - | - | Apacer Memory America | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AC2.255GHE.00103 Apacer | In Stock | - | - | - | - | - | - | - | - | - | Apacer Memory America | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B92.945MGU.00202 Apacer | In Stock | - | - | - | 2.725 A | LDPC | 80 mm x 22 mm x 4.08 mm | PCIe | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | 7130 MB/s | 6105 MB/s | 0°C ~ 70°C | PV930-M280 BiCS5 | 80.00mm x 22.00mm x 4.08mm | 75-pin M.2 | NVMe | 3.3V | 3.3 V | 3D TLC | 1.92TB | 2.725A | M.2 Module | 7.1GB/s | 6.1GB/s | PCIe SSDs | ||
![]() B92.925MGU.00106 Apacer | In Stock | - | - | - | 1.1 A | LDPC | 80 mm x 22 mm x 4.08 mm | PCIe | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | 1735 MB/s | 1520 MB/s | 0°C ~ 70°C | PV920-M280 | 80.00mm x 22.00mm x 2.58mm | 75-pin M.2 | NVMe | 3.3V | 3.3 V | 3D TLC | 1.92TB | 1.1A | M.2 Module | 1.7GB/s | 1.5GB/s | PCIe SSDs |