- Series
- Form Factor
- Memory Size
- Mfr
- Product Status
- Package
- Type
- Operating Temperature
- Memory Types
- Voltage - Supply
- Speed - Write
- Current - Max
Attribute column
Manufacturer
Apacer Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Weight | Active Mode Current | Brand | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Class | Code Name | Depth / Thickness | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Length / Height | Manufacturer | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Package | Product Status | Qualification | RoHS | Sustained Read | Sustained Write | Tradename | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Connector Type | Type | Capacitance | Subcategory | Voltage - Supply | Termination Style | Operating Supply Voltage | Dielectric | Lead Spacing | Configuration | Memory Size | Current - Max | Product Type | Form Factor | Speed - Read | Speed - Write | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP4GAH135S Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP2GAH334U Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP8GAH223W Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP4GAH112R Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP8GAH154U Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP4GAH330T Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP4GAH325B Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP4GAH129S Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A52.A25LHB.004F4 Apacer | In Stock | - | - | - | - | - | 625 mA | - | - | - | - | - | - | - | - | 80 mm x 22 mm x 3.88 mm | - | SATA | - | - | + 85 C | - | - | - 40 C | - | - | - | - | 560 MB/s | 500 MB/s | - | - | - | - | - | FIPS140 | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | 3D TLC | 960 GB | - | - | M.2 2280 | - | - | SATA SSDs | - | - | - | - | ||
![]() B72.915GHB.00207 Apacer | In Stock | - | - | - | - | - | 350 mA | - | - | - | - | - | - | LDPC | - | 42 mm x 22 mm x 3.88 mm | - | PCIe | - | - | + 85 C | - | - | - 40 C | - | - | - | - | 750 MB/s | 250 MB/s | - | - | - | - | - | PV910-M242 | - | - | - | 75-pin M.2 | - | - | - | - | - | 3.3 V | - | - | 3D TLC | 60 GB | - | - | M.2 2242-D5-B-M | - | - | PCIe SSDs | - | - | - | - | ||
![]() A32.259KZB.002F8 Apacer | In Stock | - | - | - | - | - | 410 mA | - | - | - | - | - | - | LDPC | - | 42 mm x 22 mm x 3.88 mm | - | SATA | - | - | + 85 C | - | - | - 40 C | - | - | - | - | 550 MB/s | 485 MB/s | - | - | - | - | - | SH250-M242 | - | - | - | 75-pin M.2 | - | - | - | - | - | 3.3 V | - | - | 3D TLC | 160 GB | - | - | M.2 2242 | - | - | SATA SSDs | - | - | - | - | ||
![]() AE2.259KYC.002F8 Apacer | In Stock | - | - | - | - | - | 270 mA | - | - | - | - | - | - | LDPC | - | 100 mm x 69.85 mm x 6.9 mm | - | SATA | - | - | + 70 C | - | - | 0 C | - | - | - | - | 550 MB/s | 495 MB/s | - | - | - | - | - | SH250-25 | - | - | - | 7-pin Signal, 15-pin Power | - | - | - | - | - | 5 V | - | - | 3D TLC | 160 GB | - | - | 2.5 in | - | - | SATA SSDs | - | - | - | - | ||
![]() A32.259JZB.002F8 Apacer | In Stock | - | - | - | - | - | 400 mA | - | - | - | - | - | - | LDPC | - | 42 mm x 22 mm x 3.88 mm | - | SATA | - | - | + 85 C | - | - | - 40 C | - | - | - | - | 550 MB/s | 485 MB/s | - | - | - | - | - | SH250-M242 | - | - | - | 75-pin M.2 | - | - | - | - | - | 3.3 V | - | - | 3D TLC | 80 GB | - | - | M.2 2242 | - | - | SATA SSDs | - | - | - | - | ||
![]() AE2.259KZC.002F8 Apacer | In Stock | - | - | - | - | - | 270 mA | - | - | - | - | - | - | LDPC | - | 100 mm x 69.85 mm x 6.9 mm | - | SATA | - | - | + 85 C | - | - | - 40 C | - | - | - | - | 550 MB/s | 495 MB/s | - | - | - | - | - | SH250-25 | - | - | - | 7-pin Signal, 15-pin Power | - | - | - | - | - | 5 V | - | - | 3D TLC | 160 GB | - | - | 2.5 in | - | - | SATA SSDs | - | - | - | - | ||
![]() A72.259JZA.002F8 Apacer | In Stock | - | - | - | - | - | 400 mA | - | - | - | - | - | - | LDPC | - | 50.8 mm x 29.85 mm x 4.85 mm | - | SATA | - | - | + 85 C | - | - | - 40 C | - | - | - | - | 550 MB/s | 485 MB/s | - | - | - | - | - | SH250-300 | - | - | - | 52-pin mSATA | - | - | - | - | - | 3.3 V | - | - | 3D TLC | 80 GB | - | - | MO-300 | - | - | SATA SSDs | - | - | - | - | ||
![]() A52.259HZA.003F8 Apacer | In Stock | - | - | - | - | - | 360 mA | - | - | - | - | - | - | LDPC | - | 80 mm x 22 mm x 2.38 mm | - | SATA | - | - | + 85 C | - | - | - 40 C | - | - | - | - | 550 MB/s | 460 MB/s | - | - | - | - | - | SH250-M280 | - | - | - | 75-pin M.2 | - | - | - | - | - | 3.3 V | - | - | 3D TLC | 40 GB | - | - | M.2 2280-S3-B-M | - | - | SATA SSDs | - | - | - | - | ||
![]() A72.25CLGA.002ES Apacer | In Stock | - | - | - | - | - | 370 mA | Amphenol FCI | - | - | - | - | - | LDPC | - | 50.8 mm x 29.85 mm x 4.85 mm | 1800 | SATA | - | Amphenol | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | - | - | 560 MB/s | 510 MB/s | Minitek | - | - | 0°C ~ 70°C | Tray | ST250-300 BiCS5 | 50.80mm x 29.85mm x 4.85mm | - | - | 52-pin mSATA | ATA | - | Power Connectors | 3.3V | - | 3.3 V | - | - | 3D TLC | 1TB | 370mA | Power to the Board | mSATA | 560MB/s | 510MB/s | SATA SSDs | Power to the Board | - | - | - | ||
![]() AE2.255KHC.002EF Apacer | In Stock | - | - | 1210 (3225 metric) | - | - | 250 mA | Vishay / Vitramon | 2.2 nF | 0.0022 uF | 1210 | 3225 | Class 1 | LDPC | - | 100 mm x 69.85 mm x 6.9 mm | 1000 | SATA | - | Vishay | + 150 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 55 C | Bulk | Active | AEC-Q200 | N | 560 MB/s | 470 MB/s | - | - | 100 VDC | -40°C ~ 85°C | Reel | VJ....32 | 100.00mm x 69.85mm x 6.90mm | 1 % | Standard | 7-pin Signal, 15-pin Power | Lead-Bearing Finish MLCCs | 2200 pF | Capacitors | 5V | SMD/SMT | 5 V | C0G (NP0) | - | 3D TLC | 480GB | 250mA | Ceramic Capacitors | 2.5 | 560MB/s | 470MB/s | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 1.94 mm | 3.2 mm | 2.5 mm | ||
![]() APSDM008GA2AN-ETM1 Apacer | In Stock | - | - | - | 2 Pin | - | - | Cornell Dubilier - CDE | - | - | - | - | - | - | 33.27 mm | - | 10 | - | 73.15 mm | Cornell Dubilier | + 70 C | - | Apacer Memory America | - 40 C | Bulk | Active | - | Details | - | - | - | 5 oz | - | - | Bulk | SF | - | 10 % | - | - | Oval Metal Can, Oil-Filled | 10 uF | Capacitors | - | Quick Connect 0.250 | - | Polypropylene (PP) | 20.57 mm | - | - | - | Motor Capacitors | - | - | - | Motor Run Capacitors | Motor Start Capacitors & Motor Run Capacitors | - | - | 54.86 mm | ||
![]() APSDM001GQ2WN-PT Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (SLC) | Apacer Memory America | - | Bulk | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | SDM5A 7P/90D | - | - | - | - | SATA III | - | - | 5V | - | - | - | - | - | 1GB | 135mA | - | Disk-On-Module, SATA DOM | 39MB/s | 11MB/s | - | - | - | - | - |