- Series
- Form Factor
- Memory Size
- Mfr
- Product Status
- Package
- Type
- Operating Temperature
- Memory Types
- Voltage - Supply
- Speed - Write
- Current - Max
Attribute column
Manufacturer
Apacer Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Active Mode Current | Base Product Number | Brand | Code Name | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Operating Temperature | Memory Types | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Sustained Read | Sustained Write | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Connector Type | Type | Subcategory | Voltage - Supply | Operating Supply Voltage | Configuration | Memory Size | Current - Max | Product Type | Form Factor | Speed - Read | Speed - Write | Product | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A52.255JHA.00104 Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - | Bulk | Active | - | - | - | - | - | -40°C ~ 85°C | - | SV250-M280 | 80.00mm x 22.00mm x 2.38mm | - | SATA III | - | 3.3V | - | - | 240GB | 455mA | - | M.2 Module | 560MB/s | 510MB/s | - | - | ||
![]() B72.225JHU.00122 Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - | Bulk | Active | - | - | - | - | - | -40°C ~ 85°C | - | PV220-M242 | 42.00mm x 22.00mm x 4.08mm | - | NVMe | - | 3.3V | - | - | 240GB | 1.12A | - | PCIe 2.0 | 2.2GB/s | 1.1GB/s | - | - | ||
![]() A52.259LLB.00211 Apacer | In Stock | - | - | - | 480 mA | - | - | - | 80 mm x 22 mm x 3.88 mm | - | SATA | - | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | - | 560 MB/s | 520 MB/s | - | - | 0°C ~ 70°C | - | SH250-M280 | 80.00mm x 22.00mm x 3.88mm | 75-pin SATA | SATA III | - | 3.3V | 3.3 V | 3D TLC | 320GB | 480mA | - | M.2 Module | 560MB/s | 520MB/s | M.2 SSDs | - | ||
![]() A32.255JHB.003EF Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - | Bulk | Active | - | - | - | - | - | -40°C ~ 85°C | - | SV250-M242 BiCS5 | 42.00mm x 22.00mm x 3.80mm | - | SATA III | - | 3.3V | - | - | 240GB | 370mA | - | M.2 Module | 560MB/s | 470MB/s | - | - | ||
![]() A72.25CJGA.002ES Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - | Bulk | Active | - | - | - | - | - | 0°C ~ 70°C | - | ST250-300 | 50.80mm x 29.85mm x 4.85mm | - | ATA | - | 3.3V | - | - | 256GB | 365mA | - | mSATA | 560MB/s | 510MB/s | - | - | ||
![]() A72.255JHA.003EF Apacer | In Stock | - | - | - | 370 mA | - | TE Connectivity / Raychem | LDPC | 50.8 mm x 29.85 mm x 4.85 mm | 1 | SATA | TE Connectivity | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | Bulk | Active | Details | 560 MB/s | 470 MB/s | - | - | -40°C ~ 85°C | - | SV250-300 BiCS5 | 50.80mm x 29.85mm x 4.85mm | 52-pin mSATA | ATA | Wire & Cable Management | 3.3V | 3.3 V | 3D TLC | 240GB | 370mA | Heat Shrink Cable Boots & End Caps | mSATA | 560MB/s | 470MB/s | SATA SSDs | Heat Shrink Cable Boots & End Caps | ||
![]() B92.945KGU.00202 Apacer | In Stock | - | - | - | - | 036910 | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | Molex | - | Bulk | Obsolete | - | - | - | - | - | 0°C ~ 70°C | - | * | 80.00mm x 22.00mm x 4.08mm | - | NVMe | - | 3.3V | - | - | 480GB | 1.86A | - | M.2 Module | 5.6GB/s | 2.24GB/s | - | - | ||
![]() A52.255LGB.007EM Apacer | In Stock | - | - | - | 370 mA | - | - | LDPC | 80 mm x 22 mm x 3.88 mm | - | SATA | - | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | - | 560 MB/s | 470 MB/s | - | - | 0°C ~ 70°C | - | SV250-M280 BiCS5 | 80.00mm x 22.00mm x 3.88mm | 75-pin M.2 | ATA | - | 3.3V | 3.3 V | 3D TLC | 960GB | 370mA | - | M.2 Module | 560MB/s | 470MB/s | SATA SSDs | - | ||
![]() A52.245HGB.00216 Apacer | In Stock | - | - | - | 565 mA | - | - | LDPC | 80 mm x 22 mm x 3.88 mm | - | SATA | - | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | - | 560 MB/s | 455 MB/s | - | - | 0°C ~ 70°C | - | SV240-M280 | 80.00mm x 22.00mm x 3.88mm | 75-pin M.2 | ATA | - | 3.3V | 3.3 V | 3D TLC | 120GB | 565mA | - | M.2 Module | 560MB/s | 455MB/s | SATA SSDs | - | ||
![]() APSDM016GS2AN-ET Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (MLC) | Apacer Memory America | - | Bulk | Active | - | - | - | - | - | 0°C ~ 70°C | - | SDM5A-M 7P/180D Slim2 | 41.40mm x 19.80mm x 7.50mm | - | SATA III | - | 5V | - | - | 16GB | 145mA | - | Disk-On-Module, SATA DOM | 105MB/s | 22MB/s | - | - | ||
![]() A72.255LGA.001EM Apacer | In Stock | - | - | - | 370 mA | - | - | LDPC | 50.8 mm x 29.85 mm x 4.85 mm | - | SATA | - | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | - | 560 MB/s | 470 MB/s | - | - | 0°C ~ 70°C | - | SV250-300 BiCS5 | 50.80mm x 29.85mm x 4.85mm | 52-pin mSATA | ATA | - | 3.3V | 3.3 V | 3D TLC | 960GB | 370mA | - | mSATA | 560MB/s | 470MB/s | SATA SSDs | - | ||
![]() A92.25CLGA.001ES Apacer | In Stock | - | - | - | 255 mA | - | - | LDPC | 54 mm x 39.8 mm x 4 mm | - | SATA | - | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | - | 560 MB/s | 510 MB/s | - | - | 0°C ~ 70°C | - | ST250-297 BiCS5 | 54.00mm x 39.80mm x 4.00mm | 7-pin Signal, 15-pin Power | ATA | - | 5V | 3.3 V | 3D TLC | 1TB | 255mA | - | Slim-SATA | 560MB/s | 510MB/s | SATA SSDs | - | ||
![]() B92.925MHU.00106 Apacer | In Stock | - | - | - | 1.1 A | - | - | LDPC | 80 mm x 22 mm x 4.08 mm | - | PCIe | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | Bulk | Active | - | 1735 MB/s | 1520 MB/s | - | - | -40°C ~ 85°C | - | PV920-M280 | 80.00mm x 22.00mm x 2.58mm | 75-pin M.2 | NVMe | - | 3.3V | 3.3 V | 3D TLC | 1.92TB | 1.1A | - | M.2 Module | 1.7GB/s | 1.5GB/s | PCIe SSDs | - | ||
![]() APSDM064GH2AN-CTM1G Apacer | In Stock | - | - | - | - | APSDM064 | - | - | - | - | - | - | - | - | Apacer Memory America | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A72.245LGA.00441 Apacer | In Stock | - | - | - | 620 mA | - | - | LDPC | 50.8 mm x 29.85 mm x 4.85 mm | - | SATA | - | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | - | 560 MB/s | 500 MB/s | - | - | 0°C ~ 70°C | - | SV240-300 BiCS5 | 50.80mm x 29.85mm x 4.85mm | 52-pin mSATA | ATA | - | 3.3V | 3.3 V | 3D TLC | 960GB | 620mA | - | mSATA | 560MB/s | 500MB/s | SATA SSDs | - | ||
![]() A52.255KHA.004EF Apacer | In Stock | - | - | - | 370 mA | - | - | LDPC | 80 mm x 22 mm x 2.38 mm | - | SATA | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | Bulk | Active | - | 560 MB/s | 470 MB/s | - | - | -40°C ~ 85°C | - | SV250-M280 BiCS5 | 80.00mm x 22.00mm x 2.38mm | 75-pin M.2 | ATA | - | 3.3V | 3.3 V | 3D TLC | 480GB | 370mA | - | M.2 Module | 560MB/s | 470MB/s | SATA SSDs | - | ||
![]() A72.245KGA.00341 Apacer | In Stock | - | - | - | 580 mA | - | - | LDPC | 50.8 mm x 29.85 mm x 4.85 mm | - | SATA | - | + 70 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | 0 C | Bulk | Active | - | 560 MB/s | 485 MB/s | - | - | 0°C ~ 70°C | - | SV240-300 BiCS5 | 50.80mm x 29.85mm x 4.85mm | 52-pin mSATA | ATA | - | 3.3V | 3.3 V | 3D TLC | 480GB | 580mA | - | mSATA | 560MB/s | 485MB/s | SATA SSDs | - | ||
![]() A32.255JGB.00104 Apacer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - | Bulk | Active | - | - | - | - | - | 0°C ~ 70°C | - | SV250-M242 | 42.00mm x 22.00mm x 3.80mm | - | SATA III | - | 3.3V | - | - | 240GB | 425mA | - | M.2 Module | 560MB/s | 510MB/s | - | - | ||
![]() AE2.255HHC.00104 Apacer | In Stock | - | - | - | 300 mA | - | - | - | - | 1 | SATA | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | Bulk | Active | Details | 560 MB/s | 495 MB/s | - | 1.851971 oz | -40°C ~ 85°C | Bulk | SV250-25 | 100.00mm x 69.85mm x 6.90mm | 7-pin Signal, 15-pin Power | SATA III | - | 5V | 5 V | TLC 3D NAND | 120 GB | 330mA | - | 2.5 in | 560MB/s | 490MB/s | SATA Flash Drives | - | ||
![]() B92.125KHQ.00103 Apacer | In Stock | - | - | - | 1040 mA | - | - | - | 22 mm x 80 mm x 4.1 mm | - | NVMe, PCIe | - | + 85 C | Solid State Drive (SSD) FLASH - NAND (TLC) | Apacer Memory America | - 40 C | Bulk | Active | Details | 1710 MB/s | 1055 MB/s | CoreGlacier | 0.504594 oz | -40°C ~ 85°C | Bulk | PV120-M280 | 80.00mm x 22.00mm x 4.10mm | 75-Pin | NVMe | - | 3.3V | 3.3 V | TLC 3D NAND | 480 GB | - | - | M.2 2280 | 1.7GB/s | - | M.2 SSDs | - |