- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- ECCN Code
- HTS Code
- IP Rating
- Mounting Feature
- Surface Mount
- Packing Method
- Rohs Code
Attribute column
Manufacturer
APEM Modular Connectors - Jacks With Magnetics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Shape | Number of Terminals | Actuator Material | Center Contact Plating | Center Contact Material | End Contact Material | End Contact Plating | Actuator Style | ActuatorColor | Brand | Contact Materials | DC Voltage Rating (Max) | Dielectric Withstand Volts | ECCN | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Illuminated | Insulator Material | Itar Registered | Luminous Intensity-Nom | Manufacturer Part Number | Manufacturer Series | Mounting Hole Size | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Pole Throw Configuration | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Switch Configuration | Terminals | Unit Weight | Voltage, Rating | Pbfree Code | ECCN Code | Type | Color | HTS Code | Subcategory | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Body Length or Diameter | Actuator Type | Switch Function | Contact Resistance | Configuration | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Illumination | Mechanical Life | Optoelectronic Device Type | Switch Type | Contact Current Rating | Illumination Type | Size | Terminal Type | Lens Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | LED Color | Forward Current-Max | Reverse Voltage | Contact Voltage(AC)-Max | Overall Height | Number of LEDs | Current Rating (Max) | T-code | Actuator Travel | Switch Action | Peak Wavelength | Operating Force-Max | Contact Configuration | Bushing Diameter | Product Category | IP Rating | Product Length (mm) | Body Height | Actuator Length | Product Height (mm) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A0142N2SP APEM Inc. | 47 |
| - | - | - | - | NO | PANEL MOUNT | - | CYLINDRICAL | 1 | - | - | - | - | - | - | - | Apem | - | - | - | EAR99 | - | 25 | - | APEM COMPONENTS INC | - | - | Unavailable | 4500.0 mcd | A0142N2SP | - | 16 mm | - | - | - | - | - | - | Active | - | - | 5.71 | Details | Yes | - | - | - | - | - | - | - | GREEN | 8541.40.20.00 | Switch Accessories | BULK | 1 | - | compliant | - | - | - | - | SINGLE | - | - | - | - | - | - | - | SINGLE COLOR LED | - | - | - | 5 mm | - | WATER CLEAR | Panel Mount Indicators / Switch Indicators | - | - | - | - | 0.02 A | - | - | - | - | - | T-1 3/4 | - | - | 525 nm | - | - | - | Industrial Panel Mount Indicators / Switch Indicators | - | - | - | - | - | ||
![]() IPC3FAD6LOG APEM Inc. | 8890263 |
| - | - | - | Panel Mount | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | Gold Plated Silver | - | - | - | 500000 Cycle(s) | - | - | APEM COMPONENTS INC | Yes | - | - | - | IPC3FAD6LOG | IP | - | - | - | - | - | 125 °C | -40 °C | Active | - | - | 5.72 | - | Yes | - | - | - | 48V ac | Yes | EAR99 | - | - | 8536.50.90.31 | - | BULK | - | - | compliant | 12 mm | PLUNGER | SPST | - | - | - | 0.2 A | EPOXY TERMINAL SEALED; IP67 | 50 V | WIRE | GREEN LED | - | - | PUSHBUTTON SWITCH | 5 A @ 28 V dc | - | - | Through Hole | - | - | 0.5 A | - | - | - | - | - | 48 V | - | - | - | - | - | MOMENTARY-TACTILE | - | 5 N | SPST | - | - | IP67 | - | 20 mm | - | - | ||
![]() ICP3FAD6104 APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | Apem | Silver, Gold plated | - | - | - | - | 25 | - | APEM COMPONENTS INC | - | - | - | - | ICP3FAD6104 | - | - | - | - | - | - | - | - | Active | - | - | 5.8 | - | Yes | - | Flying Leads | - | - | - | EAR99 | - | - | - | Switches | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | PUSHBUTTON SWITCH | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | IP67 | - | - | - | - | ||
![]() ILR3FADA APEM Inc. | In Stock | - | - | - | - | - | NO | PANEL MOUNT | - | - | - | POLYAMIDE | GOLD | SILVER | SILVER | GOLD | - | CHROME | Apem | Silver, Gold plated | - | 1000VRMS V | - | 200000 Cycle(s) | 25 | - | APEM COMPONENTS INC | - | THERMOPLASTIC | - | - | ILR3FADA | IL | - | - | - | - | - | 85 °C | -40 °C | Active | - | - | 5.67 | - | - | - | Flying Leads | 0.541455 oz | - | - | EAR99 | - | - | 8536.50.90.33 | Switches | - | - | - | compliant | - | PUSHBUTTON | - | 0.05 mΩ | - | 1000000000 Ω | 2 A | EPOXY | 24 V | WIRE | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | Non-illuminated | - | - | - | - | - | - | - | 1.7018 mm | MOMENTARY | - | - | - | 0.472 inch | Pushbutton Switches | IP67 | - | - | 0.275 inch | - | ||
![]() IRC3S422L0G APEM Inc. | In Stock | - | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | Apem | - | - | - | EAR99 | 500000 Cycle(s) | 40 | - | APEM COMPONENTS INC | Illuminated | - | No | - | IRC3S422L0G | - | - | - | - | - | - | 85 °C | -40 °C | Active | - | - | 5.8 | Details | - | - | - | - | - | - | EAR99 | - | - | 8536.50.90.31 | Switches | BULK | - | - | compliant | 16 mm | SQUARE TYPE | SPST | - | - | - | 0.2 A | EPOXY TERMINAL SEALED; IP67 | 48 V | SOLDER | GREEN LED | - | - | PUSHBUTTON SWITCH | - | - | - | - | - | Pushbutton Switches | 0.2 A | - | - | - | - | - | 250 V | - | - | - | - | - | MOMENTARY-TACTILE | - | 6 N | - | - | Pushbutton Switches | IP67 | - | 14.8 mm | - | - | ||
![]() IPR1SAD6100 APEM Inc. | 43 |
| - | Gold | - | - | - | - | - | - | - | Polyamide 6/6 | - | - | - | - | ROUND CURVED BUTTON | - | Apem | Silver | 72 | - | EAR99 | - | 50 | - | APEM COMPONENTS INC | - | - | Unavailable | - | IPR1SAD6100 | IP | - | Panel | -40C to 85C | 85C | -40C | - | - | Active | SPST | 17.5(mm) | 5.76 | - | Yes | OFF ON | - | - | - | - | EAR99 | LATCHING | - | - | Switches | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | 200000 | - | PUSHBUTTON SWITCH | - | Not Required | - | Solder Lug | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | 4@12VDC(A) | - | - | - | - | - | - | - | Pushbutton Switches | IP67 | 17.5(mm) | - | - | 32.8(mm) | ||
![]() IPC1SAD2LOG APEM Inc. | 85 |
| - | - | - | Panel Mount | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | Gold Plated Silver | - | - | - | 10000 Cycle(s) | - | - | APEM COMPONENTS INC | Yes | - | - | - | IPC1SAD2LOG | IP | - | - | - | - | - | 85 °C | -40 °C | Active | - | - | 5.72 | - | Yes | - | - | - | 48V ac | Yes | EAR99 | - | - | 8536.50.90.33 | - | BULK | - | - | compliant | 12 mm | PLUNGER | SPST | - | - | - | 0.1 A | EPOXY TERMINAL SEALED; IP67 | 24 V | SOLDER | GREEN LED | - | - | PUSHBUTTON SWITCH | 5 A @ 28 V dc | - | - | Solder | - | - | 2 A | - | - | - | - | - | 125 V | - | - | - | - | - | LATCHED | - | 6.5 N | - | - | - | IP67 | - | 17.2 mm | - | - | ||
![]() IPC3FAD2LOS APEM Inc. | 50 |
| - | - | - | Panel Mount | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | Gold Plated Silver | - | - | - | 500000 Cycle(s) | - | - | APEM COMPONENTS INC | Yes | - | - | - | IPC3FAD2LOS | IP | - | - | - | - | - | 125 °C | -40 °C | Active | - | - | 5.72 | - | Yes | - | - | - | 24V dc | Yes | EAR99 | - | - | 8536.50.90.31 | - | BULK | - | - | compliant | 12 mm | PLUNGER | SPST | - | - | - | 0.2 A | EPOXY TERMINAL SEALED; IP67 | 50 V | WIRE | RED LED | - | - | PUSHBUTTON SWITCH | 5 A @ 28 V dc | - | - | Through Hole | - | - | 0.5 A | - | - | - | - | - | 48 V | - | - | - | - | - | MOMENTARY-TACTILE | - | 5 N | SPST | - | - | IP67 | - | 20 mm | - | - | ||
![]() IRR8Z222L0G APEM Inc. | In Stock | - | - | - | - | - | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | Apem | - | - | - | EAR99 | 25000 Cycle(s) | 40 | - | APEM COMPONENTS INC | Illuminated | - | Unavailable | - | IRR8Z222L0G | - | - | - | - | - | - | 85 °C | -20 °C | Active | - | - | 2.21 | Details | - | - | - | - | - | - | EAR99 | - | - | 8536.50.70.00 | Switches | BULK | - | - | compliant | 14.6 mm | ROUND/CURVED TYPE | DPST | - | - | - | - | IP67 | - | SOLDER LUG/QUICK CONNECT | GREEN LED | - | - | PUSHBUTTON SWITCH | - | - | - | - | - | Pushbutton Switches | 5 A | - | - | - | - | - | 250 V | - | - | - | - | - | MOMENTARY-TACTILE | - | 6 N | - | - | Pushbutton Switches | IP67 | - | 18.2 mm | - | - | ||
![]() IPC3FAD3LOS APEM Inc. | In Stock | - | - | - | - | Panel Mount | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | Gold Plated Silver | - | - | - | 500000 Cycle(s) | - | - | APEM COMPONENTS INC | Yes | - | - | - | IPC3FAD3LOS | IP | - | - | - | - | - | 125 °C | -40 °C | Active | - | - | 5.72 | - | Yes | - | - | - | 24V dc | Yes | EAR99 | - | - | 8536.50.90.31 | - | BULK | - | - | compliant | 12 mm | PLUNGER | SPST | - | - | - | 0.2 A | EPOXY TERMINAL SEALED; IP67 | 50 V | WIRE | RED LED | - | - | PUSHBUTTON SWITCH | 5 A @ 28 V dc | - | - | Through Hole | - | - | 0.5 A | - | - | - | - | - | 48 V | - | - | - | - | - | MOMENTARY-TACTILE | - | 5 N | SPST | - | - | IP67 | - | 20 mm | - | - | ||
![]() VL3CKGP300 APEM Inc. | 990 | - | - | - | Panel | - | NO | PANEL MOUNT | 2 | ROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | APEM COMPONENTS INC | - | - | Unavailable | - | VL3CKGP300 | - | - | - | - | - | - | - | - | Active | - | - | 5.77 | Non-Compliant | Yes | - | - | - | - | - | - | - | GREEN | 8541.40.20.00 | - | BULK | 1 | 2.54 mm | compliant | - | - | - | - | SINGLE | - | - | - | - | - | - | - | SINGLE COLOR LED | - | - | - | 9.5 mm | - | - | - | - | - | - | - | 0.04 A | 25 V | - | 9 mm | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IPC3FAD2LOG APEM Inc. | 8082071 |
| - | - | - | Panel Mount | NO | PANEL MOUNT-THREADED | - | - | - | - | - | - | - | - | - | - | - | Gold Plated Silver | - | - | - | 500000 Cycle(s) | - | - | APEM COMPONENTS INC | Yes | - | - | - | IPC3FAD2LOG | IP | - | - | - | - | - | 125 °C | -40 °C | Active | - | - | 5.72 | - | Yes | - | - | - | 48V ac | Yes | EAR99 | - | - | 8536.50.90.31 | - | BULK | - | - | compliant | 12 mm | PLUNGER | SPST | - | - | - | 0.2 A | EPOXY TERMINAL SEALED; IP67 | 50 V | WIRE | GREEN LED | - | - | PUSHBUTTON SWITCH | 5 A @ 28 V dc | - | - | Through Hole | - | - | 0.5 A | - | - | - | - | - | 48 V | - | - | - | - | - | MOMENTARY-TACTILE | - | 5 N | SPST | - | - | IP67 | - | 20 mm | - | - |