- AC Voltage Rating (Max)
- Actuator Style
- Body Breadth
- Body Height
- Body Length or Diameter
- Brand
- Circuit Configuration
- Contact (DC) Max Rating R Load
- Contact Bounce Time-Max
- Contact Current(DC)-Max
- Contact Materials
- Contact Plating
Attribute column
Manufacturer
APEM Terminal Strips and Turret Boards
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Surface Mount | Mounting Feature | Shell Material | AC Voltage Rating (Max) | Actuator Style | Brand | Contact Materials | DC Voltage Rating (Max) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mating Style | MIL Type | Mounting Styles | Operating Temp Range | Operating Temperature Max Deg. C | Operating Temperature Min Deg. C | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Pole Throw Configuration | Risk Rank | RoHS | Shell Sizes | Shell Style# | Switch Configuration | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | HTS Code | Subcategory | Reach Compliance Code | Body Length or Diameter | Body Breadth | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Termination Type | Switch Type | Illumination Type | Terminal Type | Product Type | Contact (DC) Max Rating R Load | Switch Action | Number of Switches | Operating Force-Max | Contact Bounce Time-Max | Product | Circuit Configuration | Product Category | Body Height |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15501 APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15502 APEM | In Stock | - | - | Gold | NO | THROUGH HOLE-STRAIGHT | Aluminum Alloy | 120 | Plunger | Amphenol Pcd | Stainless Steel | 120 | 1 | APEM COMPONENTS INC | Amphenol | 15502 | Rotatable Coupling | MIL-DTL-5015, MIL-DTL-26482 II | Through Hole | -40C to 160C | 160C | -40C | 75 °C | -40 °C | A8504911214TN036 | Active | DPDT | 2.13 | Details | 14 | Straight | N.O./N.C. | AS85049 | e4 | EAR99 | Pre-Shield Adapter | GOLD | 8536.50.90.40 | Circular Connectors | compliant | 12.6 mm | 12.6 mm | 0.25 A | IP54 | 120 V | SOLDER | KEYPAD SWITCH | Not Required | PC Pins | Circular MIL Spec Strain Reliefs & Adapters | - | MOMENTARY | 1 | 2.5 N | 10 ms | Adapters | 1X1 | Circular MIL Spec Strain Reliefs & Adapters | 10.1 mm |