- Manufacturer
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- RoHS
- Product
- Voltage
- Bezel Style
- LED Color
- Product Type
- Sealing
- Subcategory
Attribute column
Manufacturer
APEM Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Body Material | Number of Terminals | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Bezel Style | Body Orientation | Brand | Contact Classification | Contact Materials | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | If - Forward Current | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | Operating Temp Range | Product Depth (mm) | Product Diameter (mm) | Rad Hardened | RoHS | Shell Size / Insert Arrangement | Terminals | Termination Method | Torque-Screw | Tradename | Usage Level | Voltage, Rating | Wavelength/Color Temperature | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Gender | Fastening Type | Subcategory | Pitch | Current Rating | Termination Style | Number of Contacts | Contact Gender | Contact Style | Contact Resistance | Wire Gauge | Voltage | Sealing | Number of Levels | Number of Ports | Current | Body Plating | Viewing Angle | Mechanical Life | Contact Current Rating | Family | Illumination Type | Positions Per Level | Luminous Intensity | Terminal Type | Product Type | Operating Temperature Range | Mating Orientation | Wire Termination | Illumination Color | Screw Thread | LED Color | Screening Level | Shell Plating | Contact Configuration | Product | Features | Handle Type | Vf - Forward Voltage | Product Category | Number of Axes | Strain Relief | IP Rating | Product Length (mm) | Actuator Length | Product Height (mm) | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 529 APEM | In Stock | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +55°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.01Ω | - | - | - | - | - | - | - | - | - | 6 A @ 30 V dc | - | - | - | - | Screw | - | -20 → +55°C | - | - | - | - | - | - | - | DPST | - | - | - | - | - | - | - | - | - | 15mm | - | - | - | ||
![]() Q10F5SYYRG12E APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Apem | - | - | EAR99 | 25 | - | 20 mA | Unavailable | 5 mm | Diffused | Round Flat | Apem | - | - | 10 mm | Panel Mount | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | - | - | - | - | - | - | 60 deg | - | - | - | - | - | 8 mcd, 6 mcd | - | - | - 40 C to + 85 C | - | - | Red, Green | - | - | - | - | - | Indicators | - | - | 12 V | Apem | - | - | - | - | - | - | - | - | ||
![]() QRM85BZZRYG28E APEM | In Stock | - | - | Gold | Flanges, Panel | - | - | - | Aluminium | - | - | - | - | - | - | Apem | - | Copper | EAR99 | 25 | 8539500010 | - | Unavailable | - | - | - | Apem | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | Circular, Receptacle | - | 26 | 125 °C | -55 °C | - | Receptacle | Threaded | LED Indication | - | 22 A | - | 26 | - | Pin | - | - | - | - | - | - | - | Cadmium | - | - | - | - | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | - | - | - | - | Indicators | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | - | No SVHC | Dust Tight, IP65, Water Resistant | ||
![]() A648 APEM | In Stock | - | - | Gold | - | - | - | - | - | 61 | - | - | - | - | Straight | - | 61Signal | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | Jam Nut | -65C to 200C | 55.58(mm) | 59(mm) | No | - | 25-61 | - | Crimp | - | - | - | 850VDC/600VAC | - | - | - | - | - | - | - | Circular | - | - | - | - | RCP | - | - | - | - | - | 61(POS) | PIN | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | TVS | - | - | - | - | - | - | - | - | - | - | - | - | Electroless Nickel | - | - | - | - | - | - | - | No | - | 31.9(mm) | - | 55.58(mm) | - | - | ||
![]() KR49FAKSSG APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFX-44S12 APEM | 2134 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Apem | - | - | EAR99 | 1 | - | - | Unavailable | - | - | - | Apem | +85°C | -40°C | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | HFX | - | - | - | 3-Axis | - | - | - | - | - | - | Human Machine Interfaces | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000000Operace | - | - | - | - | - | - | Joysticks | -40 → +85°C | - | - | - | - | - | - | - | - | Joysticks | Square Limiter | Button | - | Joysticks | 3 | - | IP65 | - | - | - | - | - | ||
![]() Q8P5BXXY110E APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q8R4BXXR02E APEM | In Stock | - | - | - | - | - | CSON | - | - | - | - | - | - | Recessed | - | Apem | - | - | - | 25 | - | 20 mA | - | 5 mm | Diffused | Dome | Apem | - | - | 8 mm | Panel Mount | -20C to 70C | 5(mm) | - | No | Details | - | Rear Epoxy Pins | - | - | - | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pins | - | - | - | - | - | No Resistor, see data sheet | IP67 | - | - | - | - | 30 deg to 100 deg | - | - | - | Fixed | - | 80 mcd | - | - | - 40 C to + 85 C | - | - | Red | - | Red | Commercial | - | - | Indicators | - | - | 2 V | Apem | - | - | - | 7(mm) | - | 1.4(mm) | - | - | ||
![]() Q6F1CXXR06E APEM | In Stock | - | - | - | - | - | CSON | - | - | - | - | - | - | Flush | - | Apem | - | - | - | 25 | - | - | - | - | - | - | Apem | - | - | - | - | -20C to 70C | 5(mm) | - | No | Details | - | Solder Lug | - | - | - | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 06VDC | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | Commercial | - | - | - | - | - | - | Apem | - | - | - | 7(mm) | - | 1.4(mm) | - | - | ||
![]() Q6R6CXXR02E APEM | In Stock | - | - | - | - | - | CSON | - | - | - | - | - | - | Recessed | - | Apem | - | - | - | 25 | - | 20 mA | - | 3 mm | Diffused | Dome | Apem | - | - | 6 mm | Panel Mount | -20C to 70C | 5(mm) | - | No | Details | - | Short Body Pins | - | - | - | Commercial grade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pins | - | - | - | - | - | No Resistor | IP67 | - | - | - | - | 30 deg to 100 deg | - | - | - | - | - | 40 mcd | - | - | - 30 C to + 65 C | - | - | Red | - | Red | Commercial | - | - | Indicators | - | - | 2 V | Apem | - | - | - | 7(mm) | - | 1.4(mm) | - | - | ||
![]() SX04826 APEM | In Stock | - | - | - | - | Through Hole | - | Thermoplastic | - | - | -- | Brass - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.4 Nm (3.5 Lb-In) | - | - | - | - | -40°C ~ 115°C | Bulk | YE | Active | - | - | - | - | - | - | Green | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | 12-24 AWG | 300V | - | 1 | - | 10A | - | - | - | - | - | - | 8 | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | M2.5 | - | - | - | - | - | Interlocking (Front, Side), Mid Wire Entry Level | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q6P1BXXR02E APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Prominent | - | Apem | - | - | - | 25 | - | - | - | - | - | - | Apem | - | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | Q | - | - | - | - | - | Q6 | - | - | - | - | - | - | - | - | - | - | LED Indication | - | - | - | - | - | - | - | - | No Resistor | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | Red | - | - | - | Indicators | - | - | - | LED Panel Mount Indicators | - | - | - | - | - | - | - | - | ||
![]() QRM85BZZRYG02 APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8539500010 | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q6F7BXXG28E APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Flush | - | Apem | - | - | - | 25 | - | 20 mA | - | 3 mm | Diffused | Round Flat | Apem | - | - | 6 mm | Panel Mount | - | - | - | - | Non-Compliant | - | Short Body Wires | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | 28VDC | IP67 | - | - | - | - | 30 deg to 100 deg | - | - | - | - | - | 45 mcd | - | - | - 30 C to + 65 C | - | - | Green | - | Green | - | - | - | Indicators | - | - | 28 V | Apem | - | - | - | - | - | - | - | - | ||
![]() QRM85BXXG05E APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q6P3CYYRG02E APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Prominent | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wires | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Resistor | IP67 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red/Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() Q8R5BXXG220E APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Recessed | - | - | - | - | - | - | - | 3 mA | - | 5 mm | Diffused | Dome | - | - | - | 8 mm | Panel Mount | - | - | - | - | - | - | Rear Epoxy Wire | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wire | - | - | - | - | - | 220 VAC | IP67 | - | - | - | - | 30 deg to 100 deg | - | - | - | Fixed | - | 60 mcd | - | - | - 40 C to + 85 C | - | - | Green | - | Green | - | - | - | Indicators | - | - | 220 VAC | - | - | - | - | - | - | - | - | - | ||
![]() TR36Y00430022 APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Apem | - | - | EAR99 | 50 | - | - | No | - | - | - | Apem | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Input Devices | - | - | - | - | - | - | - | - | - | Rocker Switches | - | - | - | Input Devices | - | - | - | - | - | - | - | - | ||
![]() 3FTL620RAS APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TH500T00D0 APEM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Apem | - | - | EAR99 | 1 | - | - | Unavailable | - | - | - | Apem | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Human Machine Interfaces | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Joysticks | - | - | - | - | - | - | - | - | - | - | - | - | - | Joysticks | - | - | - | - | - | - | - | - |