- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Bezel Style | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | If - Forward Current | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Luminance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | RoHS | Terminals | Tradename | Series | Termination Style | Lead Length | Voltage | Sealing | Viewing Angle | Illumination Type | Luminous Intensity | Operating Temperature Range | Illumination Color | Lens Transparency | LED Color | Lens Color | Voltage Range | Product | Vf - Forward Voltage | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QS121XXHY12 APEM Inc. | In Stock | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Yellow Diffused | Cylindrical | - | - | - | 12 mm | Snap-In | Details | Solder Lugs | Q | QS | Solder Tab | - | 12 VDC | - | 45 deg | Fixed Light | 380 mcd | - | Yellow | Diffused | Hyper Bright White | Yellow | 10.8 to 13.2VDC | Indicators | 12 V | - | ||
![]() QS103XXHG12 APEM Inc. | In Stock | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Green Diffused | Cylindrical | - | - | - | 10 mm | Snap-In | Details | Wire | Q | QS | Wire | - | 12 VDC | - | 45 deg | Fixed Light | 1200 mcd | - | Green | Diffused | Hyper Bright Green | Green | 10.8 to 13.2VDC | Indicators | 12 V | - | ||
![]() QS121XXHW28 APEM Inc. | In Stock | - | - | Snap-In | - | EAR99 | 100 | 8539500010 | 20 mA | Unavailable | - | Non-Tinted, Diffused | Cylindrical | - | - | - | 12 mm | Snap-In | Details | - | Q | QS | Solder Tab | - | - | - | 45 deg | - | 2500 mcd | - | White | Diffused | - | Clear | - | Indicators | 28 V | - | ||
![]() QS123XXHB24 APEM Inc. | In Stock | - | - | Snap-In | - | EAR99 | 100 | 8539500010 | 20 mA | Unavailable | - | Blue Diffused | Cylindrical | - | - | - | 12 mm | Snap-In | Details | - | Q | QS | Wire | - | - | - | 45 deg | - | 1600 mcd | - | Blue | Diffused | - | Blue | - | Indicators | 24 V | - | ||
![]() QS121XXHW24 APEM Inc. | In Stock | - | - | Snap-In | - | EAR99 | 100 | 8539500010 | 20 mA | Unavailable | - | Non-Tinted, Diffused | Cylindrical | - | - | - | 12 mm | Snap-In | Details | - | Q | QS | Solder Tab | - | - | - | 45 deg | - | 2500 mcd | - | White | Diffused | - | Clear | - | Indicators | 24 V | - | ||
![]() QS101XXHY12 APEM Inc. | In Stock | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Yellow Diffused | Cylindrical | - | - | - | 10 mm | Snap-In | Details | Solder Lugs | Q | QS | Solder Tab | - | 12 VDC | - | 45 deg | Fixed Light | 380 mcd | - | Yellow | Diffused | Hyper Bright White | Yellow | 10.8 to 13.2VDC | Indicators | 12 V | - | ||
![]() QS83XXHG02 APEM Inc. | In Stock | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Green Diffused | Cylindrical | - | - | - | 8 mm | Snap-In | Details | Wire | Q | QS | Wire | - | No Resistor | - | 45 deg | Fixed Light | 1200 mcd | - | Green | Diffused | Hyper Bright Green | Green | 1.8 to 2.5VDC | Indicators | 3.3 V | - | ||
![]() QS63XXHO24 APEM Inc. | In Stock | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Orange Diffused | Cylindrical | - | - | - | 6 mm | Snap-In | Details | Wire | Q | QS | Wire | - | 24 VDC | - | 45 deg | Fixed Light | 4100 mcd | - | Orange | Diffused | Hyper Bright Orange | Orange | 21.6 to 26.4VDC | Indicators | 24 V | - | ||
![]() QS61XXHO28 APEM Inc. | In Stock | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Orange Diffused | Cylindrical | - | - | - | 6 mm | Snap-In | Details | Solder Lugs | Q | QS | Solder Tab | - | 28 VDC | - | 45 deg | Fixed Light | 4100 mcd | - | Orange | Diffused | Hyper Bright Orange | Orange | 25.2 to 30.8 VDC | Indicators | 28 V | - | ||
![]() QS123XXHW28 APEM Inc. | In Stock | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Non-Tinted, Diffused | Cylindrical | - | - | - | 12 mm | Snap-In | Details | - | Q | QS | Wire | - | - | - | 45 deg | - | 2500 mcd | - | White | Diffused | - | Clear | - | Indicators | 28 V | - | ||
![]() QS63XXHO28 APEM Inc. | In Stock | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Orange Diffused | Cylindrical | - | - | - | 6 mm | Snap-In | Details | Wire | Q | QS | Wire | - | 28 VDC | - | 45 deg | Fixed Light | 4100 mcd | - | Orange | Diffused | Hyper Bright Orange | Orange | 25.2 to 30.8 VDC | Indicators | 28 V | - | ||
![]() QS81XXHG02 APEM Inc. | In Stock | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Green Diffused | Cylindrical | - | - | - | 8 mm | Snap-In | Details | Solder Lugs | Q | QS | Solder Tab | - | No Resistor | - | 45 deg | Fixed Light | 1200 mcd | - | Green | Diffused | Hyper Bright Green | Green | 1.8 to 2.5VDC | Indicators | 3.3 V | - | ||
![]() QS63XXHY24 APEM Inc. | In Stock | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Yellow Diffused | Cylindrical | - | - | - | 6 mm | Snap-In | Details | Wire | Q | QS | Wire | - | 24 VDC | - | 45 deg | Fixed Light | 380 mcd | - | Yellow | Diffused | Hyper Bright White | Yellow | 21.6 to 26.4VDC | Indicators | 24 V | - | ||
![]() QS61XXHY28 APEM Inc. | In Stock | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Yellow Diffused | Cylindrical | - | - | - | 6 mm | Snap-In | Details | Solder Lugs | Q | QS | Solder Tab | - | 28 VDC | - | 45 deg | Fixed Light | 380 mcd | - | Yellow | Diffused | Hyper Bright White | Yellow | 25.2 to 30.8 VDC | Indicators | 28 V | - | ||
![]() QS123XXHY12 APEM Inc. | In Stock | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Yellow Diffused | Cylindrical | - | - | - | 12 mm | Snap-In | Details | Wire | Q | QS | Wire | - | 12 VDC | - | 45 deg | Fixed Light | 380 mcd | - | Yellow | Diffused | Hyper Bright White | Yellow | 10.8 to 13.2VDC | Indicators | 12 V | - | ||
![]() Q16F3BYYRG02E APEM Inc. | In Stock | - | - | Nut and Washer | Flush Metal | - | 25 | - | 20 mA | - | 10 mm | Diffused | Round Flat | - | - | - | 16 mm | Panel Mount | Details | Wires | Q | Q16 | Wire | - | 2VDC | IP67 | - | Bi-Color | - | - | Red, Green | Diffused | Red/Green | - | - | Indicators | 2 V | IP67 | ||
![]() Q12P3CXXB24 APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 1 | 8539500010 | - | Unavailable | 8 mm | Blue, Diffused | Round | - | + 85 C | - 40 C | 12 mm | Panel | - | - | - | - | Wire | 200 mm | - | - | 100 deg | - | 800 mcd | - 40 C to + 85 C | Blue | - | - | - | - | Indicators | 3.3 V | - | ||
![]() Q8F3CXXY220E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | - | 5 mm | Yellow, Diffused | Round | - | + 85 C | - 40 C | 8 mm | Panel | - | Wires | - | - | Wire | 200 mm | 220 VAC | IP67 | 100 deg | Fixed | 6 mcd | - 40 C to + 85 C | Yellow | - | Yellow | - | - | Indicators | 2.1 V | IP67 | ||
![]() Q22P5CXXR24E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | - | 16.75 mm | Red, Diffused | Round | - | + 85 C | - 40 C | 22 mm | Panel | - | Rear Epoxy Wire | - | - | Wire | 200 mm | 24 VDC | IP67 | 100 deg | Fixed | 82 mcd | - 40 C to + 85 C | Red | - | Red | - | - | Indicators | 5.7 V | IP67 | ||
![]() Q6R2CXXSG24E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | 20 mA | - | 3 mm | Water Clear | Dome | - | - | - | 6 mm | Panel Mount | Details | Pins | Q | Q6 | Straight Lead | - | 24VDC | IP67 | - | - | - | - | Green | - | Super Bright Green | Clear | - | Indicators | 24 V | IP67 |