- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Bezel Style | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Dia | Mounting Hole Size | Mounting Styles | Terminals | Termination Style | Lead Length | Voltage | Sealing | Viewing Angle | Illumination Type | Luminous Intensity | Operating Temperature Range | Illumination Color | LED Color | Product | Operating Voltage | Vf - Forward Voltage | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q8F5BYYRG24E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | Rear Epoxy Wire | Wire | 200 mm | 24 VDC | IP67 | 100 deg | Bi-Color | 15 mcd, 10 mcd | - 40 C to + 85 C | Red, Green | Red Green | Indicators | - | 2 V, 2.2 V | IP67 | ||
![]() Q8P5CXXR12E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | 5 mm | Red, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | Rear Epoxy Wire | Wire | 200 mm | 12 VDC | IP67 | 100 deg | Fixed | 80 mcd | - 40 C to + 85 C | Red | Red | Indicators | - | 2 V | IP67 | ||
![]() Q8R1CXXB02E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 5 mm | Blue, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | Solder Lug / Fastons (2.8x0.8) | Faston/Solder Lug | - | No Resistor, see data sheet | IP67 | 100 deg | Fixed | 1600 mcd | - 40 C to + 85 C | Blue | Blue | Indicators | - | 3.3 V | IP67 | ||
![]() Q14P1BYYRG24E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | Diffused | Round | + 85 C | - 40 C | - | 14 mm | Panel | - | Faston/Solder Lug | - | - | - | 100 deg | - | 15 mcd | - 40 C to + 85 C | Red, Green | - | Indicators | - | 2 V, 2.2 V | IP67 | ||
![]() Q6R1CXXSW02E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 3 mm | White, Clear | Round | + 85 C | - 40 C | - | 6 mm | Panel | Solder Lug | Faston/Solder Lug | - | No Resistor | IP67 | 100 deg | - | 1200 mcd | - 40 C to + 85 C | White | Super Bright White | Indicators | - | 3.3 V | IP67 | ||
![]() Q12P1BXXB28E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 8 mm | Blue, Diffused | Round | + 85 C | - 40 C | - | 12 mm | Panel | - | Faston/Solder Lug | - | - | - | 100 deg | - | 800 mcd | - 40 C to + 85 C | Blue | - | Indicators | - | 3.3 V | IP67 | ||
![]() Q14P1BXXB28E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | 25 | - | - | 10 mm | Blue, Diffused | Round | + 85 C | - 40 C | - | 14 mm | Panel | - | Faston/Solder Lug | - | - | - | 100 deg | - | 540 mcd | - 40 C to + 85 C | Blue | - | Indicators | - | 3.3 V | IP67 | ||
![]() Q8P1CXXSG220E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | 5 mm | Green, Clear | Round | + 85 C | - 40 C | - | 8 mm | Panel | Solder Lug / Fastons (2.8x0.8) | Faston/Solder Lug | - | 220 VAC | IP67 | 100 deg | Fixed | 10000 mcd | - 40 C to + 85 C | Green | Super Bright Green | Indicators | - | 3.3 V | IP67 | ||
![]() Q8F3GXXR24E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Red, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | Wires | Wire | 200 mm | 24 VDC | IP67 | 100 deg | Fixed | 8 mcd | - 40 C to + 85 C | Red | Red | Indicators | - | 2 V | IP67 | ||
![]() Q14F1CXXG02E APEM Inc. | 30 | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | Green, Diffused | Round | + 85 C | - 40 C | 14mm | 14 mm | Panel | - | Faston/Solder Lug | - | - | - | 100 deg | - | 5 mcd | - 40 C to + 85 C | Green | - | Indicators | 2.2V | 2.2 V | IP67 | ||
![]() Q8F5BXXR12E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Red, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | Rear Epoxy Wire | Wire | 200 mm | 12 VDC | IP67 | 100 deg | Fixed | 8 mcd | - 40 C to + 85 C | Red | Red | Indicators | - | 2 V | IP67 | ||
![]() Q14F7GXXSG12E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | Green, Clear | Round | + 85 C | - 40 C | - | 14 mm | Panel | - | Wire | 200 mm | - | - | 100 deg | - | 680 mcd | - 40 C to + 85 C | Green | - | Indicators | - | 3.3 V | IP67 | ||
![]() Q14F1BXXSG28E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | Green, Clear | Round | + 85 C | - 40 C | - | 14 mm | Panel | - | Faston/Solder Lug | - | - | - | 100 deg | - | 680 mcd | - 40 C to + 85 C | Green | - | Indicators | - | 3.3 V | IP67 | ||
![]() Q8F3BXXG220E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Green, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | Wires | Wire | 200 mm | 220 VAC | IP67 | 100 deg | Fixed | 6 mcd | - 40 C to + 85 C | Green | Green | Indicators | - | 2.2 V | IP67 | ||
![]() Q12P1BXXR28E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 8 mm | - | Round | + 85 C | - 40 C | - | 12 mm | Panel | - | Faston/Solder Lug | - | - | - | 100 deg | - | 350 mcd | - 40 C to + 85 C | Red | - | Indicators | - | 2 V | IP67 | ||
![]() Q8F1CXXY28E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Yellow, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | Solder Lug / Fastons (2.8x0.8) | Faston/Solder Lug | - | 28 VDC | IP67 | 100 deg | Fixed | 6 mcd | - 40 C to + 85 C | Yellow | Yellow | Indicators | - | 2.1 V | IP67 | ||
![]() Q12P1CXXR02E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 8 mm | - | Round | + 85 C | - 40 C | - | 12 mm | Panel | - | Faston/Solder Lug | - | - | - | 100 deg | - | 350 mcd | - 40 C to + 85 C | Red | - | Indicators | - | 2 V | IP67 | ||
![]() Q14F3BXXSY24E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | Yellow, Clear | Round | + 85 C | - 40 C | - | 14 mm | Panel | - | Wire | 200 mm | - | - | 100 deg | - | 350 mcd | - 40 C to + 85 C | Yellow | - | Indicators | - | 2 V | IP67 | ||
![]() Q14P1BXXW28E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | White, Diffused | Round | + 85 C | - 40 C | - | 14 mm | Panel | - | Faston/Solder Lug | - | - | - | 100 deg | - | 1000 mcd | - 40 C to + 85 C | White | - | Indicators | - | 3.3 V | IP67 | ||
![]() Q8R7CXXSR02E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 5 mm | Red, Clear | Round | + 85 C | - 40 C | - | 8 mm | Panel | Short Body wire | Wire | 200 mm | No Resistor, see data sheet | IP67 | 100 deg | Fixed | 5000 mcd | - 40 C to + 85 C | Red | Super Bright Red | Indicators | - | 2.2 V | IP67 |