- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Bezel Style | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | If - Forward Current | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Luminance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Dia | Mounting Hole Size | Mounting Styles | RoHS | Terminals | Tradename | Unit Weight | Packaging | Series | Max Operating Temperature | Min Operating Temperature | Color | Termination Style | Lead Length | Voltage | Sealing | Viewing Angle | Lens Style | Illumination Type | Luminous Intensity | Operating Temperature Range | Illumination Color | Lens Transparency | LED Color | Lens Color | Voltage Range | Reverse Voltage | Number of LEDs | Product | Operating Voltage | Vf - Forward Voltage | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q22Y5SXXB12E APEM Inc. | 68 |
| - | Nut and Washer | Chamfer | - | 25 | - | 40 mA | - | 18 mm | Tinted, Diffused | Round Flat | - | - | - | 22mm | 22 mm | Panel Mount | Details | Rear Epoxy Wire | Q | - | Bulk | Q22 | - | - | - | Wire | - | 12 VDC | IP67 | - | - | Fixed | 101 mcd | - | Blue | Diffused | Blue | Tinted | - | - | - | Indicators | 12VDC | 12 V | IP67 | ||
![]() Q12P3BXXR24E APEM Inc. | In Stock | - | - | - | - | EAR99 | 25 | 8539500010 | - | No | - | - | - | - | - | - | - | - | - | - | - | Q | - | - | Q12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indicators | - | - | IP67 | ||
![]() Q8F1BXXB28E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | - | 5 mm | - | - | - | - | - | - | 8 mm | Panel Mount | Details | Solder Lug / Fastons (2.8x0.8) | Q | - | - | Q8 | - | - | - | Faston/Solder Lug | - | 28 VDC | IP67 | 100 deg | - | Fixed | 1600 mcd | - | Blue | - | Blue | - | - | - | - | Indicators | - | 3.3 V | IP67 | ||
![]() Q14P5BXXHG220E APEM Inc. | In Stock | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | Details | - | Q | 0.504594 oz | Bulk | Q14 | - | - | - | Wire | - | - | - | - | - | - | 2200 mcd | - | Green | - | - | - | - | - | - | Indicators | - | 3.2 V | IP67 | ||
![]() QS81XXHR02 APEM Inc. | In Stock | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Red Diffused | Cylindrical | - | - | - | - | 8 mm | Snap-In | Details | Solder Lugs | Q | - | - | QS | - | - | - | Solder Tab | - | No Resistor | - | 45 deg | - | Fixed Light | 6000 mcd | - | Red | Diffused | Hyper Bright Red | Red | 1.8 to 2.5VDC | - | - | Indicators | - | 2.2 V | - | ||
![]() Q6F1GXXG28E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | 25 | - | 20 mA | - | 3 mm | Diffused | Round Flat | - | - | - | - | 6 mm | Panel Mount | Details | - | Q | - | - | Q6 | 85 °C | -40 °C | Green | Solder Tab | - | - | - | - | Colored, Diffused | - | - | - | Green | Diffused | - | - | - | 5 V | 1 | Indicators | - | 28 V | IP67 | ||
![]() Q6F3CXXR02E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | 20 mA | - | 3 mm | Diffused | Round Flat | - | - | - | - | 6 mm | Panel Mount | Details | Wires | Q | - | - | Q6 | - | - | - | Wire | - | No Resistor | IP67 | - | - | - | - | - | Red | Diffused | Red | - | - | - | - | Indicators | - | 2 V | IP67 | ||
![]() Q16P3BXXR24E APEM Inc. | In Stock | - | - | - | Promient Metal | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | Wires | Q | - | - | Q16 | - | - | - | - | - | 24VDC | IP67 | - | - | Fixed Light | - | - | - | - | Red | - | - | - | - | Indicators | - | - | IP67 | ||
![]() Q8F7BZZRYG02EX0333 APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | 5 mm | - | - | - | - | - | - | 8 mm | Panel Mount | Details | - | Q | 0.275434 oz | - | Q8 | - | - | - | Wire | - | - | - | 100 deg | - | - | 15 mcd, 10 mcd, 6 mcd | - | Red, Yellow, Green | - | - | - | - | - | - | Indicators | - | 2 V, 2.2 V, 2.1 V | IP67 | ||
![]() Q22Y5ARXXSR28E APEM Inc. | In Stock | - | - | Nut and Washer | Chamfer | - | 25 | - | 40 mA | - | 18 mm | Diffused | Round Flat | - | - | - | - | 22 mm | Panel Mount | Details | Rear Epoxy Wire | Q | - | Bulk | Q22 | - | - | - | Wire | - | 28 VDC | IP67 | - | - | Fixed | 800 mcd | - | Red | Diffused | Super Bright Red | - | - | - | - | Indicators | - | 28 V | IP67 | ||
![]() QS123XXHW24 APEM Inc. | In Stock | - | - | Snap-In | - | EAR99 | 100 | 8539500010 | 20 mA | Unavailable | - | Non-Tinted, Diffused | Cylindrical | - | - | - | - | 12 mm | Snap-In | Details | - | Q | - | - | QS | - | - | - | Wire | - | - | - | 45 deg | - | - | 2500 mcd | - | White | Diffused | - | Clear | - | - | - | Indicators | - | 24 V | - | ||
![]() QS61YYRG24 APEM Inc. | In Stock | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Non-Tinted, Diffused | Cylindrical | - | - | - | - | 6 mm | Snap-In | Details | Solder Lugs | Q | - | - | QS | - | - | - | Solder Tab | - | 24 VDC | - | 30 deg | - | Bi-Color | 25 mcd, 20 mcd | - | Red, Green | Diffused | Red/Green | Clear | 21.6 to 26.4VDC | - | - | Indicators | - | 24 V | - | ||
![]() Q6P1BXXSR02E APEM Inc. | In Stock | - | - | - | Prominent | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lug | Q | - | - | Q6 | - | - | - | - | - | No Resistor | IP67 | - | - | - | - | - | - | - | Super Bright Red | - | - | - | - | Indicators | - | - | IP67 | ||
![]() Q8P1BYYRG02 APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 1 | - | - | - | 5 mm | Diffused | Round | - | + 85 C | - 40 C | - | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | - | - | - | Faston/Solder Lug | - | No Resistor, see data sheet | None | 100 deg | - | Bi-Color | 14 mcd, 30 mcd | - 40 C to + 85 C | Red, Green | - | Red Green | - | - | - | - | Indicators | - | 2 V, 2.2 V | - | ||
![]() Q14F3BXXSY110E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | 10 mm | Yellow, Clear | Round | - | + 85 C | - 40 C | - | 14 mm | Panel | - | - | - | - | - | - | - | - | - | Wire | 200 mm | - | - | 100 deg | - | - | 350 mcd | - 40 C to + 85 C | Yellow | - | - | - | - | - | - | Indicators | - | 2 V | IP67 | ||
![]() Q12P5CXXSW24E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | 8 mm | White, Clear | Round | - | + 85 C | - 40 C | - | 12 mm | Panel | - | - | - | - | - | - | - | - | - | Wire | 200 mm | - | - | 100 deg | - | - | 1200 mcd | - 40 C to + 85 C | White | - | - | - | - | - | - | Indicators | - | 3.3 V | IP67 | ||
![]() Q8R8BYYRG02E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | 25 | - | - | - | 5 mm | Diffused | Round | - | + 85 C | - 40 C | - | 8 mm | Panel | - | - | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | - | 14 mcd, 30 mcd | - 40 C to + 85 C | Red, Green | - | - | - | - | - | - | Indicators | - | 2 V, 2.2 V | IP67 | ||
![]() Q14P3CZZRYG02E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | 10 mm | Diffused | Round | - | + 85 C | - 40 C | - | 14 mm | Panel | - | - | Q | 0.504594 oz | - | Q14 | - | - | - | Wire | 200 mm | - | - | 100 deg | - | - | 60 mcd, 50 mcd | - 40 C to + 85 C | Red, Yellow, Green | - | - | - | - | - | - | Indicators | - | 2 V, 2.2 V, 2.1 V | IP67 | ||
![]() Q12P7GXXG28 APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 1 | 8539500010 | - | Unavailable | 8 mm | Green, Diffused | Round | - | + 85 C | - 40 C | - | 12 mm | Panel | - | - | - | - | - | - | - | - | - | Wire | 200 mm | - | - | 100 deg | - | - | 60 mcd | - 40 C to + 85 C | Green | - | - | - | - | - | - | Indicators | - | 2.2 V | - | ||
![]() Q14F5ABXXSB12E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | 10 mm | Blue, Clear | Round | - | + 85 C | - 40 C | - | 14 mm | Panel | - | - | - | - | - | - | - | - | - | Wire | 200 mm | - | - | 100 deg | - | - | 250 mcd | - 40 C to + 85 C | Blue | - | - | - | - | - | - | Indicators | - | 3.3 V | IP67 |