- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Bezel Style | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | If - Forward Current | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Luminance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | RoHS | Terminals | Tradename | Unit Weight | Series | Color | Termination Style | Lead Length | Voltage | Sealing | Life (Hours) | Viewing Angle | Illumination Type | Luminous Intensity | Operating Temperature Range | Illumination Color | Lens Transparency | LED Color | Lens Color | Voltage Range | Product | Vf - Forward Voltage | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q12P1BXXG28E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | 8 mm | Green, Diffused | Round | - | + 85 C | - 40 C | 12 mm | Panel | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | - | 100 deg | - | 60 mcd | - 40 C to + 85 C | Green | - | - | - | - | Indicators | 2.2 V | IP67 | ||
![]() Q8R3BXXG28E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | - | 5 mm | Green, Diffused | Round | - | + 85 C | - 40 C | 8 mm | Panel | - | Wires | Q | - | Q8 | - | Wire | 200 mm | 28 VDC | IP67 | - | 100 deg | Fixed | 60 mcd | - 40 C to + 85 C | Green | - | Green | - | - | Indicators | 2.2 V | IP67 | ||
![]() Q14F5AGXXSG12E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | 10 mm | Green, Clear | Round | - | + 85 C | - 40 C | 14 mm | Panel | - | - | - | - | - | - | Wire | 200 mm | - | - | - | 100 deg | - | 680 mcd | - 40 C to + 85 C | Green | - | - | - | - | Indicators | 3.3 V | IP67 | ||
![]() Q8P7BZZRYG06E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | - | 5 mm | Diffused | Round | - | + 85 C | - 40 C | 8 mm | Panel | - | Short Body wire | - | - | - | - | Wire | 200 mm | 6 VDC | IP67 | - | 100 deg | Tri-Color | 60 mcd, 15 mcd, 13 mcd | - 40 C to + 85 C | Red, Yellow, Green | - | Red Yellow Green | - | - | Indicators | 2 V, 2.2 V, 2.1 V | IP67 | ||
![]() Q8R8BXXG02E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | - | 5 mm | Green, Diffused | Round | - | + 85 C | - 40 C | 8 mm | Panel | - | Short body lug / Faston (2.8x0.5) | - | - | - | - | Faston/Solder Lug | - | No Resistor, see data sheet | IP67 | - | 100 deg | Fixed | 60 mcd | - 40 C to + 85 C | Green | - | Green | - | - | Indicators | 2.2 V | IP67 | ||
![]() Q8R1BXXR02E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | 25 | - | - | - | 5 mm | Red, Diffused | Round | - | + 85 C | - 40 C | 8 mm | Panel | - | - | Q | - | Q8 | - | Faston/Solder Lug | - | - | - | - | 100 deg | - | 80 mcd | - 40 C to + 85 C | Red | - | - | - | - | Indicators | 2 V | IP67 | ||
![]() QS101XXHO02 APEM Inc. | In Stock | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Orange Diffused | Cylindrical | - | - | - | 10 mm | Snap-In | Details | Solder Lugs | Q | - | QS | - | Solder Tab | - | No Resistor | - | - | 45 deg | Fixed Light | 4100 mcd | - | Orange | Diffused | Hyper Bright Orange | Orange | 1.8 to 2.5VDC | Indicators | 2.2 V | - | ||
![]() QS83YYRG12 APEM Inc. | In Stock | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Non-Tinted, Diffused | Cylindrical | - | - | - | 8 mm | Snap-In | Details | - | Q | - | QS | - | Wire | - | - | - | - | 30 deg | - | 25 mcd, 20 mcd | - | Red, Green | Diffused | - | Clear | - | Indicators | 12 V | - | ||
![]() Q12P1BXXG06E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | 8 mm | Diffused | Round | - | - | - | 12 mm | Panel Mount | Details | - | Q | - | Q12 | - | Solder Tab | - | - | - | - | - | - | 60 mcd | - | Green | Diffused | - | - | - | Indicators | 2.2 V | IP67 | ||
![]() Q8F3BXXSR220E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | - | 5 mm | - | - | - | - | - | 8 mm | Panel Mount | Details | Wires | Q | - | Q8 | - | Wire | - | 220 VAC | IP67 | - | 100 deg | Fixed | 1300 mcd | - | Red | - | Super Bright Red | - | - | Indicators | 2.2 V | IP67 | ||
![]() QS123XXHB12 APEM Inc. | In Stock | - | - | Snap-In | - | EAR99 | 100 | 8539500010 | 20 mA | Unavailable | - | Blue Diffused | Cylindrical | - | - | - | 12 mm | Snap-In | Details | - | Q | - | QS | - | Wire | - | - | - | - | 45 deg | - | 1600 mcd | - | Blue | Diffused | - | Blue | - | Indicators | 12 V | - | ||
![]() Q16F1CXXW12AE APEM Inc. | In Stock | - | - | - | Flush Metal | - | 25 | - | - | - | - | - | - | - | - | - | - | - | Compliant | Solder Lugs Fastons | Q | - | Q16 | White | - | - | 12VAC/DC | IP67 | 100000 hours | - | Fixed Light | - | - | - | - | White | White | - | Indicators | - | IP67 | ||
![]() QS121XXHO28 APEM Inc. | In Stock | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Orange Diffused | Cylindrical | - | - | - | 12 mm | Snap-In | Details | Solder Lugs | Q | - | QS | - | Solder Tab | - | 28 VDC | - | - | 45 deg | Fixed Light | 4100 mcd | - | Orange | Diffused | Hyper Bright Orange | Orange | 25.2 to 30.8 VDC | Indicators | 28 V | - | ||
![]() Q14P1GXXSG24E APEM Inc. | In Stock | - | - | - | - | EAR99 | 25 | 8539500010 | - | No | - | - | - | - | - | - | - | - | - | - | Q | 0.504594 oz | Q14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Indicators | - | IP67 | ||
![]() Q8F8CXXY02E APEM Inc. | In Stock | - | - | - | Flush | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | Short body lug / Faston (2.8x0.5) | Q | - | Q8 | - | - | - | No Resistor, see data sheet | IP67 | - | - | Fixed | - | - | - | - | Yellow | - | - | Indicators | - | IP67 | ||
![]() QS103XXHO28 APEM Inc. | In Stock | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Orange Diffused | Cylindrical | - | - | - | 10 mm | Snap-In | Details | Wire | Q | - | QS | - | Wire | - | 28 VDC | - | - | 45 deg | Fixed Light | 4100 mcd | - | Orange | Diffused | Hyper Bright Orange | Orange | 25.2 to 30.8 VDC | Indicators | 28 V | - | ||
![]() Q6F7BKKB24E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | - | 3 mm | Clear | - | - | - | - | 6 mm | Panel Mount | Details | Short Body Wires | Q | - | Q6 | - | Wire | - | 24VDC | IP67 | - | 100 deg | - | 100 mcd | - | Blue | - | Blue | Clear | - | Indicators | 3.8 V | IP67 | ||
![]() QRM84BXXR06E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | 5 mm | - | - | - | - | - | 8 mm | Panel Mount | Details | - | Q | - | QRM8 | - | Straight Lead | - | - | - | - | 60 deg | - | 8 mcd | - | Red | - | - | - | - | Indicators | 2 V | IP67 | ||
![]() Q8P7CXXSB12E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | - | 5 mm | - | - | - | - | - | 8 mm | Panel Mount | Details | Short Body wire | Q | - | Q8 | - | Wire | - | 12 VDC | IP67 | - | 100 deg | Fixed | 2200 mcd | - | Blue | - | Super Bright Blue | - | - | Indicators | 3.3 V | IP67 | ||
![]() Q8F1CXXSY220E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | - | 5 mm | - | - | - | - | - | 8 mm | Panel Mount | Details | Solder Lug / Fastons (2.8x0.8) | Q | - | Q8 | - | Faston/Solder Lug | - | 220 VAC | IP67 | - | 100 deg | Fixed | 350 mcd | - | Yellow | - | Super Bright Yellow | - | - | Indicators | 2 V | IP67 |