- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Bezel Style | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | If - Forward Current | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Luminance | Mounting Hole Dia | Mounting Hole Size | Mounting Styles | RoHS | Terminals | Tradename | Unit Weight | Packaging | Series | Termination Style | Voltage | Sealing | Viewing Angle | Illumination Type | Luminous Intensity | Illumination Color | Lens Transparency | LED Color | Lens Color | Voltage Range | Product | Operating Voltage | Vf - Forward Voltage | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QS61XXB02 APEM Inc. | In Stock | - | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Blue Diffused | Cylindrical | - | - | 6 mm | Snap-In | Details | Solder Lugs | Q | - | - | QS | Solder Tab | No Resistor | - | 30 deg | Fixed Light | 800 mcd | Blue | Diffused | Blue | Blue | 1.8 to 2.5VDC | Indicators | - | 3.3 V | - | ||
![]() Q22F5CKKR12EAX0084 APEM Inc. | In Stock | - | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | 40 mA | No | 16.75 mm | Diffused | Round Flat | - | - | 22 mm | Panel Mount | Details | - | Q | - | - | Q22 | Wire | - | - | - | - | - | Red | Diffused | - | - | - | Indicators | - | 12 V | IP67 | ||
![]() Q14P5BXXHG02E APEM Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | Panel Mount | Details | - | Q | 0.504594 oz | Bulk | Q14 | Wire | - | - | - | - | 2200 mcd | Green | - | - | - | - | Indicators | - | 3.2 V | IP67 | ||
![]() QS121XXHO12 APEM Inc. | In Stock | - | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Orange Diffused | Cylindrical | - | - | 12 mm | Snap-In | Details | - | Q | - | - | QS | Solder Tab | - | - | 45 deg | - | 4100 mcd | Orange | Diffused | - | Orange | - | Indicators | - | 12 V | - | ||
![]() QS103XXHO12 APEM Inc. | In Stock | - | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Orange Diffused | Cylindrical | - | - | 10 mm | Snap-In | Details | Wire | Q | - | - | QS | Wire | 12 VDC | - | 45 deg | Fixed Light | 4100 mcd | Orange | Diffused | Hyper Bright Orange | Orange | 10.8 to 13.2VDC | Indicators | - | 12 V | - | ||
![]() Q8R7BXXY12E APEM Inc. | In Stock | - | - | - | Nut and Washer | Recessed | - | 25 | - | - | - | 5 mm | - | - | - | - | 8 mm | Panel Mount | Details | Short Body wire | Q | - | - | Q8 | Wire | 12 VDC | IP67 | 100 deg | Fixed | 50 mcd | Yellow | - | Yellow | - | - | Indicators | - | 2.1 V | IP67 | ||
![]() Q14F7BZZRYG02EX0655 APEM Inc. | In Stock | - | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | 10 mm | Diffused | Round | - | - | 14 mm | Panel Mount | Details | - | Q | 0.504594 oz | - | Q14 | Wire | - | - | - | - | 15 mcd, 10 mcd, 30 mcd | Red, Yellow, Green | Diffused | - | - | - | Indicators | - | 2 V, 2.2 V, 2.1 V | IP67 | ||
![]() Q8F1CXXSB12E APEM Inc. | In Stock | - | - | Flush | Nut and Washer | Flush | - | 25 | - | - | - | 5 mm | - | - | - | - | 8 mm | Panel Mount | Details | Solder Lug / Fastons (2.8x0.8) | Q | - | - | Q8 | Faston/Solder Lug | 12 VDC | IP67 | 100 deg | Fixed | 280 mcd | Blue | - | Super Bright Blue | - | - | Indicators | - | 3.3 V | IP67 | ||
![]() Q8R3CXXY24AE APEM Inc. | In Stock | - | - | - | Nut and Washer | Recessed | - | 25 | - | - | - | 5 mm | - | - | - | - | 8 mm | Panel Mount | Details | Wires | Q | - | - | Q8 | Wire | 24 VAC/DC | IP67 | 100 deg | Fixed | 50 mcd | Yellow | - | Yellow | - | - | Indicators | - | 2.1 V | IP67 | ||
![]() QS83YYRG28 APEM Inc. | In Stock | - | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Non-Tinted, Diffused | Cylindrical | - | - | 8 mm | Snap-In | Details | Wire | Q | - | - | QS | Wire | 28 VDC | - | 30 deg | Bi-Color | 25 mcd, 20 mcd | Red, Green | Diffused | Red/Green | Clear | 25.2 to 30.8 VDC | Indicators | - | 28 V | - | ||
![]() QRMNV85BXXNVRD28E APEM Inc. | In Stock | - | - | Sealed | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | - | - | - | - | - | 8 mm | Panel Mount | Details | - | Q | - | Bulk | QRM-NV | Wire | - | - | 60 deg | - | 110 mcd | Red | - | - | - | - | Indicators | - | 2.1 V | IP67 | ||
![]() Q8F6BXXSG02E APEM Inc. | In Stock | - | - | - | Nut and Washer | Flush | - | 25 | - | 20 mA | - | 5 mm | Water Clear | Round Flat | - | - | 8 mm | Panel Mount | Details | Short Body Pins | Q | - | - | Q8 | Pins | No Resistor, see data sheet | IP67 | 100 deg | Fixed | 350 mcd | Green | - | Super Bright Green | Clear | - | Indicators | - | 2 V | - | ||
![]() Q8P2BXXR24E APEM Inc. | In Stock | - | - | - | - | - | - | 25 | - | - | - | - | - | - | - | - | - | - | - | - | Q | - | - | Q8 | - | - | - | - | - | - | - | - | - | - | - | Indicators | - | - | IP67 | ||
![]() QRM85BYYRG02E APEM Inc. | In Stock | - | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | 5 mm | - | - | - | - | 8 mm | Panel Mount | Details | - | Q | 0.296557 oz | - | QRM8 | Wire | - | - | 60 deg | - | 15 mcd, 10 mcd | Red, Green | - | - | - | - | Indicators | - | 2 V, 2.2 V | IP67 | ||
![]() QRM145BXXHG12E APEM Inc. | In Stock | - | - | - | - | - | - | 25 | - | 20 mA | - | 10 mm | Diffused | Round | - | 14mm | 14 mm | - | Details | Wires | Q | 0.878037 oz | Bulk | QRM14 | Wire | 12 VDC | IP67 (Standard) | 60 deg | - | 250 mcd | Green | Diffused | Hyper Bright Green | - | - | Indicators | 12VDC | 12 V | IP67 | ||
![]() Q8P3CXXR02E APEM Inc. | In Stock | - | - | - | Nut and Washer | Prominent | - | 25 | - | - | - | 5 mm | Red Diffused | - | - | - | 8 mm | Panel Mount | Details | Wires | Q | - | Bulk | Q8 | Wire | No Resistor, see data sheet | IP67 | - | Fixed | - | Red | Diffused | Red | Red | - | Indicators | - | - | - | ||
![]() Q8R7CXXSG24E APEM Inc. | In Stock | - | - | - | Nut and Washer | - | - | 25 | - | - | - | 5 mm | - | - | - | - | 8 mm | Panel Mount | Details | - | Q | - | - | Q8 | Wire | - | - | 100 deg | - | 10000 mcd | Green | - | - | - | - | Indicators | - | 3.3 V | IP67 | ||
![]() Q22Y5SXXSG220E APEM Inc. | In Stock | - | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | 3 mA | Unavailable | 18 mm | Diffused | Round Flat | - | 22mm | 22 mm | Panel Mount | Details | - | Q | - | Bulk | Q22 | Wire | - | - | - | - | 980 mcd | Green | Diffused | - | - | - | Indicators | 220VAC | 220 V | IP67 | ||
![]() Q22Y5SXXSY28E APEM Inc. | In Stock | - | - | - | Nut and Washer | Chamfer | - | 25 | - | 40 mA | - | 18 mm | Diffused | Round Flat | - | - | 22 mm | Panel Mount | Details | Rear Epoxy Wire | Q | - | Bulk | Q22 | Wire | 28 VDC | IP67 | - | Fixed | 1.25 cd | Yellow | Diffused | Super Bright Yellow | - | - | Indicators | - | 28 V | IP67 | ||
![]() QS63YYRG02 APEM Inc. | In Stock | - | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Non-Tinted, Diffused | Cylindrical | - | - | 6 mm | Snap-In | Details | Wire | Q | - | - | QS | Wire | No Resistor | - | 30 deg | Bi-Color | 25 mcd, 20 mcd | Red, Green | Diffused | Red/Green | Clear | 1.8 to 2.5VDC | Indicators | - | 2 V, 2.2 V | - |