- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Bezel Style | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | If - Forward Current | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Luminance | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | RoHS | Terminals | Tradename | Unit Weight | Series | Color | Termination Style | Lead Length | Voltage | Sealing | Life (Hours) | Viewing Angle | Illumination Type | Luminous Intensity | Operating Temperature Range | Illumination Color | Lens Transparency | LED Color | Lens Color | Product | Vf - Forward Voltage | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q14F3CXXR110E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | 10 mm | Diffused | Round | - | - | - | 14 mm | Panel Mount | Details | - | Q | 0.504594 oz | Q14 | - | Wire | - | - | - | - | - | - | 10 mcd | - | Red | Diffused | - | - | Indicators | 2 V | IP67 | ||
![]() Q22F5BZZRYG28E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | 40 mA | - | 16.75 mm | Diffused | Round Flat | - | - | - | 22 mm | Panel Mount | Details | Rear Epoxy Wire | Q | - | Q22 | - | Wire | - | 28 VDC | IP67 | - | - | Tri-Color | - | - | Red, Yellow, Green | Diffused | Red Yellow Green | - | Indicators | 28 V | IP67 | ||
![]() QS123XXHO02 APEM Inc. | In Stock | - | - | Snap-In | - | - | 100 | - | 20 mA | - | - | Orange Diffused | Cylindrical | - | - | - | 12 mm | Snap-In | Details | - | Q | - | QS | - | Wire | - | - | - | - | 45 deg | - | 4100 mcd | - | Orange | Diffused | - | Orange | Indicators | 2.2 V | - | ||
![]() Q16F1BXXW12AE APEM Inc. | In Stock | - | - | - | Flush Metal | - | 25 | - | - | - | - | - | - | - | - | - | - | - | Compliant | Solder Lugs Fastons | Q | - | Q16 | White | - | - | 12VAC/DC | IP67 | 100000 hours | - | Fixed Light | - | - | - | - | White | White | Indicators | - | IP67 | ||
![]() Q12P3CXXR28E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | 25 | - | - | - | 8 mm | Diffused | Round | - | - | - | 12 mm | Panel Mount | Details | - | Q | - | Q12 | - | Wire | - | - | - | - | - | - | 350 mcd | - | Red | Diffused | - | - | Indicators | 2 V | IP67 | ||
![]() Q8F1BXXSY110E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | - | 5 mm | Yellow, Clear | Round | - | + 85 C | - 40 C | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | Faston/Solder Lug | - | 110 VAC | IP67 | - | 100 deg | Fixed | 350 mcd | - 40 C to + 85 C | Yellow | - | Super Bright Yellow | - | Indicators | 2 V | IP67 | ||
![]() Q8R7BXXB12E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | - | 5 mm | Blue, Diffused | Round | - | + 85 C | - 40 C | 8 mm | Panel | - | Short Body wire | - | - | - | - | Wire | 200 mm | 12 VDC | IP67 | - | 100 deg | Fixed | 1600 mcd | - 40 C to + 85 C | Blue | - | Blue | - | Indicators | 3.3 V | IP67 | ||
![]() Q14F3BXXSB110E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | 10 mm | Blue, Clear | Round | - | + 85 C | - 40 C | 14 mm | Panel | - | - | - | - | - | - | Wire | 200 mm | - | - | - | 100 deg | - | 250 mcd | - 40 C to + 85 C | Blue | - | - | - | Indicators | 3.3 V | IP67 | ||
![]() Q8R3CXXR24AE APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | - | 5 mm | Red, Diffused | Round | - | + 85 C | - 40 C | 8 mm | Panel | - | Wires | - | - | - | - | Wire | 200 mm | 24 VAC/DC | IP67 | - | 100 deg | Fixed | 80 mcd | - 40 C to + 85 C | Red | - | Red | - | Indicators | 2 V | IP67 | ||
![]() Q8F1BXXG220E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | - | 5 mm | Green, Diffused | Round | - | + 85 C | - 40 C | 8 mm | Panel | Details | Solder Lug / Fastons (2.8x0.8) | Q | - | Q8 | - | Faston/Solder Lug | - | 220 VAC | IP67 | - | 100 deg | Fixed | 6 mcd | - 40 C to + 85 C | Green | - | Green | - | Indicators | 2.2 V | IP67 | ||
![]() Q8P1BYYRG02 APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 1 | - | - | - | 5 mm | Diffused | Round | - | + 85 C | - 40 C | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | Faston/Solder Lug | - | No Resistor, see data sheet | None | - | 100 deg | Bi-Color | 14 mcd, 30 mcd | - 40 C to + 85 C | Red, Green | - | Red Green | - | Indicators | 2 V, 2.2 V | - | ||
![]() Q14F3BXXSY110E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | 10 mm | Yellow, Clear | Round | - | + 85 C | - 40 C | 14 mm | Panel | - | - | - | - | - | - | Wire | 200 mm | - | - | - | 100 deg | - | 350 mcd | - 40 C to + 85 C | Yellow | - | - | - | Indicators | 2 V | IP67 | ||
![]() Q12P5CXXSW24E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | 8 mm | White, Clear | Round | - | + 85 C | - 40 C | 12 mm | Panel | - | - | - | - | - | - | Wire | 200 mm | - | - | - | 100 deg | - | 1200 mcd | - 40 C to + 85 C | White | - | - | - | Indicators | 3.3 V | IP67 | ||
![]() Q8R8BYYRG02E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | 25 | - | - | - | 5 mm | Diffused | Round | - | + 85 C | - 40 C | 8 mm | Panel | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | - | 100 deg | - | 14 mcd, 30 mcd | - 40 C to + 85 C | Red, Green | - | - | - | Indicators | 2 V, 2.2 V | IP67 | ||
![]() Q14P3CZZRYG02E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | 10 mm | Diffused | Round | - | + 85 C | - 40 C | 14 mm | Panel | - | - | Q | 0.504594 oz | Q14 | - | Wire | 200 mm | - | - | - | 100 deg | - | 60 mcd, 50 mcd | - 40 C to + 85 C | Red, Yellow, Green | - | - | - | Indicators | 2 V, 2.2 V, 2.1 V | IP67 | ||
![]() Q8R9CXXW06E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | - | 5 mm | White, Diffused | Round | - | + 85 C | - 40 C | 8 mm | Panel | - | Extended short body solder lug / Faston (2.8x0.5) | - | - | - | - | Faston/Solder Lug | - | 6 VDC | IP67 | - | 100 deg | Fixed | 1600 mcd | - 40 C to + 85 C | White | - | White | - | Indicators | 3.3 V | IP67 | ||
![]() Q22Y5ANXXW24E APEM Inc. | In Stock | - | - | Nut and Washer | Chamfer | - | 25 | - | - | - | 16.75 mm | Diffused | Round | - | + 85 C | - 40 C | 22 mm | Panel | - | Rear Epoxy Wire | - | - | - | - | Wire | 200 mm | 24 VDC | IP67 | - | 100 deg | Fixed | 1000 mcd | - 40 C to + 85 C | White | - | White | - | Indicators | 3.3 V | IP67 | ||
![]() Q22F1CXXSR12E013 APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | 16.75 mm | Red, Clear | Round | - | + 85 C | - 40 C | 22 mm | Panel | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | - | 100 deg | - | 800 mcd | - 40 C to + 85 C | Red | - | - | - | Indicators | 5.7 V | IP67 | ||
![]() Q8F7GXXG24E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | - | 5 mm | Green, Diffused | Round | - | + 85 C | - 40 C | 8 mm | Panel | Details | Short Body wire | - | - | - | - | Wire | 200 mm | 24 VDC | IP67 | - | 100 deg | Fixed | 6 mcd | - 40 C to + 85 C | Green | - | Green | - | Indicators | 2.2 V | IP67 | ||
![]() Q12P3BXXG06E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | 8 mm | Green, Diffused | Round | - | + 85 C | - 40 C | 12 mm | Panel | - | - | - | - | - | - | Wire | 200 mm | - | - | - | 100 deg | - | 60 mcd | - 40 C to + 85 C | Green | - | - | - | Indicators | 2.2 V | IP67 |