- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Bezel Style | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Dia | Mounting Hole Size | Mounting Styles | RoHS | Terminals | Termination Style | Lead Length | Voltage | Sealing | Viewing Angle | Illumination Type | Luminous Intensity | Operating Temperature Range | Illumination Color | LED Color | Product | Operating Voltage | Vf - Forward Voltage | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q8R6CYYRG28E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Short Body Pins | Pins | - | 28 VDC | IP67 | 100 deg | Bi-Color | 14 mcd, 30 mcd | - 40 C to + 85 C | Red, Green | Red Green | Indicators | - | 2 V, 2.2 V | IP67 | ||
![]() Q8R3CXXSG110E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 5 mm | Green, Clear | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Wires | Wire | 200 mm | 110 VAC | IP67 | 100 deg | Fixed | 10000 mcd | - 40 C to + 85 C | Green | Super Bright Green | Indicators | - | 3.3 V | IP67 | ||
![]() Q8P6BXXG28E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | 5 mm | Green, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Short Body Pins | Pins | - | 28 VDC | IP67 | 100 deg | Fixed | 60 mcd | - 40 C to + 85 C | Green | Green | Indicators | - | 2.2 V | IP67 | ||
![]() Q8R6GXXY02E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 5 mm | Yellow, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Short Body Pins | Pins | - | No Resistor, see data sheet | IP67 | 100 deg | Fixed | 50 mcd | - 40 C to + 85 C | Yellow | Yellow | Indicators | - | 2.1 V | IP67 | ||
![]() Q8P3BZZRYG02E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | Details | Wires | Wire | 200 mm | No Resistor, see data sheet | IP67 | 100 deg | Tri-Color | 60 mcd, 15 mcd, 13 mcd | - 40 C to + 85 C | Red, Yellow, Green | Red Yellow Green | Indicators | - | 2 V, 2.2 V, 2.1 V | IP67 | ||
![]() SX04708 APEM Inc. | In Stock | - | - | Nut and Washer | - | - | - | - | - | - | - | - | + 85 C | - 40 C | - | 8 mm | Panel Mount | Details | - | Pins | - | - | - | 60 deg | - | - | - 40 C to + 85 C | - | - | Indicators | - | - | IP67 | ||
![]() Q8F5BZZRYG12E APEM Inc. | 45 | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | 8mm | 8 mm | Panel | - | Rear Epoxy Wire | Wire | 200 mm | 12 VDC | IP67 | 100 deg | Tri-Color | 15 mcd, 10 mcd, 6 mcd | - 40 C to + 85 C | Red, Yellow, Green | Red Yellow Green | Indicators | - | 2 V, 2.2 V, 2.1 V | IP67 | ||
![]() Q8P1BXXW220E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | 5 mm | White, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | Faston/Solder Lug | - | 220 VAC | IP67 | 100 deg | Fixed | 1600 mcd | - 40 C to + 85 C | White | White | Indicators | - | 3.3 V | IP67 | ||
![]() Q14F3BXXSR24E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | Red, Clear | Round | + 85 C | - 40 C | - | 14 mm | Panel | - | - | Wire | 200 mm | - | - | 100 deg | - | 2000 mcd | - 40 C to + 85 C | Red | - | Indicators | - | 2.2 V | IP67 | ||
![]() Q12P1BXXSR28E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | 25 | - | - | 8 mm | Red, Clear | Round | + 85 C | - 40 C | - | 12 mm | Panel | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 3000 mcd | - 40 C to + 85 C | Red | - | Indicators | - | 2.2 V | IP67 | ||
![]() Q8F1BXXSR24 APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 1 | - | - | 5 mm | Red, Clear | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | Faston/Solder Lug | - | 24 VDC | None | 100 deg | Fixed | 1300 mcd | - 40 C to + 85 C | Red | Super Bright Red | Indicators | - | 2.2 V | - | ||
![]() Q14F7GXXSR12E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | Red, Clear | Round | + 85 C | - 40 C | - | 14 mm | Panel | - | - | Wire | 200 mm | - | - | 100 deg | - | 2000 mcd | - 40 C to + 85 C | Red | - | Indicators | - | 2.2 V | IP67 | ||
![]() Q14F3CXXG220E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | Green, Diffused | Round | + 85 C | - 40 C | - | 14 mm | Panel | - | - | Wire | 200 mm | - | - | 100 deg | - | 5 mcd | - 40 C to + 85 C | Green | - | Indicators | - | 2.2 V | IP67 | ||
![]() Q8R1BXXG24AE APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 5 mm | Green, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | Faston/Solder Lug | - | 24 VAC/DC | IP67 | 100 deg | Fixed | 60 mcd | - 40 C to + 85 C | Green | Green | Indicators | - | 2.2 V | IP67 | ||
![]() Q8P1BXXW02E APEM Inc. | 52 | - | - | Nut and Washer | Prominent | - | 25 | - | - | 5 mm | White, Diffused | Round | + 85 C | - 40 C | 8mm | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | Faston/Solder Lug | - | No Resistor, see data sheet | IP67 | 100 deg | Fixed | 1600 mcd | - 40 C to + 85 C | White | White | Indicators | 3.3V | 3.3 V | IP67 | ||
![]() Q8P5BZZRYG24E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Rear Epoxy Wire | Wire | 200 mm | 24 VDC | IP67 | 100 deg | Tri-Color | 60 mcd, 15 mcd, 13 mcd | - 40 C to + 85 C | Red, Yellow, Green | Red Yellow Green | Indicators | - | 2 V, 2.2 V, 2.1 V | IP67 | ||
![]() Q14F1BXXHR12E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | Red, Diffused | Round | + 85 C | - 40 C | - | 14 mm | Panel | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 800 mcd | - 40 C to + 85 C | Red | - | Indicators | - | 2.1 V | IP67 | ||
![]() Q8R1BXXW02E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 5 mm | White, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | Faston/Solder Lug | - | No Resistor, see data sheet | IP67 | 100 deg | Fixed | 1600 mcd | - 40 C to + 85 C | White | White | Indicators | - | 3.3 V | IP67 | ||
![]() Q8R5BXXG12E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 5 mm | Green, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Rear Epoxy Wire | Wire | 200 mm | 12 VDC | IP67 | 100 deg | Fixed | 60 mcd | - 40 C to + 85 C | Green | Green | Indicators | - | 2.2 V | IP67 | ||
![]() Q8R1CXXW02E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 5 mm | White, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | Faston/Solder Lug | - | No Resistor, see data sheet | IP67 | 100 deg | Fixed | 1600 mcd | - 40 C to + 85 C | White | White | Indicators | - | 3.3 V | IP67 |