- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Bezel Style | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Dia | Mounting Hole Size | Mounting Styles | RoHS | Terminals | Tradename | Voltage, Rating | Series | Termination | Current Rating | Termination Style | Lead Length | Voltage | Sealing | Viewing Angle | Illumination Type | Luminous Intensity | Operating Temperature Range | Illumination Color | LED Color | Product | Operating Voltage | Vf - Forward Voltage | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q8P2CXXSG24E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | 5 mm | Green, Clear | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Pins | - | - | - | - | - | Pins | - | 24 VDC | IP67 | 100 deg | Fixed | 10000 mcd | - 40 C to + 85 C | Green | Super Bright Green | Indicators | - | 3.3 V | IP67 | - | ||
![]() Q8F1CXXO24E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Orange, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | Details | Solder Lug / Fastons (2.8x0.8) | - | 26.4 V | - | Solder | 20 mA | Faston/Solder Lug | - | 24 VDC | IP67 | 100 deg | Fixed | 110 mcd | - 40 C to + 85 C | Orange | Orange | Indicators | - | 2.2 V | IP67 | 34.85 mm | ||
![]() Q6R3CYYRG02E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 3 mm | Diffused | Round | + 85 C | - 40 C | - | 6 mm | Panel | - | Wires | - | - | - | - | - | Wire | 200 mm | No Resistor | IP67 | 100 deg | - | 20 mcd, 15 mcd | - 40 C to + 85 C | Red, Green | Red/Green | Indicators | - | 2 V, 2.2 V | IP67 | - | ||
![]() Q6P7CKKG24E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | 3 mm | Green, Diffused | Round | + 85 C | - 40 C | - | 6 mm | Panel | - | Short Body Wires | - | - | - | - | - | Wire | 200 mm | 24VDC | IP67 | 100 deg | - | 50 mcd | - 40 C to + 85 C | Green | Green | Indicators | - | 2.2 V | IP67 | - | ||
![]() Q8P8CXXG110E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | 25 | - | - | 5 mm | Green, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 60 mcd | - 40 C to + 85 C | Green | - | Indicators | - | 2.2 V | IP67 | - | ||
![]() Q22P3CXXW12E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 16.75 mm | Diffused | Round | + 85 C | - 40 C | - | 22 mm | Panel | - | - | - | - | - | - | - | Wire | 200 mm | - | - | 100 deg | - | 1000 mcd | - 40 C to + 85 C | White | - | Indicators | - | 3.3 V | IP67 | - | ||
![]() Q8F7BYYRG02 APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 1 | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Short Body wire | - | - | - | - | - | Wire | 200 mm | No Resistor, see data sheet | None | 100 deg | Bi-Color | 15 mcd, 10 mcd | - 40 C to + 85 C | Red, Green | Red Green | Indicators | - | 2 V, 2.2 V | - | - | ||
![]() Q8P6GYYGY06E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Short Body Pins | - | - | - | - | - | Pins | - | 6 VDC | IP67 | 100 deg | Bi-Color | 14 mcd, 30 mcd | - 40 C to + 85 C | Green, Yellow | Green Yellow | Indicators | - | 2 V, 2.2 V | IP67 | - | ||
![]() Q8F7BZZRYG06 APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 1 | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Short Body wire | - | - | - | - | - | Wire | 200 mm | 6 VDC | None | 100 deg | Tri-Color | 15 mcd, 10 mcd, 6 mcd | - 40 C to + 85 C | Red, Yellow, Green | Red Yellow Green | Indicators | - | 2 V, 2.2 V, 2.1 V | - | - | ||
![]() Q6P7CXXSG02E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | 25 | - | - | 3 mm | Green, Clear | Round | + 85 C | - 40 C | - | 6 mm | Panel | - | - | - | - | - | - | - | Wire | 200 mm | - | - | 100 deg | - | 1200 mcd | - 40 C to + 85 C | Green | - | Indicators | - | 3.5 V | IP67 | - | ||
![]() Q6R3GXXG28E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 3 mm | Green, Diffused | Round | + 85 C | - 40 C | - | 6 mm | Panel | - | Wires | - | - | - | - | - | Wire | 200 mm | 28VDC | IP67 | 100 deg | - | 50 mcd | - 40 C to + 85 C | Green | Green | Indicators | - | 2.2 V | IP67 | - | ||
![]() Q8P6CXXY02E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | 5 mm | Yellow, Diffused | Round | + 85 C | - 40 C | 8mm | 8 mm | Panel | - | Short Body Pins | Q | - | Q8 | - | - | Pins | - | No Resistor, see data sheet | IP67 | 100 deg | Fixed | 50 mcd | - 40 C to + 85 C | Yellow | Yellow | Indicators | 2VDC | 2.1 V | IP67 | - | ||
![]() Q8F7BXXY24E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Yellow, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | Details | Short Body wire | - | - | - | - | - | Wire | 200 mm | 24 VDC | IP67 | 100 deg | Fixed | 6 mcd | - 40 C to + 85 C | Yellow | Yellow | Indicators | - | 2.1 V | IP67 | - | ||
![]() Q8F3CXXW110 APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 1 | - | - | 5 mm | White, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Wires | - | - | - | - | - | Wire | 200 mm | 110 VAC | None | 100 deg | Fixed | 500 mcd | - 40 C to + 85 C | White | White | Indicators | - | 3.3 V | - | - | ||
![]() Q6R7CXXY12E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 3 mm | Yellow, Diffused | Round | + 85 C | - 40 C | - | 6 mm | Panel | - | Short Body Wires | - | - | - | - | - | Wire | 200 mm | 12VDC | IP67 | 100 deg | - | 30 mcd | - 40 C to + 85 C | Yellow | Yellow | Indicators | - | 2.1 V | IP67 | - | ||
![]() Q8F3CXXG28E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Green, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Wires | - | - | - | - | - | Wire | 200 mm | 28 VDC | IP67 | 100 deg | Fixed | 6 mcd | - 40 C to + 85 C | Green | Green | Indicators | - | 2.2 V | IP67 | - | ||
![]() Q8F1BXXSG24E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Green, Clear | Round | + 85 C | - 40 C | - | 8 mm | Panel | Details | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | - | Faston/Solder Lug | - | 24 VDC | IP67 | 100 deg | Fixed | 1200 mcd | - 40 C to + 85 C | Green | Super Bright Green | Indicators | - | 3.3 V | IP67 | - | ||
![]() Q8F2BZZRYG02E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Pins | - | - | - | - | - | Pins | - | No Resistor, see data sheet | IP67 | 100 deg | Tri-Color | 15 mcd, 10 mcd, 6 mcd | - 40 C to + 85 C | Red, Yellow, Green | Red Yellow Green | Indicators | - | 2 V, 2.2 V, 2.1 V | IP67 | - | ||
![]() Q8F5BXXSG02E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | 25 | - | - | 5 mm | Green, Clear | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | - | - | - | - | - | - | Wire | 200 mm | - | - | 100 deg | - | 1200 mcd | - 40 C to + 85 C | Green | - | Indicators | - | 3.3 V | IP67 | - | ||
![]() Q8F1BXXB220E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | 25 | - | - | 5 mm | Blue, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 50 mcd | - 40 C to + 85 C | Blue | - | Indicators | - | 3.3 V | IP67 | - |