- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Bezel Style | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Illuminated | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Dia | Mounting Hole Size | Mounting Styles | RoHS | Terminals | Tradename | Voltage, Rating | Series | Type | Termination Style | Lead Length | Voltage | Sealing | Viewing Angle | Illumination Type | Luminous Intensity | Operating Temperature Range | Illumination Color | LED Color | Product | Operating Voltage | Vf - Forward Voltage | IP Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q8R3CXXR06E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | - | 5 mm | Red, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Wires | - | - | - | - | Wire | 200 mm | 6 VDC | IP67 | 100 deg | Fixed | 80 mcd | - 40 C to + 85 C | Red | Red | Indicators | - | 2 V | IP67 | - | ||
![]() Q8R8GXXG02E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | - | 5 mm | Green, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Short body lug / Faston (2.8x0.5) | - | - | - | - | Faston/Solder Lug | - | No Resistor, see data sheet | IP67 | 100 deg | Fixed | 60 mcd | - 40 C to + 85 C | Green | Green | Indicators | - | 2.2 V | IP67 | - | ||
![]() Q8R3CXXSW110E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | - | 5 mm | White, Clear | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Wires | - | - | - | - | Wire | 200 mm | 110 VAC | IP67 | 100 deg | Fixed | 2500 mcd | - 40 C to + 85 C | White | Super Bright White | Indicators | - | 3.3 V | IP67 | - | ||
![]() Q14F7BXXSG02E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | 25 | - | - | - | 10 mm | Green, Clear | Round | + 85 C | - 40 C | - | 14 mm | Panel | - | - | - | - | - | - | Wire | 200 mm | - | - | 100 deg | - | 680 mcd | - 40 C to + 85 C | Green | - | Indicators | - | 3.3 V | IP67 | - | ||
![]() Q6F3BXXSG28E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | - | 3 mm | Green, Clear | Round | + 85 C | - 40 C | - | 6 mm | Panel | - | Wires | - | - | - | - | Wire | 200 mm | 28VDC | IP67 | 100 deg | - | 2000 mcd | - 40 C to + 85 C | Green | Super Bright Green | Indicators | - | 3.5 V | IP67 | - | ||
![]() Q6F6CXXR02E APEM Inc. | 10 |
| - | Nut and Washer | Flush | - | 25 | - | - | - | 3 mm | Red, Diffused | Round | + 85 C | - 40 C | 6mm | 6 mm | Panel | - | Short Body Pins | Q | - | Q6 | - | Pins | - | No Resistor | IP67 | 100 deg | - | 10 mcd | - 40 C to + 85 C | Red | Red | Indicators | 2VDC | 2 V | IP67 | - | ||
![]() Q8F8BZZRYG28E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Short body lug / Faston (2.8x0.5) | - | - | - | - | Faston/Solder Lug | - | 28 VDC | IP67 | 100 deg | Tri-Color | 15 mcd, 10 mcd, 6 mcd | - 40 C to + 85 C | Red, Yellow, Green | Red Yellow Green | Indicators | - | 2 V, 2.2 V, 2.1 V | IP67 | - | ||
![]() Q6F6CXXW02E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | - | 3 mm | White, Diffused | Round | + 85 C | - 40 C | - | 6 mm | Panel | - | Short Body Pins | - | - | - | - | Pins | - | No Resistor | IP67 | 100 deg | - | 160 mcd | - 40 C to + 85 C | White | White | Indicators | - | 3.8 V | IP67 | - | ||
![]() Q8F6CXXR02E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | - | 5 mm | Red, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Short Body Pins | Q | - | Q8 | - | Pins | - | No Resistor, see data sheet | IP67 | 100 deg | Fixed | 8 mcd | - 40 C to + 85 C | Red | Red | Indicators | - | 2 V | IP67 | - | ||
![]() Q8F1GXXR02E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | - | 5 mm | Red, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | Faston/Solder Lug | - | No Resistor, see data sheet | IP67 | 100 deg | Fixed | 8 mcd | - 40 C to + 85 C | Red | Red | Indicators | - | 2 V | IP67 | - | ||
![]() Q8R7CXXB24E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | - | 5 mm | Blue, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Short Body wire | - | - | - | - | Wire | 200 mm | 24 VDC | IP67 | 100 deg | Fixed | 1600 mcd | - 40 C to + 85 C | Blue | Blue | Indicators | - | 3.3 V | IP67 | - | ||
![]() Q8F3CXXY06 APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 1 | - | - | - | 5 mm | Yellow, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Wires | - | - | - | - | Wire | 200 mm | 6 VDC | None | 100 deg | Fixed | 6 mcd | - 40 C to + 85 C | Yellow | Yellow | Indicators | - | 2.1 V | - | - | ||
![]() Q8P3BYYRG02 APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 1 | - | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Wires | - | - | - | - | Wire | 200 mm | No Resistor, see data sheet | None | 100 deg | Bi-Color | 14 mcd, 30 mcd | - 40 C to + 85 C | Red, Green | Red Green | Indicators | - | 2 V, 2.2 V | - | - | ||
![]() Q19P3GXXHR24AE APEM Inc. | In Stock | - | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | - | 19 mm | Panel Mount | Details | - | Q | 24 VAC/DC | Q19 | LED | Solder Pin | - | - | - | - | - | - | - | Hyper Bright Red | - | Bezels | - | - | IP67 | 28.75 mm | ||
![]() Q6P3BXXG28E APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 65 C | - 40 C | - | - | - | Details | - | - | - | Q6 | - | Wire | - | - | - | 30 deg to 100 deg | - | 50 mcd | - | Green | - | Indicators | - | - | IP67 | - | ||
![]() Q12P1BXXB28E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | 8 mm | Blue, Diffused | Round | + 85 C | - 40 C | - | 12 mm | Panel | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 800 mcd | - 40 C to + 85 C | Blue | - | Indicators | - | 3.3 V | IP67 | - | ||
![]() Q14P1BXXB28E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | 25 | - | - | - | 10 mm | Blue, Diffused | Round | + 85 C | - 40 C | - | 14 mm | Panel | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 540 mcd | - 40 C to + 85 C | Blue | - | Indicators | - | 3.3 V | IP67 | - | ||
![]() Q8P1CXXSG220E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | - | 5 mm | Green, Clear | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | Faston/Solder Lug | - | 220 VAC | IP67 | 100 deg | Fixed | 10000 mcd | - 40 C to + 85 C | Green | Super Bright Green | Indicators | - | 3.3 V | IP67 | - | ||
![]() Q8F3GXXR24E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | - | 5 mm | Red, Diffused | Round | + 85 C | - 40 C | - | 8 mm | Panel | - | Wires | - | - | - | - | Wire | 200 mm | 24 VDC | IP67 | 100 deg | Fixed | 8 mcd | - 40 C to + 85 C | Red | Red | Indicators | - | 2 V | IP67 | - | ||
![]() Q14F1CXXG02E APEM Inc. | 30 | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | - | Unavailable | 10 mm | Green, Diffused | Round | + 85 C | - 40 C | 14mm | 14 mm | Panel | - | - | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 5 mcd | - 40 C to + 85 C | Green | - | Indicators | 2.2V | 2.2 V | IP67 | - |