- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Bezel Style | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | RoHS | Terminals | Tradename | Unit Weight | Series | Termination Style | Lead Length | Voltage | Sealing | Viewing Angle | Illumination Type | Luminous Intensity | Operating Temperature Range | Illumination Color | LED Color | Lens Color | Product | Vf - Forward Voltage | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q8R7CXXSB02E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 5 mm | Blue, Clear | Round | + 85 C | - 40 C | 8 mm | Panel | - | Short Body wire | - | - | - | Wire | 200 mm | No Resistor, see data sheet | IP67 | 100 deg | Fixed | 2200 mcd | - 40 C to + 85 C | Blue | Super Bright Blue | - | Indicators | 3.3 V | IP67 | ||
![]() Q8P3CXXB02E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | 5 mm | Blue, Diffused | Round | + 85 C | - 40 C | 8 mm | Panel | - | Wires | - | - | - | Wire | 200 mm | No Resistor, see data sheet | IP67 | 100 deg | Fixed | 1600 mcd | - 40 C to + 85 C | Blue | Blue | - | Indicators | 3.3 V | IP67 | ||
![]() Q8R7CXXSG28E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 5 mm | Green, Clear | Round | + 85 C | - 40 C | 8 mm | Panel | - | Short Body wire | - | - | - | Wire | 200 mm | 28 VDC | IP67 | 100 deg | Fixed | 10000 mcd | - 40 C to + 85 C | Green | Super Bright Green | - | Indicators | 3.3 V | IP67 | ||
![]() Q10F5ANZZRYG24E APEM Inc. | In Stock | - | - | - | - | EAR99 | 25 | 8539500010 | Unavailable | - | - | - | + 85 C | - 40 C | 10 mm | Panel Mount | Details | - | - | 0.824529 oz | Q10 | Wire | - | - | - | - | - | 15 mcd | - 40 C to + 85 C | Red, Yellow, Green | - | - | Indicators | 2 V | IP67 | ||
![]() Q8R1GXXG24E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 5 mm | Green, Diffused | Round | + 85 C | - 40 C | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | Faston/Solder Lug | - | 24 VDC | IP67 | 100 deg | Fixed | 60 mcd | - 40 C to + 85 C | Green | Green | - | Indicators | 2.2 V | IP67 | ||
![]() Q8F1BXXSR110 APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 1 | - | - | 5 mm | Red, Clear | Round | + 85 C | - 40 C | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | Faston/Solder Lug | - | 110 VAC | None | 100 deg | Fixed | 1300 mcd | - 40 C to + 85 C | Red | Super Bright Red | - | Indicators | 2.2 V | - | ||
![]() QH22027RC APEM Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 70 C | - 30 C | 22 mm | Panel Mount | Details | - | - | - | QH | - | - | - | - | - | - | 120 mcd | - 30 C to + 70 C | Red | - | White | - | 2 V | IP67 | ||
![]() Q8P6BXXSR02E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | 5 mm | Water Clear | Dome | - | - | 8 mm | Panel Mount | - | Short Body Pins | Q | - | Q8 | Straight Lead | - | No Resistor, see data sheet | IP67 | 100 deg | Fixed | - | - | Red | Super Bright Red | Clear | Indicators | - | - | ||
![]() Q12P3CXXB28 APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 1 | 8539500010 | Unavailable | 8 mm | Blue, Diffused | Round | + 85 C | - 40 C | 12 mm | Panel | - | - | - | - | - | Wire | 200 mm | - | - | 100 deg | - | 800 mcd | - 40 C to + 85 C | Blue | - | - | Indicators | 3.3 V | - | ||
![]() Q12P1CXXSG28E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 8 mm | Green, Clear | Round | + 85 C | - 40 C | 12 mm | Panel | - | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 8000 mcd | - 40 C to + 85 C | Green | - | - | Indicators | 3.3 V | IP67 | ||
![]() Q8F3BXXY06 APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 1 | - | - | 5 mm | Yellow, Diffused | Round | + 85 C | - 40 C | 8 mm | Panel | - | Wires | - | - | - | Wire | 200 mm | 6 VDC | None | 100 deg | Fixed | 6 mcd | - 40 C to + 85 C | Yellow | Yellow | - | Indicators | 2.1 V | - | ||
![]() Q12P1CXXSG24E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 8 mm | Green, Clear | Round | + 85 C | - 40 C | 12 mm | Panel | - | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 8000 mcd | - 40 C to + 85 C | Green | - | - | Indicators | 3.3 V | IP67 | ||
![]() Q8P3BXXR02 APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 1 | - | - | 5 mm | Red, Diffused | Round | + 85 C | - 40 C | 8 mm | Panel | - | Wires | - | - | - | Wire | 200 mm | No Resistor, see data sheet | None | 100 deg | Fixed | 80 mcd | - 40 C to + 85 C | Red | Red | - | Indicators | 2 V | - | ||
![]() Q8P7BYYRG02E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | 8 mm | Panel | Details | Short Body wire | - | - | - | Wire | 200 mm | No Resistor, see data sheet | IP67 | 100 deg | Bi-Color | 14 mcd, 30 mcd | - 40 C to + 85 C | Red, Green | Red Green | - | Indicators | 2 V, 2.2 V | IP67 | ||
![]() Q12P1CXXSG12E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 8 mm | Green, Clear | Round | + 85 C | - 40 C | 12 mm | Panel | - | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 8000 mcd | - 40 C to + 85 C | Green | - | - | Indicators | 3.3 V | IP67 | ||
![]() Q6F7CXXSR06E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | 25 | - | - | 3 mm | Red, Clear | Round | + 85 C | - 40 C | 6 mm | Panel | - | - | - | - | - | Wire | 200 mm | - | - | 100 deg | - | 700 mcd | - 40 C to + 85 C | Red | - | - | Indicators | 2.2 V | IP67 | ||
![]() Q6P7CXXSR02E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | 3 mm | Red, Clear | Round | + 85 C | - 40 C | 6 mm | Panel | - | Short Body Wires | - | - | - | Wire | 200 mm | No Resistor | IP67 | 100 deg | - | 1000 mcd | - 40 C to + 85 C | Red | Super Bright Red | - | Indicators | 2.2 V | IP67 | ||
![]() Q6P6CXXSR02E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | 3 mm | Red, Clear | Round | + 85 C | - 40 C | 6 mm | Panel | - | Short Body Pins | - | - | - | Pins | - | No Resistor | IP67 | 100 deg | - | 1000 mcd | - 40 C to + 85 C | Red | Super Bright Red | - | Indicators | 2.2 V | IP67 | ||
![]() Q8F3GYYRG24E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | 8 mm | Panel | - | Wires | - | - | - | Wire | 200 mm | 24 VDC | IP67 | 100 deg | Bi-Color | 15 mcd, 10 mcd | - 40 C to + 85 C | Red, Green | Red Green | - | Indicators | 2 V, 2.2 V | IP67 | ||
![]() Q22P1CXXB05E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 16.75 mm | Blue, Diffused | Round | + 85 C | - 40 C | 22 mm | Panel | - | - | - | - | - | Faston/Solder Lug | - | - | - | 100 deg | - | 120 mcd | - 40 C to + 85 C | Blue | - | - | Indicators | 9.9 V | IP67 |