- Factory Pack QuantityFactory Pack Quantity
- Product
- Series
- Tradename
- IP Rating
- Termination Style
- Illumination Color
- Mounting Styles
- LED Size
- Mounting Hole Size
- Mounting Type
- Voltage
Attribute column
Manufacturer
APEM Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Bezel Style | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | LED Size | Lens Color/Style | Lens Shape | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Hole Size | Mounting Styles | RoHS | Terminals | Tradename | Unit Weight | Packaging | Series | Termination Style | Lead Length | Voltage | Sealing | Viewing Angle | Illumination Type | Luminous Intensity | Operating Temperature Range | Illumination Color | Lens Transparency | LED Color | Lens Color | Product | Vf - Forward Voltage | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Q8F3BXXG06 APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 1 | - | - | 5 mm | Green, Diffused | Round | + 85 C | - 40 C | 8 mm | Panel | Details | Wires | - | - | - | - | Wire | 200 mm | 6 VDC | None | 100 deg | Fixed | 6 mcd | - 40 C to + 85 C | Green | - | Green | - | Indicators | 2.2 V | - | ||
![]() Q8F7BXXG02EX0036 APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 5 mm | Green, Diffused | Round | + 85 C | - 40 C | 8 mm | Panel | - | - | - | - | - | - | Wire | 200 mm | - | - | 100 deg | - | 6 mcd | - 40 C to + 85 C | Green | - | - | - | Indicators | 2.2 V | IP67 | ||
![]() Q6R4BXXR24E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 3 mm | Red, Diffused | Round | + 85 C | - 40 C | 6 mm | Panel | - | Rear Epoxy Pins | - | - | - | - | Pins | - | 24VDC | IP67 | 100 deg | - | 40 mcd | - 40 C to + 85 C | Red | - | Red | - | Indicators | 2 V | IP67 | ||
![]() Q6P3BXXG28 APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 1 | - | - | 3 mm | Green, Diffused | Round | + 85 C | - 40 C | 6 mm | Panel | - | Wires | - | - | - | - | Wire | 200 mm | 28VDC | Unsealed | 100 deg | - | 50 mcd | - 40 C to + 85 C | Green | - | Green | - | Indicators | 2.2 V | - | ||
![]() Q8F5BYYGY02E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | 8 mm | Panel | - | Rear Epoxy Wire | - | - | - | - | Wire | 200 mm | No Resistor, see data sheet | IP67 | 100 deg | Bi-Color | 15 mcd, 10 mcd | - 40 C to + 85 C | Green, Yellow | - | Green Yellow | - | Indicators | 2 V, 2.2 V | IP67 | ||
![]() Q8F7BYYGY02 APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 1 | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | 8 mm | Panel | - | Short Body wire | - | - | - | - | Wire | 200 mm | No Resistor, see data sheet | None | 100 deg | Bi-Color | 15 mcd, 10 mcd | - 40 C to + 85 C | Green, Yellow | - | Green Yellow | - | Indicators | 2 V, 2.2 V | - | ||
![]() Q8R6GYYRY02E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | 8 mm | Panel | - | Short Body Pins | - | - | - | - | Pins | - | No Resistor, see data sheet | IP67 | 100 deg | Bi-Color | 14 mcd, 30 mcd | - 40 C to + 85 C | Red, Yellow | - | Red Yellow | - | Indicators | 2 V, 2.2 V | IP67 | ||
![]() Q14P3CXXHR12E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | Red, Diffused | Round | + 85 C | - 40 C | 14 mm | Panel | - | - | - | - | - | - | Wire | 200 mm | - | - | 100 deg | - | 2800 mcd | - 40 C to + 85 C | Red | - | - | - | Indicators | 2.1 V | IP67 | ||
![]() Q8P3CXXSR110E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | 5 mm | Red, Clear | Round | + 85 C | - 40 C | 8 mm | Panel | - | Wires | - | - | - | - | Wire | 200 mm | 110 VAC | IP67 | 100 deg | Fixed | 5000 mcd | - 40 C to + 85 C | Red | - | Super Bright Red | - | Indicators | 2.2 V | IP67 | ||
![]() Q14F5BXXY12E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | Yellow, Diffused | Round | + 85 C | - 40 C | 14 mm | Panel | - | - | - | - | - | - | Wire | 200 mm | - | - | 100 deg | - | 4 mcd | - 40 C to + 85 C | Yellow | - | - | - | Indicators | 2.1 V | IP67 | ||
![]() Q8P5CYYRG02E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | 8 mm | Panel | - | Rear Epoxy Wire | - | - | - | - | Wire | 200 mm | No Resistor, see data sheet | IP67 | 100 deg | Bi-Color | 14 mcd, 30 mcd | - 40 C to + 85 C | Red, Green | - | Red Green | - | Indicators | 2 V, 2.2 V | IP67 | ||
![]() Q8P5BXXY12E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | 5 mm | Yellow, Diffused | Round | + 85 C | - 40 C | 8 mm | Panel | - | Rear Epoxy Wire | - | - | - | - | Wire | 200 mm | 12 VDC | IP67 | 100 deg | Fixed | 50 mcd | - 40 C to + 85 C | Yellow | - | Yellow | - | Indicators | 2.1 V | IP67 | ||
![]() Q8F5BXXG12E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Green, Diffused | Round | + 85 C | - 40 C | 8 mm | Panel | - | Rear Epoxy Wire | - | - | - | - | Wire | 200 mm | 12 VDC | IP67 | 100 deg | Fixed | 6 mcd | - 40 C to + 85 C | Green | - | Green | - | Indicators | 2.2 V | IP67 | ||
![]() Q8R1BYYRG02E APEM Inc. | In Stock | - | - | Nut and Washer | Recessed | - | 25 | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | Faston/Solder Lug | - | No Resistor, see data sheet | IP67 | 100 deg | Bi-Color | 14 mcd, 30 mcd | - 40 C to + 85 C | Red, Green | - | Red Green | - | Indicators | 2 V, 2.2 V | IP67 | ||
![]() Q8F5BXXY24E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Yellow, Diffused | Round | + 85 C | - 40 C | 8 mm | Panel | - | Rear Epoxy Wire | - | - | - | - | Wire | 200 mm | 24 VDC | IP67 | 100 deg | Fixed | 6 mcd | - 40 C to + 85 C | Yellow | - | Yellow | - | Indicators | 2.1 V | IP67 | ||
![]() QRM-NV84BXXNV-GRB12E APEM Inc. | In Stock | - | - | Nut and Washer | - | - | 25 | - | - | 3 mm | - | Round | + 85 C | - 40 C | 8 mm | - | Details | - | - | - | Bulk | - | Pins | 200 mm | - | - | 60 deg | - | 150 mcd | - 40 C to + 85 C | - | - | - | Green | Indicators | 3.3 V | IP67 | ||
![]() Q14F6BXXSG02E APEM Inc. | In Stock | - | - | Nut and Washer | - | EAR99 | 25 | 8539500010 | Unavailable | 10 mm | Green, Clear | Round | + 85 C | - 40 C | 14 mm | Panel | - | - | - | - | - | - | Pins | - | - | - | 100 deg | - | 680 mcd | - 40 C to + 85 C | Green | - | - | - | Indicators | 3.3 V | IP67 | ||
![]() Q8F1BYYRG12E APEM Inc. | In Stock | - | - | Nut and Washer | Flush | - | 25 | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | 8 mm | Panel | - | Solder Lug / Fastons (2.8x0.8) | - | - | - | - | Faston/Solder Lug | - | 12 VDC | IP67 | 100 deg | Bi-Color | 15 mcd, 10 mcd | - 40 C to + 85 C | Red, Green | - | Red Green | - | Indicators | 2 V, 2.2 V | IP67 | ||
![]() Q8P5BYYRG02E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | 5 mm | Diffused | Round | + 85 C | - 40 C | 8 mm | Panel | Details | Rear Epoxy Wire | - | 0.192949 oz | - | - | Wire | 200 mm | No Resistor, see data sheet | IP67 | 100 deg | Bi-Color | 14 mcd, 30 mcd | - 40 C to + 85 C | Red, Green | - | Red Green | - | Indicators | 2 V, 2.2 V | IP67 | ||
![]() Q8P2BXXY02E APEM Inc. | In Stock | - | - | Nut and Washer | Prominent | - | 25 | - | - | 5 mm | Yellow Diffused | Dome | - | - | 8 mm | Panel Mount | - | Pins | Q | - | - | Q8 | Straight Lead | - | No Resistor, see data sheet | IP67 | 100 deg | Fixed | - | - | Yellow | Diffused | Yellow | Yellow | Indicators | - | IP67 |